Fiber Instrument Sales, Inc./FIS Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
| Product Name | Notes |
|---|---|
| 1/3" format, available in standard or high resolution | |
| 1/3" format, wide dynamic range, prevents window glare | |
| 1/3" Sony color dsp, 420+ TVL, low LUX ratings | |
| 1/3" sony super HAD color CCD, 420+ TVL, low LUX ratings | |
| 3.5-8mm lens, high res, auto IRIS | |
| 3.5-8mm lens, high res, manual IRIS | |
| 480 TV lines of resolution, alarm function, heater / blower housing | |
| Built in heater and fan/IP6 weather-proof, vandle proof | |
| Day / night, operate on either 12 or 24 V power | |
| Ideal for indoor applications and available with fixed or vari-focal lenses | |
| Vandal resistant fiber optic cameras can transmit up to 8 kilometers |