Southland Equipment Service Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
Product Name | Notes |
---|---|
Bulk Container Selection Guide With all the styles, sizes, and options available with bulk containers, it can be a challenge to choose the right one for your application. This guide... | |
Modular in design the slide positions are adjustable on 1" centers enabling the cart to work with various bins and/or trays. Bins available in Red, Blue and Gray - please... | |
95 gallon designed to fit up to 55 gallon drums. 65 gallon designed to fit up to 30 gallon drums. 30 gallon drum designed to fit up to 16 gallon... | |
All containers can be divided into compartments by length and/or width on 1.25" centers. Molded-in stacking ridge assures stacking securely with or without covers. Ideal for use in commercial, industrial,... | |
An affordable storage bin for efficient organization of small parts, inventory, supplies, etc. Designed for use on standard shelving systems. Rugged and handsome white 200 lb. corrugated construction statnds up... | |
An easy way to recycle Placed beside traditional wastebaskets, these recycling containers make it easy to separate recyclable and non-recyclable waste. Permanent hot-stamped universal recycling symbol makes this an effective... | |
Available in closed design or a mesh design to allow air circulation and visual inspection. Strong stacking rims hold loads to 1,320 lbs. Approved for food handling. A versatile container... | |
Central collection containers Made from Post Consumer Recycled Resin (PCR) that exceeds EPA guidelines. Easy to grip handles on both sides. Blue in color. FOB Shipping Point. | |
Create a complete storage system on walls or on the back of shelving. Panels provide a versatile structure that lets you build your own Akro Bin System. Panels are available... | |
Easy mobility for general refuse collection Heavy-duty wheels make it easy to maneuver over steps and curbing. Made from Post Consumer Recycled Resin (PCR) that exceeds EPA guidelines. Molded-in foot... | |
Efficient, large capacity waste collection. One-piece body construction provides superior strength and durability. Steel catch bar is compatible with semi-automated lift systems. Stable in high winds and on uneven surfaces. | |
Excellent protection of highly sensitive electronic components. These Conductive Containers protect MOS modules and certain PCB's against electrostatic charges in order not to erase stored data. The chemical bonding of... | |
Features the unique removable plastic Tilt-Bins Removable bins increase storage density, speed selection and retrieval. All-welded 14 ga. steel construction cabinets are shipped assembled and ready to use. Secure heavy-gauge... | |
Heavy corrugated construction stands up to rough postal or truck shipping. Tough 200 lb. (32 ECT) test corrugated provides excellent protection of valuable contents. Absorbs heavy shocks and jolts. Handsome... | |
Injection molded from high density FDA approved polyethylene. Resists most solvents and chemicals. Can be used in industrial, commercial, electronic and health care industries for storage, assembly, fabrication and distribution... | |
Injection molded with a carbon filled copolymer polypropylene. Protects sensitive electronic components from typical Electromagnetic Interference (EMI). Can be used for storage and transportation of electronic components and parts, assemblies,... | |
Move 30 cu. ft. of material at one time. Stacks 2 high with "stacking cover" -- nests, when empty, to save space. Save space, save man-hours with these efficient and... | |
Organize and store electronically sensitive parts and supplies. Features label insert area for easy identification.<< b> Permanently conductive with surface resistivity <1.0 x 10° 5 ohms/square. Bins hang on... | |
Perfect for large and bulky items. Stackable convenience. Store your large and bulky items with these strong, injection molded tri-clear polypropylene stackable containers. These extra large stacking containers offer a... | |
Replace worn out corrugated bins permanently with these tough, durable high density plastic bins. The industry standard for quality. Durable polypropylene bins feature molded-in label holder. Built-in rear hanglock allows... | |
Seal contents securely with just a tug. Zip Lock bags help organize your small parts for efficient storage and fast selection. Don¹t mess with time-consuming twist ties. Seal bags with... | |
Shelf Bins now made from 100% recycled material. Feeling the need to "Go Green"? Akro-Mils introduces the EarthSaver™ Series Shelf Bins made from recycled plastic. An eco-friendly choice in storage... | |
Sort and organize small and large items efficiently. Strong polyethylene material holds heavy contents without tears and rips. Open top for easy content insertion. Transparent for instant identification. Protects contents... | |
The strongest & highest quality clear bin in the industry. Large label slots. Organize your inventory with strong injection molded polypropylene bins. Front, back and side grips for easy handling. | |
These bins are the industry standard for quality. Impervious to most chemicals. Tough, durable, high density shelf bins are the industry standard for quality. These tri-clear polypropylene bins feature a... | |
These industrial strength Attached Lid Containers form a reusable, versatile, economical system for order picking, distribution, shipping or storage. Attached lids snap securely closed to protect contents from dust or... | |
Tilt 45 degrees for easy and comfortable access. An efficient, clean, and orderly solution for storing items in multiple commercial, industrial, and medical environments. Available in 6 modular sizes and... | |
Shelf Bins now made from 100% recycled material. Feeling the need to "Go Green"? AkroMils introduces the EarthSaver Series AkroBins® made from recycled plastic. An eco-friendly choice in storage and... |