Sartorius Lab Instruments GmbH & Co. KG Datasheets for Incubators
Incubators are used in biological experiments to allow growth of organisms in optimal conditions of temperature, carbon dioxide and humidity.
Incubators: Learn more
| Product Name | Notes |
|---|---|
| CERTOMAT® BS-1 The stackable incubation shaker Three CERTOMAT® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation... | |
| CERTOMAT® CTplus Incubation shaker designed for mammalian cells The CERTOMAT® CTplus fulfills all requirements for the cultivation of mammalian cells. CO2 concentration, temperature and humidity are kept constant due to... | |
| CERTOMAT® Tplus Stackable incubation shaker with interface for SCADA software Based on the construction of the CERTOMAT® BS-1 the model CERTOMAT® Tplus provides a sophisticated controller for extensive data communication... | |
| Incubation hood CERTOMAT® H BBI-8863202 Temperature range: 8° above ambient up to +60°C Memory system with automatic restart after power failure Different trays and clamps for Erlenmeyer flasks up... | |
| Incubation hood CERTOMAT® HK BBI-8863245 Provides a temperature-controll ed environment up to +60 °C incubation temperature Allows temperatures below ambient, when combined with external cooler Can be used with... |