TEGAM, Inc. Datasheets for Power Amplifiers

Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications.
Power Amplifiers: Learn more

Product Name Notes
Precision Power Amplifier High Current The Model 2348 2 MHz Power Amplifier has a continuous current output of 750 mA at voltages up to 50 Vp-p. This provides 18.75 W...
Precision Power Amplifier High Voltage Dual Channel The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p.
Precision Power Amplifier High Voltage Single Channel The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is...