Precision Power Amplifier
High Voltage
Dual Channel
The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from 10 to 100 are available as special order.
The output current is rated at 40 mA continuous with a 0.2 Ω output impedance. Each channel has an independent, buffered, voltage monitor output for applications that require a low-level representation of the output signal. The buffers produce a reduction of 200:1 for 50 Ω inputs and 100:1 for 1 MΩ and above inputs. A current limiting function senses the current in either direction providing maximum protection to the amplifier during operation.
Technical Specifications
Output Voltage: 400 Vp-p (± 200 V)
Output Current: 40 mA
Bandwidth: DC to 2 MHz
Slew Rate: >250 V/µs
Channels: 2
Standard x50 gain (10-100 available)
Independent monitor output
1 year warranty
Made in USA
Precision Power Amplifier
High Voltage
Dual Channel
The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from 10 to 100 are available as special order.
The output current is rated at 40 mA continuous with a 0.2 Ω output impedance. Each channel has an independent, buffered, voltage monitor output for applications that require a low-level representation of the output signal. The buffers produce a reduction of 200:1 for 50 Ω inputs and 100:1 for 1 MΩ and above inputs. A current limiting function senses the current in either direction providing maximum protection to the amplifier during operation.
Technical Specifications
- Output Voltage: 400 Vp-p (± 200 V)
- Output Current: 40 mA
- Bandwidth: DC to 2 MHz
- Slew Rate: >250 V/µs
- Channels: 2
- Standard x50 gain (10-100 available)
- Independent monitor output
- 1 year warranty
- Made in USA