Precision Power Amplifier
High Voltage
Single Channel
The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is also a special high impedance input option for DAC boards. The DC coupled design enables combined DC and AC wave forms for greatest flexibility in test applications. The response and gain are calibrated for a faithful reproduction of the test signal.
The output current is rated at 40 mA continuous with a 0.2 Ω output impedance. Each channel has an independent, buffered, voltage monitor output for applications that require a low-level representation of the output signal. The buffers produce a reduction of 200:1 for 50 Ω inputs and 100:1 for 1 MΩ and above inputs. A current limiting function senses the current in either direction providing maximum protection to the amplifier during operation.
Technical Specifications
Works with ARB’s, Function Generators and DAC Boards
An essential tool for every test bench
Factory calibrated performance
Output Voltage: 400 Vp-p (± 200 V)
Output Current: 40 mA
Bandwidth: DC to 2 MHz
Slew Rate: >250 V/µs
Channels: 1, 2 Channel version available in our 2350
Standard x50 gain (10-100 available)
High input impedance available for DAC board compatibility
Scaled voltage monitor output
1 year warranty
Made in USA
Precision Power Amplifier
High Voltage
Single Channel
The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is also a special high impedance input option for DAC boards. The DC coupled design enables combined DC and AC wave forms for greatest flexibility in test applications. The response and gain are calibrated for a faithful reproduction of the test signal.
The output current is rated at 40 mA continuous with a 0.2 Ω output impedance. Each channel has an independent, buffered, voltage monitor output for applications that require a low-level representation of the output signal. The buffers produce a reduction of 200:1 for 50 Ω inputs and 100:1 for 1 MΩ and above inputs. A current limiting function senses the current in either direction providing maximum protection to the amplifier during operation.
Technical Specifications
- Works with ARB’s, Function Generators and DAC Boards
- An essential tool for every test bench
- Factory calibrated performance
- Output Voltage: 400 Vp-p (± 200 V)
- Output Current: 40 mA
- Bandwidth: DC to 2 MHz
- Slew Rate: >250 V/µs
- Channels: 1, 2 Channel version available in our 2350
- Standard x50 gain (10-100 available)
- High input impedance available for DAC board compatibility
- Scaled voltage monitor output
- 1 year warranty
- Made in USA