Precision Power Amplifier
High Current
The Model 2348 2 MHz Power Amplifier has a continuous current output of 750 mA at voltages up to 50 Vp-p. This provides 18.75 W of AC or DC output power to 500 kHz. The instrument's bandwidth ranges from DC to 2 MHz.
An independent, buffered, voltage monitor output is provided for applications that require a low-level representation of the output signal such as in closed loop applications. The monitor output reduces the output signal to 20:1 for 50 Ω inputs and 10:1 for inputs exceeding 1 MΩ.
The 2348 is ideally suited for high-frequency, power applications that require voltage amplification with an abundant supply of current.
Technical Specifications
Output Voltage: 50 Vp-p
Output Current: 750 mA
Bandwidth: DC to 2 MHz
Slew Rate: >200 V/µs
Channels: 1
Independent monitor output
Compatible with most waveform generators
1 year warranty
Made in USA
Precision Power Amplifier
High Current
The Model 2348 2 MHz Power Amplifier has a continuous current output of 750 mA at voltages up to 50 Vp-p. This provides 18.75 W of AC or DC output power to 500 kHz. The instrument's bandwidth ranges from DC to 2 MHz.
An independent, buffered, voltage monitor output is provided for applications that require a low-level representation of the output signal such as in closed loop applications. The monitor output reduces the output signal to 20:1 for 50 Ω inputs and 10:1 for inputs exceeding 1 MΩ.
The 2348 is ideally suited for high-frequency, power applications that require voltage amplification with an abundant supply of current.
Technical Specifications
- Output Voltage: 50 Vp-p
- Output Current: 750 mA
- Bandwidth: DC to 2 MHz
- Slew Rate: >200 V/µs
- Channels: 1
- Independent monitor output
- Compatible with most waveform generators
- 1 year warranty
- Made in USA