Tripp Lite by Eaton Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Preserve Your IT investments Keep your PS/2 legacy equipment! The PS/2 to USB Converter, a small, plug & play converter, transforms PS/2 equipment from outdated devices to valuable tools for... | |
| A fast easy way to connect a USB computer to a KVM switch or to connect a PS/2 keyboard and mouse to a USB port on a computer. All Tripp... | |
| Features 4K Receiver Extends HDMI Signals for Digital Signage or Video PresentationsThis box-style active remote receiver works in tandem with Tripp Lite’s B127-002-H or B127-004-H transmitter to extend 4K... | |
| Features All-in-One Wireless Extender Ideal for Displaying Video in Boardrooms and Conference RoomsThis complete wireless HDMI transmitter and receiver system is recommended for video presentations in conference rooms, meeting... | |
| Features Charges 36 Chromebooks and Laptops Up to 15 Inches (38.1 cm)36 AC outlets provide convenient charging for Chromebooks and laptops with a screen size up to 15 inches. | |
| Features Charges 36 Chromebooks and Laptops Up to 38.1 cm (15 inches)36 Schuko outlets provide convenient charging for Chromebooks and laptops with a screen size up to 38.1 cm. | |
| Features Compact Mobile Charging Station Accommodates up to 21 Chromebooks and LaptopsThis 120V multi-charging station provides AC charging, secure storage and cord management for as many as 21 Chromebooks... | |
| Features Compact Mobile Charging Station Accommodates up to 27 Chromebooks and LaptopsThis 120V multi-charging station provides AC charging, secure storage and cord management for as many as 27 Chromebooks... | |
| Features Control Your KVM Switch or Server from Anywhere in the WorldRecommended for high-density IT applications like data centers, server rooms and network closets, this IP access device adds... | |
| Features DVI Splitter Transmits HD Video + Audio to 4 DVI Displays at the Same TimeRecommended for displaying digital signage in classrooms, healthcare facilities, churches, offices, restaurants, bars and... | |
| Features Fast Charging for Up to 32 Smartphones32 USB ports deliver the fastest charging supported by each device, up to 2.4A per port, via user-supplied USB cables. The station... | |
| Features HDMI Booster Extends High-Definition 4K Video and Digital Audio Signals up to 50 ft.Don’t let HDMI’s 16-foot distance limitation limit your audio/video application. This in-line HDMI signal extender... | |
| Features Mobile Charging Cart Accommodates up to 42 Chromebooks and LaptopsThis 120V charging cart provides timed AC charging, secure storage and cord management for as many as 42 Chromebooks... | |
| Features Mobile Charging Cart Accommodates up to 45 Chromebooks and LaptopsThis 120V charging cart provides timed AC charging, secure storage and cord management for as many as 45 Chromebooks... | |
| Features Mobile Charging Cart Accommodates up to 48 Chromebooks and LaptopsThis 120V charging cart provides timed AC charging, secure storage and cord management for as many as 48 Chromebooks... | |
| The B032-VU1 KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with file transfer and video capture turns your laptop into a portable console that connects to servers, computers,... | |
| The CS16AC 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 tablets. It’s ideal for education, office, commercial, retail, industrial and healthcare... | |
| The CS16USB 16-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 16 iPad, Android, Surface and Kindle tablets, as well as... | |
| The CS16USBW 16-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 16 iPad, Android, Surface and Kindle tablets, as well as... | |
| The CS32AC 32-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 32 tablets. It’s ideal for education, office, commercial, retail, industrial and healthcare... | |
| The CS48USB 48-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 48 iPad, Android, Surface and Kindle tablets, as well as... | |
| The CS48USBW 48-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 48 iPad, Android, Surface and Kindle tablets, as well as... | |
| The CSC16AC 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 Chromebooks and laptops. It’s recommended for education, office, commercial, retail, industrial... | |
| The CSC16ACW 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 Chromebooks and laptops. It’s recommended for education, office, commercial, retail, industrial... | |
| The CSC16USB 16-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 16 iPad, Android, Surface and Kindle tablets, as well as... | |
| The CSC32AC 32-Device AC Charging Station Cart provides AC charging, secure storage and cord management for up to 32 Chromebooks and laptops. It’s recommended for education, office, commercial, retail, industrial... | |
| The CSC32ACW 32-Device AC Charging Station Cart provides AC charging, secure storage and cord management for up to 32 Chromebooks and laptops. It’s recommended for education, office, commercial, retail, industrial... | |
| The CSC32USB 32-Device USB Charging Station Cart provides fast charging, convenient syncing, secure storage and cord management for up to 32 iPad, Android, Surface and Kindle tablets, as well as... | |
| The CSC32USBW 32-Device USB Charging Station Cart provides fast charging, convenient syncing, secure storage and cord management for up to 32 iPad, Android, Surface and Kindle tablets, as well as... | |
| The CSC36AC 36-Device AC Charging Station Cart provides timed AC charging, secure storage and cord management for 36 Chromebooks and laptops with a screen size up to 15 inches. The... | |
| The CSD1006USB 10-Device Desktop USB Charging Station provides USB charging, secure storage and cord management for up to 10 tablets, iPads and e-readers up to 10.5 inches. It’s recommended for... | |
| The Specter II PS/2 remote unit connects to the HD15 and PS/2 ports on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then... | |
| The Specter II USB remote unit connects to the HD15 and USB ports on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then... |
| Next >> |