Tripp Lite by Eaton 16-Device USB Charging Station Cabinet with Sync for iPad and Android Tablets, Wall-Mount Option, White CS16USBW

Description
The CS16USBW 16-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 16 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education, office, commercial, retail, industrial and healthcare environments. 16 USB ports deliver the fastest charging supported by each device, up to 2.4A per port. The charging station also supports wired and wireless syncing, including syncing while charging. The steel cabinet promotes comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering. Flow-through ventilation protects against overheating, and the coated shelf helps prevent scratches and scuffs. The charging station also provides clutter-free organization of devices and cabling. The CS16USBW is easy to configure. It ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front door opens 180 degrees for improved device and service access, and removable dividers accommodate thicker devices. Features Fast Charging 16 USB ports provide fastest charging supported by each device, up to 2.4A per port Recommended for iPad®, Android™, Surface™ and Kindle™ tablets Also charges mobile phones and other USB devices Detachable 10 ft. AC input cord with NEMA 5-15P plug Convenient Syncing USB sync uplink port connects to host computer for wired syncing Compatible with wireless syncing Supports simultaneous syncing and charging (up to 1.5A per port during wired syncing) Comprehensive Protection Sturdy steel construction and powder-coated finish promote long-term durability Door locks with included keys to help prevent device theft, damage or tampering Flow-through ventilation helps prevent devices from overheating Coated shelf shields devices from scratches and scuffs Flexible Configuration Ships fully assembled Supports mounting to wall, desk, table, counter or floor Door opens 180 degrees for improved device and service access Removable dividers accommodate thicker devices Firmware upgrade port for future updates
Description
The CS16USBW 16-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 16 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education, office, commercial, retail, industrial and healthcare environments. 16 USB ports deliver the fastest charging supported by each device, up to 2.4A per port. The charging station also supports wired and wireless syncing, including syncing while charging. The steel cabinet promotes comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering. Flow-through ventilation protects against overheating, and the coated shelf helps prevent scratches and scuffs. The charging station also provides clutter-free organization of devices and cabling. The CS16USBW is easy to configure. It ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front door opens 180 degrees for improved device and service access, and removable dividers accommodate thicker devices. Features Fast Charging 16 USB ports provide fastest charging supported by each device, up to 2.4A per port Recommended for iPad®, Android™, Surface™ and Kindle™ tablets Also charges mobile phones and other USB devices Detachable 10 ft. AC input cord with NEMA 5-15P plug Convenient Syncing USB sync uplink port connects to host computer for wired syncing Compatible with wireless syncing Supports simultaneous syncing and charging (up to 1.5A per port during wired syncing) Comprehensive Protection Sturdy steel construction and powder-coated finish promote long-term durability Door locks with included keys to help prevent device theft, damage or tampering Flow-through ventilation helps prevent devices from overheating Coated shelf shields devices from scratches and scuffs Flexible Configuration Ships fully assembled Supports mounting to wall, desk, table, counter or floor Door opens 180 degrees for improved device and service access Removable dividers accommodate thicker devices Firmware upgrade port for future updates

Suppliers

Company
Product
Description
Supplier Links
16-Device USB Charging Station Cabinet with Sync for iPad and Android Tablets, Wall-Mount Option, White - CS16USBW - Tripp Lite by Eaton
Chicago, IL, United States
16-Device USB Charging Station Cabinet with Sync for iPad and Android Tablets, Wall-Mount Option, White
CS16USBW
16-Device USB Charging Station Cabinet with Sync for iPad and Android Tablets, Wall-Mount Option, White CS16USBW
The CS16USBW 16-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 16 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education, office, commercial, retail, industrial and healthcare environments. 16 USB ports deliver the fastest charging supported by each device, up to 2.4A per port. The charging station also supports wired and wireless syncing, including syncing while charging. The steel cabinet promotes comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering. Flow-through ventilation protects against overheating, and the coated shelf helps prevent scratches and scuffs. The charging station also provides clutter-free organization of devices and cabling. The CS16USBW is easy to configure. It ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front door opens 180 degrees for improved device and service access, and removable dividers accommodate thicker devices. Features Fast Charging 16 USB ports provide fastest charging supported by each device, up to 2.4A per port Recommended for iPad®, Android™, Surface™ and Kindle™ tablets Also charges mobile phones and other USB devices Detachable 10 ft. AC input cord with NEMA 5-15P plug Convenient Syncing USB sync uplink port connects to host computer for wired syncing Compatible with wireless syncing Supports simultaneous syncing and charging (up to 1.5A per port during wired syncing) Comprehensive Protection Sturdy steel construction and powder-coated finish promote long-term durability Door locks with included keys to help prevent device theft, damage or tampering Flow-through ventilation helps prevent devices from overheating Coated shelf shields devices from scratches and scuffs Flexible Configuration Ships fully assembled Supports mounting to wall, desk, table, counter or floor Door opens 180 degrees for improved device and service access Removable dividers accommodate thicker devices Firmware upgrade port for future updates

The CS16USBW 16-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 16 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education, office, commercial, retail, industrial and healthcare environments.
16 USB ports deliver the fastest charging supported by each device, up to 2.4A per port. The charging station also supports wired and wireless syncing, including syncing while charging.
The steel cabinet promotes comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering. Flow-through ventilation protects against overheating, and the coated shelf helps prevent scratches and scuffs. The charging station also provides clutter-free organization of devices and cabling.
The CS16USBW is easy to configure. It ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front door opens 180 degrees for improved device and service access, and removable dividers accommodate thicker devices.

Features

Fast Charging

  • 16 USB ports provide fastest charging supported by each device, up to 2.4A per port
  • Recommended for iPad®, Android™, Surface™ and Kindle™ tablets
  • Also charges mobile phones and other USB devices
  • Detachable 10 ft. AC input cord with NEMA 5-15P plug

Convenient Syncing

  • USB sync uplink port connects to host computer for wired syncing
  • Compatible with wireless syncing
  • Supports simultaneous syncing and charging (up to 1.5A per port during wired syncing)

Comprehensive Protection

  • Sturdy steel construction and powder-coated finish promote long-term durability
  • Door locks with included keys to help prevent device theft, damage or tampering
  • Flow-through ventilation helps prevent devices from overheating
  • Coated shelf shields devices from scratches and scuffs

Flexible Configuration

  • Ships fully assembled
  • Supports mounting to wall, desk, table, counter or floor
  • Door opens 180 degrees for improved device and service access
  • Removable dividers accommodate thicker devices
  • Firmware upgrade port for future updates
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Uncategorized Products
Product Number CS16USBW
Product Name 16-Device USB Charging Station Cabinet with Sync for iPad and Android Tablets, Wall-Mount Option, White
Unlock Full Specs
to access all available technical data