Tripp Lite by Eaton 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White CSC16ACW

Description
The CSC16ACW 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 Chromebooks and laptops. It’s recommended for education, office, commercial, retail, industrial and healthcare environments. 16 AC outlets provide convenient charging for Chromebooks and laptops with a screen size up to 15 inches. Their AC adapters plug into the cabinet’s 16 NEMA 5-15R outlets as needed, up to 1,440 total watts. The CSC16ACW also charges tablets and other USB devices through their power adapters. A built-in circuit breaker protects against overloads. The 10-foot AC input cord with NEMA 5-15P plug reaches distant outlets to help you place the cart in a convenient location. The cabinet promotes comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering, and flow-through ventilation helps prevent overheating. The cabinet also encourages clutter-reducing organization of devices and cabling. AC outlets, power adapters and cords store out of sight. A toolless trim panel permits quick service access. The cabinet is easy to configure. The cabinet It ships fully assembled. and supports mounting to a wall, desk, table, counter or floor. The front doors open 180 degrees for improved device and service access. Rear-panel slots support optional wall-mount installation, and removable dividers accommodate thicker devices. You can also convert it the cabinet to a mobile cart with Tripp Lite’s optional CSHANDLEKIT2 (sold separately), and roll it where needed. Features Convenient Charging Charges 16 Chromebooks and laptops up to 15 in. screen size Device power adapters plug into NEMA 5-15R outlets (up to 1,440 watts total) Also charges tablets and other USB devices through their power adapters Built-in circuit breaker protects against overloads 10 ft. AC input cord with NEMA 5-15P plug reaches distant outlets Comprehensive Protection Sturdy steel construction and powder-coated finish promote long-term durability Doors lock with included keys to help prevent device theft, damage or tampering 3-point locking mechanism latches doors at top, middle and bottom Built-in hasp and user-supplied padlock can replace or supplement built-in lock Rear ports accommodate user-supplied bicycle cable or chain lock Flow-through ventilation helps prevent devices from overheating Protective shelf specially coated to avoid device scratches and scuffs Cord access ports with rubber grommets protect against abrasions Solid top work surface helps avoid accidental drips and spills that could damage devices Clutter-Reducing Organization AC outlets, power adapters and cords store out of sight Toolless trim panel permits quick access to AC adapters and cords Shelf includes charging cord access ports for each device Staggered outlets fit power adapters without blocking adjacent outlets Flexible Configuration Ships fully assembled for quick, easy installation Supports mounting to wall, desk, table, counter or floor Split front doors open 180 degrees for improved device and service access Removable dividers accommodate thicker devices like battery chargers Converts to mobile cart with optional CSHANDLEKIT2 (sold separately)
Description
The CSC16ACW 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 Chromebooks and laptops. It’s recommended for education, office, commercial, retail, industrial and healthcare environments. 16 AC outlets provide convenient charging for Chromebooks and laptops with a screen size up to 15 inches. Their AC adapters plug into the cabinet’s 16 NEMA 5-15R outlets as needed, up to 1,440 total watts. The CSC16ACW also charges tablets and other USB devices through their power adapters. A built-in circuit breaker protects against overloads. The 10-foot AC input cord with NEMA 5-15P plug reaches distant outlets to help you place the cart in a convenient location. The cabinet promotes comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering, and flow-through ventilation helps prevent overheating. The cabinet also encourages clutter-reducing organization of devices and cabling. AC outlets, power adapters and cords store out of sight. A toolless trim panel permits quick service access. The cabinet is easy to configure. The cabinet It ships fully assembled. and supports mounting to a wall, desk, table, counter or floor. The front doors open 180 degrees for improved device and service access. Rear-panel slots support optional wall-mount installation, and removable dividers accommodate thicker devices. You can also convert it the cabinet to a mobile cart with Tripp Lite’s optional CSHANDLEKIT2 (sold separately), and roll it where needed. Features Convenient Charging Charges 16 Chromebooks and laptops up to 15 in. screen size Device power adapters plug into NEMA 5-15R outlets (up to 1,440 watts total) Also charges tablets and other USB devices through their power adapters Built-in circuit breaker protects against overloads 10 ft. AC input cord with NEMA 5-15P plug reaches distant outlets Comprehensive Protection Sturdy steel construction and powder-coated finish promote long-term durability Doors lock with included keys to help prevent device theft, damage or tampering 3-point locking mechanism latches doors at top, middle and bottom Built-in hasp and user-supplied padlock can replace or supplement built-in lock Rear ports accommodate user-supplied bicycle cable or chain lock Flow-through ventilation helps prevent devices from overheating Protective shelf specially coated to avoid device scratches and scuffs Cord access ports with rubber grommets protect against abrasions Solid top work surface helps avoid accidental drips and spills that could damage devices Clutter-Reducing Organization AC outlets, power adapters and cords store out of sight Toolless trim panel permits quick access to AC adapters and cords Shelf includes charging cord access ports for each device Staggered outlets fit power adapters without blocking adjacent outlets Flexible Configuration Ships fully assembled for quick, easy installation Supports mounting to wall, desk, table, counter or floor Split front doors open 180 degrees for improved device and service access Removable dividers accommodate thicker devices like battery chargers Converts to mobile cart with optional CSHANDLEKIT2 (sold separately)

Suppliers

Company
Product
Description
Supplier Links
16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White - CSC16ACW - Tripp Lite by Eaton
Chicago, IL, United States
16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White
CSC16ACW
16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White CSC16ACW
The CSC16ACW 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 Chromebooks and laptops. It’s recommended for education, office, commercial, retail, industrial and healthcare environments. 16 AC outlets provide convenient charging for Chromebooks and laptops with a screen size up to 15 inches. Their AC adapters plug into the cabinet’s 16 NEMA 5-15R outlets as needed, up to 1,440 total watts. The CSC16ACW also charges tablets and other USB devices through their power adapters. A built-in circuit breaker protects against overloads. The 10-foot AC input cord with NEMA 5-15P plug reaches distant outlets to help you place the cart in a convenient location. The cabinet promotes comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering, and flow-through ventilation helps prevent overheating. The cabinet also encourages clutter-reducing organization of devices and cabling. AC outlets, power adapters and cords store out of sight. A toolless trim panel permits quick service access. The cabinet is easy to configure. The cabinet It ships fully assembled. and supports mounting to a wall, desk, table, counter or floor. The front doors open 180 degrees for improved device and service access. Rear-panel slots support optional wall-mount installation, and removable dividers accommodate thicker devices. You can also convert it the cabinet to a mobile cart with Tripp Lite’s optional CSHANDLEKIT2 (sold separately), and roll it where needed. Features Convenient Charging Charges 16 Chromebooks and laptops up to 15 in. screen size Device power adapters plug into NEMA 5-15R outlets (up to 1,440 watts total) Also charges tablets and other USB devices through their power adapters Built-in circuit breaker protects against overloads 10 ft. AC input cord with NEMA 5-15P plug reaches distant outlets Comprehensive Protection Sturdy steel construction and powder-coated finish promote long-term durability Doors lock with included keys to help prevent device theft, damage or tampering 3-point locking mechanism latches doors at top, middle and bottom Built-in hasp and user-supplied padlock can replace or supplement built-in lock Rear ports accommodate user-supplied bicycle cable or chain lock Flow-through ventilation helps prevent devices from overheating Protective shelf specially coated to avoid device scratches and scuffs Cord access ports with rubber grommets protect against abrasions Solid top work surface helps avoid accidental drips and spills that could damage devices Clutter-Reducing Organization AC outlets, power adapters and cords store out of sight Toolless trim panel permits quick access to AC adapters and cords Shelf includes charging cord access ports for each device Staggered outlets fit power adapters without blocking adjacent outlets Flexible Configuration Ships fully assembled for quick, easy installation Supports mounting to wall, desk, table, counter or floor Split front doors open 180 degrees for improved device and service access Removable dividers accommodate thicker devices like battery chargers Converts to mobile cart with optional CSHANDLEKIT2 (sold separately)

The CSC16ACW 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 Chromebooks and laptops. It’s recommended for education, office, commercial, retail, industrial and healthcare environments.
16 AC outlets provide convenient charging for Chromebooks and laptops with a screen size up to 15 inches. Their AC adapters plug into the cabinet’s 16 NEMA 5-15R outlets as needed, up to 1,440 total watts. The CSC16ACW also charges tablets and other USB devices through their power adapters. A built-in circuit breaker protects against overloads. The 10-foot AC input cord with NEMA 5-15P plug reaches distant outlets to help you place the cart in a convenient location.
The cabinet promotes comprehensive device protection with steel construction and a white powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering, and flow-through ventilation helps prevent overheating.
The cabinet also encourages clutter-reducing organization of devices and cabling. AC outlets, power adapters and cords store out of sight. A toolless trim panel permits quick service access.
The cabinet is easy to configure. The cabinet It ships fully assembled. and supports mounting to a wall, desk, table, counter or floor. The front doors open 180 degrees for improved device and service access. Rear-panel slots support optional wall-mount installation, and removable dividers accommodate thicker devices. You can also convert it the cabinet to a mobile cart with Tripp Lite’s optional CSHANDLEKIT2 (sold separately), and roll it where needed.

Features

Convenient Charging

  • Charges 16 Chromebooks and laptops up to 15 in. screen size
  • Device power adapters plug into NEMA 5-15R outlets (up to 1,440 watts total)
  • Also charges tablets and other USB devices through their power adapters
  • Built-in circuit breaker protects against overloads
  • 10 ft. AC input cord with NEMA 5-15P plug reaches distant outlets

Comprehensive Protection

  • Sturdy steel construction and powder-coated finish promote long-term durability
  • Doors lock with included keys to help prevent device theft, damage or tampering
  • 3-point locking mechanism latches doors at top, middle and bottom
  • Built-in hasp and user-supplied padlock can replace or supplement built-in lock
  • Rear ports accommodate user-supplied bicycle cable or chain lock
  • Flow-through ventilation helps prevent devices from overheating
  • Protective shelf specially coated to avoid device scratches and scuffs
  • Cord access ports with rubber grommets protect against abrasions
  • Solid top work surface helps avoid accidental drips and spills that could damage devices

Clutter-Reducing Organization

  • AC outlets, power adapters and cords store out of sight
  • Toolless trim panel permits quick access to AC adapters and cords
  • Shelf includes charging cord access ports for each device
  • Staggered outlets fit power adapters without blocking adjacent outlets

Flexible Configuration

  • Ships fully assembled for quick, easy installation
  • Supports mounting to wall, desk, table, counter or floor
  • Split front doors open 180 degrees for improved device and service access
  • Removable dividers accommodate thicker devices like battery chargers
  • Converts to mobile cart with optional CSHANDLEKIT2 (sold separately)
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Uncategorized Products
Product Number CSC16ACW
Product Name 16-Device AC Charging Station Cabinet for Chromebooks and Laptops, Wall-Mount and Cart Options, White
Unlock Full Specs
to access all available technical data