Tripp Lite by Eaton KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with File Transfer and Video Capture, 1920 x 1200 @ 60 Hz B032-VU1

Description
The B032-VU1 KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with file transfer and video capture turns your laptop into a portable console that connects to servers, computers, kiosks and ATMs. Recommended for busy systems administrators, the B032-VU1 provides direct laptop-to-computer desktop access for file applications, operating system patching, diagnostic testing and software installation. It eliminates the need for unwieldy crash carts. VGA video and USB keyboard/mouse cables are built into the unit to plug into your server or computer. A USB 2.0 Mini-B cable is included for connecting to your laptop to achieve instant BIOS-level control. You can record videos and capture images from your remote desktop. Bi-directional file transfers between your laptop and connected device occur at USB 2.0 speeds. The B032-VU1 supports VGA video resolutions up to 1920 x 1200, including 1080p, at 60 Hz. You may adjust picture quality and synchronize mouse pointers for optimum performance. The compact plug-and-play design means no software or external power supply to install, and the unit fits easily inside your laptop bag for immediate use anywhere. It supports hot-plugging, and its firmware is upgradable. Features USB Console Adapter Provides Direct Laptop-to-Computer Desktop Access Converts laptop into portable console for servers, computers, kiosks and ATMs Recommended for busy system administrators on the move Enables file applications, OS patching, diagnostic testing and software installation Eliminates need for bulky crash carts Upgradable firmware to keep unit up to date Recommended for Server and PC Troubleshooting Instant BIOS-level control Bi-directional file transfers between local and remote computer Video recording and image capture of remote desktop Syncs local and remote mouse pointers On-screen keyboard with multi-language support Supports keyboard pass-through and macros for user-defined hotkeys Built-In Cabling for Maximum Convenience VGA video and USB keyboard/mouse cables integrated into unit Supports VGA video resolutions up to 1920 x 1200, including 1080p, @ 60 Hz Adjustable video settings for optimal picture and performance Easy to Use Anywhere Compact plug-and-play design—no software or external power supply required Fits into laptop bag for immediate use Supports hot-plugging TAA-Compliant Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Description
The B032-VU1 KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with file transfer and video capture turns your laptop into a portable console that connects to servers, computers, kiosks and ATMs. Recommended for busy systems administrators, the B032-VU1 provides direct laptop-to-computer desktop access for file applications, operating system patching, diagnostic testing and software installation. It eliminates the need for unwieldy crash carts. VGA video and USB keyboard/mouse cables are built into the unit to plug into your server or computer. A USB 2.0 Mini-B cable is included for connecting to your laptop to achieve instant BIOS-level control. You can record videos and capture images from your remote desktop. Bi-directional file transfers between your laptop and connected device occur at USB 2.0 speeds. The B032-VU1 supports VGA video resolutions up to 1920 x 1200, including 1080p, at 60 Hz. You may adjust picture quality and synchronize mouse pointers for optimum performance. The compact plug-and-play design means no software or external power supply to install, and the unit fits easily inside your laptop bag for immediate use anywhere. It supports hot-plugging, and its firmware is upgradable. Features USB Console Adapter Provides Direct Laptop-to-Computer Desktop Access Converts laptop into portable console for servers, computers, kiosks and ATMs Recommended for busy system administrators on the move Enables file applications, OS patching, diagnostic testing and software installation Eliminates need for bulky crash carts Upgradable firmware to keep unit up to date Recommended for Server and PC Troubleshooting Instant BIOS-level control Bi-directional file transfers between local and remote computer Video recording and image capture of remote desktop Syncs local and remote mouse pointers On-screen keyboard with multi-language support Supports keyboard pass-through and macros for user-defined hotkeys Built-In Cabling for Maximum Convenience VGA video and USB keyboard/mouse cables integrated into unit Supports VGA video resolutions up to 1920 x 1200, including 1080p, @ 60 Hz Adjustable video settings for optimal picture and performance Easy to Use Anywhere Compact plug-and-play design—no software or external power supply required Fits into laptop bag for immediate use Supports hot-plugging TAA-Compliant Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with File Transfer and Video Capture, 1920 x 1200 @ 60 Hz - B032-VU1 - Tripp Lite by Eaton
Chicago, IL, United States
KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with File Transfer and Video Capture, 1920 x 1200 @ 60 Hz
B032-VU1
KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with File Transfer and Video Capture, 1920 x 1200 @ 60 Hz B032-VU1
The B032-VU1 KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with file transfer and video capture turns your laptop into a portable console that connects to servers, computers, kiosks and ATMs. Recommended for busy systems administrators, the B032-VU1 provides direct laptop-to-computer desktop access for file applications, operating system patching, diagnostic testing and software installation. It eliminates the need for unwieldy crash carts. VGA video and USB keyboard/mouse cables are built into the unit to plug into your server or computer. A USB 2.0 Mini-B cable is included for connecting to your laptop to achieve instant BIOS-level control. You can record videos and capture images from your remote desktop. Bi-directional file transfers between your laptop and connected device occur at USB 2.0 speeds. The B032-VU1 supports VGA video resolutions up to 1920 x 1200, including 1080p, at 60 Hz. You may adjust picture quality and synchronize mouse pointers for optimum performance. The compact plug-and-play design means no software or external power supply to install, and the unit fits easily inside your laptop bag for immediate use anywhere. It supports hot-plugging, and its firmware is upgradable. Features USB Console Adapter Provides Direct Laptop-to-Computer Desktop Access Converts laptop into portable console for servers, computers, kiosks and ATMs Recommended for busy system administrators on the move Enables file applications, OS patching, diagnostic testing and software installation Eliminates need for bulky crash carts Upgradable firmware to keep unit up to date Recommended for Server and PC Troubleshooting Instant BIOS-level control Bi-directional file transfers between local and remote computer Video recording and image capture of remote desktop Syncs local and remote mouse pointers On-screen keyboard with multi-language support Supports keyboard pass-through and macros for user-defined hotkeys Built-In Cabling for Maximum Convenience VGA video and USB keyboard/mouse cables integrated into unit Supports VGA video resolutions up to 1920 x 1200, including 1080p, @ 60 Hz Adjustable video settings for optimal picture and performance Easy to Use Anywhere Compact plug-and-play design—no software or external power supply required Fits into laptop bag for immediate use Supports hot-plugging TAA-Compliant Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

The B032-VU1 KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with file transfer and video capture turns your laptop into a portable console that connects to servers, computers, kiosks and ATMs. Recommended for busy systems administrators, the B032-VU1 provides direct laptop-to-computer desktop access for file applications, operating system patching, diagnostic testing and software installation. It eliminates the need for unwieldy crash carts.
VGA video and USB keyboard/mouse cables are built into the unit to plug into your server or computer. A USB 2.0 Mini-B cable is included for connecting to your laptop to achieve instant BIOS-level control. You can record videos and capture images from your remote desktop. Bi-directional file transfers between your laptop and connected device occur at USB 2.0 speeds.
The B032-VU1 supports VGA video resolutions up to 1920 x 1200, including 1080p, at 60 Hz. You may adjust picture quality and synchronize mouse pointers for optimum performance. The compact plug-and-play design means no software or external power supply to install, and the unit fits easily inside your laptop bag for immediate use anywhere. It supports hot-plugging, and its firmware is upgradable.

Features

USB Console Adapter Provides Direct Laptop-to-Computer Desktop Access

  • Converts laptop into portable console for servers, computers, kiosks and ATMs
  • Recommended for busy system administrators on the move
  • Enables file applications, OS patching, diagnostic testing and software installation
  • Eliminates need for bulky crash carts
  • Upgradable firmware to keep unit up to date

Recommended for Server and PC Troubleshooting

  • Instant BIOS-level control
  • Bi-directional file transfers between local and remote computer
  • Video recording and image capture of remote desktop
  • Syncs local and remote mouse pointers
  • On-screen keyboard with multi-language support
  • Supports keyboard pass-through and macros for user-defined hotkeys

Built-In Cabling for Maximum Convenience

  • VGA video and USB keyboard/mouse cables integrated into unit
  • Supports VGA video resolutions up to 1920 x 1200, including 1080p, @ 60 Hz
  • Adjustable video settings for optimal picture and performance

Easy to Use Anywhere

  • Compact plug-and-play design—no software or external power supply required
  • Fits into laptop bag for immediate use
  • Supports hot-plugging

TAA-Compliant

  • Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Uncategorized Products
Product Number B032-VU1
Product Name KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter with File Transfer and Video Capture, 1920 x 1200 @ 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products