The CS16AC 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 tablets. It’s ideal for education, office, commercial, retail, industrial and healthcare environments. 16 AC outlets provide convenient charging. The charging station is compatible with all devices that charge via user-supplied USB power adapters, including iPad, Android, Kindle, Kindle Fire and Surface tablets and iPhone, Android and Windows smartphones. The charging station provides comprehensive device protection, with steel construction and a powder-coated finish for long-term durability. It locks with the included keys to prevent device theft, damage or tampering, and flow-through ventilation prevents overheating. The charging station also provides clutter-free organization of devices and cabling. AC outlets, power adapters and cords store out of sight. Toolless trim panels permit quick service access. The charging station is easy to configure. It ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front door opens 180 degrees and side panels are removable for unrestricted device and service access. Removable dividers accommodate thicker devices. You can also convert the charging station to a mobile cart with Tripp Lite’s CSHANDLEKIT accessory and roll it where needed.
Features
Convenient Charging
16 AC outlets charge up to 16 iPad, Android, Kindle or Surface tablets
Compatible with all devices that charge via user-supplied USB power adapters, including iPad, Android, Kindle, Kindle Fire and Surface tablets and iPhone, Android and Windows smartphones
10 ft. AC input cord reaches distant outlets
Comprehensive Protection
Sturdy steel construction and powder-coated finish provide long-term durability
Door locks with included keys to prevent device theft, damage or tampering
Flow-through ventilation prevents devices from overheating
Coated shelf shields devices from scratches and scuffs
Built-in circuit breaker protects against overloads
Clutter-Free Organization
AC outlets, device AC adapters and cords store out of sight
Shelf includes charging cord access ports for each device
Toolless trim panels permit quick access to AC adapters and cords
Outlets spaced to fit bulky power adapters without blocking adjacent outlets
Flexible Configuration
Ships fully assembled
Supports mounting to wall, desk, table, counter or floor
Converts to mobile cart with optional CSHANDLEKIT accessory
Door opens 180 degrees and side panels are removable for clear access
Removable dividers accommodate thicker devices like battery chargers
The CS16AC 16-Device AC Charging Station Cabinet provides AC charging, secure storage and cord management for up to 16 tablets. It’s ideal for education, office, commercial, retail, industrial and healthcare environments.
16 AC outlets provide convenient charging. The charging station is compatible with all devices that charge via user-supplied USB power adapters, including iPad, Android, Kindle, Kindle Fire and Surface tablets and iPhone, Android and Windows smartphones.
The charging station provides comprehensive device protection, with steel construction and a powder-coated finish for long-term durability. It locks with the included keys to prevent device theft, damage or tampering, and flow-through ventilation prevents overheating.
The charging station also provides clutter-free organization of devices and cabling. AC outlets, power adapters and cords store out of sight. Toolless trim panels permit quick service access.
The charging station is easy to configure. It ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front door opens 180 degrees and side panels are removable for unrestricted device and service access. Removable dividers accommodate thicker devices. You can also convert the charging station to a mobile cart with Tripp Lite’s CSHANDLEKIT accessory and roll it where needed.
Features
Convenient Charging
- 16 AC outlets charge up to 16 iPad, Android, Kindle or Surface tablets
- Compatible with all devices that charge via user-supplied USB power adapters, including iPad, Android, Kindle, Kindle Fire and Surface tablets and iPhone, Android and Windows smartphones
- 10 ft. AC input cord reaches distant outlets
Comprehensive Protection
- Sturdy steel construction and powder-coated finish provide long-term durability
- Door locks with included keys to prevent device theft, damage or tampering
- Flow-through ventilation prevents devices from overheating
- Coated shelf shields devices from scratches and scuffs
- Built-in circuit breaker protects against overloads
Clutter-Free Organization
- AC outlets, device AC adapters and cords store out of sight
- Shelf includes charging cord access ports for each device
- Toolless trim panels permit quick access to AC adapters and cords
- Outlets spaced to fit bulky power adapters without blocking adjacent outlets
Flexible Configuration
- Ships fully assembled
- Supports mounting to wall, desk, table, counter or floor
- Converts to mobile cart with optional CSHANDLEKIT accessory
- Door opens 180 degrees and side panels are removable for clear access
- Removable dividers accommodate thicker devices like battery chargers