Features
Fast Charging for Up to 32 Smartphones32 USB ports deliver the fastest charging supported by each device, up to 2.4A per port, via user-supplied USB cables. The station accommodates up to 32 smartphones with cases up to 7" x 3.65" x 1"; shelf dividers keep the devices organized. The CSD32USB is a compact solution for charging and securing cell phones in corporate, healthcare, industrial, commercial and retail environments. Convenient SyncingA USB uplink port connects to a host computer for wired syncing to update software, back up data and return devices to standard configurations. The CSD32USB also supports wireless syncing and simultaneous syncing/charging (up to 1.5A per port during wired syncing). Locking Steel Enclosure Keeps Mobile Devices Safe and SecureThis secure phone charging station promotes comprehensive device protection with steel construction and a black powder-coated finish for long-term durability. A 3-point locking mechanism with included keys helps prevent device theft, damage and tampering, and an optional padlock hasp (with a user-supplied padlock) provides added security. Flow-through ventilation helps protect against overheating, and attachment points on the top and bottom of the unit allow mounting of cooling fans (sold separately). Specially coated shelves help prevent device scratches and scuffs. Firmware Upgrade Ports for Software UpgradesMini-USB firmware upgrade ports enable future software upgrades to support newer devices. Easy to InstallThis lockable phone station ships ready for quick, easy installation. The split front doors open 180 degrees for improved device and service access. Rear-panel slots support wall-mount installation, while the unit is also set up for easy desktop securing. For convenient power connections, you can choose which side to attach the power cord.
Typical Applications
Charge up to 32 smartphones or other USB devices in office, commercial, retail, industrial and healthcare environments
Sync or back up phones via a wired or wireless connection
Keep devices safe and secure during charging and storage
Package Includes
CSD32USB 32-Device USB Charging Station for Smartphones, Black
Padlock hasp
Detachable 10 ft. AC input cord with right-angle NEMA 5-15P plug
(2) Keys
Owner’s manual
Features
Fast Charging for Up to 32 Smartphones32 USB ports deliver the fastest charging supported by each device, up to 2.4A per port, via user-supplied USB cables. The station accommodates up to 32 smartphones with cases up to 7" x 3.65" x 1"; shelf dividers keep the devices organized. The CSD32USB is a compact solution for charging and securing cell phones in corporate, healthcare, industrial, commercial and retail environments.
Convenient SyncingA USB uplink port connects to a host computer for wired syncing to update software, back up data and return devices to standard configurations. The CSD32USB also supports wireless syncing and simultaneous syncing/charging (up to 1.5A per port during wired syncing).
Locking Steel Enclosure Keeps Mobile Devices Safe and SecureThis secure phone charging station promotes comprehensive device protection with steel construction and a black powder-coated finish for long-term durability. A 3-point locking mechanism with included keys helps prevent device theft, damage and tampering, and an optional padlock hasp (with a user-supplied padlock) provides added security. Flow-through ventilation helps protect against overheating, and attachment points on the top and bottom of the unit allow mounting of cooling fans (sold separately). Specially coated shelves help prevent device scratches and scuffs.
Firmware Upgrade Ports for Software UpgradesMini-USB firmware upgrade ports enable future software upgrades to support newer devices.
Easy to InstallThis lockable phone station ships ready for quick, easy installation. The split front doors open 180 degrees for improved device and service access. Rear-panel slots support wall-mount installation, while the unit is also set up for easy desktop securing. For convenient power connections, you can choose which side to attach the power cord.
Typical Applications
- Charge up to 32 smartphones or other USB devices in office, commercial, retail, industrial and healthcare environments
- Sync or back up phones via a wired or wireless connection
- Keep devices safe and secure during charging and storage
Package Includes
- CSD32USB 32-Device USB Charging Station for Smartphones, Black
- Padlock hasp
- Detachable 10 ft. AC input cord with right-angle NEMA 5-15P plug
- (2) Keys
- Owner’s manual