Contacts: 2 changeover switch
Max. current consumption: 10 A
Voltage (max): 500V AC
Protection: IP 65
Function: Slew
for: Vacuum turning bench
| Schmalz Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 13.02.01.10452 |
| Product Name | Electrical foot-operated switch FUSS-SCHA-2U-10-500V-AC-SWK-VWT |