PHD Manufacturing, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1 TO 3 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1 TO 6 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1 TO 8 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1-1/2 TO 8 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 1-1/2 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 1-1/4 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 2-1/2 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 3-1/2 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 4 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 5 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 6 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 10 TO 12 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 12 INCH PIPE SIZE 3-1/2... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 12 INCH PIPE SIZE 4... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 2-1/2 TO 10 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 3-1/2 TO 10 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 3/4 TO 2 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 5 TO 12 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 6 TO 12 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES 8 TO 12 INCH PIPE... | |
| PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION FLARED ENDS INCLUSIONS/FEATURES LOW CARBON STEEL SHIELD MATERIAL... | |
| PRE GALVANIZED FINISH 18 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 1 TO 6 INCH PIPE SIZE 3/4 TO... | |
| PRE GALVANIZED FINISH 18 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 1-1/2 TO 8 INCH PIPE SIZE 3/4 TO... | |
| PRE GALVANIZED FINISH 18 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 1/2 TO 6 INCH PIPE SIZE 1/2 TO... | |
| PRE GALVANIZED FINISH 18 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 2-1/2 TO 10 INCH PIPE SIZE 1/2 TO... | |
| PRE GALVANIZED FINISH 18 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 3-1/2 TO 10 INCH PIPE SIZE 3/4 TO... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 10 TO 12 INCH PIPE SIZE 2-1/2 TO... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 10 TO 12 INCH PIPE SIZE 3 TO... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 12 INCH PIPE SIZE 3-1/2 INCH INSULATION THICKNESS... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 12 INCH PIPE SIZE 4 INCH INSULATION THICKNESS... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 2-1/2 TO 10 INCH PIPE SIZE 1/2 TO... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 3-1/2 TO 10 INCH PIPE SIZE 3/4 TO... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 5 TO 12 INCH PIPE SIZE 1/2 TO... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 6 TO 12 INCH PIPE SIZE 3/4 TO... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 8 TO 12 INCH PIPE SIZE 1-1/2 TO... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION 8 TO 12 INCH PIPE SIZE 2 TO... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION LOW CARBON STEEL SHIELD MATERIAL 22 INCH SHIELD... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION LOW CARBON STEEL SHIELD MATERIAL 23 INCH SHIELD... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION LOW CARBON STEEL SHIELD MATERIAL 24 INCH SHIELD... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION LOW CARBON STEEL SHIELD MATERIAL 26 INCH SHIELD... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION LOW CARBON STEEL SHIELD MATERIAL 27 INCH SHIELD... | |
| PRE GALVANIZED FINISH 24 INCH SHIELD LENGTH FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD INSULATED PIPE LINE APPLICATION LOW CARBON STEEL SHIELD MATERIAL 28 INCH SHIELD... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES 1 TO 6 INCH PIPE SIZE 3/4 TO 3-1/2 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES 1 TO 8 INCH PIPE SIZE 1/2 TO 4 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES 1-1/2 TO 8 INCH PIPE SIZE 3/4 TO 4 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 6 INCH PIPE SIZE 1/2 TO 3 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 2-1/2 TO 10 INCH PIPE SIZE 1/2 TO 4 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 3-1/2 TO 10 INCH PIPE SIZE 3/4 TO 4 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 5 TO 12 INCH PIPE SIZE 1/2 TO 4 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2-3/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 6 TO 12 INCH PIPE SIZE 3/4 TO 4 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2-3/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 8 TO 12 INCH PIPE SIZE 1-1/2 TO 3-1/2 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 12 INCH SHIELD LENGTH RIB SPACING 2-3/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 8 TO 12 INCH PIPE SIZE 2 TO 4 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 1 TO 3 INCH PIPE SIZE 1/2 TO 1-1/2 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 1-1/2 INCH PIPE SIZE 1/2 TO 1 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 1-1/4 INCH PIPE SIZE 1/2 TO 3/4 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 2-1/2 INCH PIPE SIZE 1/2 TO 1-1/2 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 3-1/2 INCH PIPE SIZE 1/2 TO 2 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 4 INCH PIPE SIZE 1/2 TO 2 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 3/4 TO 2 INCH PIPE SIZE 1/2 TO 1 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 4 INCH PIPE SIZE 3/4 TO 2-1/2 INCH INSULATION THICKNESS LOW... | |
| SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 5 INCH PIPE SIZE 1/2 TO 2-1/2 INCH INSULATION THICKNESS LOW... |