SELF CENTERING TYPE
PRE GALVANIZED FINISH
8 INCH SHIELD LENGTH
RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES
1/2 TO 1-1/4 INCH PIPE SIZE
1/2 TO 3/4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
2-3/8 INCH SHIELD INNER DIAMETER
1 INCH SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
APPROXIMATE WEIGHT 0.43 LB
160 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
SELF CENTERING TYPE
PRE GALVANIZED FINISH
8 INCH SHIELD LENGTH
RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES
1/2 TO 1-1/4 INCH PIPE SIZE
1/2 TO 3/4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
2-3/8 INCH SHIELD INNER DIAMETER
1 INCH SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
APPROXIMATE WEIGHT 0.43 LB
160 MODEL
SELF CENTERING TYPE
PRE GALVANIZED FINISH
8 INCH SHIELD LENGTH
RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES
1/2 TO 1-1/4 INCH PIPE SIZE
1/2 TO 3/4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
2-3/8 INCH SHIELD INNER DIAMETER
1 INCH SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
APPROXIMATE WEIGHT 0.43 LB
160 MODEL