PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
1/2 TO 5 INCH PIPE SIZE
1/2 TO 2-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
6-5/8 INCH SHIELD INNER DIAMETER
10A SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
WEIGHT 1.74 LB
170 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
1/2 TO 5 INCH PIPE SIZE
1/2 TO 2-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
6-5/8 INCH SHIELD INNER DIAMETER
10A SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
WEIGHT 1.74 LB
170 MODEL
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
1/2 TO 5 INCH PIPE SIZE
1/2 TO 2-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
6-5/8 INCH SHIELD INNER DIAMETER
10A SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
WEIGHT 1.74 LB
170 MODEL
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD