PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
10 TO 12 INCH PIPE SIZE
2-1/2 TO 3-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
18 INCH SHIELD INNER DIAMETER
21B SHIELD NUMBER
16 GAUGE SHIELD THICKNESS
WEIGHT 6.2 LB
170 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
10 TO 12 INCH PIPE SIZE
2-1/2 TO 3-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
18 INCH SHIELD INNER DIAMETER
21B SHIELD NUMBER
16 GAUGE SHIELD THICKNESS
WEIGHT 6.2 LB
170 MODEL
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
10 TO 12 INCH PIPE SIZE
2-1/2 TO 3-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
18 INCH SHIELD INNER DIAMETER
21B SHIELD NUMBER
16 GAUGE SHIELD THICKNESS
WEIGHT 6.2 LB
170 MODEL
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD