PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
3-1/2 TO 10 INCH PIPE SIZE
3/4 TO 4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
12-3/4 INCH SHIELD INNER DIAMETER
16D SHIELD NUMBER
14 GAUGE SHIELD THICKNESS
WEIGHT 10.9 LB
170 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
3-1/2 TO 10 INCH PIPE SIZE
3/4 TO 4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
12-3/4 INCH SHIELD INNER DIAMETER
16D SHIELD NUMBER
14 GAUGE SHIELD THICKNESS
WEIGHT 10.9 LB
170 MODEL
PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
3-1/2 TO 10 INCH PIPE SIZE
3/4 TO 4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
12-3/4 INCH SHIELD INNER DIAMETER
16D SHIELD NUMBER
14 GAUGE SHIELD THICKNESS
WEIGHT 10.9 LB
170 MODEL
PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD