SELF CENTERING TYPE
PRE GALVANIZED FINISH
8 INCH SHIELD LENGTH
RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES
1/2 TO 4 INCH PIPE SIZE
3/4 TO 2-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
6 INCH SHIELD INNER DIAMETER
9 INCH SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
APPROXIMATE WEIGHT 1.11 LB
160 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
SELF CENTERING TYPE
PRE GALVANIZED FINISH
8 INCH SHIELD LENGTH
RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES
1/2 TO 4 INCH PIPE SIZE
3/4 TO 2-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
6 INCH SHIELD INNER DIAMETER
9 INCH SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
APPROXIMATE WEIGHT 1.11 LB
160 MODEL
SELF CENTERING TYPE
PRE GALVANIZED FINISH
8 INCH SHIELD LENGTH
RIB SPACING 2 INCH, FLARED ENDS INCLUSIONS/FEATURES
1/2 TO 4 INCH PIPE SIZE
3/4 TO 2-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
6 INCH SHIELD INNER DIAMETER
9 INCH SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
APPROXIMATE WEIGHT 1.11 LB
160 MODEL