PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
LOW CARBON STEEL SHIELD MATERIAL
24 INCH SHIELD INNER DIAMETER
27B SHIELD NUMBER
16 GAUGE SHIELD THICKNESS
WEIGHT 8 LB
170 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
LOW CARBON STEEL SHIELD MATERIAL
24 INCH SHIELD INNER DIAMETER
27B SHIELD NUMBER
16 GAUGE SHIELD THICKNESS
WEIGHT 8 LB
170 MODEL
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
LOW CARBON STEEL SHIELD MATERIAL
24 INCH SHIELD INNER DIAMETER
27B SHIELD NUMBER
16 GAUGE SHIELD THICKNESS
WEIGHT 8 LB
170 MODEL
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD