PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
1 TO 8 INCH PIPE SIZE
1/2 TO 4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
9-5/8 INCH SHIELD INNER DIAMETER
13A SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
WEIGHT 2.54 LB
170 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
1 TO 8 INCH PIPE SIZE
1/2 TO 4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
9-5/8 INCH SHIELD INNER DIAMETER
13A SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
WEIGHT 2.54 LB
170 MODEL
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
1 TO 8 INCH PIPE SIZE
1/2 TO 4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
9-5/8 INCH SHIELD INNER DIAMETER
13A SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
WEIGHT 2.54 LB
170 MODEL
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
FLARED ENDS INCLUSIONS/FEATURES
1 TO 8 INCH PIPE SIZE
1/2 TO 4 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
9-5/8 INCH SHIELD INNER DIAMETER
13A SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
WEIGHT 2.54 LB
170 MODEL
Supplier's Site
Datasheet
Technical Specifications
PHD Manufacturing, Inc.
Product Category
Uncategorized Products
Product Number
170A1300EG
Product Name
Insulation Protection Shield
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems