SELF CENTERING TYPE
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
RIB SPACING 2-3/4 INCH, FLARED ENDS INCLUSIONS/FEATURES
8 TO 12 INCH PIPE SIZE
1-1/2 TO 3-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
16 INCH SHIELD INNER DIAMETER
19 INCH SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
APPROXIMATE WEIGHT 4.35 LB
160 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
SELF CENTERING TYPE
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
RIB SPACING 2-3/4 INCH, FLARED ENDS INCLUSIONS/FEATURES
8 TO 12 INCH PIPE SIZE
1-1/2 TO 3-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
16 INCH SHIELD INNER DIAMETER
19 INCH SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
APPROXIMATE WEIGHT 4.35 LB
160 MODEL
SELF CENTERING TYPE
PRE GALVANIZED FINISH
12 INCH SHIELD LENGTH
RIB SPACING 2-3/4 INCH, FLARED ENDS INCLUSIONS/FEATURES
8 TO 12 INCH PIPE SIZE
1-1/2 TO 3-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
16 INCH SHIELD INNER DIAMETER
19 INCH SHIELD NUMBER
18 GAUGE SHIELD THICKNESS
APPROXIMATE WEIGHT 4.35 LB
160 MODEL