PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
12 INCH PIPE SIZE
3-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
20 INCH SHIELD INNER DIAMETER
23E SHIELD NUMBER
12 GAUGE SHIELD THICKNESS
WEIGHT 24.75 LB
170 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
12 INCH PIPE SIZE
3-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
20 INCH SHIELD INNER DIAMETER
23E SHIELD NUMBER
12 GAUGE SHIELD THICKNESS
WEIGHT 24.75 LB
170 MODEL
PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
12 INCH PIPE SIZE
3-1/2 INCH INSULATION THICKNESS
LOW CARBON STEEL SHIELD MATERIAL
20 INCH SHIELD INNER DIAMETER
23E SHIELD NUMBER
12 GAUGE SHIELD THICKNESS
WEIGHT 24.75 LB
170 MODEL
PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD