PHD Manufacturing, Inc. Insulation Protection Shield 160 0800EG

Description
SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 4 INCH PIPE SIZE 1/2 TO 2 INCH INSULATION THICKNESS LOW CARBON STEEL SHIELD MATERIAL 5-5/8 INCH SHIELD INNER DIAMETER 8 INCH SHIELD NUMBER 18 GAUGE SHIELD THICKNESS APPROXIMATE WEIGHT 1.05 LB 160 MODEL
Datasheet
Description
SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 4 INCH PIPE SIZE 1/2 TO 2 INCH INSULATION THICKNESS LOW CARBON STEEL SHIELD MATERIAL 5-5/8 INCH SHIELD INNER DIAMETER 8 INCH SHIELD NUMBER 18 GAUGE SHIELD THICKNESS APPROXIMATE WEIGHT 1.05 LB 160 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Protection Shield - 160 0800EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Insulation Protection Shield
160 0800EG
Insulation Protection Shield 160 0800EG
SELF CENTERING TYPE PRE GALVANIZED FINISH 8 INCH SHIELD LENGTH RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES 1/2 TO 4 INCH PIPE SIZE 1/2 TO 2 INCH INSULATION THICKNESS LOW CARBON STEEL SHIELD MATERIAL 5-5/8 INCH SHIELD INNER DIAMETER 8 INCH SHIELD NUMBER 18 GAUGE SHIELD THICKNESS APPROXIMATE WEIGHT 1.05 LB 160 MODEL
  • SELF CENTERING TYPE
  • PRE GALVANIZED FINISH
  • 8 INCH SHIELD LENGTH
  • RIB SPACING 1-1/4 INCH, FLARED ENDS INCLUSIONS/FEATURES
  • 1/2 TO 4 INCH PIPE SIZE
  • 1/2 TO 2 INCH INSULATION THICKNESS
  • LOW CARBON STEEL SHIELD MATERIAL
  • 5-5/8 INCH SHIELD INNER DIAMETER
  • 8 INCH SHIELD NUMBER
  • 18 GAUGE SHIELD THICKNESS
  • APPROXIMATE WEIGHT 1.05 LB
  • 160 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Uncategorized Products
Product Number 160 0800EG
Product Name Insulation Protection Shield
Unlock Full Specs
to access all available technical data

Similar Products