PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
LOW CARBON STEEL SHIELD MATERIAL
26 INCH SHIELD INNER DIAMETER
28E SHIELD NUMBER
12 GAUGE SHIELD THICKNESS
WEIGHT 28 LB
170 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
LOW CARBON STEEL SHIELD MATERIAL
26 INCH SHIELD INNER DIAMETER
28E SHIELD NUMBER
12 GAUGE SHIELD THICKNESS
WEIGHT 28 LB
170 MODEL
PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD
INSULATED PIPE LINE APPLICATION
LOW CARBON STEEL SHIELD MATERIAL
26 INCH SHIELD INNER DIAMETER
28E SHIELD NUMBER
12 GAUGE SHIELD THICKNESS
WEIGHT 28 LB
170 MODEL
PRE GALVANIZED FINISH
24 INCH SHIELD LENGTH
FEDERAL SPECIFICATION A-A-1192A TYPE 40, MSS SP-69 TYPE 40 APPLICABLE STANDARD