Fiber Instrument Sales, Inc./FIS Datasheets for Fiber Optic Splicers
Fiber optic splicers are tools used to create a permanent fuse between the ends of two fibers optic cables.
Fiber Optic Splicers: Learn more
| Product Name | Notes |
|---|---|
| 13 Second Splice in High-Speed Mode • High-End Performance with Super-Low Cost • Uses Fiber Holding System • Built in Shrink Oven | |
| Fast Splice Time – 9 seconds (Typical) • Removable fiber holders for easy fiber handling • 4.3” Color Touch Screen • Dual Protection Sleeve Oven • Up to 250 Splice/Heat... | |
| FIS CamSplice Restoration Kit | |
| Highly Portable 40-Second Tube Heater Dual Camera Inspection Auto Arc Calibration 3.5" Dual Direction Monitor 30 mph Wind Protector | |
| Highly Portable 40-Second Tube Heater Dual Camera Inspection Auto Arc Calibration 3.5" Dual Direction Monitor 30 mph Wind Protector | |
| Includes all Items in our Basic Tool Kit, F10053, Plus: Cleaver, F16000 Five Fibrlok Splices, 2529 Fibrlok Assembly Tool, 2501 Index Matching Gel, F10001K | |
| Rugged and Compact Handheld Design • Fast Splicing and Heating • 200 Cycles per Charge • Available for all METRO/LAN/FTTx Fibers • Easy Software Upgrades • Large Memory for Storage... | |
| Rugged construction providing shock, dust and moisture resistance • Dual monitor position with automatic image orientation • Automatic arc calibration • User-selectable fiber clamping method – sheath clamp or fiber... | |
| Easy to Install Accepts 250/250µm, 250/900µm, 900/900µm Splice Losses Less than 0.5dB Accurate, Self-Centering Alignment “Cam” Locking Mechanism No Adhesive Required Fits in Industry-Standard Splice Trays | |
| Fast Installation Insertion Loss <.2dB Fiber Retention of >7.75 lbs. Low Reflection of -35dB 250-900µm Buffer Sizes For assembly use the Fibrlok Assembly Tool #2501 | |
| Fast Splicing for Emergency Restorations Self Gripping Clamshell Design Adhesive Option for Added Pull Strength Fits Fibrlok Style Splice Trays For 125um Clad Fiber Singlemode and Multimode Affordable | |
| Pre-Measured 2-Part Packets High Yield, Prepares up to 70 Connectors Affordably Priced 2 and 4 Gram Packages Available Instructions Included | |
| Rugged and Compact Handheld Design Fast Splicing and Heating 200 Cycles per Charge Available for all METRO/LAN/FTTx Fibers Easy Software Upgrades Large Memory for Storage of Splice Data and Images... | |
| Rugged construction provides shock, dust and moisture resistance Dual monitor position Automated Monitor image Orientation Automatic Arc Calibration and ribbon fiber identification Auto-start tube heater Color LCD display Simultaneous battery... | |
| Rugged construction providing shock, dust and moisture resistance Dual monitor position with automatic image orientation Automatic arc calibration and fiber identification User-selectable fiber clamping method – sheath clamp or fiber... |