This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from -65 to +250 °F (-54 to 121 °C), low temperature curing to 20 °F (-13 °C) minimum, for quick repair of integral fuel tanks and fuel cell cavities. During application, the sealing compound shall exhibit suitable, fluid consistency.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMSS83318A |
| Product Name | Sealing Compound, Polysulfide Type, Low Temperature Curing, Quick Repair, Integral Fuel Tanks and Fuel Cell Cavities |