IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Applicable to the safety of electric room heaters, their rated voltage being not more than 250 V for single phase and 480 V for other appliances,for household and similar purposes. | |
| Applicable to the safety of electrical appliances for heating liquids for household and similar purposes, their rated voltage being not more that 250 V. The contents of the corrigendum of... | |
| Applicable to the safety of electrical appliances for heating liquids for household and similar purposes, their rated voltage being not more that 250 V. | |
| Applies to electrical instantaneous water heaters intended for heating water to a temperature below its boiling point. | |
| Applies to stationary non instantaneous storage water heaters intended for heating water to a temperature below its boiling point, their rated voltage being not more than 250 V for single-phase... | |
| Applies to stationary non instantaneous storage water heaters intended for heating water to a temperature below its boiling point. | |
| Applies to the safety of appliances for heating food and beverages using electromagnetic energy (microwaves) in one or more of the I.S.M. frequency bands between 300 MHz and 30 GHz... | |
| Applies to: - electrical refrigerators with or without frozen food storage compartments, frozen food storage cabinets and food freezers and their combinations for household and similar use; - ice-makers incorporating... | |
| Applies to: - refrigerating appliances for household and similar use; - ice-makers incorporating a motor-compressor and ice-makers intended to be incorporated in frozen food storage compartments; - refrigerating appliances and... | |
| Applies to: Refrigerating appliances for household use; Ice-makers incorporating a motor-compressor, and ice-makers in frozen food storage compartments; Refrigerating appliances and ice-makers for camping, caravans and boats; Ice-cream appliances for... | |
| Deals with compression-type appliances which use flammable refrigerants. | |
| Deals with the safety for vacuum cleaners and electric water suction cleaning appliances, for household and similar purposes, including vacuum cleaners for animal grooming whose rated voltage is not more... | |
| Deals with the safety of appliances for skin exposure to ultraviolet or infrared radiation, intended for normal household as well as tanning salon and beauty palour use. Applicance rated voltage... | |
| Deals with the safety of appliances for skin exposure to ultraviolet or infrared radiation, intended for normal household as well as tanning salon and beauty parlour use. Applicance rated voltage... | |
| Deals with the safety of commercial appliances (cooking ranges, ovens, hobs and hob elements), whose rated voltage is no more than 250 V for single phase a.c. appliances and 480... | |
| Deals with the safety of electric appliances for the care of skin or hair of persons or animals, intended for household and similar purposes. The rated voltage of the appliance... | |
| Deals with the safety of electric appliances incorporating emitters for exposing the skin to ultraviolet and infrared radiation, for household and similar use, their rated voltage being not more than... | |
| Deals with the safety of electric battery chargers for household use having an output at safety extra-low voltage, their rated voltage being not more than 250 V. This standard also... | |
| Deals with the safety of electric blankets, pads and other flexible appliances for heating the bed or human body, for household and similar purposes, their rated voltage being not more... | |
| Deals with the safety of electric blankets, pads and other flexible heaters which heat the bed or human body. It also deals with control units supplied with the appliance. It... | |
| Deals with the safety of electric clocks having a rated voltage not more than 250 V. Examples of appliances which are within the scope; - alarm clocks; - spring-driven clocks... | |
| Deals with the safety of electric clocks having a rated voltage not more than 250 V. Examples of appliances which are within the scope; -alarm clocks; -spring-driven clocks with an... | |
| Deals with the safety of electric clocks having a rated voltage of not more than 250 V. Examples of appliances that are within the scope of this standard are alarm... | |
| Deals with the safety of electric deep fat fryers, frying pans and other appliances in which oil is used for cooking, and intended for household use only, their rated voltage... | |
| Deals with the safety of electric deep fat fryers, frying pans and other appliances, intended only for household use in which oil is used for cooking, their rated voltage being... | |
| Deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacitiy not exceeding 5 l, for household and... | |
| Deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for household and... | |
| Deals with the safety of electric dry irons and steam irons. It includes those with a separate water reservoir or boiler with a capacity less than 5 l. It covers... | |
| Deals with the safety of electric food waste disposers for household and similar purposes, their rated voltage being not more than 250 V. Is to be used in conjunction with... | |
| Deals with the safety of electric food waste disposers for household and similar purposes, their rated voltage being not more than 250 V. This standard does not apply to portable... | |
| Deals with the safety of electric food waste disposers for household and similar purposes, their rated voltage being not more than 250 V. | |
| Deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature.The rated voltage being not more than 250 V... | |
| Deals with the Safety of electric kitchen machines for household and similar purposes, their rated voltage being not more than 250 V (such as food mixers, mincers, food processors, knives,... | |
| Deals with the safety of electric kitchen machines, their rated voltage being not more than 250 V, for household and similar purposes.Some examples of appliances that are within the scope... | |
| Deals with the safety of electric massage appliances for household and similar purposes, their rated voltage being not more than 250 V for single phase and 480 V for other... | |
| Deals with the safety of electric massage appliances for household and similar purposes, their rated voltage being not more than 250 V for single phase appliances and 480 V for... | |
| Deals with the safety of electric range hoods intended for installing above household cooking ranges, hobs and similar cooking appliances, their rated voltage being not more than 250 V. Note:... | |
| Deals with the safety of electric range hoods intended to be installed above household cooking ranges, hobs, and similar cooking appliances, their rated voltage being not more than 250 V. | |
| Deals with the safety of electric rooms heaters for household and similar purposes with a rated voltage not more than 250 V for single-phase appliances and 480 V for other... | |
| Deals with the safety of electric sewing machines for household and similar use, their rated voltage being not more than 250 V for single-phase and 480 V for other appliances. | |
| Deals with the safety of electric sewing machines for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other... | |
| Deals with the safety of electric storage water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250... | |
| Deals with the safety of electric tumble dryers intended for household and similar purposes. The rated voltage being not more than 250 V for single-phase appliances and 480 V for... | |
| Deals with the safety of electric tumble dryers intended for household and similar use. It also covers appliances for communal use in blocks of flats and laundrettes. The rated voltage... | |
| Deals with the safety of electric tumbler dryers intended for household and similar purposes whose rated voltage is not more than 250 V for single phase appliances and 480 V... | |
| Deals with the safety of electric vacuum cleaners and water-suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being not more than... | |
| Deals with the safety of electric warming plates, warming trays and similar appliances intended to keep food or vessels warm, for household and similar purposes, their rated voltage being not... | |
| Deals with the safety of electric warming plates, warming trays and similar appliances intended to keep food or vessels warm, for household and similar purposes, whose rated voltage is not... | |
| Deals with the safety of electrical appliances for heating liquids for household and similar purposes, e.g. kettles, coffee-makers, steam cookers. To be used by laymen in light industry and on... | |
| Deals with the safety of electrical commercial cooking ranges, ovens, hobs and hob elements, not intended for household use. Typical use is in restaurants, canteens, bakeries, butcheries, etc. Their rated... | |
| Deals with the safety of electrical commercial deep fat fryers not intended for household use. This includes pressurized types. Typical use is in restaurants, canteens, bakeries, butcheries, etc. Their rated... | |
| Deals with the safety of electrically operated commercial cooking and baking ranges, ovens, hobs, hob elements and similar appliances not intended for household use, their rated voltage being not more... | |
| Deals with the safety of electrically operated commercial deep fat fryers including pressurized types used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc (not intended for... | |
| Deals with the safety of electrically operated commercial deep fat fryers not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between... | |
| Deals with the safety of electrolysers that produce low viscosity, ionized liquids intended for use as detergent free wash water in appliances for household and similar purposes and which conform... | |
| Deals with the safety of microwave ovens for household use. The rated voltage is less than 250 V. It also deals with combination microwave ovens. For commercial microvave ovens, see... | |
| Deals with the safety of refrigerating appliances for household and similar use; ice-makers incorporating a motor-compressor and ice-makers intended to be incorporated in frozen food storage compartments; refrigerating appliances and... | |
| Deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors intended for use in equipment for household and similar purposes and which conform with the standards applicable to such... | |
| Deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, and their protection and control systems. It applies to motor-compressors tested separately, intended for household and similar appliances. Their... | |
| Deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes. | |
| IEC 60335-2-106:2021 deals with the safety of - portable heated carpets; - heated carpets and similar appliances; - heating units to heat the room in which they are located and... | |
| IEC 60335-2-106:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-107:2012 deals with the safety of robotic battery powered electrical rotary lawnmowers with the rated voltage of the battery being not more than 75 V d.c. charged by mains... | |
| IEC 60335-2-107:2017 specifies safety requirements and their verification for the design and construction of robotic battery powered electrical rotary lawnmowers and their peripherals with the rated voltage of the battery... | |
| IEC 60335-2-107:2017+A1: 2020 specifies safety requirements and their verification for the design and construction of robotic battery powered electrical rotary lawnmowers and their peripherals with the rated voltage of the... | |
| IEC 60335-2-107:2017+A1: 2020+A2:2021 specifies safety requirements and their verification for the design and construction of robotic battery powered electrical rotary lawnmowers and their peripherals with the rated voltage of the... | |
| IEC 60335-2-108:2024 deals with the safety of electrolysers that produce low viscosity, ionized liquids intended for use as detergent free wash water in appliances for household and similar purposes and... | |
| IEC 60335-2-108:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-108:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-109:2010 deals with the safety of UV radiation water treatment appliances for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended for... | |
| IEC 60335-2-109:2010+A1: 2013 deals with the safety of UV radiation water treatment appliances for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended... | |
| IEC 60335-2-109:2010+A1: 2013+A2:2016 deals with the safety of UV radiation water treatment appliances for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended... | |
| IEC 60335-2-109:2023 deals with the safety of UV radiation water treatment appliances for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and... | |
| IEC 60335-2-109:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-109:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-110:2013 deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and... | |
| IEC 60335-2-110:2013+A1: 2019 deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase... | |
| IEC 60335-2-110:2024 deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and... | |
| IEC 60335-2-110:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-110:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-111:2015 deals with the safety of electric ondol-mattresses for household and similar purposes, their rated voltage being not more than 250 V. This standard also applies to control units... | |
| IEC 60335-2-111:2024 deals with the safety of electric ondol-mattresses for household and similar purposes, their rated voltage being not more than 250 V including direct current (DC) supplied appliances and... | |
| IEC 60335-2-111:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-111:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-113:2016 deals with the safety of cosmetic and beauty care appliances incorporating lasers or intense light sources for household and similar purposes, where their operation relies on contact with... | |
| IEC 60335-2-113:2016+A1: 2021 deals with the safety of cosmetic and beauty care appliances incorporating lasers or intense light sources for household and similar purposes, where their operation relies on contact... | |
| IEC 60335-2-114:2018 deals with the electrical safety of self-balancing personal transport devices for use with batteries containing alkaline or other non-acid electrolytes. Appliances not intended for normal household use but... | |
| IEC 60335-2-114:2022 deals with the electrical safety of Personal e-Transporters used in the private or public areas. The device can have one or more wheels, self-balancing provisions, provisions for the... | |
| IEC 60335-2-115:2021 deals with the safety of electric appliances for skin beauty care of persons and intended for household, commercial and similar purposes, their rated voltage being not more than... | |
| IEC 60335-2-116:2019 deals with the safety of furniture with electrically motorized parts intended for household and similar purposes, their rated voltage being not more than 250 V. Furniture incorporating electrically... | |
| IEC 60335-2-118:2020 deals with the safety of appliances for making ice cream and artisan gelato. Appliances taken into account are those intended for commercial use and similar appliances not intended... | |
| IEC 60335-2-119:2021 deals with the safety of commercial electric packaging appliances using vacuum conditions for food preservation, their rated voltage being not more than 250 V for single-phase appliances and... | |
| IEC 60335-2-11:2008 deals with the safety of electric tumble dryers intended for household and similar purposes. The rated voltage being not more than 250 V for single-phase appliances and 480... | |
| IEC 60335-2-11:2008+A1:2 012 deals with the safety of electric tumble dryers intended for household and similar purposes. The rated voltage being not more than 250 V for single-phase appliances and... | |
| IEC 60335-2-11:2008+A1:2 012+A2:2015 deals with the safety of electric tumble dryers intended for household and similar purposes. The rated voltage being not more than 250 V for single-phase appliances and... | |
| IEC 60335-2-11:2019 deals with the safety of electric tumble dryers intended for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480... | |
| IEC 60335-2-11:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-11:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-11:2024 deals with the safety of electric tumble dryers intended for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480... | |
| IEC 60335-2-11:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-120:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-122:2023 deals with the safety of electrically operated commercial washing machines, their rated voltage being not more than 250 V for single phase and 480 V for other appliances. | |
| IEC 60335-2-122:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-124:2024 deals with the safety of dry ice blasting machines intended for commercial indoor or outdoor use for the hand-guided cleaning, decoating and stripping of surfaces. The blasting machines... | |
| IEC 60335-2-124:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-12:2002+A1:2 008+A2:2017 deals with the safety of electric warming plates, warming trays and similar appliances intended to keep food or vessels warm, for household and similar purposes, their rated... | |
| IEC 60335-2-12:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-12:2024 deals with the safety of electric warming plates, warming trays and similar appliances intended to keep food or vessels warm, for household and similar purposes, their rated voltage... | |
| IEC 60335-2-12:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-13 deals with the safety of electric deep fat fryers, frying pans and other appliances in which oil is used for cooking, and intended for household use only, their... | |
| IEC 60335-2-13:2009 deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances in which... | |
| IEC 60335-2-13:2009+A1:2 016 deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances in... | |
| IEC 60335-2-13:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-13:2021 deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances in which... | |
| IEC 60335-2-14:2006+A1:2 008+A2:2012 Deals with the safety of electric kitchen machines, their rated voltage being not more than 250 V, for household and similar purposes. Some examples of appliances that... | |
| IEC 60335-2-14:2016 deals with the safety of electric kitchen machines for household and similar purposes, their rated voltage being not more than 250 V. See the scope of 60335-2-14 for... | |
| IEC 60335-2-14:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-14:2016+A1:2 019 deals with the safety of electric kitchen machines for household and similar purposes, their rated voltage being not more than 250 V. See the scope of 60335-2-14... | |
| IEC 60335-2-15 (Fifth Edition-2002) Corrigendum 1 Household and similar electrical appliances - Safety - Part 2-15: Particular requirements for appliances for heating liquids. | |
| IEC 60335-2-15:2012 deals with the safety of electrical appliances for heating liquids for household and similar purposes, their rated voltage being not more than 250 V. Appliances intended for normal... | |
| IEC 60335-2-15:2012+A1:2 016 deals with the safety of electrical appliances for heating liquids for household and similar purposes, their rated voltage being not more than 250 V. Appliances intended for... | |
| IEC 60335-2-15:2012+A1:2 016+A2:2018 deals with the safety of electrical appliances for heating liquids for household and similar purposes, their rated voltage being not more than 250 V. Appliances intended for... | |
| IEC 60335-2-15:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-15:2024 deals with the safety of electrical appliances for heating liquids for household and similar purposes, their rated voltage being not more than 250 V including direct current (DC)... | |
| IEC 60335-2-15:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-16:2002+A1:2 008+A2:2011 deals with the safety of electric food waste disposers for household and similar purposes, their rated voltage being not more than 250 V. This standard does not... | |
| IEC 60335-2-16:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-16:2022 deals with the safety of electric food waste disposers for household and similar purposes, their rated voltage being not more than 250 V including direct current (DC) supplied... | |
| IEC 60335-2-16:2022 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-17:2002+A1:2 006+A2:2008 Deals with the safety of electric blankets, pads and other flexible appliances for heating the bed or human body, for household and similar purposes, their rated voltage... | |
| IEC 60335-2-17:2012 deals with the safety of electric blankets, pads, clothing and other flexible appliances that heat the bed or human body, for household and similar purposes, their rated voltage... | |
| IEC 60335-2-17:2012+A1:2 015 deals with the safety of electric blankets, pads, clothing and other flexible appliances that heat the bed or human body, for household and similar purposes, their rated... | |
| IEC 60335-2-17:2012+A1:2 015+A2:2019 deals with the safety of electric blankets, pads, clothing and other flexible appliances that heat the bed or human body, for household and similar purposes, their rated... | |
| IEC 60335-2-17:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-17:2022 deals with the safety of electric blankets, pads, clothing and other flexible appliances that heat the bed or human body, for household and similar purposes, their rated voltage... | |
| IEC 60335-2-2-A1-Ed.5.0 Amendment 1 Household and similar electrical appliances - Safety - Part 2-2: Particular requirements for vacuum cleaners and water suction cleaning appliances | |
| IEC 60335-2-21-A1-Ed. 5.0 Amendment 1 Household and similarelectrical appliances - Safety - Part 2-21: Particular requirements for storage water heaters. | |
| IEC 60335-2-21:2002+A1:2 004+A2:2008 Deals with the safety of electric storage water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not... | |
| IEC 60335-2-21:2012 deals with the safety of electric storage water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more... | |
| IEC 60335-2-21:2012+A1:2 018 deals with the safety of electric storage water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not... | |
| IEC 60335-2-21:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-21:2022 deals with the safety of electric storage water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more... | |
| IEC 60335-2-23 deals with the safety of electric appliances for the care of skin or hair of persons or animals, intended for household and similar purposes. The rated voltage of... | |
| IEC 60335-2-23:2003+A1:2 008+A2:2012 deals with the safety of electric appliances for the care of skin or hair of persons or animals, intended for household and similar purposes. The rated voltage... | |
| IEC 60335-2-23:2016 deals with the safety of electric appliances for the care of skin or hair of persons or animals and intended for household and similar purposes, their rated voltage... | |
| IEC 60335-2-23:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-23:2016+A1:2 019 deals with the safety of electric appliances for the care of skin or hair of persons or animals and intended for household and similar purposes, their rated... | |
| IEC 60335-2-24:2010 deals with the safety of the following appliances, refrigerating appliances for household and similar use; ice-makers incorporating a motor-compressor and ice-makers intended to be used in frozen food... | |
| IEC 60335-2-24:2010+A1:2 012 deals with the safety of the following appliances, refrigerating appliances for household and similar use; ice-makers incorporating a motor-compressor and ice-makers intended to be used in frozen... | |
| IEC 60335-2-24:2010+A1:2 012+A2:2017 deals with the safety of the following appliances, refrigerating appliances for household and similar use; ice-makers incorporating a motor-compressor and ice-makers intended to be used in frozen... | |
| IEC 60335-2-24:2020 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-24:2020 deals with the safety of the following appliances, their rated voltage being not more than 250 V for single-phase appliances, 480 V for other appliances and 24 V... | |
| IEC 60335-2-25:2010 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more than 250 V. This standard also deals with combination microwave... | |
| IEC 60335-2-25:2010+A1:2 014 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more than 250 V. This standard also deals with combination... | |
| IEC 60335-2-25:2010+A1:2 014+A2:2015 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more than 250 V. This standard also deals with combination... | |
| IEC 60335-2-25:2019 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more than 250 V. This standard also deals with combination microwave... | |
| IEC 60335-2-25:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-25:2024 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more than 250 V including direct current (DC) supplied appliances and... | |
| IEC 60335-2-25:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-25:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-26:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-26:2024 deals with the safety of electric clocks having a rated voltage not more than 250 V including direct current (DC) supplied appliances and battery-operated appliances. Examples of appliances... | |
| IEC 60335-2-26:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-27:2009 deals with the safety of electrical appliances incorporating emitters for exposing the skin to ultraviolet or infrared radiation, for household and similar use, their rated voltage being not... | |
| IEC 60335-2-27:2009+A1:2 012 deals with the safety of electrical appliances incorporating emitters for exposing the skin to ultraviolet or infrared radiation, for household and similar use, their rated voltage being... | |
| IEC 60335-2-27:2009+A1:2 012+A2:2015 deals with the safety of electrical appliances incorporating emitters for exposing the skin to ultraviolet or infrared radiation, for household and similar use, their rated voltage being... | |
| IEC 60335-2-27:2019 deals with the safety of electrical appliances incorporating emitters for exposing the skin to optical radiation (wavelength 100 nm to 1 mm), for household and similar use, their... | |
| IEC 60335-2-27:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-27:2024 deals with the safety of electrical appliances incorporating emitters for exposing the skin to optical radiation (wavelength 100 nm to 1 mm), for household and similar use, their... | |
| IEC 60335-2-27:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-27:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-28:2021 deals with the safety of electric sewing machines for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and 480 V... | |
| IEC 60335-2-28:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-29:2002+A1:2 004+A2:2009 deals with the safety of electric battery chargers for household use having an output at safety extra-low voltage, their rated voltage being not more than 250 V. | |
| IEC 60335-2-29:2016 deals with the safety of electric battery chargers for household and similar use having an output not exceeding 120 V ripple-free direct current, their rated voltage being not... | |
| IEC 60335-2-29:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-29:2016+A1:2 019 deals with the safety of electric battery chargers for household and similar use having an output not exceeding 120 V ripple-free direct current, their rated voltage being... | |
| IEC 60335-2-2:2009 deals with the safety of electric vacuum cleaners and water-suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being not... | |
| IEC 60335-2-2:2009+A1:10 12 deals with the safety of electric vacuum cleaners and water-suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being... | |
| IEC 60335-2-2:2009+A1:10 12+A2:2016 deals with the safety of electric vacuum cleaners and water-suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being... | |
| IEC 60335-2-2:2019 deals with the safety of electric vacuum cleaners and water suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being... | |
| IEC 60335-2-2:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-30:2009 Deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V... | |
| IEC 60335-2-30:2009+A1:2 016 Deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480... | |
| IEC 60335-2-30:2009+A1:2 016+A2:2021 Deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480... | |
| IEC 60335-2-31:2012 deals with the safety of electric range hoods and other cooking fume extractors intended for installing above, beside, behind or under household cooking ranges, hobs and similar cooking... | |
| IEC 60335-2-31:2012+A1:2 016 deals with the safety of electric range hoods and other cooking fume extractors intended for installing above, beside, behind or under household cooking ranges, hobs and similar... | |
| IEC 60335-2-31:2012+A1:2 016+A2:2018 deals with the safety of electric range hoods and other cooking fume extractors intended for installing above, beside, behind or under household cooking ranges, hobs and similar... | |
| IEC 60335-2-31:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-31:2024 deals with the safety of electric range hoods and other cooking fume extractors intended for installing above, beside, behind or under household cooking ranges, hobs and similar cooking... | |
| IEC 60335-2-31:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-32 deals with the safety of electric massage appliances for household and similar purposes, their rated voltage being not more than 250 V for single phase and 480 V... | |
| IEC 60335-2-32:2002+A1:2 008+A2:2013 deals with the safety of electric massage appliances for household and similar purposes, their rated voltage being not more than 250 V for single phase and 480... | |
| IEC 60335-2-32:2019 deals with the safety of electric massage appliances for household and similar purposes, their rated voltage being not more than 250 V for single phase appliances and 480... | |
| IEC 60335-2-32:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-32:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-32:2024 deals with the safety of electric massage appliances for household and similar purposes, their rated voltage being not more than 250 V for single phase appliances and 480... | |
| IEC 60335-2-32:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-34(E) deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and... | |
| IEC 60335-2-34:2012 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and... | |
| IEC 60335-2-34:2012+A1:2 015(E) deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household... | |
| IEC 60335-2-34:2012+A1:2 015+A2:2016(E) deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household... | |
| IEC 60335-2-34:2021 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and... | |
| IEC 60335-2-34:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-34:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-34:2024 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and... | |
| IEC 60335-2-34:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-35:2002+A1:2 006+A2:2009 deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature. The rated voltage being not... | |
| IEC 60335-2-35:2012 deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more... | |
| IEC 60335-2-35:2012+A1:2 016 deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not... | |
| IEC 60335-2-35:2012+A1:2 016+A2:2020 deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not... | |
| IEC 60335-2-36:2017 deals with the safety of electrically operated commercial cooking and baking ranges, ovens, hobs, hob elements and similar appliances not intended for household and similar use, their rated... | |
| IEC 60335-2-36:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-36:2021 deals with the safety of electrically operated commercial cooking and baking ranges, ovens, hobs, hob elements and similar appliances, their rated voltage being not more than 250 V... | |
| IEC 60335-2-37:2002+A1:2 008 Deals with the safety of electrically operated commercial deep fat fryers including pressurized types used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc... | |
| IEC 60335-2-37:2002+A1:2 008+A2:2011 deals with the safety of electrically operated commercial deep fat fryers including pressurized types used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc... | |
| IEC 60335-2-37:2017 deals with the safety of electrically operated commercial deep fat fryers and doughnut fryers including pressurized types with a pressure not exceeding 50 kPa and a pressure volume... | |
| IEC 60335-2-37:2021 deals with the safety of electrically operated commercial deep fat fryers and doughnut fryers including pressurized types with a pressure not exceeding 50 kPa and a pressure volume... | |
| IEC 60335-2-37:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-3:2012 deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for... | |
| IEC 60335-2-3:2012+A1:20 15 deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not exceeding 5 l,... | |
| IEC 60335-2-3:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-3:2022 deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for... | |
| IEC 60335-2-3:2022 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 603352-120:2024 deals with the safety of appliances for generation of directly inhalable aerosols, their rated voltage being not more than 250 V for single-phase appliances, and other appliances including... | |
| Incorporates Amendments 1 (1987) and 2 (1991). | |
| Is to be used in conjunction with IEC 335-1, third edition. Deals with the safety of commercial appliances (cooking ranges, ovens, hobs and hob elements), whose rated voltage is no... | |
| Is to be used in conjunction with IEC 335-1, third edition. Deals with the safety of electric tumbler dryers intended for household and similar purposes whose rated voltage is not... | |
| Is to be used in conjunction with IEC 60335-1, third edition. Deals with the safety for vacuum cleaners and electric water suction cleaning appliances, for household and similar purposes, including... | |
| Is to be used in conjunction with IEC 60335-1, third edition. Deals with the safety of electric tumbler dryers intended for household and similar purposes whose rated voltage is not... | |
| Replaced by IEC 335-1 (Third edition) Amendment 1. | |
| Standard | |
| The contents of the corrigendum 1 of May 2015 and corrigendum 2 of December 2016 have been included in this copy. | |
| The contents of the corrigendum of June 2015 have been included in this copy. | |
| The contents of the corrigendum of March 1998 have been included in this copy. | |
| The contents of the corrigendum of November 2004 have been included in this copy. | |
| The contents of the Interpretation sheet of April 2018 and March 2020 have been included in this copy. | |
| This amendment covers the safety of ice-cream appliances, and replaces IEC 60335-2-57, First edition (1989). It also covers requirements to prevent entrapment of children in refrigerators. | |
| This pack contains IEC 60335-2-108:2024 EXV and IEC 60335-2-108:2024 RLV. IEC 60335-2-108:2024 deals with the safety of electrolysers that produce low viscosity, ionized liquids intended for use as detergent free... | |
| This pack contains IEC 60335-2-109:2023 EXV and IEC 60335-2-109:2023 RLV. IEC 60335-2-109:2023 deals with the safety of UV radiation water treatment appliances for household and similar use, their rated voltage... | |
| This pack contains IEC 60335-2-110:2024 EXV and IEC 60355-2-110:2024 RLV. IEC 60335-2-110:2024 deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than... | |
| This pack contains IEC 60335-2-111:2024 EXV and IEC 60355-2-111:2024 RLV. IEC 60335-2-111:2024 deals with the safety of electric ondol-mattresses for household and similar purposes, their rated voltage being not more... | |
| This pack contains IEC 60335-2-11:2024 EXV and IEC 60355-2-11:2024 CMV. IEC 60335-2-11:2024 deals with the safety of electric tumble dryers intended for household and similar purposes, their rated voltage being... | |
| This pack contains IEC 60335-2-12:2024 EXV and IEC 60355-2-12:2024 CMV. IEC 60335-2-12:2024 deals with the safety of electric warming plates, warming trays and similar appliances intended to keep food or... | |
| This pack contains IEC 60335-2-15:2024 EXV and IEC 60355-2-15:2024 CMV. IEC 60335-2-15:2024 deals with the safety of electrical appliances for heating liquids for household and similar purposes, their rated voltage... | |
| This pack contains IEC 60335-2-25:2024 EXV and IEC 60355-2-25:2024 RLV. IEC 60335-2-25:2024 deals with the safety of microwave ovens for household and similar use, their rated voltage being not more... | |
| This pack contains IEC 60335-2-26:2024 EXV and IEC 60355-2-26:2024 CMV. IEC 60335-2-26:2024 deals with the safety of electric clocks having a rated voltage not more than 250 V including direct... | |
| This pack contains IEC 60335-2-27:2024 EXV and IEC 60355-2-27:2024 RLV. IEC 60335-2-27:2024 deals with the safety of electrical appliances incorporating emitters for exposing the skin to optical radiation (wavelength 100... | |
| This pack contains IEC 60335-2-31:2024 EXV and IEC 60355-2-31:2024 CMV. IEC 60335-2-31:2024 deals with the safety of electric range hoods and other cooking fume extractors intended for installing above, beside,... | |
| This pack contains IEC 60335-2-32:2024 EXV and IEC 60355-2-32:2024 CMV. IEC 60335-2-32:2024 deals with the safety of electric massage appliances for household and similar purposes, their rated voltage being not... | |
| This pack contains IEC 60335-2-34:2024 EXV and IEC 60355-2-34:2024 CMV. IEC 60335-2-34:2024 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any,... | |
| This standard deals with the safety of battery chargers for household and similar use having an output at safety extra-low voltage, their rated voltage being not more than 250 V. |
| << Prev | Next >> |