IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 50 60 63
Product Name Notes
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60204-1:2016+AMD1:20 21 CSV IEC 60204-11:2018 RLV IEC 60204-31:2013 IEC 60204-32:2023 CMV IEC 60204-33:2009 IEC...
Allows guarantees to be given relating to the influence of cavitation. See IEC 60995.
Amendment 2
Amendment No. 1
Applicable more particularly to instrumentation for direct cycle boiling water power reactors and includes a new clause concerning reactor control. The IEC 60231 series of standards is no longer up-to-date...
Applicable more particularly to instrumentation for gas-cooled graphite-moderated reactors, Type 1: reactors having metallic natural uranium fuel clad with magnesium alloy, and Type 2: reactors having enriched uranium oxide fuel...
Applicable more particularly to instrumentation for pressurized water reactors. Deals in particular with measurements of neutron fluence rate (flux). The IEC 60231 series of standards is no longer up-to-date and...
Applicable to equipment or parts of equipment not exceeding 1 000 V a.c. or 1 500 V d.c. between lines, and with nominal frequencies not exceeding 200 Hz. Additional and...
Applicable to medium-sized and large transmitters (as defined in IEC 60244-6) liable to produce interfering radiation at frequencies above 1 GHz.
Applies to all portable instruments containing their own power sources used for prospecting for radioactive ores or ores for which radioactivity measurements can be utilized.
Applies to all transmitters for A3 class of operation. Applies also to radiotelephony transmitters with 1, 2, 3 or 4 channels for A3A, A3B, A3H and A3J class of operation,...
Applies to band filters commonly known as octave, half-octave and third-octave band filters of the passive or active type, the latter including amplifier elements.
Applies to ignitrons to be used in electronic contactors for resistance welding machines.
Applies to insulating weather shields and containers made of ceramic material or glass before any metal fittings are attached intended for use in electrical equipment operating on d.c. or a.c.,...
Applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires only. Also applies to: - switched-lampholders for use in a.c.
Applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires only. Also applies to: -switched-lampholder s for use in a.c.
Applies to manufacturers' descriptive leaflets providing information on transmitters and transposers for sound and television broadcasting. Lays down uniform methods of expressing the performance characteristics of transmitters and transposers for...
Applies to maximum demand indicators Class 1.0 intended to operate as attachments to watt-hour meters of var-hour meters, coupled mechanically thereto and to indicate the maximum of average power, active...
Applies to on-load tap-changers of both resistor and reactor types, off-circuit tap-changers, and their motor drive mechanisms. Applies mainly to tap-changers immersed in transformer oil according to IEC 60296 but...
Applies to radio transmitting equipment operating under the responsibility of skilled personnel and deals with protection against electric shock, skin burns, high temperature and fire, implosion and explosion, harmful radiation...
Applies to rectangular ceramic dielectric capacitors of the plate type.
Applies to rigid and flexible cables with insulation and sheath if any, based on polyvinyl chloride, of rated voltage Uo/U up to and including 450/750 V used in power installations...
Applies to rigid and flexible cables with insulation and sheath if any, based on vulcanized rubber, of rated voltages Uo/U up to and including 450/750 V used in power installations...
Applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used...
Applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power installations...
Applies to sewing units and systems which are installed in dry and well-kept clean locations, e.g. in the clothing industry, and which process dry sewing material.
Applies to single high-tension connecting wires with thermoplastic insulation, having a rated voltage of 20 kV and 25 kV d.c. and a working temperature of 105°C.
Applies to single high-voltage connecting wires insulated with thermoplastic material with a rated voltage up to and including 20 kV d.c. and a maximum working temperature of 85 °C. This...
Applies to television transmitters and transposers operating in accordance with television systems for monochrome and colour transmission employing 625 or 525 lines as described in CCIR publications. Deals with the...
applies to the application of electrical, electronic and programmable electronic equipment and systems to machines not portable by hand while working, including a group of machines working together in a...
Applies to the electrical and electronic equipment and systems of machines, including a group of machines working together in a coordinated manner, but excluding higher level system aspects (i.e. communications...
Applies to the electrical and electronic equipment of industrial machines. Promotes the safety of persons who come into contact with industrial machines, not only from hazards associated with electricity (such...
Applies to the use of electrical and electronic equipment to sewing machines, units and systems, designed specifically for professional use in the sewing industry. Needs to be used in conjunction...
Applies to transposers operating in accordance with CCIR Recommendation 450 for FM sound broadcasting at VHF, including stereophony. Also covers requirements for other multiplexed subcarrier services. Lays down detailed methods...
Applies to turned and threaded cylindrical electrodes and to graphite nipples for arc furnaces.
Assesses the perfomance characteristics of television transposers. Enables the comparison of the results of measurements made by different observers.
Assists in the selection of tap-changers designed in accordance with IEC 60214-1 for use in conjunction with the tapped windings of transformers or reactors. Also assists in understanding the various...
Consists exclusively of calculation instuctions. A worked example, a computer program written in BASIC and appropriate statistical tables are given.
Contains Amendment 1
Contains Amendment No. 1.
Contains Amendments Nos. 1 and 2.
Contains Amendments Nos. 1, 2 and 3.
Contains an example of a standard for gauges to check the dimensions of cross cores meeting the IEC primary standards.
contains the methods of measurement to assess the performance characteristics of amplitude-modulated transmitters for sound broadcasting in the LF, MF and HF bands.
Contains the specification sheets described in IEC 60244-12-1.
Contains two methods of designating the deflecting electrodes of cathode-ray tubes having two pairs of electrostatic deflecting electrodes.
Covers general measurements for all devices and for oscillator devices concerning pulse characteristics, pulse jitter, power hysteresis.
Covers minimum performance requirements for ventilated and electrically heated precision ovens for thermal endurance evaluation of electrical insulating materials and other appropriate applications. It covers ovens designed to operate over...
Covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced air circulation and operating over the temperature range from 20°C above ambient to 500°C used for...
Covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced gas circulation, for thermal endurance evaluation of electrical insulation. It covers ovens designed to operate over...
Covers the minimum requirements for ventilated and heated multi-chamber ovens used for thermal endurance evaluation of electrical insulation and of any other appropriate thermal conditioning application where the use of...
Covers the most widely used terms in the field of printed circuits in English, French and Russian.
Covers the requirements for the design rule of terminal shape plastic packages with gull-wing leads (e.g. QFP, SOP, SSOP, TSOP, etc.)
Covers the whole subject of the measurement of dielectric properties of insulating liquids. Applies to hydrocarbons and askarels as well as to other liquids for which alternative cleaning procedures may...
Deals in particular with measurements: of neutron fluence rate (flux); of residual activity; of the temperature, flow rate, activity and purity of the sodium (or other liquid metal). Deals also...
Deals more particularly with the measuring equipment for fluence rate of neutrons, fuel temperature, coolant temperature and flow, and with the protection system. The IEC 60231 series of standards is...
Deals with complete cross-core (X-core).
Deals with complete square core (RM-core).
Deals with measurement of the electrical characteristics of high-power klystrons and gives the theory of this type of electronic tube, general precautions to be taken to prevent hazards to personnel...
Deals with methods of measurement of a number of characteristics applicable to transmitter for all classes of emission. Standard conditions of measurement are specified which apply to these measurements, as...
Deals with microwave leakage from integral circuit electronic tubes, and harmonic and spurious output power.
Deals with slot details.
Deals with terminology related to the measurement of the electrical properties of microwave tubes and contains terms concerning general applications, pulse operation, oscillator tubes, measurement of noise, microwave tube classification,...
Deals with the basic theory and measurements for disk seal tubes.
Deals with the measurement of the power of components, either in the outer part of the emitted spectrum or far remote from the centre part of the spectrum, that may...
Deals with the measurement of the power of the components, either in the outer part of the emitted spectrum or far remote from the centre part of the spectrum, that...
Deals with the measurements of noise in continuous wave and pulsed microwave amplifiers using a microwave phase discriminator.
Deals with tuning range power ratio measurement.
Defines general terms relating to unwanted modulation and terms relating to amplitude and frequency-modulated transmitters. Specifies general measurement conditions and methods of measurement for FM and AM noise and hum...
Defines the conditions and methods of measurement to be used to ascertain the performance of a radio transmitter and to make possible the comparison of the results of measurement made...
Defines the terminology used in the field of printed circuit boards and printed circuit board assembly products.
Describes a method for the designation and the classification into forms of package outlines for semiconductor devices. Provides a systematic method for generating universal descriptive designators for semiconductor packages. This...
Describes a method for the designation and the classification into forms of package outlines for semiconductor devices. Provides a systematic method for generating universal descriptive designators for semiconductor packages.
Describes methods for testing electrical, mechanical and other properties of base materials in sheet or roll form for application in the field of printed circuits irrespective of the nature of...
Describes methods for the determination of the dielectric dissipation factor, relative permittivity and d.c. resistivity of any insulating liquid material at the test temperature. The methods are primarily intended for...
Describes methods of measurement, requirements and precautions applicable to several types of crossed-field amplifier tubes for both continuous wave and pulse operation.
Describes the conditions and methods of measurement for assessing the performance of transmitters with respect to wanted and unwanted modulation. The methods of measurement described are restricted to those properties...
Describes the conditions and methods to measure unwanted radiations originating from sources other than the aerial or aerial system of radio transmitters. The standard is intended to be used in...
Details a mesurement method for external intermodulation products (intermodulation components) caused by two or more transmitters using the same or adjacent antennas. Describes recommended methods of assessing the performance of...
Details particular specifications for: - single-core non-sheathed cable with rigid conductor for general purposes; - single-core non-sheathed cable with flexible conductor for general purposes; - single-core non-sheathed cable with solid...
Details particular specifications for: -flat tinsel cord; -flat non-sheathed cord; -cord for decorative chains; -light polyvinyl chloride sheathed cord; -ordinary polyvinyl chloride sheathed cord.
Details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V. This consolidated version consists of the second edition (1992) and its amendment 1 (1997).
Details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V.
Details the particular specifications for both circular and flat lift cables and cables for flexible connections of rated voltages up to and including 450/750 V. Each cable complies with the...
Details the particular specifications for ethylene-vinylacerat e rubber insulated cables of rated voltages up to and including 450/750 V.
Details the particular specifications for lift cables and cables for flexible connections.
Details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. This consolidated version consists of the second edition (1997) and...
Details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. This consolidated version consists of the second edition (1997), its...
Details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V.
Details the particular specifications for rubber insulated and braided cords and for rubber insulated and rubber or polychloroprene or other equivalent synthetic elastomer sheathed cords and flexible cables of rated...
Details the particular specifications for rubber insulated lift arc welding electrode cables.
Details the particular specifications for rubber insulated lift cables of rated voltage of 300/500 V.
Details the particular specifications for rubber or cross-linked polyvinyl chloride insulated and rubber or cross-linked polyvinyl chloride sheathed cords of rated voltage 300/300 V, for use in applications where high...
Details the particular specifications for silicone rubber insulated cables of rated voltage of 300/500 V.
Establishes arrangements for the preparation and execution of laboratory model tests, and evaluates the results obtained so that the hydraulic performance of a model turbine and of the corresponding prototype...
Establishes recommendations concerning the construction, quality and performance of electrical measuring assemblies used in the control and safety circuits of nuclear reactors
Gives a more comprehensive text for Sub-clause 3.1, Uniform toroid.
Gives a table of standard frequencies up to 10 000 Hz. Has the status of a basic publication in accordance with IEC Guide 108.
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendices describe code designation and calculation method for determination of the thickness of sheath of cable...
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendix describes code designation of cables. This consolidated version consists of the second edition (1993), its...
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendix describes code designation of cables.
Gives general requirements and precautions which apply when making measurements of the electrical properties of microwave tubes. It deals also with general methods of measurement for all devices for oscillator...
Gives general requirements and precautions which apply when making measurements on backward-wave oscillator tubes.
Gives general requirements and precautions which apply when making measurements on low-power oscillator klystrons.
Gives general requirements and precautions which apply when making measurements on magnetrons.
Gives general requirements which apply when making measurements on gas-filled microwave switching devices.
Gives general rules for the preparation of outline drawings of surface-mounted semiconductor devices. Supplements IEC 60191-1 and 60191-3. Covers all surface-mounted devices - discrete semiconductors as well as integrated circuits...
Gives general rules for the preparation of outlines drawings of surface-mounted semiconductor devices. It supplements IEC 60191-1 and 60191-3. It covers all surface-mounted discrete semiconductors devices as well as integrated...
Gives guidance for the choice of test criteria for the determination of thermal endurance characteristics. It includes a list of existing published procedures which is however not exhaustive. The main...
Gives guidance on the provision of reactor instrumentation and recommends standards of good practice. Generally applicable to instruments which have a direct bearing on the overall safety and effective control...
Gives guidance with regard to the choice of dimensions of cross cores made of ferromagnetic oxides and associated parts and lists preferential types of cross cores together with their dimensions...
Gives information with regard to the manufacture of aerial (antenna) rods with circular cross-section and of aerial slabs of approximately rectangular cross-section made of ferromagnetic oxides.
Gives information with regard to the manufacture of tubes, pins and rods of ferromagnetic oxides with an outer diameter of 25 mm (1 in) maximum and with circular cross-section.
Gives methods for measurement of noise, made on microwave tubes of the oscillator or amplifier type, to assess the contribution of the tube to the performance degradation of the application...
Gives precise instructions, as well as numerical examples. Supersedes the second edition of IEC 60216-3 (1980) and the second edition of IEC 60216-4 (1980).
Gives principles for the development of test procedures to evaluate the thermal endurance of electrical insulating materials and simple combinations of such materials.
Gives principles of test procedures to evaluate the thermal endurance of electrical insulating materials and simple combinations of such materials; describes the conditions to be observed during the various tests...
Gives recommendations applying to integrated circuits supplied in packages using tape automated bonding (TAB) as the principal component for structural and interconnection functions. Covers the requirements for tape with bonded...
Gives recommendations applying to tape automated bonding (TAB) of integrated circuits. Dimension values or requirements given in this standard for tape width, perforations, test pattern, outer lead bonding (OLB), etc.,...
Gives recommended practice for the designation of package outlines and for the classification into forms of package outlines for semiconductor devices.
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 ms impulse voltage stress.
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
Gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm. The sheet consists of an insulating...
Gives requirements for properties of flexible copper-clad polyimide film, general purpose grade including optional requirements which apply only by agreement between purchaser and supplier. The material consists of an insulating...
Gives requirements for properties of flexible copper-clad polyimide film, of defined flammability, including optional requirements which apply only by agreement between purchaser and supplier. The material consists of an insulating...
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base...
Gives requirements for properties of polyimide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm.
Gives requirements for properties of thin epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, for use in the fabrication of multilayer printed boards. Laminated sheets covered by this...
Gives requirements, additional to those in IEC 60243-1, for the determination of the electric strength of solid insulating materials under impulse voltage stress.
Gives specifications for materials likely to be affected by exposure time, temperature, atmospheric humidity and immersion in liquids, in order to establish the atmospheres to which the test specimens should...
Gives terms, definitions, basic theory and recommended methods of measurement of the effects of non-linearity in electronic tubes. Although primarily intended for electronic tubes, this publication also applies to other...
Gives test methods for the determination of the short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. It does not consider the testing...
Gives test methods for the determination of the short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz.
Gives the dimensions necessary to achieve good and reliable electrical and mechanical connection between the wire and the contact crimped to it.
Gives the nominal frequencies to be adopted for centralized network control installations operating in power distribution systems.
Gives the recommended dimensions for ceramic dielectric capacitors of the plate type that are either substantially square or round.
Gives the standard values for the diameters, heights and wall thickness of planchets made in well flat and dish-type configurations.
Gives the test methods specified in all parts of IEC 245 as far as not laid down in IEC 811.
Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment...
IEC 60191-4:2013 specifies a method for the designation of package outlines and for the classification of forms of package outlines for semiconductor devices and a systematic method for generating universal...
IEC 60191-4:2013+A1:2018 specifies a method for the designation of package outlines and for the classification of forms of package outlines for semiconductor devices and a systematic method for generating universal...
IEC 60191-6-10:2003 provides the common outline drawings and dimensions for all types of structures and composed materials of plastic very thin small outline non-lead package (hereinafter called P-VSON).
IEC 60191-6-12:2011 provides standard outline drawings, dimensions, and recommended variations for all fine-pitch land grid array packages (FLGA) with terminal pitch of 0,8 mm or less. This edition includes the...
IEC 60191-6-13:2007 gives a design guideline of open-top-type semiconductor sockets for Fine-pitch Ball Grid Array ("FBGA" hereafter) and Fine-pitch Land Grid Array ("FLGA" hereafter). This standard is intended to establish...
IEC 60191-6-13:2016 specifies a design guideline of open-top-type semiconductor sockets for Fine-pitch Ball Grid Array (FBGA) and Fine-pitch Land Grid Array (FLGA). In particular, this part of IEC 60191 establishes...
IEC 60191-6-16:2007 gives a glossary of semiconductor sockets for BGA, LGA, FBGA and FLGA. This standard intends to establish definitions and unification of terminology relating to tests and burn-in sockets...
IEC 60191-6-17:2011 provides outline drawings and dimensions for stacked packages and individual stackable packages in the form of FBGA or FLGA.
IEC 60191-6-18:2010 provides standard outline drawings, dimensions, and recommended variations for all square ball grid array packages (BGA), whose terminal pitch is 1 mm or larger. This standard cancels and...
IEC 60191-6-19:2010 specifies measurement methods of the package warpage at elevated temperature and the maximum permissible warpages for Ball Grid Array(BGA), Fine-pitch Ball Grid Array (FBGA), and Fine-pitch Land Grid...
IEC 60191-6-20:2010 specifies methods to measure package dimensions of small outline J-lead-packages (SOJ), package outline form E in accordance with IEC 60191-4.
IEC 60191-6-21:2010 specifies methods to measure package dimensions of small outline packages (SOP), package outline form E in accordance to IEC 60191-4.
IEC 60191-6-22:2012 provides the outline drawings and dimensions common to silicon-based package structures and materials of ball grid array packages (BGA) and land grid array packages (LGA).
IEC 60191-6-2:2001 covers the requirements for the preparation of drawings of integrated circuit outlines for the various ball terminal packages, e.g. ceramic ball grid array (C-BGA), plastic ball grid array...
IEC 60191-6-3:2000 stipulates a method for quad flat packs (QFP) measuring dimensions which are classified into Form E.
IEC 60191-6-4:2003 covers the requirements for the measuring methods of ball grid array (BGA) dimensions.
IEC 60191-6-6:2001 provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch land grid array (hereinafter called FLGA) whose terminal pitch is less than,...
IEC 60191-6-8:2001 provides the common outline drawings and dimensions for all types of structures and composed materials of glass sealed ceramic quad flatpack (hereinafter called G-QFP). The object of this...
IEC 60191-6:2009 gives general rules for the preparation of outline drawings of surface-mounted semiconductor devices. It supplements IEC 60191-1 and IEC 60191-3. It covers all surface-mounted devices discrete semiconductors with...
IEC 60193:1999 applies to laboratory models of any type of impulse or reaction hydraulic turbine, storage pump or pump-turbine. This standard applies to models of prototype machines either with unit...
IEC 60193:2019 applies to laboratory models of any type of impulse or reaction hydraulic turbine, storage pump or pump-turbine. This document applies to models of prototype machines either with unit...
IEC 60194-1:2021 covers terms and definitions closely related with TC91 technology. This document, together with IEC 60194-2:2017, cancel and replace IEC 60194:2015. This edition constitutes a technical revision. This edition...
IEC 60194-2:2017(E) covers terms and definitions related to printed board and electronic assembly technologies as well as other electronic technologies. This first edition, together with IEC 60194-1, will cancel and...
IEC 60194:2015 defines the terminology used in the field of printed circuit boards and printed circuit board assembly products. The main changes with respect to the previous edition are the...
IEC 60195:2016 specifies a method of measurement and associated test conditions to assess the "noisiness", or magnitude of current noise, generated in fixed resistors of any given type. The method...
IEC 60196:2009 specifies the standard frequencies. The standard frequencies are the frequencies to be adopted for single-phase and three-phase a.c. systems, for installations in ships, for a.c. traction systems, for...
IEC 60204-11:2018 applies to electrical and electronic equipment and systems to machines, including a group of machines working together in a co-ordinated manner, which operate at nominal voltages above 1...
IEC 60204-11:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60204-1:2005+A1:2008 is applicable to the electrical equipment or parts of the electrical equipment that commences at the point of connection of the supply to the electrical equipment of the...
IEC 60204-1:2016 applies to electrical, electronic and programmable electronic equipment and systems to machines not portable by hand while working, including a group of machines working together in a co-ordinated...
IEC 60204-1:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60204-1:2016+A1:2021 applies to electrical, electronic and programmable electronic equipment and systems to machines not portable by hand while working, including a group of machines working together in a co-ordinated...
IEC 60204-31:2013 applies to electrical and electronic equipment, sewing machines, units and systems, designed specifically for professional use in the sewing industry. It is applicable to the electrical equipment or...
IEC 60204-32 applies to the application of electrical and electronic equipment and systems to hoisting machines and related equipment. The equipment covered by this standard commences at the point of...
IEC 60204-32:2023 applies to electrical, electronic, programmable electronic equipment and systems to hoisting machines and related equipment, including a group of hoisting machines working together in a co-ordinated manner. The...
IEC 60204-32:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60204-33:2009 applies to electrical and electronic equipment associated with semiconductor fabrication equipment for the manufacture, measurement, assembly, and test of semiconductors. It is applicable to the electrical equipment or...
IEC 60205:2006 lays down uniform rules for the calculation of the effective parameters of closed circuits of ferromagnetic material.
IEC 60205:2006+A1:2009 lays down uniform rules for the calculation of the effective parameters of closed circuits of ferromagnetic material. This consolidated version consists of the third edition (2006) and its...
IEC 60205:2016 specifies uniform rules for the calculation of the effective parameters of closed circuits of ferromagnetic material. This edition includes the following significant technical changes with respect to the...
IEC 60212:2010 gives the accepted conditions of exposure time, temperature, atmospheric humidity and liquid immersion for use in testing solid electrical insulating materials. The range is sufficiently wide to enable...
IEC 60214-1:2014 applies to on-load tap-changers of both resistor and reactor types, de-energized tap-changers, and their motor-drive mechanisms. It applies mainly to tap-changers immersed in mineral insulating oil according to...
IEC 60215:2016(E) applies to radio transmitting equipment, operating under the responsibility of SKILLED persons. It also applies to auxiliary equipment and ancillary apparatus, including combining units and matching networks and...
IEC 60216-1:2013 specifies the general ageing conditions and procedures to be used for deriving thermal endurance characteristics and gives guidance in using the detailed instructions and guidelines in the other...
IEC 60216-3:2006 specifies the calculation procedures to be used for deriving thermal endurance characteristics from experimental data obtained in accordance with the instructions of IEC 60216-1 and IEC 60216-2, using...
IEC 60216-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60216-3:2021 specifies the calculation procedures used for deriving thermal endurance characteristics from experimental data obtained in accordance with the instructions of IEC 60216-1 and IEC 60216-2, using fixed ageing...
IEC 60216-5 specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance with the instructions...
IEC 60216-5:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60216-5:2022 specifies the experimental and calculation procedures to be used for deriving the relative temperature index of a material from experimental data obtained in accordance with the instructions of...
IEC 60216-6:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60216-6:2022 specifies the experimental and calculation procedures for deriving the thermal endurance characteristics, temperature index (TI) and relative temperature index (RTI) of an electrical insulating material (EIM) using the...
IEC 60216-8:2013 specifies the general ageing conditions and simplified procedures to be used for deriving thermal endurance characteristics, which are shown by temperature index (TI) and/or relative temperature index (RTI)...
IEC 60227-1:2007 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750 V used in...
IEC 60227-1:2024 applies to rigid and flexible cables with insulation, and sheath if any, based on polyvinyl chloride, of rated voltages Uo/U up to and including 450/750 V used in...
IEC 60227-1:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60227-3:2024 details the particular standards for polyvinyl chloride insulated single-core non-sheathed cables for fixed wiring of rated voltages up to and including 450/750 V. This document provides the particular...
IEC 60227-3:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60227-4:2024 details the particular specifications for light polyvinyl chloride sheathed cables of rated voltages of 300/500 V. This document provides the particular requirements for sheathed cables for fixed wiring...
IEC 60227-5:2011 details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. All cables comply with the appropriate requirements given...
IEC 60227-5:2024 details the particular specifications or polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. This document provides the particular requirements for flexible...
IEC 60227-5:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60227-7:1995+A1:2003 +A2:2011 details the particular specifications for polyvinyl chloride insulated, screened and unscreened control cables of rated voltages up to and including 300/500 V. This consolidated version consists of...
IEC 60227-7:2024 details the particular specifications for polyvinyl chloride insulated, screened and unscreened control cables of rated voltages up to and including 300/500 V. This document provides the particular requirements...
IEC 60227-7:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60228:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60228:2023 specifies the nominal cross-sectional areas, in the range 0,5 mm2 to 3 500 mm2, for conductors in electric power cables and cords of a wide range of types.
IEC 60230:2018 defines the procedure for carrying out withstand lightning and switching impulse tests and withstand superimposed impulse test on cables and their accessories. This document applies solely to the...
IEC 60230:2018+A1:2021 defines the procedure for carrying out withstand lightning and switching impulse tests and withstand superimposed impulse test on cables and their accessories. This document applies solely to the...
IEC 60238:2004+A1:2008+A 2:2011 applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires* only. It also applies to switched-lampholders for...
IEC 60238:2016 applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires only. It also applies to switched-lampholders for use...
IEC 60238:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60238:2016+A1:2017 applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires only. It also applies to switched-lampholders for use...
IEC 60238:2016+A1:2017+A 1:2020 applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires only. It also applies to switched-lampholders for...
IEC 60243-1:2013 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not cover...
IEC 60243-2:2013 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress. This third edition cancels and...
IEC 60243-3:2013 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 µs impulse voltage stress. This third edition...
IEC 60245-4:2011 details the particular specifications for rubber insulated and braided cords and for rubber insulated and rubber or polychloroprene or other equivalent synthetic elastomer sheathed cords and flexible cables...
IEC 60245-8:1998+A1:2003 +A2:2011 details the particular specifications for rubber insulated and textile braid covered cords of rated voltage 300/300 V, for use in applications where high flexibility is required, for...
Includes a list of existing published procedures which is not exhaustive.
Includes Amendment No. 1 (1979)
Includes Clause 5, Protection system, and Clause 9, General alarms. The IEC 60231 series of standards is no longer up-to-date and will not be revised by IEC. The standards are...
Incorporates Amendment No. 1 (1973)
Intended as a guide to manufacturers of cables and cable connectors to assist in ensuring that connectors and cable conductors fit together. Gives guidance on dimensional limits for the following...
Intended for type tests and acceptance and factory tests. The performance characteristics measured in accordance with this standard make it possible to compare the results of measurements made by different...
Intended to be used for type tests and acceptance or factory tests.
Lays down additional standard requirements concerning neutron flux measurements, temperature measurements, measurements on the coolant, and the protection system. The IEC 60231 series of standards is no longer up-to-date and...
Lays down the conditions and methods of measurement to be used to ascertain the performance of a radio transmitter and to make possible the comparison of the different results of...
Lays down the conditions and procedure for carrying out impulse tests on cables and their accessories, with a view to rationalizing the practice in different laboratories, and thus to facilitate...
Lays down the dimensions and their tolerances essential to ensure interchangeability of screw cores of ferromagnetic oxides.
Lays down uniform rules for the calculation of the effective parameters of closed circuits of ferromagnetic material intended to increase the permeability of those circuits.
Lays down uniform rules for the calculation of the effective parameters of closed circuits of ferromagnetic material.
Part 5: Measurements particular to transmitters and transporters for monochrome and colour television. Appendices.
Part 5: Measurements particular to transmitters and transposers for monochrome and colour television. Sections Five and Six.
Provides a range of tests which may be required for electric cables which have an extruded oversheath and where that oversheath performs a special protective function. The standard covers cables...
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against corrosion, are required...
Provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch ball grid array the terminal pitch of which is less than or equal to...
Provides common outline drawings and dimensions for all types of structures and composed materials of fine-pitch land grid array whose terminal pitch is less than, or equal to, 0,80 mm...
Refers to the ITU Radio Regulations and to the Recommendations and Reports of the CCIR. Defines spectra and bandwidths of emissions and, for spurious radiation, definitions, methods of measurements and...
Refers to the ITU Radio Regulations and to the Recommendations and Reports of the CCIR. Gives classification of emissions, defines the power of transmitters, the reference frequency, the characteristic frequency;
Refers to the ITU Radio Regulations and to the Recommendations and Reports of the CCIR.
Replaces Sub-clause 2.1.
Specifications for polyvinyl chloride insulated single-core non-sheathed cables for fixed wiring of rated voltages up to and including 450/750 V. This consolidated version consists of the second edition (1993) and...
Specifications for: -single-core non-sheathed cable with rigid conductor for general purposes; -single-core non-sheathed cable with flexible conductor for general purposes; -single-core non-sheathed cable with solid conductor for internal wiring for...
Specifies standardized nominal cross-section areas from 0.5 mm2 to 2 000 mm2, numbers and diameters of wires and resistance values of conductors in electric cables and flexible cords. Classifies conductors...
Specifies the calculation procedures to be used for deriving thermal endurance characteristics from experimental data obtained in accordance with the instructions of IEC 60216-1 and IEC 60216-2. The experimental data...
Specifies the dimensions of turned and threaded cylindrical graphite arc furnace electrodes and graphite electrode pins for use as full graphite electrode columns on arc furnaces. Is essential for the...
Specifies the experimental and calculation procedures for deriving the thermal endurance characteristics, temperature index (TI) and relative thermal endurance index (RTE) of a material using the "fixed time frame method...
Specifies the experimental and calculation procedures to be used for deriving the relative thermal endurance index of a material from experimental data obtained in accordance with the instructions of IEC...
Specifies the general ageing conditions and procedures to be used for deriving thermal endurance characteristics and gives guidance in using the detailed instructions and guidelines in the other parts of...
Specifies the method which is essentially the same as that described in CISPR publication 11, sub-clause 5.2.2. With this method, emphasis has been laid on simplicity and reproducibility, rather than...
Specifies the nominal cross-sectional areas, in the range 0,5 mm2 to 2 500 mm2, for conductors in electric power cables and cords of a wide range of types. Requirements for...
Standard
Standardizes a method of measurement and associated test conditions for use in the determination of the magnitude of current noise generated in fixed resistors so as to make possible the...
States the methods of test to be used for determining the characteristics of low pressure sodium vapour lamps of the integral type, both U-shaped and linear, operating on a.c. mains,...
Supersedes Amendment No. 1 (1968)
The contents of the corrigendum of January 2018 have been included in this copy.
The methods of carrying out the tests specified in all parts of IEC 227 are given in this part and in IEC 332-1, 811 and 885.
The methods of carrying out the tests specified in all parts of IEC 60227 are given in this part and in IEC 60332-1, 60811 and 60885. The contents of the...
The methods of carrying out the tests specified in all parts of IEC 60227 are given in this part and in IEC 60332-1, 60811 and 60885.
The scope has been calculated to cover the whole subject of the measurement of dielectric properties of insulating liquids. Applies to hydrocarbons and askarels as well as to other liquids...
This amendment incorporates the text of the corrigendum, issued in April 1998
This International Standard applies to lampholders with Edison thread E14, E27 and E40, designed for connection to the supply of lamps and semi-luminaires* only. It also applies to switched-lampholders for...
This International Standard defines the terminology used in the field of printed circuit boards and printed circuit board assembly products.
This new edition contains many new terms associated with pulse operation of microwave tubes as well as new terminology relating specifically to amplifier tubes and oscillator tubes. Four new sections...
This part deals with bulb reflector infra-red lamps and tubular emitters.
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated screened and unscreened control cables of rated voltages up to and including 300/500 V. All cables comply...
This publication describes standard methods to be used for measuring non-linearity distortions.
This standard applies to on-load tap-changers for power transformers, and their motor-drive mechanisms. It relates mainly to tap-changers immersed in transformer oil according to IEC 60296, but may also be...
This standard gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies: that is, those between 48 Hz and 62 Hz.
To be used for type tests and acceptance or factory tests or to check the characteristics of a demodulator measuring television transmitters and transposers.

<< Prev Next >>