IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| ISO TS 22292:2021 This document provides guidance for sample preparation, data acquisition by transmission electron microscopy, data processing, and three-dimensional image reconstruction to measure size and shape parameters of nano-objects... | |
| ISO TS 23302:2021 This document specifies requirements and recommendations for the identification of measurands to characterize nano-objects and their agglomerates and aggregates, and to assess specific properties relevant to the... | |
| ISO TS 80004-13:2024 This document defines terms for graphene, graphene-related two-dimensional (2D) materials and other 2D materials. It includes related terms for production methods, properties and characterization. It is intended... | |
| ISO TS 80004-1:2015 lists terms and definitions related to core terms in the field of nanotechnologies. It is intended to facilitate communications between organizations and individuals in industry and those... | |
| ISO TS 80004-8:2013 gives terms and definitions related to nanomanufacturing processes in the field of nanotechnologies. It forms one part of multi-part terminology and definitions documentation covering the different aspects... | |
| ISO/TR 80001-2-6:2014 provides guidance on implementing RESPONSIBILITY AGREEMENTS, which are described in IEC 80001-1 as used to establish the roles and responsibilities among the stakeholders engaged in the incorporation of... | |
| ISO/TR 80001-2-7:2015 is to provide guidance to HDOs on self-assessment of their conformance against IEC 80001-1. | |
| ISO/TR 80002-2:2017(E) applies to any software used in device design, testing, component acceptance, manufacturing, labelling, packaging, distribution and complaint handling or to automate any other aspect of a medical device... | |
| ISO/TS 10797:2012 establishes methods for characterizing the morphology of single-wall carbon nanotubes (SWCNTs) and identifying the elemental composition of other materials in SWCNT samples, using transmission electron microscopy and chemical... | |
| ISO/TS 10974:2012 is applicable to implantable parts of active implantable medical devices (AIMDs) intended to be used in patients who might undergo a magnetic resonance scan in 1,5T, cylindrical bore,... | |
| ISO/TS 10974:2018 is applicable to implantable parts of active implantable medical devices (AIMDs) intended to be used in patients who undergo a magnetic resonance scan in 1,5 T, cylindrical (circular... | |
| ISO/TS 80004-11:2017 lists terms and definitions, and specifies an extensible taxonomic terminology framework for nanolayers, nanocoatings, nanofilms, and related terms in the field of nanotechnologies. | |
| ISO/TS 80004-12:2016 lists terms and definitions relevant to quantum phenomena in nanotechnologies. All of these terms are important for nanotechnologies, but it is to be noted that many of them... | |
| ISO/TS 80004-13:2017 lists terms and definitions for graphene and related two-dimensional (2D) materials, and includes related terms naming production methods, properties and their characterization. It is intended to facilitate communication... | |
| ISO/TS 80004-1:2010 lists terms and definitions related to core terms in the field of nanotechnologies. It is intended to facilitate communications between organizations and individuals in industry and those who... | |
| ISO/TS 80004-2:2015 lists terms and definitions related to particles in the field of nanotechnologies. | |
| ISO/TS 80004-3:2010 lists terms and definitions related to carbon nano-objects in the field of nanotechnologies. It is intended to facilitate communications between organizations and individuals in industry and those who... | |
| ISO/TS 80004-4:2011 gives terms and definitions for materials in the field of nanotechnologies where one or more components are nanoscale regions and the materials exhibit properties attributable to the presence... | |
| ISO/TS 80004-5:2011 lists terms and definitions related to the interface between nanomaterials and biology. It is intended to facilitate communications between scientists, engineers, technologists, designers, manufacturers, regulators, NGOs, consumer organizations,... | |
| ISO/TS 80004-6:2013 lists terms and definitions relevant to the characterization of nano-objects. | |
| ISO/TS 80004-7:2011 is applicable to the use of nanotechnologies in medical diagnostics and therapeutics. Terms relating to the applications of nanotechnology in healthcare might also be addressed in other parts... | |
| ISO/TS 81346-10:2015 contains sector-specific stipulations for structuring principles and reference designation rules on technical products and technical product documentation of power plants. It applies in combination with IEC 81346-2, ISO/TS... | |
| Standard | |
| This document defines terms related to carbon nano-objects in the field of nanotechnologies. It is intended to facilitate communication between organizations' and individuals' research, industry and other interested parties and... | |
| This document defines terms related to nanomanufacturing processes in the field of nanotechnologies. All the process terms in this document are relevant to nanomanufacturing, however, many of the listed processes... | |
| This document defines terms related to the characterization of nano-objects in the field of nanotechnologies. It is intended to facilitate communication between organizations and individuals in research, industry and other... | |
| This document describes information items enabling systematic human-centred design for interactive systems. Some of these information items are elaborated by separate International Standards, named the Common Industry Format (CIF) for... | |
| This document provides quality requirements for health apps and defines a health app quality label in order to visualize the quality and reliability of health apps. This document is applicable... | |
| This document specifies requirements for the repeatability and reproducibility of non-invasive blood pressure (NIBP) simulators intended to test automated sphygmomanometers utilizing the oscillometric non-continuous method only. In addition, the pulse... | |
| This document specifies the sequence of methods for characterizing the structural properties of graphene, bilayer graphene and graphene nanoplatelets from powders and liquid dispersions using a range of measurement techniques... | |
| This Technical Report type 3 contains the fundamental concepts and terminology for the conceptual schema, the information base, and the mechanisms involved in manipulating them. The approaches and associated languages... | |
| This Technical Report type 3 describes a methodology for determining whether a programming language processor possesses the required characteristics stated in the International Standard for the particular programming language for... |
| << Prev |