IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 63
Product Name Notes
Applicable to general-purpose cathode-ray oscilloscopes for measuring electrical quantities. Special definitions. Standard data. Conditions and methods for testing the properties. This publication supersedes IEC 60351 (1971).
Applicable to safety of mains-operated walk behind and hand held lawn trimmers and lawn edge trimmers, with cutting element(s) of non metallic filament line or freely pivoting non metallic cutter(s),...
Applicable to the safety of electric fence energizers, the rated voltage of which is not more than 250 V. The contents of the corrigendum of August 2013 have been included...
Applicable to the safety of electric fence energizers, the rated voltage of which is not more than 250 V. This consolidated version consists of the second edition (2002) and its...
Applies to convertor-fed alternating current motors forming part of the equipment of electrically propelled rail and road vehicles and enables the performance of a motor to be confirmed by tests.
Applies to convertor-fed alternating current motors forming part of the equipment of electrically propelled rail and road vehicles. The object of this part is to enable the performance of a...
Applies to coupling capacitors for power line carrier systems on high voltage overhead power lines, to capacitor dividers of capacitor voltage transformers, to capacitors with one terminal either permanently earthed...
Applies to electric fans and their associated regulators for use inside ships on single-phase a.c. circuits and d.c. circuits not exceeding 250 V intended for air circulation in accommodation and...
Applies to electric fans and their associated regulators intended for use on single-phase a.c. and d.c. circuits not exceeding 250 V, for household and similar purposes, such as ceiling, table,...
Applies to electrical installations such as those of: a)residential premises b)commercial premises c)public premises d)industrial premises e)agricultural and horticultural premises f)prefabricated buildings g)caravans, caravan sites and similar sites h)construction sites,...
Applies to focal spots in medical diagnostic X-ray tube assemblies or medical use, operating at X-ray tube voltages up to and including 200 kV. Describes the test methods for evaluating...
Applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump...
Applies to ID connections which are accessible for tests and measurements, and which are made with: - appropriately designed ID terminations - wires having solid round conductors of 0,25 mm...
Applies to ID connections which are accessible for tests and measurements, and which are made with: -appropriately designed ID terminations -wires having solid round conductors of 0,25 mm to 3,6...
Applies to jet fans commonly known as air circulators and air blast cooling fans oscillating and non-oscillating and their associated regulators intended for use on single-phase a.c. circuits and d.c.
Applies to line traps inserted into high-voltage a.c. transmission lines that prevent undue loss of carrier signal power in the range 30 kHz to 500 kHz under all power system...
Applies to mains operated hand-held scissors type grass shears, and sicklebar grass shears with a maximum cutting width of 200 mm designed primarily for cutting grass.
Applies to mains-operated walk-behind and hand-held lawn trimmers and lawn edge trimmers, with cutting elements of non-metallic filament line or freely pivoting non-metallic cutters, with a kinetic energy of not...
Applies to new telemetering apparatus, intended to operate in conjunction with electrical integrating meters in particular for billing and statistical purposes. Is applicable regardless of the distance between impulse meters...
Applies to ranges, cooking tables, ovens and similar appliances for household use. This publication defines the principal performance characteristics of these appliances and describes the standard methods for measuring these...
Applies to rotating electrical machines forming part of the equipment of electrically propelled rail and road vehicles. The vehicles may obtain power either from an external supply or from an...
Applies to solderless crimped connections made with stranded wires of 0.005 mm2 to 10 mm2 cross-section or solid wires of 0.25 mm to 3.6 mm diameter and appropriately designed uninsulated...
Applies to solderless wrapped connections made with single solid round wires with nominal diameters of 0.25 mm (0.01 in) minimum and appropriately designed posts for use in telecommunications equipment and...
Applies to storage oscilloscopes with special devices incorporated in the cathode-ray tube permitting the recording of a signal in another way than by the ability of the screen coating to...
Applies to the specification of performance, with primary reference to industrial applications, of the following kinds of electrical and electronic equipment: - indicating and recording instruments which measure electrical quantities;
Applies to the specification of the performance of electrical and electronic equipment and instruments and the accessories used with them which measure electrical quantities (indicating and recording instruments), or supply...
Applies to transverse track recorders, i.e. recorders making use of four video heads rotating in a plane perpendicular to the direction of tape motion. Defines the electrical and mechanical characteristics...
Assesses the relative resistance of solid insulating materials to breakdown when exposed to partial surface discharges at stresses and frequencies used in industrial service.
Contains the values corresponding to 19-strand conductors (Table IV).
Covers copper bars for commutator segments as well as diameters of finished commutators and slip-rings for rotating electrical machines.
Covers procedures for the determination of insulation resistance and volume resistivity of insulating materials at temperatures up to at least 800 °C.
Deals with the safety of commercial electric dispensing appliances and vending machines for preparation or delivery of food, drinks and consumer products, their rated voltage being not more than 250...
Deals with the safety of commercial microwave ovens. These ovens incorporate a door for user access to the cavity. The rated voltage is less than 250 V. for single phase...
Deals with the safety of commercial refrigerators with an incorporated compressor, or split systmes supplied in two units for assembly together. Examples are refrigerated display and storage cabinets, service counters,...
Deals with the safety of electric animal-stunning equipment, These are for inductrial or commercial use, on farms or in areas where they may be a source of danger to the...
Deals with the safety of electric animal-stunning equipment. Applies to industrial or commercial use, for use on farms or in areas where they may be a source of danger to...
Deals with the safety of electric commercial amusement machines and personal service machines, their rated voltage being not more than 250 V for single-phase and 480 V for other appliances.
Deals with the safety of electric commercial dispensing appliances and vending machines for preparation or delivery of food, drinks and consumer products, their rated voltage being not more than 250...
Deals with the safety of electric commercial dispensing appliances and vending machines for preperation or delivery of food, drinks and consumer products, their rated voltage being not more than 250...
Deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more...
Deals with the safety of electric drives for garage doors for residential use which open and close in a vertical direction. It also covers the hazards associated with the movement...
Deals with the safety of electric drives for rolling equipment such as shutters for doors and windows, blinds and awnings. Drives for equipment with a spring-controlled part, such as a...
Deals with the safety of electric drives for rolling equipment such as shutters, blinds, and awnings, intended for household and similar purposes, their rated voltage being not more than 250...
Deals with the safety of electric fabric steamers intended for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended for normal household use,...
Deals with the safety of electric fabric steamers intended for household and similar purposes, their rated voltage being not more than 250 V.
Deals with the safety of electric fans for household and similar purposes. Examples are ceiling, table and pedestal fans. This standard replaces IEC 60342-1: 1981 and its amendment 1 (1982)...
Deals with the safety of electric fans, their rated voltage being not more that 250V for single-phase and 480V for other appliances,intended for household and similar purposes. Appliances intended for...
Deals with the safety of electric fence energizers for agricultural, feral animal control and security fences. This includes mains-operated and battery-operated energizers.
Deals with the safety of electric fishing machines, in which water may be electrified for catching fish or providing barriers to animals living in water. Examples are mains-operated and battery-operated...
Deals with the safety of electric fishing machines, which electrify water for catching fish or to provide barriers for animals living in water. Examples include machines operated from the mains,...
Deals with the safety of electric foot warmers and heating mats for household and similar purposes. The rated voltage being not more than 250 V. Appliances intended to be used...
Deals with the safety of electric foot warmers and heating mats for household use, in shops, in light industry and on farms. It does not apply to electric blankets and...
Deals with the safety of electric humidifiers for household and similar use, their rated voltage being not more than 250 V for single-phase and 480 V for other appliances. Examples...
Deals with the safety of electric humidifiers for household and similar use. The room air is humidified by evaporating or atomizing water. Deals with the common hazards presented by humidifiers...
Deals with the safety of electric humidifiers intended for use with heating, ventilation, or air-conditioning systems in household, commercial, and light industrial applications (and may include large stand-alone commercial equipment)...
Deals with the safety of electric humidifiers intended for use with heating, ventilation, or air-conditioning systems in household, commercial, and light industrial applications (may include large stand alone commercial equipment)which...
Deals with the safety of electric outdoor barbecues for household and similar use, their rated voltage being not more than 250 V. This standard does not apply to barbecues for...
Deals with the safety of electric personal service machines and amusement machines for commercial use. The standard deals with the common hazards encountered by users and maintenance persons. Examples of...
Deals with the safety of electric portable appliances that have a cooking function, such as baking, roasting and grilling. Examples are barbecues for indoor use, contact grills, hotplates, food dehydrators,...
Deals with the safety of electric powered hand-held scissors type grass shears with a maximum cutting width of 200 mm designed primarily for cutting grass, their rated voltage being not...
Deals with the safety of electric shavers, hair clippers and similar appliances, their rated voltage being not more than 250 V, intended for household and similar purposes. Examples of similar...
Deals with the safety of electric toilets in which excrement is stored, dried or destructed. Electric toilets may be used to process garbage such as paper and food waste. The...
Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may be used to...
Deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures. The rated voltage is not more than...
Deals with the safety of electrically operated commercial hoods intended for installation above commercial cooking appliances such as ranges, griddles, griddle grills and deep fat fryers, and not intended for...
Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and...
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with...
Deals with the safety of microwave ovens for commercial use, which incorporate a door for user access to the cavity.
Deals with the safety of outdoor barbecues for household and similar use, their rated voltage being not more than 250 V.
Deals with the safety of pedestrian controlled mains-operated electrical cylinder or rotary lawnmowers designed primarily for use around the home or for similar purposes, their rated voltage being not more...
Deals with the safety of pedestrian-controlle d mains-operated electric lawn scarifiers and aerators. These scarifiers have rotating cutters for regenerating lawns by, for instance, combing out grass thatch and moss,...
Deals with the safety of portable electric appliances with a cooking function such as baking, roasting and grilling, whose rated voltage is more than 250 V. Is to be used...
Deals with the safety of portable electric appliances with a cooking function such as baking, roasting and grilling, whose rated voltage is more than 250 V. The contents of the...
Deals with the safety of shavers, hair clippers and similar appliances whose rated voltage is not more than 250 V.
Describes detail specifications for general purpose rigid coaxial transmission lines and their associated flange connectors.
Describes how live conductors are protected by one or more devices for automatic interruption of the supply in the event of overload (see clause 433) and short-circuits (see clause 434)...
Describes how protection against electric shock is provided by application of the appropriate measures as specified in: for protection against both direct and indirect contact, for protection against direct contact,...
Describes measuring methods and requirements for test arrangements to be applied for evaluating compliance with this standard together with the means of indicating compliance both of the specified characteristics of...
Describes protective measures intended to ensure the safety of persons from electric shock both in normal service and in case of fault. Also includes particular requirements applicable to TN, TT...
Describes the standard method of measurement of lamp cap temperature rise which is to be used when testing tungsten filament or discharge lamps for compliance with the limits. Covers the...
Determines the suitability of insulation piercing connections under specified mechanical, electrical and atmospheric conditions, and provides a means of comparing test results when the tools used to make the connections...
Determines the suitability of press-in connections under specified mechanical, electrical and atmospheric conditions. Is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar...
Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to make the connections...
Determines the suitability of spring-clamp connections under specified mechanical, electrical and atmospheric conditions. Is applicable to spring-clamp connections made with stripped wire without further preparation.
Determines the suitability of wrapped connections under specified mechanical, electrical and atmospheric conditions, and provides a means of comparing test results when the tools used to make the connections are...
Enables the performance of a machine to be confirmed by tests and to provide a basis for assessment of its suitability for a specified duty and for a comparison with...
Gives general requirements for general purpose rigid coaxial transmission lines and their associated flange connectors in order to ensure compatibility and interchangeability, gives the tolerances necessary to ensure adequate electrical...
Gives the rules for the design, erection, and verification of electrical installations. The rules are intended to provide for the safety of persons, livestock and property against dangers and damage...
Household and similar electrical appliances - Safety - Part 2-90: Particular requirements for commercial microwave ovens.
IEC 60335-2-75:2002+A1:2 004+A2:2008 Deals with the safety of electric commercial dispensing appliances and vending machines for preperation or delivery of food, drinks and consumer products, their rated voltage being not...
IEC 60335-2-75:2012 deals with the safety of electric commercial dispensing appliances and vending machines for preparation or delivery of food, drinks and consumer products, their rated voltage being not more...
IEC 60335-2-75:2012+A1:2 015 deals with the safety of electric commercial dispensing appliances and vending machines for preparation or delivery of food, drinks and consumer products, their rated voltage being not...
IEC 60335-2-75:2012+A1:2 015+A2:2018 deals with the safety of electric commercial dispensing appliances and vending machines for preparation or delivery of food, drinks and consumer products, their rated voltage being not...
IEC 60335-2-75:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60335-2-75:2024 deals with the safety of electric commercial dispensing appliances and vending machines for preparation or delivery of food, drinks and consumer products, their rated voltage being not more...
IEC 60335-2-75:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-76:2002+A1:2 006+A2:2013 Applicable to the safety of electric fence energizers, the rated voltage of which is not more than 250 V. This consolidated version consists of the second edition...
IEC 60335-2-76:2018 deals with the safety of electric fence energizers, the rated voltage of which is not more than 250 V and by means of which fence wires in agricultural,...
IEC 60335-2-76:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-78:2002+A1:2 008+A2:2019 deals with the safety of electric outdoor barbecues for household and similar use, their rated voltage being not more than 250 V. This standard does not apply...
IEC 60335-2-78:2021 deals with the safety of outdoor barbecues for household and similar use, their rated voltage being not more than 250 V. Appliances not intended for normal household use...
IEC 60335-2-78:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-79:2012(E) deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa...
IEC 60335-2-79:2016 deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa...
IEC 60335-2-79:2021 deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa...
IEC 60335-2-79:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-80:2015 deals with the safety of electric fans for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
IEC 60335-2-80:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-80:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60335-2-80:2024 deals with the safety of electric fans for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
IEC 60335-2-80:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-81:2002+A1:2 007+A2:2011 deals with the safety of electric foot warmers and heating mats for household and similar purposes. The rated voltage being not more than 250 V. Appliances intended...
IEC 60335-2-81:2015 deals with the safety of electric foot warmers and heating mats for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended...
IEC 60335-2-81:2015+A1:2 017+A2:2020 deals with the safety of electric foot warmers and heating mats for household and similar purposes, their rated voltage being not more than 250 V. Appliances not...
IEC 60335-2-81:2015+AMD1 :2017 deals with the safety of electric foot warmers and heating mats for household and similar purposes, their rated voltage being not more than 250 V. Appliances not...
IEC 60335-2-81:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60335-2-81:2024 deals with the safety of electric foot warmers and heating mats for household and similar purposes, their rated voltage being not more than 250 V including direct current...
IEC 60335-2-81:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-82:2002+A1:2 008+A2:2015 Deals with the safety of electric commercial amusement machines and personal service machines, their rated voltage being not more than 250 V for single-phase and 480 V...
IEC 60335-2-82:2017+A1:2 020 deals with the safety of electric commercial amusement machines and personal service machines, their rated voltage being not more than 250 V for single-phase appliances and 480...
IEC 60335-2-82:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60335-2-82:2024 deals with the safety of electric commercial amusement machines and personal service machines, their rated voltage being not more than 250 V for single-phase appliances and 480 V...
IEC 60335-2-82:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-83:2024 deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures, their rated voltage being not...
IEC 60335-2-83:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-83:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-84:2002+A1:2 008+A2:2013 Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may...
IEC 60335-2-84:2019 deals with the safety of electric toilet appliances having a rated voltage being not more than 250 V, in which excrement is stored, dried or destructed or which...
IEC 60335-2-84:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-85:2002+A1:2 008+A2:2017 deals with the safety of electric fabric steamers intended for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended for...
IEC 60335-2-85:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60335-2-85:2022 deals with the safety of electric fabric steamers intended for household and similar purposes, their rated voltage being not more than 250 V including direct current (DC) supplied...
IEC 60335-2-86:2002+A1:2 005+A2:2012 deals with the safety of electric fishing machines, in which water may be electrified for catching fish or providing barriers to animals living in water. Examples are...
IEC 60335-2-86:2018 deals with the safety of electric fishing machines by means of which water may be electrified for the purpose of catching fish or for providing barriers to all...
IEC 60335-2-86:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-87:2002+A1:2 007+A2:2012 deals with the safety of electric animal-stunning equipment, These are for inductrial or commercial use, on farms or in areas where they may be a source of...
IEC 60335-2-87:2016 deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single-phase appliances and 480 V for other appliances.
IEC 60335-2-87:2016+A1:2 018 deals with the safety of electric animal-stunning equipment the rated voltage of which is not more than 250 V for single-phase appliances and 480 V for other...
IEC 60335-2-89:2010 specifies safety requirements for electrically operated commercial refrigerating appliances that have an incorporated compressor or that are supplied in two units for assembly as a single appliance in...
IEC 60335-2-89:2010+A1:2 012 specifies safety requirements for electrically operated commercial refrigerating appliances that have an incorporated compressor or that are supplied in two units for assembly as a single appliance...
IEC 60335-2-89:2010+A1:2 012+A2:2015 specifies safety requirements for electrically operated commercial refrigerating appliances that have an incorporated compressor or that are supplied in two units for assembly as a single appliance...
IEC 60335-2-89:2019 specifies safety requirements for electrically operated commercial refrigerating appliances and ice-makers that have an incorporated motor-compressor or that are supplied in two units for assembly as a single...
IEC 60335-2-8:2012 deals with the safety of electric shavers, hair clippers and similar appliances intended for household and similar purposes, their rated voltage being not more than 250 V. Examples...
IEC 60335-2-8:2012+A1:20 15 deals with the safety of electric shavers, hair clippers and similar appliances intended for household and similar purposes, their rated voltage being not more than 250 V.
IEC 60335-2-8:2012+A1:20 15+A2:2018 deals with the safety of electric shavers, hair clippers and similar appliances intended for household and similar purposes, their rated voltage being not more than 250 V.
IEC 60335-2-8:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60335-2-8:2022 deals with the safety of electric shavers, hair clippers, epilators, appliances used for manicure and pedicure and similar appliances intended for household and similar purposes, their rated voltage...
IEC 60335-2-90-A1:2010 Amendment 1 NOTE The attention of National Committees is drawn to the fact that equipment manufacturers and testing organizations may need a transitional period following publication of a...
IEC 60335-2-90:2006+A1:2 010 The safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between...
IEC 60335-2-90:2006+A1:2 010+A2:2014 The safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between...
IEC 60335-2-90:2015 deals with - the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances...
IEC 60335-2-90:2015+A1:2 019 deals with - the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase...
IEC 60335-2-90:2024 deals with: - the safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances...
IEC 60335-2-90:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-90:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-91:2008 deals with the safety of electric powered walk-behind and hand-held lawn trimmers and lawn edge trimmers, with cutting element(s) of non metallic filament line or freely pivoting non...
IEC 60335-2-95:2011 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being...
IEC 60335-2-95:2011+A1:2 015 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives...
IEC 60335-2-95:2011+A1:2 015+A2:2017 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives...
IEC 60335-2-95:2019 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being...
IEC 60335-2-95:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-95:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60335-2-95:2023 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being...
IEC 60335-2-95:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-96:2019 deals with the safety of flexible sheet heating elements intended to be incorporated into floors and walls below 1,2 m and above 2,3 m and in ceilings, their...
IEC 60335-2-96:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-96:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60335-2-96:2024 deals with the safety of flexible sheet heating elements intended to be incorporated into floors and walls below 1,2 m and above 2,3 m and in ceilings, their...
IEC 60335-2-96:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-97:2016 deals with the safety of electric drives for shutters, blinds and awnings, intended for household and similar purposes, their rated voltage being not more than 250 V for...
IEC 60335-2-97:2016+A1:2 019 deals with the safety of electric drives for shutters, blinds and awnings, intended for household and similar purposes, their rated voltage being not more than 250 V...
IEC 60335-2-97:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60335-2-97:2023 deals with the safety of electric drives for shutters, blinds and awnings, intended for household and similar purposes, their rated voltage being not more than 250 V for...
IEC 60335-2-97:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-98:2023 deals with the safety of electric humidifiers for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
IEC 60335-2-98:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-98:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-99:2021 deals with the safety of electrically operated commercial hoods intended for installation above commercial cooking appliances such as ranges, griddles, griddle grills and deep fat fryers, their rated...
IEC 60335-2-99:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-2-9:2008 deals with the safety of electric portable appliances for household and similar purposes that have a cooking function such as baking, roasting and grilling, their rated voltage being...
IEC 60335-2-9:2008+A1:20 12 deals with the safety of electric portable appliances for household and similar purposes that have a cooking function such as baking, roasting and grilling, their rated voltage...
IEC 60335-2-9:2008+A1:20 12+A2:2016 deals with the safety of electric portable appliances for household and similar purposes that have a cooking function such as baking, roasting and grilling, their rated voltage...
IEC 60335-2-9:2019 deals with the safety of electric portable appliances for household and similar purposes that have a cooking function such as baking, roasting and grilling, their rated voltage being...
IEC 60335-2-9:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60335-299:2003+A1:20 17 deals with the safety of electrically operated commercial hoods intended for installation above commercial cooking appliances such as ranges, griddles, griddle grills and deep fat fryers, and...
IEC 60336:2020 applies to FOCAL SPOTS in medical diagnostic X-RAY TUBE ASSEMBLIES for medical use, operating at X-RAY TUBE VOLTAGES up to and including 150 kV. This document describes the...
IEC 60349-1:2010 is applicable to rotating electrical machines, other than electronic converter-fed alternating current motors, forming part of the equipment of electrically propelled rail and road vehicles. The vehicles may...
IEC 60349-2:2010 applies to converter-fed alternating current motors forming part of the equipment of electrically propelled rail and road vehicles. The object of this part is to enable the performance...
IEC 60349-4:2012 applies to converter-fed permanent magnet synchronous motors or generators (machines) forming part of the equipment of electrically propelled rail and road vehicles. The object of this part is...
IEC 60350-1:2011 specifies methods for measuring the performance of electric cooking ranges, ovens, steam ovens, and grills for household use. The ovens covered by this standard may be with or...
IEC 60350-1:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60350-1:2016 specifies methods for measuring the performance of electric cooking ranges, ovens, steam ovens, and grills for household use. The ovens covered by this standard may be with or...
IEC 60350-1:2016+A1:2021 specifies methods for measuring the performance of electric cooking ranges, ovens, steam ovens, and grills for household use. The ovens covered by this standard may be with or...
IEC 60350-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60350-1:2023 specifies methods for measuring the performance of electric cooking ranges, ovens, steam ovens, and grills for household use. This document is also applicable to portable appliances with similar...
IEC 60350-2:2011 defines methods for measuring the performance of electric hobs for household use. Appliances covered by this standard may be built-in or for placing on a working surface or...
IEC 60350-2:2017 defines methods for measuring the performance of electric hobs for household use. Appliances covered by this document can be built-in or designed to be placed on a work...
IEC 60350-2:2017+A1:2021 defines methods for measuring the performance of electric hobs for household use. Appliances covered by this document can be built-in or designed to be placed on a work...
IEC 60350:1999+A1:2005+A 2:2008 Applies to ranges, cooking tables, ovens and similar appliances for household use. This publication defines the principal performance characteristics of these appliances and describes the standard methods...
IEC 60352-2:2006+A1:2013 Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to make...
IEC 60352-2:2024 is applicable to solderless crimped connections made with: - appropriately designed uninsulated or pre-insulated crimp barrels as parts of crimp contacts, terminal ends or splices, and - stranded...
IEC 60352-3:2020 is applicable to ID connections which are accessible for tests and measurements according to Clauses 6 through 8 and which are made with – appropriately designed accessible ID...
IEC 60352-4:2020 is applicable to non-accessible ID connections for which the tests and measurements according to Clauses 6 through 8 are suitable and which are made with: – appropriately designed...
IEC 60352-5:2012 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists of a termination having a suitable...
IEC 60352-5:2020 s’applique aux connexions press-in sans soudure pour utilisation dans les équipements et composants électriques et électroniques. La connexion press-in consiste en une terminaison ayant une zone de press-in...
IEC 60352-6:2022 This part of IEC 60352 is applicable to insulation piercing connections made with stranded wires and tinsel wires, insulated flat conductors and flat flexible circuitries for use in...
IEC 60352-7:2020 is applicable to spring clamp connections made with stripped wire without further preparation: - stranded conductors of 0,08 mm2 to 10 mm2 cross-section, or - flexible conductors of...
IEC 60352-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60352-8:2011 Is applicable to compression mount connections with metallic spring contacts for use in telecommunication equipments and in other electronic devices employing similar techniques. Information on materials and data...
IEC 60352-9:2024 provides guidelines for welding and testing of ultrasonically welded connections and includes requirements, tests and practical guidance information. Ultrasonic welding is a form of cold friction welding that...
IEC 60358-1:2012 applies to capacitors, with rated voltage >1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to devices, for applications listed...
IEC 60358-2:2013 applies to AC or DC single-phase coupling capacitors, with rated voltage > 1 000 V, connected between line and ground with a low voltage terminal either permanently earthed...
IEC 60358-3:2013 applies to AC or DC single-phase coupling capacitor, with rated voltage higher than 1 000 V, connected line to ground with the low voltage terminal either permanently earthed...
IEC 60358-4:2018 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications. IEC 60358-4:2018 is to be...
IEC 60364-4-41:2005 Specifies essential requirements regarding protection against electric shock of persons and livestock. It deals also with the application and co-ordination of these requirements in relation to external influences.
IEC 60364-4-41:2005+A1:2 017 specifies essential requirements regarding protection against electric shock of persons and livestock. It deals also with the application and co-ordination of these requirements in relation to external...
IEC 60364-4-42:2010 applies to electrical installations with regard to measures for the protection of persons, livestock and property against: - thermal effects, combustion or degradation of materials, and risk of...
IEC 60364-4-42:2010+A1:2 014 applies to electrical installations with regard to measures for the protection of persons, livestock and property against: - thermal effects, combustion or degradation of materials, and risk...
IEC 60364-4-42:2024 applies to electrical installations with regard to measures for the protection of persons, livestock and property against: • thermal effects, risk of combustion or degradation of materials, and...
IEC 60364-4-43:2008 provides requirements for the protection of live conductors from the effects of overcurrents. IEC 60364-4-43:2008 describes how live conductors are protected by one or more devices for the...
IEC 60364-4-43:2023 provides requirements for: - protection of live conductors, PEN conductors, PEM conductors, and PEL conductors against the harmful effects caused by overcurrent; - coordination of measures for protection...
Includes the following: purposes, supplies and structures (gives descriptions of TN, TT and IT distribution systems and system earthing); classification of external influences; compatibility; maintainablility; safety services.
Is applicable to non-accessible ID connections which are made with: appropriately designed ID terminations; -wires having solid round conductors of 0,25 mm to 3,6 mm nominal diameter; -wires having stranded...
Is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. Determines the suitability of press-in connections under specified mechanical, electrical and atmospheric...
Is applicable to solderless press-in connections where a termination having a suitable solid or compliant press-in section is inserted into a plated-through hole of a double-sided or multilayer printed board...
Partly superseded by IEC 60364-3 and IEC 60364-4-41.
Persons, fixed equipment, and fixed materials adjacent to electrical equipment shall be protected against harmful effects of heat developed by electrical equipment, or thermal radiation, particularly the following effects: -...
Provides recommendations for the specification and loading of power transformers complying with IEC 60076, from the point of view of operating temperatures and thermal ageing. Gives recommendations for loading above...
Provides recommendations for the specification and loading of power transformers complying with IEC 76, from the point of view of operating temperatures and thermal ageing. Gives recommendations for loading above...
Relates to low-frequency cables and wires for telecommunications and gives a general method for calculating the resistance of plain and coated copper conductors.
Sets out general rules for protection of live conductors against overload and short circuit. Specifies the features of various protective devices and necessary coordination between conductors and overload protective devices.
Specifies dimensions and characteristics of tungsten halogen lamps, designed specifically for the following applications: projection, photographic (including studio), flood lighting, specialized airfield purpose and general purpose. This is a loose-leaf...
Specifies methods of protection for persons, fixed equipment, and fixed material adjacent to electrical equipment, against: harmful effect of heat developed by electrical equipment or thermal radiation (particularly combustion or...
Standard
The contents of the corrigendum of June 2005 have been included in this copy.
The rules of this part of IEC 60364 are intended to provide for the safety of persons and equipment in a LV system in the event of a fault between...
The safety of microwave ovens with a cavity door intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and...
This International Standard specifies the performance requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including...
This pack contains IEC 60335-2-75:2024 EXV and IEC 60355-2-75:2024 CMV. IEC 60335-2-75:2024 deals with the safety of electric commercial dispensing appliances and vending machines for preparation or delivery of food,...
This pack contains IEC 60335-2-80:2024 EXV and IEC 60355-2-80:2024 CMV. IEC 60335-2-80:2024 deals with the safety of electric fans for household and similar purposes, their rated voltage being not more...
This pack contains IEC 60335-2-81:2024 EXV and IEC 60355-2-81:2024 CMV. IEC 60335-2-81:2024 deals with the safety of electric foot warmers and heating mats for household and similar purposes, their rated...
This pack contains IEC 60335-2-82:2024 EXV and IEC 60355-2-82:2024 CMV. IEC 60335-2-82:2024 deals with the safety of electric commercial amusement machines and personal service machines, their rated voltage being not...
This pack contains IEC 60335-2-83:2024 EXV and IEC 60355-2-83:2024 RLV. IEC 60335-2-83:2024 deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat...
This pack contains IEC 60335-2-90:2024 EXV and IEC 60355-2-90:2024 RLV. IEC 60335-2-90:2024 deals with: - the safety of microwave ovens with a cavity door intended for commercial use, their rated...
This pack contains IEC 60335-2-95:2023 EXV and IEC 60355-2-95:2023 CMV. IEC 60335-2-95:2023 deals with the safety of electric drives for garage doors for residential use that open and close in...
This pack contains IEC 60335-2-96:2024 EXV and IEC 60355-2-96:2024 CMV. IEC 60335-2-96:2024 deals with the safety of flexible sheet heating elements intended to be incorporated into floors and walls below...
This pack contains IEC 60335-2-97:2023 EXV and IEC 60355-2-97:2023 CMV. IEC 60335-2-97:2023 deals with the safety of electric drives for shutters, blinds and awnings, intended for household and similar purposes,...
This pack contains IEC 60335-2-98:2023 EXV and IEC 60335-2-98:2023 RLV. IEC 60335-2-98:2023 deals with the safety of electric humidifiers for household and similar use, their rated voltage being not more...
This standard specifies dimensions and characteristics of tungsten halogen lamps. The standard has been divided into sections according to the following lamp applications: PROJECTION PHOTOGRAPHIC (including studio) FLOODLIGHTING SPECIAL PURPOSE...

<< Prev Next >>