IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 63
Product Name Notes
Additional requirements and test methods for lead-acid traction batteries to suit the needs of traffic compatible electric road vehicles.
Amendment 1 - Replace Table 1 and Figure 1
Amendment 1 - Replacement of Figure 1
Applicable to all equipment on a land or air vehicle used for prospecting for radioactive ores or ores for which radioactivity measurements can be utilized.
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies up to and...
Applies to 'gG' fuses used by unskilled persons for domestic and similar applications with rated currents not exceeding 100 A and rated voltages not exceeding 500 V a.c. Replaces IEC...
Applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages exceeding 1...
Applies to amplifiers which form part of a sound system for professional and household applications. Gives recommendations relative to the characteristics to be specified and the relevant measuring methods for...
Applies to analogue amplifiers and the analogue parts of digital/analogue amplifiers that form part of a sound system for professional or household applications. Specifies the characteristics to be included in...
Applies to audio-frequency peak programme level meters, for use in equipment for broadcasting, sound reinforcement, sound recording and household entertainment. Does not apply to standard volume indicators which are dealt...
Applies to audio-frequency peak programme level meters, for use in equipment for broadcasting, sound reinforcement, sound recording and household entertainment. This part does not apply to Standard volume indicators which...
Applies to circular and concentric connectors to be used for the interconnection of sound system components for broadcast and similar use, gives the applications and contact arrangement and contact designation...
Applies to circular and concentric connectors to be used for the interconnection of sound system components, and gives the applications and contact arrangement and contact designation for these connectors.
Applies to devices intended to give reverberation, time delay or frequency shift to signals of an acoustical origin. It covers the types of devices commonly employed to achieve special effects...
Applies to direct recording electrical measuring instruments which are used for recording the instantaneous, effective or mean value of one or more measured quantities as a function of time.
Applies to electromechanical all-or-nothing relays, test schedules 1, 2 and 3 of assessed quality.
Applies to headphones and headsets intended to be used on the human ear. Standardizes the designation and description of headphones, and lists characteristics to be specified, with the relevant methods...
Applies to high-voltage expulsion fuses and similar fuses in which the arc is extinguished by the expulsion effect of the gases produced by the arc, designed for outdoor and indoor...
Applies to lead-acid traction batteries intended for installation in electric traction vehicles or materials handling equipment and lays down, in general terms, their main characteristics and methods for their testing.
Applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to...
Applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated metallized motor...
Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and to post insulators of organic material intended for indoor service...
Applies to sound system loudspeakers, treated as entirely passive elements. Gives the characteristics to be specified and the relevant methods of measurement for loudspeakers using sinuidal or specified noise signals.
Applies to sound system microphones in both professional and domestic applications. Specifies the essential characteristics and the relevant measuring methods.
Applies to sound systems of any kind, and to the parts of which they are composed or which are used as auxiliaries to such systems. Deals with the determination of...
Applies to the measurement of localized electrical discharges in insulating media, restricted to only a part of the dielectric under test and only partially bridging the insulation between conductors. The...
Applies to the measurement of localized electrical discharges in insulating media, restricted to only a part of the dielectric under test and only partially bridging the insulation between conductors.
Contains Amendment No. 1.
Contains Amendments Nos. 1 and 2.
Contains the amended title and scope, and several clauses to bring this publication in line with IEC 60051.
Covers the bonding sheet material used in the fabrication of multilayer printed boards. The test methods for bonding sheet material are also dealt with.
Defines a format for files containing transient waveform and event data collected from power systems or power system models. Applies to files stored on physical media such as digital hard...
Defines methods of test for delivery spools for winding wires made from thermoplastic materials in order to determine conformity with the established performance requirements for their properties.
defines objective methods for rating the transmission quality of speech with respect to intelligibility. The four methods, which are closely related, are referred to as the "STI," the "STITEL", the...
Defines rated and normal working conditions. Specifies the essential characteristics and the relevant measuring methods.
Defines, explains and gives methods of calculating terms and expressions used in this series of publications.
Definitions. Standard values relating to energizing quantities and to influencing quantities. Fundamental characteristics relating to behaviour in service including the accuracy of specified times when applicable. Requirements for assessing electrical...
Definitions. Standard values relating to energizing quantities influencing quantities. Fundamental characteristics relating to temperature rises and behaviour in service. Accuracy requirements relating to the characteristic quantity and specified times. Mechanical...
Definitions: assessment of rated insulation voltages; general requirements regarding insulation tests; dielectric tests; measurements of insulation resistance; impulse voltage tests; marking
Describes derived characteristics, requirements for test equipment and specification and presentation of information.
Describes methods of test for delivery spools for winding wires made from thermoplastic material.
Describes the methods of test for containers made from thermoplastic material to be used for taper barrelled delivery spools for winding wires.
Describes the product safety requirements for measuring relays and protection equipment having a rated a.c. voltage up to 1 000 V with a rated frequency up to 65 Hz, or...
Establishes a glossary of terms and definitions used in specifying the core properties, gives recommendations for the specification of cores, including general information on measuring methods and conditions of test,...
Establishes a vocabulary of definitions and terms for classes of brush grades, brushes, tops, flexibles (shunts) and connections, terminals, commutators and slip-rings, commutator marking and other miscellaneous details. Contains illustrations...
Establishes the characteristics of fuses or parts of fuses (fuse-base, fuse-carrier, fuse-link) in such a way that they can be replaced by other fuses or parts of fuses having the...
For application in equipment containing semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. Establishes characteristics of semiconductor fuse-links in...
Fuses for use by authorized persons are generally designed to be used in installations where the fuse-links are accessible to, and may be replaced by, authorized persons only. This standard...
Fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the requirements laid down in the relevant fuse systems.
Gives a comprehensive description of the mechanical and electrical characteristics of fuses for household and similar applications and of the relevant tests. Describes six types of standardized fuses: D types...
Gives a comprehensive description of the mechanical and electrical characteristics of these fuses and of the relevant tests. Describes six types of standardized fuses: D types fuses; cylindrical fuses (types...
Gives an objective method for rating the quality of speech transmission with respect to intelligibility. Is intended for rating speech transmission in auditoria with or without sound systems. Has the...
Gives an objective method for rating the transmision quality of speech with respect to intelligibility. Is intended for rating speech transmission with or without sound systems.
Gives dimensional characteristics of single moving-coil (dynamic) loudspeakers of the direct radiator type. Supersedes IEC 124 (1960).
Gives dimensional characteristics of single moving-coil (dynamic) loudspeakers of the direct radiator type.
Gives requirements for properties for copper foil (electro-deposited or rolled). This supplement is still valid; it will be renumbered as 249-3-2 when revised.
Gives requirements for properties of bismaleimide/triazin e modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm.
Gives requirements for properties of epoxide cellulose paper copper-clad laminated sheet, of defined flammability, in thickness of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...
Gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to 6.4 mm. The sheet...
Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating...
Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating...
Gives requirements for properties of flexible copper-clad polyester (polyethylene terephthalate) (PETP) film including optional requirements which apply only by agreement between purchaser and supplier. The material consists of an insulating...
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, economic quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (phenolic...
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability and high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists...
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base...
Gives requirements for properties of thin bismaleimide/triazin e modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards. Laminated sheets...
Gives requirements for the properties of this polyimide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards. Laminated sheets covered by...
Gives the characteristics to be specified, performance requirements and the relevant methods of measurement for electromechanical volume indicators. The concept of 'volume' is a practical way of assigning a numerical...
Gives the standard sizes of containers for round winding wires.
Gives the test methods, conditions, and requirements for solder resist material as manufactured and for a solder resist system which comprises the material, the application process, and a printed board.
Gives three methods for the determination of short-circuit power factor to meet conditions of variation of resistance with frequency and current and of inductance with time and current, as follows:...
IEC 60252-1:2010 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
IEC 60252-1:2010+A1:2013 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to...
IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated...
IEC 60252-2:2010+A1:2013 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated...
IEC 60255-11:2008 specifies the general requirements for a.c. and d.c. power supplies, for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment...
IEC 60255-121:2014 specifies minimum requirements for functional and performance evaluation of distance protection function typically used in, but not limited to, line applications for effectively earthed, three-phase power systems. This...
IEC 60255-127:2010 specifies minimum requirements for over/under voltage relays. The standard includes specification of the protection function, measurement characteristics and time delay characteristics.
IEC 60255-149:2013 specifies minimum requirements for thermal protection relays. This standard includes specification of the protection function, measurement characteristics and test methodologies. The object is to establish a common and...
IEC 60255-151:2009 specifies minimum requirements for over/under current relays. It includes a specification of the protection function, measurement characteristics and time delay characteristics. Defines the influencing factors that affect the...
IEC 60255-181:2019 specifies the minimum requirements for functional and performance evaluation of frequency protection. This document also defines how to document and publish performance test results. This document covers the...
IEC 60255-187-1:2021 specifies the minimum requirements for functional and performance evaluation of (longitudinal) differential protection designed for the detection of faults in ac motors, generators and transformers. This document also...
IEC 60255-1:2009 specifies common rules and requirements applicable to measuring relays and protection equipment including any combination of devices to form schemes for power system protection such as control, monitoring...
IEC 60255-1:2022 specifies common rules and requirements applicable to measuring relays and protection equipment, including any combination of equipment to form a distributed protection scheme for power system protection such...
IEC 60255-22-2:2008 specifies the general requirements for electrostatic discharge tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with...
IEC 60255-22-4:2008 specifies the general requirements for electrical fast transient immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment...
IEC 60255-22-5:2008 specifies the general requirements for surge immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with...
IEC 60255-24:2013 defines a format for files containing transient waveform and event data collected from power systems or power system models. The format is intended to provide an easily interpretable...
IEC 60255-26:2008 is applicable to measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with those systems; it specifies the essential...
IEC 60255-26:2013 is applicable to measuring relays and protection equipment, taking into account combinations of devices to form schemes for power system protection including the control, monitoring, communication and process...
IEC 60255-26:2023 specifies the requirements for electromagnetic compatibility for measuring relays and protection equipment. It is applicable to measuring relays and protection equipment and combinations of devices to form schemes...
IEC 60255-27:2013 describes the product safety requirements for measuring relays and protection equipment having a rated a.c. voltage up to 1 000 V with a rated frequency up to 65...
IEC 60255-27:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60255-27:2023 specifies the product safety requirements for measuring relays and protection equipment having a rated AC voltage up to 1 000 V, or a rated DC voltage up to...
IEC 60263:2020 specifies standard aspect ratios for logarithmic or level characteristics expressed in decibels versus a logarithmic frequency axis and ranges for the radius of polar diagrams of level. Applications...
IEC 60264-3-1:1999+A1:20 03 specifies the basic dimensions for taper barrelled delivery spools for winding wires. This consolidated version consists of the second edition (1999) and its amendment 1 (2003). Therefore,...
IEC 60264-4-1:1997+A1:20 09 defines methods of test for delivery spools for winding wires made from thermoplastic materials in order to determine conformity with the established performance requirements for their properties.
IEC 60264-5-1:1997+A1:20 03 specifies the basic dimensions for cylindrical barrelled delivery spools with conical flanges for winding wires. This consolidated version consists of the first edition (1997) and its amendment...
IEC 60268-16:2011 specifies objective methods for rating the transmission quality of speech with respect to intelligibility. It provides a comprehensive manual for all types of users of the STI method...
IEC 60268-16:2020 defines the STI model, test signals, measurement and prediction methods. The objective of this document is to provide a comprehensive manual for all types of users of the...
IEC 60268-21:2018 specifies an acoustical measurement method that applies to electro-acoustical transducers and passive and active sound systems, such as loudspeakers, TV-sets, multi-media devices, personal portable audio devices, automotive sound...
IEC 60268-22:2020 applies to transducers converting an electrical input signal into a mechanical or acoustical output signal. However, if the electrical input terminals and the surface of the radiator are...
IEC 60268-23:2023 specifies acoustical measurement methods that apply to TV sets, monitors with built-in loudspeakers, and other audio devices having similar acoustical properties (e.g. flat-panel loudspeakers). The acoustical measurements are...
IEC 60268-24:2023 is applicable to active acoustic noise-cancelling headphones and earphones which have the function of reducing the noise heard by the user by the output sound from the transducer...
IEC 60268-3:2013 applies to analogue amplifiers, and the analogue parts of analogue/digital amplifiers, which form part of a sound system for professional or household applications. It specifies the characteristics which...
IEC 60268-3:2018 applies to analogue amplifiers, and the analogue parts of analogue/digital amplifiers, which form part of a sound system for professional or household applications. It specifies the characteristics that...
IEC 60268-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60268-4:2010 specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and also details the characteristics to be...
IEC 60268-4:2014 specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and also details the characteristics to be...
IEC 60268-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60268-4:2018 specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and also details the characteristics to be...
IEC 60268-5:2003 applies to sound system loudspeakers, treated entirely as passive elements. Loudspeakers with built-in amplifiers are excluded. It gives the characteristics to be specified and the relevant methods of...
IEC 60268-5:2003+A1:2007 applies to sound system loudspeakers, treated entirely as passive elements. Loudspeakers with built-in amplifiers are excluded. It gives the characteristics to be specified and the relevant methods of...
IEC 60268-7:2010+A1:2020 , is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive...
IEC 60268-7:2010, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive networks...
IEC 60269-1:2006+A1:2009 is applicable to fuses incorporating enclosed current-limiting fuse-links with rated breaking capacities of not less than 6 kA, intended for protecting power-frequency a.c. circuits of nominal voltages not...
IEC 60269-1:2006+A1:2009 +A2:2014 is applicable to fuses incorporating enclosed current-limiting fuse-links with rated breaking capacities of not less than 6 kA, intended for protecting power-frequency a.c. circuits of nominal voltages...
IEC 60269-1:2024 is applicable to fuses incorporating enclosed current-limiting fuse-links with rated breaking capacities of not less than 6 kA, intended for protecting power-frequency AC circuits of nominal voltages not...
IEC 60269-1:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60269-2:2010 provides fuses for use by authorized persons are generally designed to be used in installations where the fuse-links are accessible to, and may be replaced by, authorized persons...
IEC 60269-2:2013 provides supplementary requirements for fuses for use by authorized persons and are generally designed to be used in installations where the fuse-links are accessible to, and may be...
IEC 60269-2:2013+AMD1:20 16 provides supplementary requirements for fuses for use by authorized persons and are generally designed to be used in installations where the fuse-links are accessible to, and may...
IEC 60269-2:2013+AMD1:20 16+AMD2:2024 CSV provides supplementary requirements for fuses for use by authorized persons and are generally designed to be used in installations where the fuse-links are accessible to, and...
IEC 60269-3:2010 provides supplementary requirements for fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the requirements laid...
IEC 60269-3:2010+A1:2013 provides supplementary requirements for fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the requirements laid...
IEC 60269-3:2010+A1:2013 +A2:2019 provides supplementary requirements for fuses for use by unskilled persons according to the following fuse systems comply with all subclauses of IEC 60269-1 and with the requirements...
IEC 60269-3:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60269-3:2024 is divided into four fuse systems, each dealing with a specific example of standardized fuses for use by unskilled persons. This part applies to “gG” fuses only. Unskilled...
IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of...
IEC 60269-4:2009+A1:2012 This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor devices shall comply with all requirements of IEC...
IEC 60269-4:2009+A1:2012 +A2:2016 This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor devices shall comply with all requirements of...
IEC 60269-4:2024 applies with the following supplementary requirements. Fuse-links for the protection of semiconductor devices shall comply with aIl requirements of IEC 60269-1, if not otherwise indicated hereinafter, and shall...
IEC 60269-4:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60269-6:2010 gives supplementary requirement to those given in IEC 60269-1 for fuse-links for protecting photovoltaic (PV) strings and photovoltaic (PV) arrays in equipment for circuits of nominal voltages up...
IEC 60269-6:2010+A1:2021 gives supplementary requirement to those given in IEC 60269-1 for fuse-links for protecting photovoltaic (PV) strings and photovoltaic (PV) arrays in equipment for circuits of nominal voltages up...
IEC 60269-7:2021 These supplementary requirements apply to fuse-links for the protection of batteries and battery systems, including, but not limited to terminology, for electricity storage in equipment for circuits of...
IEC 60270:2000+A1:2015 Applies to the measurement of localizedelectrical discharges in insulating media, restricted to only a part of the dielectric under test and only partially bridging the insulation between conductors.
IEC 60276:2018 applies to carbon brushes for electrical machinery. This edition applies only to carbon brushes for commutators and slip-rings in rotating machines. Terms and definitions are relative to the...
IEC 60282-1:2009 applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages...
IEC 60282-1:2009+A1:2014 applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages...
IEC 60282-1:2020 applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and of rated voltages...
IEC 60282-2:2008 provides requirements for expulsion fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz, and of rated voltages exceeding 1 000...
IEC 60282-4:2020 applies to expulsion fuses complying with IEC 60282-2 and specifies additional testing requirements for fuses employing a cutout fuse-base that utilizes polymeric insulators.
IEC 60286-1:2017 applies to the tape packaging of components with axial leads for use in electronic equipment. In general, the tape is applied to the component leads. It covers requirements...
IEC 60286-1:2017+A1:2021 applies to the tape packaging of components with axial leads for use in electronic equipment. In general, the tape is applied to the component leads. It covers requirements...
IEC 60286-2:2008 applies to the packaging of components with two or more unidirectional leads for use in electronic equipment. In general, the tape is applied to the component leads. This...
IEC 60286-2:2015 applies to the tape packaging of components with two or more unidirectional leads for use in electronic equipment. In general, the tape is applied to the component leads.
IEC 60286-2:2022 applies to the tape packaging of components with two or more unidirectional leads for use in electronic equipment. It provides dimensions and tolerances necessary to tape components with...
IEC 60286-3-1:2009 is applicable to the taping of surface mount components using carrier tapes which have concave cavities formed by compression of the base material.
IEC 60286-3:2007 is applicable to the tape packaging of electronic components without leads or with lead stumps which are intended to be connected to electronic circuits. It includes only those...
Incorporates Amendments No. 3 (1993) and No. 4 (1994)
Is applicable to contact assemblies of relays within the scope of the IEC and covers basic considerations which are, in general, common to all types of relays covered by IEC...
Is applicable to lead-acid traction batteries used as power sources for electric propulsion. Clauses 1 to 5 are applicable to all traction battery applications which include road vehicles, locomotives, industrial...
Is applicable to measuring relays and protection equipment in a new condition and all tests specified are type tests only. Lays down test severity levels, test equipment, test set-up, test...
Is applicable to three-phase, alternating current switches and switch-disconnectors having making and breaking current ratings, for indoor and outdoor installations, for rated voltages above 1 kV and less than 52...
Is divided into three sections, each dealing with specific examples of standardized dimensions. Section I: Fuse-links having bolted connections: Type A, Type B, Type C. Section II: Fuse-links with flush...
Lays down general requirements for the insulation coordination of measuring relays and protection equipment. Gives guidance for the selection of clearances and creepage distances and other aspects related to the...
Procedures for the determination of permittivity and dissipation factor and of quantities calculated from them, such as loss index, within the frequency range 15Hz to 300 MHz approximately.
Qualification approval procedure; quality conformance inspection; rules for sampling; classification; rules for writing sectional specifications grouping of tests; writing detail specifications. This publication has the status of a report.
Refers to earth fault condition.
Relates to capacitors for the starting and running of asynchronous motors supplied by single-phase systems, such as are widely used in household appliances. Applies to both impregnated and non-impregnated capacitors,...
Relates to the tape packaging of components for use in electronic equipment with two or more unidirectional leads. Covers requirements of taping techniques for use with equipment for preforming of...
Relates to the tape packaging of electronic components without leads or with lead stumps which are intended to be connected to electronic circuits. Includes only those dimensions which are essential...
Replaces tables I and III, subclause 7-2-3 and Appendix A.
Section I: Fuses with fuse-links with blade contacts. Section II: Fuses with fuse-links for bolted connections. Section III: Fuses with fuse-links having cylindrical contact caps.
Specifies general requirements for electrical disturbance tests of static measuring relays and protection equipment.
Specifies general requirements for electrostatic discharge tests of static measuring relays and protection equipment. Defines terms used, test severity classes, test conditions, test procedures, criteria for acceptance.
Specifies general requirements for electrostatic discharge tests of static measuring relays and protection equipment. Is based on IEC 1000-4-2 and refers to that standard where applicable.
Specifies general requirements for fast transient disturbance tests of static measuring relays and protection equipment with or without output contacts.
Specifies general requirements for power frequency immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with those systems.
specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and also gives recommendations as to characteristics to be...
Specifies performance requirements for the subfamily as shown in the title. This publication forms part of a series dealing with measuring relays with more than one input energizing quantity and...
Specifies performance requirements for the subfamily. Forms part of a series dealing with measuring relays with more than one input energizing quantity and for which IEC 60255-6 gives the general...
Specifies preferred characteristics of the contact loads to be used in endurance tests of electrical relay contacts. Should be used in conjunction with IEC 60255-15 which describes the characteristics of...
Specifies preferred electrical values for a.c. power supply voltages and frequencies and d.c. power supply voltages. Gives requirements for connecting cables and connectors, and preferred matching values for microphones, record...
Specifies requirements for expulsion fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz, and of rated voltages exceeding 1 000 V. This...
Specifies requirements for expulsion fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz, and of rated voltages exceeding 1 000 V.
Specifies standard proportions for the scales for plotting frequency characteristics and polar diagrams. Does not apply to audiograms.
Specifies tests and requirements for sealed nickel-cadmium cylindrical rechargeable single cells, suitable for use in any orientation. Specific tests and requirements for cells intended for use in permanent charge at...
Specifies the appropriate methods of test, selected from the generic specification to be used in detail specifications for electromechanical all-or-nothing relays of assessed quality derived from this specification. Also gives...
Specifies the basic dimensions for cylindrical barrelled delivery spools for winding wires.
Specifies the basic dimensions for cylindrical barrelled delivery spools with conical flanges for winding wires.
Specifies the basic dimensions for taper barrelled delivery spools for winding wires.
Specifies the basic dimensions of containers for taper barrelled delivery spools standardized in IEC 60264-3-1.
Specifies the essential characteristics and the relevant measuring methods.
Specifies the external diameters of cylindrical probes.
Specifies the external dimensions for general purpose all-or-nothing electrical relays, and the location of their terminals and fixing in terms of preferred multiples of specified modules.
Specifies the general requirements for 1 MHz burst immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with...
Specifies the general requirements for conducted disturbances induced by electromagnetic fields for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used...
Specifies the general requirements for electrical fast transient immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with...
Specifies the general requirements for impedance measuring relays. Covers test methods and methods of presenting relay characteristics and performance.
Specifies the general requirements for radiated electromagnetic field disturbance tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with...
Specifies the general requirements for radiated electromagnetic field immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with...
Specifies the general requirements for surge tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with these systems. Is...
Specifies the general requirements for the measurement of radio-frequency emissions emanating from measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used...
Specifies the main characteristics of endurance test equipment used for electrical relay contacts. Describes the functions of a complete endurance test equipment.
Specifies the maximum external (overall) dimensions, the form of marking of polarity and basic dimensions of conical terminals of traction battery cells.
Specifies the requirements for electromagnetic compatibility for measuring relays and protection equipment. Is applicable to measuring relays and protection equipment for power system protection, including the control, monitoring and process...
Specifies the requirements for non-returnable cylindrical barrelled delivery spools made from thermoplastic material.
Specifies the requirements for non-returnable taper barrelled delivery spools made from thermoplastic material.
Specifies the requirements for returnable cylindrical barrelled delivery spools made from thermoplastic material.
Specifies the requirements for returnable cylindrical barrelled delivery spools with conical flanges made from thermoplastic material.
Specifies the requirements for returnable taper barrelled delivery spools made from thermoplastic material.
Specifies the requirements for spool containers made from thermoplastic material and used for taper barrelled delivery spools.
Specifies the vibration, shock, bump and seismic tests applicable to electromechanical and static measuring relays and protection equipment, with or without output contacts.
Specifies uniform measuring methods for sealing tests for pressurized waveguide components and assemblies. These measuring methods are carried out with regard to quantity and quality.
Specifies: - the maximum external (overall) dimensions of traction battery cells, that is, the width, the height and the length; - the form of the marking of traction battery cell...
Standard rated values and test conditions; test methods, including endurance tests.
Standard
Standardizes the methods, general dimensions and preferred tolerances for the taping of these components, for example, resistors, capacitors, diodes, etc., for use in telecommunication equipment and electronic devices employing similar...
States the test and measurement procedures for electromechanical all-or-nothing relays within the scope of the IEC. States for electromechanical all-or-nothing relays: - special terms and definitions used (Section 2), and...
States the test and measurement procedures for electromechanical all-or-nothing relays within the scope of the IEC. States for electromechanical all-or-nothing relays: -special terms and definitions used (Section 2), and -test...
The contents of the corrigendum of March 2013 and of June 2013 have been included in this copy.
The contents of the corrigendum of November 2021 have been included in this copy.
The following characteristics of fuses are specified in addition to IEC Publication 269-1: - minimum rated breaking capacities; - time-current characteristics; - I2t characteristics; - standard conditions of constructions; -...
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and...
This edition supersedes the first edition of IEC 255-8 (1978) and IEC 255-17 (1982). Applies to dependent specified time electrical measuring relays which protect equipment from electrical thermal damage by...
This edition supersedes the first edition of IEC 60255-8 (1978) and IEC 60255-17 (1982). Applies to dependent specified time electrical measuring relays which protect equipment from electrical thermal damage by...
This edition supersedes the second edition of IEC 273 (1979). Applies to post insulators and post insulator units of ceramic material or glass intended for indoor or outdoor service, and...
This part includes two types of vibration tests: the vibration response test and the vibration endurance test, and is generally based upon IEC 68-2-6. The requirements are applicable only to...
This part of IEC 60254 is applicable to lead acid traction batteries used as power sources for electric propulsion. The tests defined are relevant to all traction battery applications which...
This part of IEC 60254 is applicable to lead-acid traction batteries used as power sources for electric propulsion. The object of the present standard is to specify: - the maximum...
This part of IEC 60269 is applicable to fuses incorporating enclosed current-limiting fuse-links with rated breaking capacities of not less than 6 kA, intended for protecting power-frequency a.c. circuits of...
This part of IEC 60282 applies to all types of high-voltage current-limiting fuses designed for use outdoors or indoors on alternating current systems of 50 Hz and 60 Hz and...
This standard includes two types of tests: -the shock test (on energized and non-energized specimen), -the bump test (on non-energized specimen). These requirements are applicable only to measuring relays and...
This standard is divided into five sections, each dealing with a specific example of standardized fuse for use by authorized persons: Section I: Fuses with fuse-links with blade contacts. Section...
This standard is divided into six sections, each dealing with a specific example of standardized fuse for use by authorized persons: Section I: Fuses with fuse-links with blade contacts. Section...
This standard specifies the general performance requirements of all electrical measuring relays and protection equipment used in the electrotechnical fields covered by the IEC. Supersedes IEC 255-6 (1978) and its...
This standard specifies the general performance requirements of all electrical measuring relays and protection equipment used in the electrotechnical fields covered by the IEC. Supersedes IEC 60255-6 (1978) and its...

<< Prev Next >>