IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Applies to information technology equipment (ITE). Procedures are given for the measurement of the levels of spurious signals generated by the ITE and limits are specified for the frequency range... | |
| Applies to logarithmic quantities and units. Quantities that can be expressed as the logarithm of a dimensionless quantity, such as the ratio of two physical quantities of the same kind,... | |
| Applies to machines with rated voltages less than or equal to 660 V and which are in accordance with IEC 60034-1. Establishes requirements for the use of thermal protection systems... | |
| Applies to television broadcast receivers, sound broadcast receivers and associated equipment intended for use in the residential, commercial and light industrial environment. Describes the methods of measurement and specified limits... | |
| Applies to the conduction and the radiation of radio-frequency disturbances from appliances whose main functions are performed by motors and switching or regulating devices, unless the r.f. energy is intentionally... | |
| Applies to the emission (radiated and conducted) of radio frequency disturbances of : - all lighting equipment with a primary function of generating and/or distributing light intended for illumination purposes... | |
| Applies to the emission (radiated and conducted) of radiofrequency disturbances from: - all lighting equipment with a primary function of generating and/or distributing light intended for illumination purposes, and intended... | |
| Applies to the emission of broadband and narrowband electromagnetic energy which may cause interference to radio reception and which is emitted from: a) vehicles propelled by an internal combustion engine,... | |
| Applies to the generation of electromagnetic energy from sound and television receivers for the reception of broadcast and similar transmissions and from associated equipment. Describes the methods of measurement applicable... | |
| Applies to the generation of electromagnetic energy from sound and television receivers for the reception of broadcast and similar transmissions and from associated equipment. The frequency range covered extends from... | |
| Applies to the radiation of electromagnetic energy which may cause interference to radio reception and which is emitted from: a) vehicles propelled by an internal combustion engine, electrical means, or... | |
| Applies to thermal protectors for use with rotating electrical machines with a rated voltage less than or equal to 660 V and a rated output less than or equal to... | |
| Chapter V: Quantities concerning waveguide propagation; Chapter IX: Letter symbols for scattering matrix and transfer matrix; Chapter X: Symbols for use in the field of static convectors using tubes or... | |
| Chapter XII: Quantities concerning linear n-port networks. | |
| CISPR 11:2009 applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or... | |
| CISPR 11:2009+A1:2010 applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or... | |
| CISPR 11:2015 applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or... | |
| CISPR 11:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| CISPR 11:2015+A1:2016+A2:2 019 applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate... | |
| CISPR 11:2024 applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or... | |
| CISPR 11:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between CISPR... | |
| CISPR 12:2007+A1:2009 The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in... | |
| CISPR 13:2009 applies to the generation of electromagnetic energy from sound and television receivers for the reception of broadcast and similar transmissions and from associated equipment. CISPR 13:2009 describes the... | |
| CISPR 13:2009+A1:2015 applies to the generation of electromagnetic energy from sound and television receivers for the reception of broadcast and similar transmissions and from associated equipment. CISPR 13:2009 describes the... | |
| CISPR 14-1:2005+A1:2008 applies to the conduction and the radiation of radio-frequency disturbances from appliances whose main functions are performed by motors and switching or regulating devices, unless the r.f. energy... | |
| CISPR 14-1:2005+A1:2008+A2 :2011 applies to the conduction and the radiation of radio-frequency disturbances from appliances whose main functions are performed by motors and switching or regulating devices, unless the R.F. | |
| CISPR 14-1:2016 specifies the requirements that apply to the emission of radio-frequency disturbances in the frequency range 9 kHz to 400 GHz from appliances, electric tools and similar apparatus, whether... | |
| CISPR 14-1:2020 specifies the requirements that apply to the emission of radio-frequency disturbances in the frequency range 9 kHz to 400 GHz from appliances, electric tools and similar apparatus as... | |
| CISPR 14-2:2015 deals with the electromagnetic immunity of appliances and similar apparatus for household and similar purposes that use electricity, as well as electric toys and electric tools, the rated... | |
| CISPR 14-2:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| CISPR 14-2:2020 specifies the electromagnetic immunity requirements in the frequency range 0 Hz to 400 GHz that apply to appliances, electric tools and similar equipment as specified below, whether powered... | |
| CISPR 15:2013 applies to the emission (radiated and conducted) of radiofrequency disturbances from: - all lighting equipment with a primary function of generating and/or distributing light intended for illumination purposes,... | |
| CISPR 15:2013+A1:2015 applies to the emission (radiated and conducted) of radiofrequency disturbances from: - all lighting equipment with a primary function of generating and/or distributing light intended for illumination purposes,... | |
| CISPR 15:2018 applies to the emission (radiated and conducted) of radiofrequency disturbances from: - lighting equipment (3.3.16); - the lighting part of multi-function equipment where this lighting part is a... | |
| CISPR 15:2018+AMD1:2024 CSV applies to the emission (radiated and conducted) of radiofrequency disturbances from: - lighting equipment (3.3.16); - the lighting part of multi-function equipment where this lighting part is... | |
| CISPR 16-1-1: 2019 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are provided... | |
| CISPR 16-1-1:2010 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard... | |
| CISPR 16-1-1:2010 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are provided for... | |
| CISPR 16-1-1:2010+A1:2010 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are provided for... | |
| CISPR 16-1-1:2010+A1:2010+ A2:2014 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are provided... | |
| CISPR 16-1-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| CISPR 16-1-1:2015 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are provided for... | |
| CISPR 16-1-2:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| CISPR 16-1-2:2014 specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages and currents in the frequency range 9 kHz to 1 GHz. It has the... | |
| CISPR 16-1-2:2014+A1:2017 specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages and currents in the frequency range 9 kHz to 1 GHz. It has the... | |
| CISPR 16-1-3:2004+A1:2016 is designated a basic standard, which specifies the characteristics and calibration of the absorbing clamp for the measurement of radio disturbance power in the frequency range 30 MHz... | |
| CISPR 16-1-3:2004+A1:2016+ A2:2020 is designated a basic standard, which specifies the characteristics and calibration of the absorbing clamp for the measurement of radio disturbance power in the frequency range 30... | |
| CISPR 16-1-4:2010 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test sites... | |
| CISPR 16-1-4:2010+A1:2012 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test sites... | |
| CISPR 16-1-4:2010+A1:2012+ A2:2017 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test... | |
| CISPR 16-1-4:2019 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test sites... | |
| CISPR 16-1-4:2019+A1:2020 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and test sites... | |
| CISPR 16-1-4:2019+AMD1:202 0+AMD2:2023 CSV specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and... | |
| CISPR 16-1-5:2003+A1:2012 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics, calibration site verification... | |
| CISPR 16-1-5:2014 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the... | |
| CISPR 16-1-5:2014+A1:2016 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the... | |
| CISPR 16-1-6:2014 provides procedures and supporting information for the calibration of antennas for determining antenna factors (AF) that are applicable to antennas intended for use in radiated disturbance measurements. It... | |
| CISPR 16-1-6:2014+A1:2017 provides procedures and supporting information for the calibration of antennas for determining antenna factors (AF) that are applicable to antennas intended for use in radiated disturbance measurements. It... | |
| CISPR 16-1-6:2014+AMD1:201 7+AMD2:2022 CSV provides procedures and supporting information for the calibration of antennas for determining antenna factors (AF) that are applicable to antennas intended for use in radiated disturbance... | |
| CISPR 16-2-1:2008 specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted disturbance phenomena in the frequency... | |
| CISPR 16-2-1:2008+A1:2010 specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted disturbance phenomena in the frequency... | |
| CISPR 16-2-1:2008+A1:2010+ A2:2013 specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted disturbance phenomena in the... | |
| CISPR 16-2-1:2014 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of... | |
| CISPR 16-2-1:2014+A1:2017 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of... | |
| CISPR 16-2-2:2010 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. This second edition cancels and replaces... | |
| CISPR 16-2-3:2010 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR... | |
| CISPR 16-2-3:2010+A1:2010 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR... | |
| CISPR 16-2-3:2010+A1:2010+ A2:2014 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in... | |
| CISPR 16-2-3:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| CISPR 16-2-3:2016 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR... | |
| CISPR 16-2-3:2016+A1:2019 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR... | |
| CISPR 16-2-3:2016+AMD1:201 9+AMD2:2023 CSV specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified... | |
| CISPR 16-2-5:2008(E) deals with in situ electromagnetic disturbance measurements in any environment from physically large equipment and systems excluding networks. It covers both radiated and conducted emission phenomena, and does... | |
| CISPR 16-3:2020 is a collection of technical reports (Clause 4) that serve as background and supporting information for the various other standards and technical reports in CISPR 16 series. In... | |
| CISPR 16-4-2:2011 is a basic EMC publication. It specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant to... | |
| CISPR 16-4-2:2011+A1:2014 is a basic EMC publication. It specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant to... | |
| CISPR 16-4-2:2011+A1:2014+ A2:2018 is a basic EMC publication. It specifies the method of applying Measurement Instrumentation Uncertainty (MIU) when determining compliance with CISPR disturbance limits. The material is also relevant... | |
| CISPR 17:2011 specifies methods to measure the radio interference suppression characteristics of passive EMC filtering devices used in power and signal lines, and in other circuits. The defined methods may... | |
| CISPR 18-1:2010(E), which is a technical report, applies to radio noise from overhead power lines and high-voltage equipment which may cause interference to radio reception. The scope of this publication... | |
| CISPR 18-2:2010(E), which is a technical report, applies to radio noise from overhead power lines and high-voltage equipment which may cause interference to radio reception. The frequency range covered is... | |
| CISPR 18-3:2010(E), which is a technical report, applies to radio noise from overhead power lines and high-voltage equipment which may cause interference to radio reception, excluding the fields from power... | |
| CISPR 20:2006+A1:2013 applies to television broadcast receivers, sound broadcast receivers and associated equipment intended for use in the residential, commercial and light industrial environment. Describes the methods of measurement and... | |
| CISPR 22:2008 applies to information technology equipment (ITE). Procedures are given for the measurement of the levels of spurious signals generated by the ITE and limits are specified for the... | |
| CISPR 22:2008 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard... | |
| CISPR 24:2010 applies to information technology equipment (ITE) as defined in CISPR 22. The object of this publication is to establish requirements that will provide an adequate level of intrinsic... | |
| CISPR 24:2010+A1:2015 applies to information technology equipment (ITE) as defined in CISPR 22. The object of this publication is to establish requirements that will provide an adequate level of intrinsic... | |
| CISPR 25:2008 contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 2 500 MHz. The standard applies to any electronic/electrica l... | |
| CISPR 25:2016 contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 2 500 MHz. The standard applies to any electronic/electrica l... | |
| CISPR 25:2021 contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 5 925 MHz. This document applies to vehicles, boats, internal... | |
| CISPR 32:2012 International Standard applies to multimedia equipment (MME) having a rated r.m.s. AC or DC supply voltage not exceeding 600 V. Equipment within the scope of CISPR 13 or... | |
| CISPR 32:2015 applies to multimedia equipment (MME) as defined in 3.1.24 and having a rated r.m.s. AC or DC supply voltage not exceeding 600 V. This publication covers two classes... | |
| CISPR 32:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| CISPR 32:2015+A1:2019 applies to multimedia equipment (MME) as defined in 3.1.24 and having a rated r.m.s. AC or DC supply voltage not exceeding 600 V. This publication covers two classes... | |
| CISPR 35:2016 applies to multimedia equipment (MME) having a rated AC or DC supply voltage not exceeding 600 V. The objectives of this document are: - to establish requirements which... | |
| CISPR 36:2020 defines limits for 3 m measurement distance and methods of measurement that are designed to provide protection for off-board receivers (at 10 m distance) in the frequency range... | |
| CISPR 36:2020+AMD1:2023 CSV defines limits for 3 m measurement distance and methods of measurement that are designed to provide protection for off-board receivers (at 10 m distance) in the frequency... | |
| CISPR PAS 39:2024, which is a Publicly available specification, is applicable to electrical and electronic equipment within the scope of IEC 61000-6-3:2020, for which no relevant dedicated product or product... | |
| CISPR TR 16-3:2010+A1:2012+A2 :2015(E) is a collection of technical reports that serve as background and supporting information for the various other standards and technical reports in CISPR 16 series. In... | |
| CISPR TR 16-3:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and... | |
| CISPR TR 16-4-4:2007+AMD1:201 7 contains a recommendation on how to deal with statistics of radio interference complaints. Furthermore it describes the calculation of limits for disturbance field strength and voltage... | |
| CISPR TR 16-4-4:2007+AMD1:201 7+AMD2:2020 contains a recommendation on how to deal with statistics of radio interference complaints. Furthermore it describes the calculation of limits for disturbance field strength and voltage... | |
| CISPR TR 16-4-5:2006+A1:2014 specifies a method to enable product committees to develop limits for alternative test methods, using conversions from established limits. This method is generally applicable for all kinds... | |
| CISPR TR 16-4-5:2006+A1:2014+ A2:2021 specifies a method to enable product committees to develop limits for alternative test methods, using conversions from established limits. This method is generally applicable for all... | |
| CISPR TR 16-4-6:2024 which is a Technical Report, applies to the acquisition, processing and preparation of statistical data of radio interference cases to facilitate the evaluation of the effectiveness of... | |
| CISPR TR 18-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and... | |
| CISPR TR 18-1:2017 which is a Technical Report, applies to radio noise from overhead power lines, associated equipment, and high-voltage equipment which may cause interference to radio reception. The scope... | |
| CISPR TR 18-2:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and... | |
| CISPR TR 18-2:2017 which is a Technical Report, applies to radio noise from overhead power lines and high-voltage equipment which may cause interference to radio reception. The frequency range covered... | |
| CISPR TR 18-3:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and... | |
| CISPR TR 18-3:2017 which is a technical report, applies to radio noise from overhead power lines and high-voltage equipment which may cause interference to radio reception, excluding the fields from... | |
| CISPR TR 29:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and... | |
| CISPR TR 29:2020, which is a technical report, describes the algorithms used for objective picture assessment in immunity tests of analogue and digital TV broadcast receivers and associated equipment. The... | |
| CISPR TR 31: 2024, which is a Technical Report, covers the rationale behind the database containing the characteristics of radio services. The database is a "living document " in the... | |
| CISPR/TR 16-3:2010(E) is a collection of technical reports that serve as background and supporting information for the various other standards and technical reports in CISPR 16 series. In addition, background... | |
| CISPR/TR 16-3:2010+A1:2012(E) is a collection of technical reports that serve as background and supporting information for the various other standards and technical reports in CISPR 16 series. In addition, background... | |
| CISPR/TR 16-4-1:2009 gives guidance on the treatment of uncertainties to those who are involved in the development or modification of CISPR electromagnetic compatibility (EMC) standards. In addition, this part provides... | |
| CISPR/TR 30-1:2012(E), which is a technical report, details, with the aid of reference luminaires, an independent method by which the radio disturbance characteristics of electronic control gear for fluorescent lamp... | |
| CISPR/TR 30-2:2012(E), which is a technical report, details with the aid of reference luminaires, an independent method by which the radio disturbance characteristics of built-in electronic control gear for discharge... | |
| CISPR/TR 31:2012 covers the rationale behind the actual database covering the characteristics of radio services. The objective of the database is to register those characteristics which are relevant for derivation... | |
| Concerns thermal detectors and their control units. | |
| Contains a new clause 5 on methods for derivation of limits for the radio noise due to HVDC converter stations and similar installations. | |
| Contains a new clause 6: Reports on uncertainties in standardized emission compliance testing. Gives guidance to those who are involved in the development or modification of CISPR emission standards and... | |
| Contains a new subclause 5.7.3 on a measurement procedure of the screening effectiveness for FM sound receivers. | |
| Contains a new subclause on capacitive voltage probe. | |
| Contains letter symbols for quantities related to rotating electrical machines. Concerns dimensional characteristics as well as performance under different operating conditions. | |
| Contains recommendations on statistics of disturbance complaints, on the significance of CISPR limits, on determination of CISPR limits and other specific reports which were for some time published in CISPR... | |
| Corrected and reprinted 1995-03-31. The contents of the corrigendum of April 1993 have been included in this copy. | |
| Deals with the electromagnetic immunity of appliances and similar apparatus for household and similar purposes that use electricity, as well as electric toys and electric tools, the rated voltage of... | |
| Defines a new subclause on field-strength measurements in the frequency range 1 GHz to 18 GHz. | |
| Defines requirements for self-contained emergency lighting luminaires with regard to CISPR 15. | |
| Defines requirements for the electromagnetic immunity of electric and electronic toys. | |
| Defines requirements for the radio disturbance level of electric and electronic toys. | |
| Defines rules for the use and writing of letter symbols for telecommunications and electronics. | |
| Defines rules for the use and writing of symbols for general quantities, symbols for quantities concerning two-port networks, symbols for line transmissions of signals (including cables), symbols for radio wave... | |
| Defines the immunity test requirements for information technology equipment (ITE, as defined in CISPR 22) in relation to continuous and transient, conducted and radiated disturbances, including electrostatic discharges (ESD). Procedures... | |
| Describes a method of measurement for small microwave ovens (largest dimension less than 1 m) and a separate method of measurement for large microwave ovens (largest dimension exceeding 1 m). | |
| Describes the methods of measurement and specified limits applicable to sound and television receivers and to associated equipment with regard to their immunity characteristics to ambient electromagnetic fields, induced currents... | |
| Electromagnetic radiation disturbance limits are developed for the purpose of protecting radiocommunication services and signal levels, as well as for taking frequency bands, signal levels, separation distances between the interfering... | |
| Establishes certain conventions for the description of synchronous machines, in correlation with accepted conventions for electric and magnetic circuits. | |
| Establishes uniform requirements for the radio disturbance level of the equipment contained in the scope, to fix limits of disturbance, to describe methods of measurement and to standardize operating conditions... | |
| Gives a better description of the limits which apply to mains, battery or load terminals of electric fence energizers. | |
| Gives additional information concerning the methods of measurement of broadcast receivers for digital signals. | |
| Gives the historical background, terms of reference, composition, organization, and types of documents of the International Special Committee on Radio Interference (CISPR). | |
| IEC 31010:2019 is published as a double logo standard with ISO and provides guidance on the selection and application of techniques for assessing risk in a wide range of situations. | |
| IEC 60027-2:2019 is applicable to telecommunications and electronics. It gives names and symbols for quantities and their units. | |
| IEC 60027-7:2010 is applicable to generation, transmission, and distribution of electric energy. It gives names and letter symbols for quantities and units. In addition, rules for multiple subscripts and their... | |
| IEC 60034-11:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60034-11:2020 specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction machines in order... | |
| IEC 60034-1:2010 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349. Machines within the scope of this standard may also be... | |
| IEC 60034-1:2017 is applicable to all rotating electrical machines except those covered by other IEC standards, for example, IEC 60349. Machines within the scope of this document may also be... | |
| IEC 60034-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60034-1:2022 is applicable to all rotating electrical machines, except rotating electrical machines for rail and road vehicles, which are covered by the IEC 60349 series of standards. Machines within... | |
| IEC 60034-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| In the present amendment to CISPR 16-3, experimental results show a relationship between the degradation in quality of digital communication systems and APD (amplitude probability distribution) characteristics of disturbance. These... | |
| including amd.1, amd.2 and amd.3 | |
| Is applicable to all rotating electrical machines except those covered by other IEC standards (for example, IEC 60349). Machines within the scope of this standard may also be subject to... | |
| Modifies the maximum demodulated disturbance levels for telecommunications terminal equipment in the frequency ranges 10 MHz to 30 MHz and 30 MHz to 80 MHz. | |
| Numerous test programmes have been conducted using voice transmissions in an attempt to develop a simple, objective measurement which would correlate well with the subjective effects of mobile radio degradation; | |
| Prescribes methods of measurement of insertion loss of passive radio frequency suppression filters, which may consist of single elements, such as capacitors, inductors or resistors, or combinations of inductors, capacitors... | |
| Provides methods of judging the degradation of radio communication in the presence of impulsive noise produced by automotive ignition sources and recommends ways of improving radio performance. | |
| Reviews the position of CISPR limits for the protection of telecommunications from interference from ISM equipment, clarifies the roles of the CCIR and the CISPR in their collaboration in studies... | |
| Specifies four standard designs of starting performance for three-phase motors, from 0.4 kW up to 630 kW for direct on-line or star-delta starting and rated on the basis of duty-type... | |
| Specifies four standard designs of starting performance of single speed three-phase cage induction motors for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum continuous... | |
| Specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction machines in order to protect... | |
| Specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the frequency range 9 Hz to 18 GHz. In addition, requirements are... | |
| Specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the frequency range 9 kHz to 18 GHz. In addition, requirements are... | |
| Specifies the rules and application of thermal detectors and their associated control units (when used), which initiate a switching function in thermal protection systems incorporated in rotating electrical machines in... | |
| Specifies values of the physical properties of annealed copper and how the conductivity of commercial annealed copper can be calculated and expressed as a percentage of standard annealed copper. | |
| Standard | |
| The contents of the corrigendum of August 1985 have been included in this copy. | |
| The contents of the corrigendum of December 1994 have been included in this copy. | |
| The intention of this standard is to establish uniform requirements for the radio disturbance level of the equipment contained in the scope, to fix limits of disturbance, to describe methods... | |
| The limits and methods of measurement laid down in this International Standard apply to industrial, scientific and medical (ISM) equipment, and to electro-discharge machining (EDM) and arc welding equipment. Procedures... | |
| The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential... | |
| The methods of measurement detail the techniques and procedures for use when measuring fields on site near to an overhead line and also the techniques and procedures for making laboratory... | |
| The second part of CISPR 16 specifies the methods of measurement of EMC phenomena in the frequency range 9kHz to 18 GHz. It deals with disturbance measurements and immunity measurements. | |
| The second part of CISPR 16 specifies the methods of measurement ofEMC phenomena in the frequency range 9kHz to 18 GHz. It deals with disturbance measurements and immunity measurements. | |
| This amendment gives information concerning the method of objective picture evaluation for the immunity measurements of analogue and digital broadcast receivers and associated equipment. | |
| This amendment to CISPR 16-2-1 is intended to give guidance on the selection of scan rates and measurement times when measuring impulsive disturbance with the average detector. | |
| This amendment to CISPR 16-2-2 is intended to give guidance on the selection of scan rates and measurement times when measuring impulsive disturbance with the average detector. | |
| This amendment to CISPR 16-2-3 is intended to give guidance on the selection of scan rates and measurement times when measuring impulsive disturbance with the average detector. | |
| This amendment to the fifth edition of CISPR 22 specifies emission limits and method of measurement of radiated disturbances in the frequency range 1 GHz to 6 GHz. | |
| This part of CISPR 16 contains specific technical reports and information on the history of CISPR. CISPR 16-3 has been reorganised into 4 parts, to accommodate growth and easier maintenance. | |
| This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,... | |
| This part of CISPR 16 is designated a basic standard, which specifies the characteristics and calibration of the absorbing clamp for the measurement of radio disturbance power in the frequency... | |
| This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz... | |
| This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages and currents in the frequency... | |
| This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages, currents and fields in the... | |
| This part of CISPR 16 is designated a basic standard, which specifies the manner in which measurement uncertainty is to be taken in to account in determining compliance with CISPR... | |
| This part of CISPR 16 is designated a basic standard, which specifies the manner in which measurement uncertainty is to be taken into account in determining compliance with CISPR limits. | |
| This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz... | |
| This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to... | |
| This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of immunity to EMC phenomena in the frequency range 9 kHz to 18 GHz. | |
| This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of radiated disturbance phenomena in the frequency range 9 kHz to 18 GHz. CISPR... | |
| This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of radiated disturbance phenomena in the frequency range 9 kHz to 18 GHz. | |
| This part of CISPR 16-4 gives guidance on the treatment of uncertainties to those who are involved in the development or modification of CISPR electromagnetic compatibility (EMC) standards. In addition,... | |
| This part of IEC 60027 is applicable to control technology. It gives names and symbols for quantities, signals and functions, and their units. | |
| This part of IEC 60027 is applicable to rotating electric machines. It gives names and symbols for quantities and units. | |
| This publication applies to radio noise from overhead power lines and high voltage equipment which may cause interference to radio reception, excluding the fields from power line carrier signals. The... | |
| This publication forms a "a code of good practice" to reduce to a minimum the production of radio noise by power lines and equipment. It provides information to follow both... | |
| This publication is applicable to the immunity of sound and television broadcast receivers and associated equipment to ambient electromagnetic fields, induced currents and voltages. The frequency range covered extends from... | |
| This standard applies to the conduction and the radiation of radio-frequency disturbances from appliances whose main functions are performed by motors and switching or regulating devices, unless the r.f. energy... | |
| This standard applies to the emission (radiated and conducted) of radiofrequency disturbances from: - all lighting equipment with a primary function of generating and/or distributing light intended for illumination purposes,... | |
| This standard applies to the emission (radiated and conducted) of radiofrequency disturbances from: - all lighting equipment with a primary function of generating and/or distributing light intended for illumination purposes,... | |
| This standard for emission requirements applies to electrical and electronic apparatus intended for use in the residential, commercial and light-industrial locations, both indoor and outdoor, for which no dedicated product... | |
| This standard is designed to protect receivers from disturbances produced by conducted and radiated emissions arising in a vehicle. Test procedures and limits given are intended to provide provisional control... | |
| This Technical Report contains a recommendation on how to deal with statistics of radio interference complaints. Furthermore it describes the calculation of limits for disturbance field strength and voltage for... | |
| This technical report contains recommendations on statistics of disturbance complaints, on the significance of CISPR limits, and specific reports. Over the years, the CISPR prepared a number of recommendations and... | |
| This Technical Report covers the rationale behind the actual database covering the characteristics of radio services. The objective of the database is to register those characteristics which are relevant for... | |
| This Technical Report deals with statistical considerations in the determination of EMC compliance of mass-produced products. The reasons for such statistical considerations are: a) that the abatement of interference aims... | |
| This Technical Report describes the algorithms used for objective picture assessment in immunity tests of analogue and digital TV broadcast receivers and associated equipment. | |
| This technical report describes the calculation of limits for disturbance field strength and disturbance voltage for the measurement on the test site on the basis of models for the generation... | |
| This technical report details, with the aid of reference luminaires, an independent method by which the radio disturbance characteristics of electronic ballasts for Class I fluorescent lamp luminaires may be... | |
| This technical report gives guidance on the treatment of uncertainties to those who are involved in the development or modification of CISPR electromagnetic compatibility (EMC) standards. In addition, this part... | |
| This technical report provides the guidelines for emission levels within the bands designated by the International Telecommunication Union (ITU) for industrial, scientific and medical (ISM) application. | |
| This Technical Report specifies a method to enable product committees to develop limits for alternative test methods, using conversions from established limits. This method is generally applicable for all kinds... |
| Next >> |