IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60332-1-1:2004+AMD1: 2015 CSV IEC 60332-1-2:2004+AMD1: 2015 CSV IEC 60332-1-3:2004+AMD1: 2015 CSV IEC 60332-2-1:2004 IEC... | |
| Amendment to Clause 8: Test pattern - text boards. Gives a new multiple arrangement of the composite test pattern on the board as well as new specimen designs. | |
| Applicable to printed boards, irrespective of their method of manufacture, when they are ready for the mounting of the components. It is divided into separate parts covering information for the... | |
| Applicable to two-pole appliance couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A. | |
| Applicable to two-pole interconnection couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 10 A. Applicable... | |
| Applies to all mains operated nuclear electronics instruments used in research laboratories, radiation detectors excepted, and establishes standard voltage ranges and maximum permissible output voltages for analogue signals and output... | |
| Applies to assemblies designed to measure or detect the contamination of surfaces by alpha and/or beta radiation emitters. Lays down standard requirements: gives examples of acceptable methods; specifies general characteristics,... | |
| Applies to semiconductor radiation detectors which are used for the detection and high-resolution spectroscopy of charged particles. The measurement techniques described have been selected to be readily available to all... | |
| Applies to single and double sided printed boards with through connections irrespective of their method of manufacture. Is intended as a basis on which agreements between purchaser and vendor can... | |
| Applies to single and double sided printed boards without through connections irrespective of their method of manufacture. Is intended as a basis on which agreements between purchaser and vendor can... | |
| Applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPX0, with a rated voltage not exceeding... | |
| Are intended to define the conditions which resistors should satisfy, the tests to check that the conditions are in fact satisfied, and the descriptive marking to be applied on the... | |
| Catalogue of test methods. Relates to test methods and procedures for printed boards, irrespective of their method of manufacture, when they are ready for the mounting of components. Describes standard... | |
| Deals with the safety of electric drives for horizontally and vertically moving gates, doors and windows for household and similar purposes, their rated voltage being not more than 250 V... | |
| Deals with the safety of electric drives for horizontally and vertically moving gates, doors and windows, their rated voltage being not more than 250 V for single phase and 480... | |
| Deals with the safety of electric floor treatment and wet scrubbing machines intended for household and similar purposes, their rated voltage being not more than 250 V. Examples of floor... | |
| Deals with the safety of electric floor treatment and wet scrubbing machines intended for household and similar purposes, whose rated voltage is not more than 250 V. Appliances not intended... | |
| Deals with the safety of electric multifunctional shower cabinets for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for... | |
| Deals with the safety of electric vaporizers for household and similar purposes, their rated voltage being not more than 250 V. This consolidated version consists of the first edition (2002)... | |
| Deals with the safety of electric vaporizers for household and similar purposes, their rated voltage being not more than 250 V. | |
| Deals with the safety of electrical appliances for household and similar purposes. It deals with the common hazards presented by appliances that are encountered by all persons in and around... | |
| Deals with the safety of electrical appliances to recover and/or recycle refrigerant from air conditioning and refrigeration equipment incorporating open drive or motor-compressors. The maximum rated voltage being not more... | |
| Deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, for household and similar purposes, their rated voltage being not more than 250 V for single-phase... | |
| Deals with the safety of hand held mains operated electrical garden vacuums, blower/vacuums (with or without shredding means) and garden blowers, with a rated voltage of not more than 250... | |
| Deals with the safety of heating units to heat the room in which they are located and that are intended to be installed directly under a floor covering that is... | |
| Defines the characteristics to be assessed, the test methods to be used and establishes uniform requirements for judging properties and dimensions of multilayer printed boards. This standard is intended as... | |
| Defines the characteristics to be assessed, the test methods to be used and establishes uniform requirements for judging properties and dimensions of single and double sided printed boards with plain... | |
| Defines the characteristics to be assessed, the test methods to be used and establishes uniform requirements for judging properties and dimensions of single and double sided printed boards with plated-through... | |
| Defines the information necessary to describe the conductive and the non-conductive patterns of a printed board, particularly where artwork masters or original production masters are prepared by the customer and... | |
| Describes a mechanical coupler for the measurement of the output force of bone vibrators. The mechanical impedance of the coupler is specified in the frequency range 125 Hz to 8... | |
| Describes an acoustic coupler for loading an earphone or hearing aid with a specified acoustic impedance when determining its physical performance characteristics, in the frequency range 125 Hz to 8... | |
| Describes an acoustic coupler for loading supra-aural audiometric earphones as specified in ISO 389 with a specified acoustic impedance, when calibrating audiometers, in the frequency range of 125 Hz to... | |
| Describes tests that establish, as far as possible under laboratory conditions, their suitability for use and their ability to withstand specified conditions of mechanical shock and rigours of normal assembly... | |
| Describes the information needed for characterizing reliability and the detailed requirements for reporting reliability data. | |
| Describes the information needed for characterizing reliability of a component, and also the detailed requirements for reporting reliability data. Gives guidance to component users as to how they should specify... | |
| Describes the test methods to be used and the limits to be met in the performance of the impact tests (bump and shock). | |
| Establishes uniform requirements for judging the electrical, mechanical and climatic properties of capacitors, describes test methods and gives recommendations for standard dimensions and classification into categories, | |
| Has been replaced by IEC 61094-2. | |
| IEC 60317-27-1:2020+AMD1 :2024 CSV specifies the requirements of paper tape covered round copper winding wires. This covering consists of two or more layers of paper tape and is primarily intended... | |
| IEC 60317-27-2:2020 specifies the requirements of paper tape covered round aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding... | |
| IEC 60317-27-2:2020+AMD1 :2024 CSV specifies the requirements of paper tape covered round aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended... | |
| IEC 60317-27-3:2019 specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding... | |
| IEC 60317-27-3:2019+AMD1 :2024 CSV specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape and is primarily intended... | |
| IEC 60317-27-4:2020 specifies the requirements of paper tape covered rectangular aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding... | |
| IEC 60317-27-4:2020+AMD1 :2024 CSV specifies the requirements of paper tape covered rectangular aluminium winding wires. This covering consists of two or more layers of paper tape and is primarily intended... | |
| IEC 60317-27:2013 specifies the requirements of paper tape covered rectangular copper winding wires. This covering consists of two or more layers of paper tape, all in the same direction and... | |
| IEC 60317-28:2013 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the... | |
| IEC 60317-28:2013+AMD1:2 024 CSV specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it... | |
| IEC 60317-29:1990 specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may... | |
| IEC 60317-31:1990 specifies the requirements of glass-fibre wound, polyester or polyesterimide varnish-treated, bare or grade 2 enamelled rectangular copper winding wire, temperature index 180. NOTE For this type of wire,... | |
| IEC 60317-31:2015 specifies the requirements of glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 180. The range of nominal conductor dimensions covered... | |
| IEC 60317-32:1990 specifies the requirements of polyester or polyesterimide varnish-treated glass-fibre wound, polyester or polyesterimide varnish-treated, bare or grade 2 enamelled rectangular copper winding wire, temperature index 155. NOTE For... | |
| IEC 60317-32:2015 specifies the requirements of glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 155. The range of nominal conductor dimensions covered... | |
| IEC 60317-33:1990 specifies the requirements of glass-fibre wound, silicone varnish-treated, bare or grade 2 enamelled rectangular copper winding wire, temperature index 200. NOTE For this type of wire, the heat... | |
| IEC 60317-33:2015 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. The range of nominal conductor dimensions covered by this... | |
| IEC 60317-35:2013 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly-urethane resin, which may be... | |
| IEC 60317-35:2013+A1:201 9 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly-urethane resin, which may... | |
| IEC 60317-35:2013+AMD1:2 019+AMD2:2024 CSV specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on poly-urethane resin, which... | |
| IEC 60317-36:2013 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be... | |
| IEC 60317-36:2013+A1:201 9 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may... | |
| IEC 60317-36:2013+AMD1:2 019+AMD2:2024 CSV specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which... | |
| IEC 60317-37:2013 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be modified... | |
| IEC 60317-37:2013+AMD1:2 024 CSV specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may... | |
| IEC 60317-38:2013 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which may... | |
| IEC 60317-38:2013+AMD1:2 024 CSV specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin,... | |
| IEC 60317-39:1992 specifies the requirements of glass-fibre braided, polyester or polyesterimide varnish-treated, bare or enamelled rectangular copper winding wire, temperature index 180. NOTE For this type of wire, the heat... | |
| IEC 60317-39:2015 specifies the requirements of glass-fibre braided impregnated, bare, or grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 180. This second edition cancels and replaces... | |
| IEC 60317-3:2004+A1:2010 Specifies the requirements of enamelled round copper winding wire of class 155 with a sole coating based on polyester resin, which may be modified provided it retains the... | |
| IEC 60317-40:1992 specifies the requirements of glass-fibre braided, silicone varnish treated, bare or enamelled rectangular copper winding wire, temperature index 200. NOTE For this type of wire, the heat shock... | |
| IEC 60317-40:2015 specifies the requirements of glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200. This second edition cancels and replaces the... | |
| IEC 60317-42:1997 specifies the requirements of enamelled round copper winding wire of class 200 with a sole coating based on polyester-amide-imid e resin, which may be modified providing it retains... | |
| IEC 60317-43:1997 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is a... | |
| IEC 60317-44:1997 specifies the requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is... | |
| IEC 60317-46:2013 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered by... | |
| IEC 60317-46:2013+AMD1:2 024 CSV specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters... | |
| IEC 60317-47:2013 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions covered by... | |
| IEC 60317-47:2013+AMD1:2 024 CSV specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions... | |
| IEC 60317-48:2012 specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating agent can be,... | |
| IEC 60317-49:2012 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent can... | |
| IEC 60317-4:2015 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a sole coating based on polyurethane resin, which may be modified provided it retains... | |
| IEC 60317-50:2012 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is... | |
| IEC 60317-51:2014 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyurethane resin, which may be modified providing it retains... | |
| IEC 60317-52:2014 specifies requirements for tape wrapped round copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape of various... | |
| IEC 60317-53:2014 specifies requirements for tape wrapped rectangular copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape of various... | |
| IEC 60317-55:2013 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may be... | |
| IEC 60317-55:2013+A1:201 9 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may... | |
| IEC 60317-56:2012 specifies the requirements of solderable fully insulated (FIW) zero-defect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may be modified providing... | |
| IEC 60317-56:2017 specifies the requirements of solderable fully insulated (FIW) zero-defect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may be modified providing... | |
| IEC 60317-57:2010 specifies the requirements of an enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains... | |
| IEC 60317-57:2010+AMD1:2 024 CSV specifies the requirements of an enamelled round copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing... | |
| IEC 60317-58:2010 specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains the... | |
| IEC 60317-58:2010+AMD1:2 024 CSV specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it... | |
| IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by this... | |
| IEC 60317-59:2015+AMD1:2 024 CSV specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered... | |
| IEC 60317-60-1: 2020 specifies the requirements of polyester glass-fibre wound fused, unvarnished, bare or grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index 155. NOTE For this type... | |
| IEC 60317-60-2:2020 specifies the requirements of polyester glass-fibre wound, resin or varnish impregnated, bare or grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index 155. The impregnating... | |
| IEC 60317-60:2012 specifies the requirements of glass fibre wound, impregnated or not impregnated, bare or enameled rectangular copper winding wire, temperature index 155. Keywords: copper winding wire | |
| IEC 60317-61:2012 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 180. The range of nominal conductor dimensions covered by this... | |
| IEC 60317-61:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60317-61:2020 specifies the requirements of polyester glass-fibre wound, resin or varnish impregnated bare, grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index 180. The impregnating agent... | |
| IEC 60317-62:2012 specifies the requirements of polyester glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. The range of nominal conductor dimensions... | |
| IEC 60317-62:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60317-62:2020 specifies the requirements of polyester glass-fibre wound, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index 200. The impregnating... | |
| IEC 60317-67:2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains... | |
| IEC 60317-67:2017+AMD1:2 024 CSV specifies the requirements of enamelled rectangular aluminium winding wire of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing... | |
| IEC 60317-68:2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains... | |
| IEC 60317-68:2017+A1:201 9 specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it... | |
| IEC 60317-68:2017+AMD1:2 019+AMD2:2024 CSV specifies the requirements of enamelled rectangular aluminium winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing... | |
| IEC 60317-69:2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may... | |
| IEC 60317-69:2017+AMD1:2 024 CSV specifies the requirements of enamelled rectangular aluminium winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,... | |
| IEC 60317-70-1:2020 specifies the requirements of polyester glass-fibre wound unvarnished and fused bare, grade 1 or grade 2 enamelled round copper winding wires, temperature index 155. The nominal conductor diameters... | |
| IEC 60317-70-2:2020 specifies the requirements of polyester glass-fibre wound resin/varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wires, temperature index 155. The impregnating agent can be,... | |
| IEC 60317-70:2017 specifies requirements of polyester glass-fibre wound fused, unvarnished or resin or varnish impregnated, bare or grade 1 or grade 2 enamelled round copper winding wires, temperature index 155. | |
| IEC 60317-71:2017 specifies requirements of polyester glass-fibre wound fused resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent... | |
| IEC 60317-71:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60317-71:2020 specifies the requirements of polyester glass-fibre wound resin/varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. NOTE For this type of... | |
| IEC 60317-72: 2020 specifies the requirements of polyester glass-fibre wound silicone resin/varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. NOTE For this... | |
| IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating... | |
| IEC 60317-72:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60317-73:2018 specifies the requirements of enamelled rectangular aluminium winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which can... | |
| IEC 60317-73:2018+AMD1:2 024 CSV specifies the requirements of enamelled rectangular aluminium winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,... | |
| IEC 60317-74:2018 specifies the requirements of enamelled rectangular aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which can be modified providing it retains the... | |
| IEC 60317-74:2018+AMD1:2 024 CSV specifies the requirements of enamelled rectangular aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which can be modified providing it... | |
| IEC 60317-80: 2019 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a dual coating. The underlying coating is based on polyvinyl acetal resin, which can... | |
| IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains... | |
| IEC 60317-82:2020+AMD1:2 024 CSV specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it... | |
| IEC 60317-84:2021 specifies the requirements of enamelled round copper winding wires of class 200 with a sole coating based on polyesterimide resin, which may be modified providing it retains the... | |
| IEC 60317-89:2023 specifies the requirements of enamelled round aluminium winding wire of class 200 with a sole coating based on polyesterimide resin, which can be modified providing it retains the... | |
| IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the... | |
| IEC 60317-8:2010+AMD1:20 24 CSV specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it... | |
| IEC 60317-93: 2023 specifies the requirements of enamelled rectangular copper winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which... | |
| IEC 60318-1:2009 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without acoustical leakage, in the... | |
| IEC 60318-3:2014 specifies an acoustic coupler for the measurement of supra-aural audiometric earphones in the frequency range from 125 Hz to 8 000 Hz. The sound pressure developed by an... | |
| IEC 60318-4:2010 describes an occluded-ear simulator intended for the measurement of insert earphones in the frequency range from 100 Hz to 10 000 Hz. It is suitable for air conduction... | |
| IEC 60318-7:2022 describes a head and torso simulator, or manikin, intended for the measurement of sound sources placed close to the ear in the frequency range from 100 Hz to... | |
| IEC 60318-8:2022 describes an acoustic coupler for loading a hearing aid or insert earphone with a specified acoustic impedance when testing its acoustic performance, in the frequency range up to... | |
| IEC 60320-1:2018 applies with the following addition: This document applies to appliance couplers with a degree of protection against ingress of water higher than IPX0. This second edition cancels and... | |
| IEC 60320-1:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60320-2-1:2000 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for a.c. only and have a rated voltage not exceeding 250 V... | |
| IEC 60320-2-1:2018 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for alternating current only and have a rated voltage not exceeding 250... | |
| IEC 60320-2-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60320-2-4:2005+A1:20 09 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not... | |
| IEC 60320-2-4:2018 is applicable to two-pole appliance couplers for alternating current only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not... | |
| IEC 60320-2-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60331-11:1999+A1:200 9 specifies the test apparatus to be used for testing cables required to maintain circuit integrity when subject to fire alone when the test condition is based upon... | |
| IEC 60331-1:2009 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low voltage power cables of rated voltage up to and including... | |
| IEC 60331-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60331-1:2018 specifies the test method for cables which are required to maintain circuit integrity when subject to fire and mechanical shock under specified conditions. This document is applicable to... | |
| IEC 60331-21:1999 Specifies the test procedure and gives the performance requirement, including a recommended flame application time, for cables of rated voltages up to and including 0,6/1,0 kV required to... | |
| IEC 60331-23:1999 Specifies the test procedure and gives the performance requirement, including a recommended flame application time, for electric data cables required to maintain circuit integrity when subjected to fire... | |
| IEC 60331-25:1999 Specifies the test procedure and gives the performance requirement, including a recommended flame application time, for optical fibre cables required to maintain circuit integrity when subjected to fire... | |
| IEC 60331-2:2009 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low-voltage power cables of rated voltage up to and including 0,6/1,0... | |
| IEC 60331-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60331-2:2018 specifies the test method for cables which are required to maintain circuit integrity when subject to fire and mechanical shock under specified conditions. This document is applicable to... | |
| IEC 60331-3:2009 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low-voltage power cables of rated voltage up to and including 0,6/1,0... | |
| IEC 60331-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60331-3:2018 specifies the test method for cables which are required to maintain circuit integrity when tested in a metal enclosure and when subject to fire and mechanical shock under... | |
| IEC 60331-4:2024 specifies the test apparatus and procedure, and gives the performance requirements, including recommended flame application times and flame temperatures, for power cables of rated voltage higher than 0,6/1,0... | |
| IEC 60332-1-1:2004 Specifies the test apparatus for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire conditions. | |
| IEC 60332-1-1:2004+A1:20 15 Specifies the test apparatus for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire... | |
| IEC 60332-1-2:2004 Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire conditions. The... | |
| IEC 60332-1-2:2004+A1:20 15 Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire conditions. | |
| IEC 60332-1-3:2004 Specifies a test procedure for assessment of falling flaming droplets/ particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is subjected to defined... | |
| IEC 60332-1-3:2004+A1:20 15 Specifies a test procedure for assessment of falling flaming droplets/particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is subjected to defined... | |
| IEC 60332-2-1:2004 Specifies the test apparatus for testing the resistance to vertical flame propagation for a single small vertical electrical insulated conductor or cable, or optical fibre cable, under fire... | |
| IEC 60332-2-25:2018 covers category D for methods of test for the assessment of vertical flame spread of vertically mounted bunched wires or cables, electrical or optical, under defined conditions. This... | |
| IEC 60332-2-2:2004 Specifies the procedure for testing the resistance to vertical flame propagation for a single small vertical electrical insulated conductor or cable, or optical cable, under fire conditions. The... | |
| IEC 60332-3-10:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. Gives details of the apparatus... | |
| IEC 60332-3-10:2000+A1:2 008 specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. Gives details of the... | |
| IEC 60332-3-10:2018 details the apparatus and its arrangement and calibration for methods of test for the assessment of vertical flame spread of vertically mounted bunched wires or cables, electrical or... | |
| IEC 60332-3-10:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60332-3-21:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended for... | |
| IEC 60332-3-21:2018 covers category A F/R for methods of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, under defined conditions. This document relates only... | |
| IEC 60332-3-21:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60332-3-22:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended for... | |
| IEC 60332-3-22:2000+A1:2 008 specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended... | |
| IEC 60332-3-22:2018 covers category A for methods of test for the assessment of vertical flame spread of vertically mounted bunched wires or cables, electrical or optical, under defined conditions. This... | |
| IEC 60332-3-22:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60332-3-23:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended for... | |
| IEC 60332-3-23:2000+A1:2 008 specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended... | |
| IEC 60332-3-23:2018 covers category B for methods of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. This document... | |
| IEC 60332-3-23:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60332-3-24:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended for... | |
| IEC 60332-3-24:2000+A1:2 008 specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended... | |
| IEC 60332-3-24:2018 covers category C for methods of test for the assessment of vertical flame spread of vertically mounted bunched wires or cables, electrical or optical, under defined conditions. This... | |
| IEC 60332-3-24:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60332-3-25:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended for... | |
| IEC 60332-3-25:2000+A1:2 008 specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended... | |
| IEC 60332-3-25:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-1-Amd1-Ed.4 Amendment No. 1 Safety of household and similar electrical appliances, Part 1: General requirements | |
| IEC 60335-1:2010 deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for... | |
| IEC 60335-1:2010+A1:2013 deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for... | |
| IEC 60335-1:2010+A1:2013 +A2:2016 deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V... | |
| IEC 60335-1:2020 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-1:2020 deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for... | |
| IEC 60335-2-101:2002+A1: 2008+A2:2014 Deals with the safety of electric vaporizers for household and similar purposes, their rated voltage being not more than 250 V. This consolidated version consists of the... | |
| IEC 60335-2-101:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-101:2024 deals with the safety of electric vaporizers for household and similar use, their rated voltage being not more than 250 V including direct current (DC) supplied appliances and... | |
| IEC 60335-2-101:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-102:2004+A1: 2008+A2:2012 Deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, for household and similar purposes, their rated voltage being not more than 250... | |
| IEC 60335-2-102:2017 deals with the safety of gas, oil and solid-fuel burning appliances having electrical connections, for household and similar purposes, their rated voltage being not more than 250 V... | |
| IEC 60335-2-102:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-103:2006+A1: 2010 Deals with the safety of electric drives for horizontally and vertically moving gates, doors and windows for household and similar purposes, their rated voltage being not more... | |
| IEC 60335-2-103:2015 deals with the safety of electric drives for horizontally and vertically moving gates, doors, garage doors and windows for household and similar purposes, their rated voltage being not... | |
| IEC 60335-2-103:2015+A1: 2017 deals with the safety of electric drives for horizontally and vertically moving gates, doors, garage doors and windows for household and similar purposes, their rated voltage being... | |
| IEC 60335-2-103:2015+A1: 2017+A2:2019 deals with the safety of electric drives for horizontally and vertically moving gates, doors, garage doors and windows for household and similar purposes, their rated voltage being... | |
| IEC 60335-2-103:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-103:2023 deals with the safety of electric drives for horizontally and vertically moving gates, doors, garage doors and windows for household and similar purposes, their rated voltage being not... | |
| IEC 60335-2-103:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-104:2021 deals with the safety of electrical recovery and/or recycle equipment to recover and/or recycle refrigerant from air conditioning and refrigeration equipment. This applies to air-conditioning, heat-pumps and refrigeration... | |
| IEC 60335-2-104:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-105 deals with the safety of electric multifunctional shower cabinets for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480... | |
| IEC 60335-2-105:2004+A1: 2008+A2:2013 deals with the safety of electric multifunctional shower cabinets for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and... | |
| IEC 60335-2-105:2016 deals with the safety of electric multifunctional shower cabinets and electric separate multifunctional shower units for household and similar purposes, their rated voltage being not more than 250... | |
| IEC 60335-2-105:2016+A1: 2019 deals with the safety of electric multifunctional shower cabinets and electric separate multifunctional shower units for household and similar purposes, their rated voltage being not more than... | |
| IEC 60335-2-10:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-10:2021 deals with the safety of electric floor treatment and wet scrubbing machines intended for household and similar purposes, their rated voltage being not more than 250 V, including... | |
| Includes solder resist requirements. | |
| Lays down standard requirements and gives examples of acceptable methods, and also specifies general characteristics, general test conditions, radiation characteristics, electrical safety, environmental characteristics, and the requirements of the identification... | |
| lEC 60320-1:2015 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto... | |
| lEC 60320-1:2015+A1:2018 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto... | |
| lEC 60320-1:2021 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto... | |
| lEC 60320-3:2014 sets the dimensions for appliance couplers for two poles and two poles with earth contact: - for the connection of electrical devices for household and similar onto the... | |
| lEC 60320-3:2014+A1:2018 sets the dimensions for appliance couplers for two poles and two poles with earth contact: - for the connection of electrical devices for household and similar onto the... | |
| lEC 60320-3:2014+AMD1:20 18+AMD2:2022 CSV sets the dimensions for appliance couplers for two poles and two poles with earth contact: - for the connection of electrical devices for household and similar... | |
| Limited to strip-wound cut cores, in both single-phase and three-phase forms of construction, having rectangular cross-sections and rectangular windows (coil spaces), manufactured from cold-reduced grain-oriented silicon-iron alloy strip, and for... | |
| Note: - Unless otherwise stated, the publications listed below are to be used in conjunction with the second edition of IEC 335-1. | |
| Performance requirements, sample and test conditions, source of heat and test procedure. Has the status of a group safety publication in accordance with IEC Guide 104. | |
| Relates to flex-rigid double-sided printed boards with through connections irrespective of their method of manufacture. Intended as a basis on which agreements between purchaser and vendor can be made. Defines... | |
| Relates to flex-rigid multilayer printed boards with through connections irrespective of their method of manufacture. Intended as a basis on which agreements between purchaser and vendor can be made. Defines... | |
| Relates to flexible multilayer printed boards with through connections irrespective of their method of manufacture. Intended as a basis on which agreements between purchaser and vendor can be made. Defines... | |
| Relates to mass lamination panels. Specifies the characteristics of mass lamination panels, irrespective of their method of manufacture. | |
| Relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones used in audiometry and... | |
| Specifies a method of test on a single vertical insulated wire or cable under fire conditions and the requirement for compliance. Has the status of a group safety publication in... | |
| Specifies a method of testing a small insulated wire under fire conditions when the method specified in IEC 60332-1 is not suitable because some small conductors may melt during the... | |
| Specifies an artificial ear which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones applied to the ear without acoustical leakage used... | |
| Specifies the requirements of enamelled round copper winding wire of class 155 with a sole coating based on polyester resin, which may be modified provided it retains the chemical identity... | |
| Specifies the test apparatus to be used for testing cables required to maintain circuit integrity when subject to fire and mechanical shock where the test condition is based upon a... | |
| Specifies the test procedure and gives the performance requirement, including a recommended flame application time, for cables of rated voltage up to and including 0,6/1,0 kV required to maintain circuit... | |
| Specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of certain audiometric... | |
| Standard | |
| States the characteristics of the resistors; the service conditions with which the power resistors have to comply; the tests intended for confirming that these conditions have been met and the... | |
| The contents of the corrigendum of April 2002 have been included in this copy. | |
| The contents of the corrigendum of August 2006 have been included in this copy. | |
| The contents of the corrigendum of September 2016 and the Interpretation sheet of April 2020 have been included in this copy. | |
| This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14... | |
| This amendment 2 is valid for the following parts of the IEC 60317: Part 1 (1990), Part 7 (1990), Part 8 (1990), Part 11 (1990), Part 13 (1990) and Part... | |
| This consolidated version consists of the first edition (1990) and its amendment 1 (1997). Therefore, no need to order amendment in addition to this publication. | |
| This consolidated version consists of the first edition (1992), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication. | |
| This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication. | |
| This consolidated version consists of the third edition (1990), its amendment 1 (1997) and its amendment 2 (1997). Therefore, no need to order amendments in addition to this publication. | |
| This consolidated version consists of the third edition (1990), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication. | |
| This pack contains IEC 60335-2-101:2024 EXV and IEC 60355-2-101:2024 CMV. IEC 60335-2-101:2024 deals with the safety of electric vaporizers for household and similar use, their rated voltage being not more... | |
| This pack contains IEC 60335-2-103:2023 EXV and IEC 60355-2-103:2023 CMV. IEC 60335-2-103:2023 deals with the safety of electric drives for horizontally and vertically moving gates, doors, garage doors and windows... | |
| This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin,... | |
| This part of IEC 60320 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated... | |
| This second edition of IEC 60335-1 (1976) and its 6 amendments, is applicable only to the IEC 60335-2-57 and 60335-2-63. Is not applicable to the other parts 2. The contents... | |
| This standard is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding... | |
| This technical report describes a method of type approval testing to define the ability of bunched cables to restrain flame propagation in defined conditions regardless of their application, i.e. power,... | |
| This third edition of IEC 60335-1(1991) and its 1st amendment (1994) covers the general requirements for safety of household appliances. All parts 2s, dealing with particular requirements, should be used... |
| << Prev | Next >> |