IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 50 60 63
Product Name Notes
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60287-1-1:2023 CMV IEC 60287-1-2:2023 IEC 60287-1-3:2023 CMV IEC 60287-2-1:2023 CMV IEC 60287-2-2:1995 IEC 60287-2-3:2024...
Adds definitions of another twenty-six terms.
Applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or in...
Applicable to vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this standard is to specify essential performance characteristics of vacuum cleaners...
Application guide intended for use by a wide range of suppliers wishing to offer a competitive and quality product which is optimized for the purchaser and supplier for the complete...
Applies to cylindrical capacitors and resistors for use in electronic equipment and having two axial terminations.
Applies to panels and racks for all applications which are based on 482.6 mm (19 in) practice.
Applies to plugs and socket-outlets, cable couplers and appliance couplers, with a rated operating voltage not exceeding 690 V d.c. or a.c, 500 Hz a.c. and a rated current not...
Applies to plugs and socket-outlets, cable couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A. , primarily intented for...
Applies to radio receivers for the reception of amplitude-modulated sound broadcasting emissions. Deals mainly with measurements using radio-frequency signals applied to the antenna terminals of the receiver, or induced in...
Applies to radio receivers of any kind excluding television receivers, and to the parts of which they are composed, or which are used as auxiliaries to such receivers. Deals with...
Applies to radio receives and tuners for the reception of frequency- modulated sound-broadcasting emissions with rated maximum system deviations of ±75 kHz and ±50 kHz in ITU Band 8. Deals...
Applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than...
Applies to thermoplastic insulation for low-frequency cables and wires. Gives the standard colours to be used.
Applies to traction transformers installed on board rolling stock and to the various types of inductors inserted in the power and auxiliary circuits of electric vehicles.
Applies to traction transformers on single-phase a.c. line-side powered vehicles and to the various types of inductors inserted in the power or auxiliary circuits of electric vehicles including interference suppression...
Contains a discussion of the determination of the parameters of a piezoelectric vibrator by the transmission method. The contents of corrigendum of February 1971 have been included in this copy.
Contains a discussion of the determination of the parameters of a piezoelectric vibrator by the transmission method.
Contains definitions and general measuring methods applying to all classes of photosensitive devices.
Contains detailed guide to the use of temperature control devices.
Covers only the additional interface dimensions for an alignment pin and a keying device used with subracks and plug-in units according to IEC 60297-3-101. May also be used in conjunction...
Covers specifications and test methods for unused mineral insulating oils, intended for use in transformers, switchgear and similar electrical equipment. Oils with and without additives are within the scope.
Covers specifications and test methods for unused mineral insulating oils. It applies to oil delivered to the agreed point and time of delivery, intended for use in transformers, switchgear and...
Covers the basic dimensions of a modular range of sub racks for mounting in equipment according to IEC 60297 together with the basic dimensions of a compatible range of plug-in...
Covers the basic dimensions of free-standing cabinets and fixed rack structures used in 482.6 mm (19 in) rack and panel electronic equipment practice.
Covers the connector dependent interface dimensions for subracks and plug-in units in accordance with subracks of IEC 60297-3-101. Refers to two-part connectors of IEC 60603-2, IEC 61076-4-101, IEC 61076-4-113 and...
Deals solely with the condition of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or...
Deals solely with the economic choice of conductor size based on joule losses. Voltage dependent losses have not been considered.
Deals with measuring methods for photomultipliers with discrete dynodes.
Deals with vacuum phototubes and gas-filled phototubes.
Defines the conditions and methods of measurement to be used to determine the characteristics of a DSR tuner unit, so as to make possible the comparison of results of measurements...
Defines the terms and quantities necessary to describe the regulating behaviour of the speed governing system. It presents methods of testing and ways of measuring the quantities involved so that...
Defines twenty-eight terms found in general use in fuse technology.
Describes a framework for maintenance and maintenance support and the various minimal common practices that should be undertaken.Outlines in a generic manner, management, processes and techniques related to maintenance and...
Describes a method for calculating the continuous current rating factor for cables of all voltages where crossings of external heat sources are involved. The method is applicable to any type...
Describes methods of measurement for assessing the essential characteristics of radio receivers for reception of frequency or phase shift telegraphy emissions.
Describes the common dimensions, tolerances and characteristics of the tray. It includes only those dimensions which are essential for the handling of the trays for the stated purpose and for...
Describes the elements of a dependability programme and gives guidance on the selection of tasks necessary to achieve specified dependability of products. It is applicable to hardware and systems containing...
Describes the nomenclature and measuring methods suitable for the evaluation of properties for temperature control devices with fixed internal (crystal chamber) temperature for use with crystal units.
Establishes recommendations concerning the particular characteristics and test methods of d.c. periodmeters, which are electronic sub-assemblies used in association with one or more detectors, to indicate the time constant (period)...
Establishes standard dimensions of the mating parts of coaxial cable connectors associated with all electrical measuring instruments used in nuclear instrumentation.
Establishes uniform requirements for judging the mechanical, electrical and climatic properties of shields, describes test methods and gives recommendations for standard dimensions.
Gives a design overview of the related detail standards which will ensure dimensional interchangeability of subracks and associated plug-in units. The extended features contained in this standard may be referred...
Gives guidance on specifying required dependability characteristics in product and equipment specifications, together with specifications of procedures and criteria for verification. Includes advice on specifying quantitative and qualitative reliability, maintainability...
Gives methods of measurement for the more important characteristics of general-purpose communications receivers. The contents of the corrigendum of February 1997 have been included in this copy.
Gives series of definitions and describes measuring methods for luminous sensitivity, rise time and fall time, relative spectral sensitivity, temperature dependence, illumination resistance, illumination current, dark resistance and dark current.
Gives the essential features of a comprehensive dependability programme for the planning, organization, direction and control of resources to produce products which will be reliable and maintainable. This publication supersedes...
IEC 60286-3-2:2009 is applicable to the tape packing of ultra small surface mount components using plastic blister carrier tape of 4 mm in width which has concave cavities for containing...
IEC 60286-3:2013 is applicable to the tape packaging of electronic components without leads or with lead stumps, intended to be connected to electronic circuits. It includes only those dimensions that...
IEC 60286-3:2019 is applicable to the tape packaging of electronic components without leads or with lead stumps, intended to be connected to electronic circuits. It includes only those dimensions that...
IEC 60286-3:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60286-3:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60286-3:2022 is applicable to the tape packaging of electronic components without leads or with lead stumps, intended to be connected to electronic circuits. It includes only those dimensions that...
IEC 60286-4:2013 is applicable to stick magazines (including end stoppers) intended to be used for storage of electronic components, for transport from the manufacturer to the customer and for in-house...
IEC 60286-5:2003 describes the common dimensions, tolerances and characteristics of the tray. It includes only those dimensions which are essential for the handling of the trays for the stated purpose...
IEC 60286-5:2003+A1:2009 describes the common dimensions, tolerances and characteristics of the tray. It includes only those dimensions which are essential for the handling of the trays for the stated purpose...
IEC 60286-5:2018 describes the common dimensions, tolerances and characteristics of the tray. It includes only those dimensions that are essential for the handling of the trays for the stated purpose...
IEC 60286-5:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60287-1-1:2006+A1:20 14 Applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
IEC 60287-1-1:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60287-1-1:2023 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
IEC 60287-1-2:2023 provides a method for calculating the eddy current losses in the metallic sheaths of single-core cables arranged as a three-phase double circuit in flat formation. The sheaths are...
IEC 60287-1-3:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60287-1-3:2023 provides a method for calculating the phase currents and circulating current losses in single-core cables arranged in parallel. The method described in this document can be used for...
IEC 60287-2-1:2015 is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in...
IEC 60287-2-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60287-2-1:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60287-2-1:2023 is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in...
IEC 60287-2-3:2017 describes a method for calculating the continuous current rating factor for cables of all voltages installed in ventilated tunnels. The method is applicable to any type of cable.
IEC 60287-2-3:2024 describes a method for calculating the continuous current rating factor for cables of all voltages installed in ventilated tunnels. The method is applicable to any type of cable.
IEC 60287-2-3:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60287-3-1:2017 is applicable to the conditions of steady-state operation of cables at all voltages, buried directly in the ground, in ducts, troughs or in steel pipes, both with and...
IEC 60287-3-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60287-3-2:2012 sets out a method for the selection of a cable size taking into account the initial investments and the future costs of energy losses during the anticipated operational...
IEC 60294:2012 applies to cylindrical capacitors and resistors for use in electronic equipment. This standard gives methods for measurement of the body length and for checking the excessive protective coating...
IEC 60296:2012 is now available as IEC Standards+ 60296:2012 which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC 60296:2012 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60296:2020 provides specifications and test methods for unused and recycled mineral insulating oils. It applies to mineral oil delivered according to the contractual agreement, intended for use in transformers,...
IEC 60297-3-100:2008 specifies the basic dimensions of front panels, subracks, chassis, racks and cabinets of the 482,6 mm (19 in) series. Subsequent standards of the associated IEC 60297-3 series provide...
IEC 60297-3-101:2004 Covers the basic dimensional relationship of a modular range of subracks and associated plug-in units in compliance with the IEC 60297 series. Specifies dimensions which will ensure dimensional...
IEC 60297-3-102:2004 Covers only the additional interface dimensions for injector/extractor devices used with subracks and plug-in units according to IEC 60297-3-101. May also be used in conjunction with IEC 60297-3-103.
IEC 60297-3-105:2008 specifies the dimensions for 1U chassis mounted into IEC 60297-3-100 compliant racks/cabinets where dimensions, loaded weight and accessibility require differing assembly methods. Guidance for cooling and reference for...
IEC 60297-3-106:2010 Specifies dimensions for mounting flanges of 19 in subracks or chassis that are to be mounted into metric cabinets or racks. Additional dimensions for subracks or chassis are...
IEC 60297-3-107:2012 defines the interface dimensions between subracks and associated plug-in units using connectors as defined in PICMG-MTCA.0 (Fixed board, see Figure 7) and IEC 61076-4-116 (Two part, see Figure...
IEC 60297-3-108:2014 provides dimensions and features for R-type subracks and plug-in units, i.e. ruggedized variants of the mechanical structures of the 482,6 mm (19 in) series, with enhanced vibration and...
IEC 60297-3-109:2015 specifies dimensions and physical properties of chassis and associated printed boards in order to provide mechanical and environmental integrity for embedded computing devices. They are used in various...
IEC 60297-3-110:2018 specifies dimensions, specification for installation, environmental aspects and safety aspect of residential racks and cabinets based on IEC 60297 series, for smart houses, likely to be part of...
IEC 60299:2014 applies to electric blankets, wraps and duvets for household use. This International Standard defines the main performance characteristics of electric blankets, wraps and duvets and specifies methods for...
IEC 60300-1:2003 describes the concepts and principles of dependability management systems. It identifies the generic processes in dependability for planning, resource allocation, control, and tailoring necessary to meet dependability objectives.
IEC 60300-1:2014 establishes a framework for dependability management. It provides guidance on dependability management of products, systems, processes or services involving hardware, software and human aspects or any integrated combinations...
IEC 60300-1:2024 provides guidance on: - the meaning and significance of dependability from a business, technical and financial perspective; - achieving dependability through suitable adaptation of organizational management systems such...
IEC 60300-3-11:2009 provides guidelines for the development of failure management policies for equipment and structures using reliability centred maintenance (RCM) analysis techniques. This part serves as an application guide and...
IEC 60300-3-12:2011 is an application guide for establishing an integrated logistic support (ILS) management system. It is intended to be used by a wide range of suppliers including large and...
IEC 60300-3-14:2024 introduces the dependability attribute of supportability (and support) and the relationship with related dependability attributes of reliability, maintainability and availability. This document can be used at any time...
IEC 60300-3-15:2009 provides guidance for an engineering system's dependability and describes a process for realization of system dependability through the system life cycle. This standard is applicable to new system...
IEC 60300-3-16:2008 describes a framework for the specification of services related to the maintenance support of products, systems and equipment that are carried out during the operation and maintenance phase.
IEC 60300-3-1:2003 gives a general overview of commonly used dependability analysis techniques. It describes the usual methodologies, their advantages and disadvantages, data input and other conditions for using various techniques.
IEC 60300-3-3:2017 establishes a general introduction to the concept of life cycle costing and covers all applications. Although costs incurred over the life cycle consist of many contributing elements, this...
IEC 60300-3-4:2022 gives guidance on specifying dependability requirements and collating these requirements in a specification, together with a list of the means of assuring the achievement of the dependability requirements.
IEC 60301:2012 gives a series of preferred diameters of the finished wire terminations of capacitors and resistors for use in electronic equipment. This third edition cancels and replaces the second...
IEC 60305:2021 applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for AC overhead lines with a nominal voltage...
IEC 60305:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60308:2005 deals with the definition and the characteristics of control systems. It is not limited to the actual controller tasks but also includes other tasks which may be assigned...
IEC 60308:2024 deals with the definition and the characteristics of control systems. It is not limited to the actual controller tasks but also includes other tasks which may be assigned...
IEC 60309-1:2021 applies to plugs, fixed or portable socket-outlets and appliance inlets hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC or 1...
IEC 60309-2:1999+A1:2005 +A2:2012 applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 1 000 V, 500 Hz and a rated current not...
IEC 60309-2:2021 applies to plugs, fixed or portable socket-outlets, and appliance inlets, hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC or 1...
IEC 60309-4:2006+A1:2012 applies to self-contained products that combine within a single enclosure, a socket-outlet or connector according to IEC 60309-1 or IEC 60309-2 and a switching device, with a rated...
IEC 60309-4:2021 applies to self-contained products primarily intended for industrial use, either indoors or outdoors that combine the following items within a single enclosure: – a fixed or portable socket-outlet...
IEC 60309-5:2017 applies to a single type of plug, socket-outlet, ship connector and ship inlet, hereinafter referred to as accessories, intended to connect ships to dedicated shore supply systems described...
IEC 60310:2016 applies to traction and auxiliary power transformers installed on board rolling stock and to the various types of power inductors inserted in the traction and auxiliary circuits of...
IEC 60311:2002 states and defines the principal performance characteristics of electric dry irons, steam irons, spray irons,and steam irons with seperate water reservoir or boiler/generator not exceeding 5L in capacity,...
IEC 60311:2002+A1:2005+A 2:2009 States and defines the principal performance characteristics of electric dry irons, steam irons, spray irons,and steam irons with seperate water reservoir or boiler/generator not exceeding 5L in...
IEC 60311:2016 applies to electric irons for household or similar use. The purpose of this document is to state and define the principal performance characteristics of electric irons for household...
IEC 60312-1:2010(E) applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this document is...
IEC 60312-1:2010+A1:2011 (E) applicable for measurements of the performance of dry vacuum cleaners for household use in or under conditions similar to those in households. The purpose of this document...
IEC 60312-2:2010(E) applicable to wet cleaning appliances for household use in or under conditions similar to those in households. The purpose of this standard is to specify essential performance characteristics...
IEC 60317-0-10:2017 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, grade 1 or grade 2 or enamelled round copper winding wires. The...
IEC 60317-0-1:2013 specifies general requirements of enamelled round copper winding wires with or without bonding layer. The range of nominal conductor diameters is given in the relevant specification sheet. This...
IEC 60317-0-1:2013+A1:20 19 specifies general requirements of enamelled round copper winding wires with or without bonding layer. The range of nominal conductor diameters is given in the relevant specification sheet.
IEC 60317-0-2:2013 specifies the general requirements of enamelled rectangular copper winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. This third edition cancels and...
IEC 60317-0-2:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-0-2:2020 specifies the general requirements of enamelled rectangular copper winding wires. The range of nominal conductor dimensions is given in 4.1 and the relevant specification sheet. This fourth edition...
IEC 60317-0-3:2008 gives the general requirements of enamelled round aluminium winding wires with or without a bonding layer. Technical changes from the previous edition include clarification to appearance requirements, revisions...
IEC 60317-0-3:2008+A1:20 13 gives the general requirements of enamelled round aluminium winding wires with or without a bonding layer. Technical changes from the previous edition include clarification to appearance requirements,...
IEC 60317-0-3:2008+A1:20 13+A2:2019 gives the general requirements of enamelled round aluminium winding wires with or without a bonding layer. Technical changes from the previous edition include clarification to appearance requirements,...
IEC 60317-0-3:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-0-3:2024 specifies the general requirements of enamelled round aluminium winding wires with or without a bonding layer. The range of nominal conductor diameters is given in the relevant specification...
IEC 60317-0-4:2015 specifies general requirements of glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire. The range of nominal conductor dimensions is given in the relevant specification...
IEC 60317-0-4:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-0-4:2020 specifies general requirements of glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire.The range of nominal conductor dimensions is given in 4.1 and the relevant...
IEC 60317-0-6:2001 specifies general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires. The range of nominal conductor diameters is given in the relevant...
IEC 60317-0-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-0-6:2020 specifies the general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires. The range of nominal conductor diameters is given in the...
IEC 60317-0-7:2012 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical specification. This publication is to...
IEC 60317-0-7:2017 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical specification. This second edition cancels...
IEC 60317-0-8:2012 specifies general requirements of polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire. Keywords: copper wire
IEC 60317-0-8:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-0-8:2019 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, or grade 1 or grade 2 or enamelled rectangular copper winding wires.
IEC 60317-0-9:2015 specifies the general requirements of enamelled rectangular aluminium winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. When reference is made to...
IEC 60317-0-9:2015+AMD1: 2024 CSV specifies the general requirements of enamelled rectangular aluminium winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. When reference is...
IEC 60317-12:2010 specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains...
IEC 60317-12:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-12:2020 specifies the requirements of enamelled round copper winding wires of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which can be modified...
IEC 60317-12:2020+AMD1:2 024 CSV specifies the requirements of enamelled round copper winding wires of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which can...
IEC 60317-13:2010 specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may...
IEC 60317-13:2010+AMD1:2 024 CSV specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
IEC 60317-15:2004+A1:201 0 Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
IEC 60317-15:2019+AMD1:2 010+AMD2:2024 CSV specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
IEC 60317-17:2010 specifies the requirements of enamelled rectangular copper winding wire of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains...
IEC 60317-17:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-17:2020 specifies the requirements of enamelled rectangular copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which can be modified provided it retains...
IEC 60317-18:2004+A1:200 9 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
IEC 60317-18:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-18:2020 specifies the requirements of enamelled rectangular copper winding wires of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which can be modified...
IEC 60317-19:1990 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
IEC 60317-1:2010 specifies the general requirements of enamelled round copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
IEC 60317-1:2010+AMD1:20 24 CSV specifies the general requirements of enamelled round copper winding wires of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified...
IEC 60317-20:2013 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it retains...
IEC 60317-20:2013+A1:201 9 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it...
IEC 60317-21:2013 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
IEC 60317-21:2013+A1:201 9 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may...
IEC 60317-22:2004+A1:200 9 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which...
IEC 60317-23:2013 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
IEC 60317-23:2013+A1:201 9 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
IEC 60317-25:2010 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may...
IEC 60317-25:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-25:2020 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which can...
IEC 60317-26:1990 specifies the requirements of enamelled round copper winding wire of class 200 with a sole coating based on polamide-imide resin. Class 200 is a thermal class that requires...
IEC 60317-27-1:2020 specifies the requirements of paper tape covered round copper winding wires. This covering consists of two or more layers of paper tape and is primarily intended for winding...
IEC 60317-2:2012 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
IEC 60317-2:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60317-2:2019 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
IEC 60317-2:2019+AMD1:20 24 CSV specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which...
Incorporates Amendment 1 (1985) and 2 (1993)
Intended to be used for storage of electronic components, for transport from the manufacturer to the customer and for in-house use in the manufacturing plant.
Is applicable to any type of cable and group running horizontally, provided that the cables are of equal diameter and emit equal losses. This publication supersedes IEC 61042.
is applicable to bulk case packaging capable of containing surface mounting components. The bulk case is designed for transport and storage of components and the supply of components directly or...
Is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or...
Is applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground, in...
Is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground,...
Lays down rules for evaluating the immunity to impulsive interference, produced by the ignition system of internal combustion engines, or similar.
minimum 2,0 mm; minimum 0,80 mm; Specifies the requirements of enamelled rectangular copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be...
Only applicable to plugs, socket-outlets, connectors and appliance inlets as defined in IEC 309-1 and to group II apparatus as defined in IEC 79-0.
Presents preferred diameters in tabular form in the metric and inch-pound unit sizes.
Provides a general introduction to the concept of life cycle costing. This section particularly highlights the costs associated with dependability of the product. It also identifies typical life cycle cost...
Provides a method for calculating the eddy current losses in the metallic sheaths of single-core cables arranged as a three-phase, double-circuit in flat formation.
Provides a method for calculating the phase currents and circulating current losses in single-core cables arranged in parallel. The method described in this standard can be used for any number...
Provides guidance for selection and application of dependability elements and tasks with respect to systems or products containing software. This application guide is intended for use by project managers, contract...
Provides guidelines for dependability management of product design, development, evaluation and process enhancements. Life cycle models are used to describe product development or project phases. Applicable for detailed planning and...
Provides guidelines for selecting and implementing risk analysis techniques. The objective of this standard is to ensure quality and consistency in the planning and execution of risk analyses and the...
Provides guidelines for the collection of data relating to reliability, maintainability, availability and maintenance support performance of items operating in the field. Explores the related topics of data analysis and...
Provides guidelines for the development of an initial preventive maintenance programme for equipment and structures using reliability centred maintenance (RCM) analysis techniques. RCM analysis can be applied to items such...
Provides guidelines for the planning and performing of reliability tests and the use of statistical methods to analyse test data. Describes the tests related to repaired and non-repaired items together...
Recommends a limited family of preferred standard coaxial connectors for nuclear laboratory instruments. Applies to coaxial connectors for electrical instruments used in nuclear laboratories.
Relates to equipment practice of the 482,6 mm (19 in) series where plug-in units with or without injectors/extractors are used with connectors according to IEC 60603-2.
Relates to stick magazines for DIL packages for components of electronic equipment.
Replacement of clauses 18, 19 and 20.
Replaces IEC 91. Constitutes a catalogue of selected measurements, recommended for assessing the essential properties of radio receivers. Describes methods of measurement to be applied to radio receivers (with or...
Serves as an application guide to a reliability stress screening process for electronic hardware. The concept, purpose and justification of the screening process are explained. The standard is intended as...
Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended feature of a retained keying method added to IEC 60297-3, IEC 60297-4 and IEC...
Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended features of a plug-in unit injector/extractor handle added to IEC 60297-3, IEC 60297-4 and...
Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended features of electromagnetic shielding protection added to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107.
Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended function of an alignment and/or earth pin method added to IEC 60297-3, IEC 60297-4...
Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended function of electrostatic discharge protection added to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107.
Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended function of rear subrack mounted plug-in units added to IEC 60297-3 and IEC 60297-4.
Specifies the conditions, characteristics and methods of measurement to be used to determine the RDS reception characteristics of a sound-broadcasting receiver, so as to make possible the comparison of results...
Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer. This publication supersedes IEC 182-3 (1972).
Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer. This publication supersedes IEC 60182-3 (1972). The contents of the corrigendum of February 1999 have...
Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer. This publication supersedes IEC 60182-3 (1972).
Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer. This publication supersedes IEC 60182-3. This consolidated version consists of the second edition (1997), its...
Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer. This publication supersedes IEC 60182-3.
Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer.This publication supersedes IEC 182-3.
Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer.This publication supersedes IEC 60182-3.
Specifies the general requirements of enamelled round aluminium winding wires with or without bonding layer. This publication supersedes IEC 182-1 and IEC 182-2.
Specifies the general requirements of enamelled round aluminium winding wires with or without bonding layer. This publication supersedes IEC 60182-1 and IEC 60182-2.
Specifies the general requirements of enamelled round copper winding wires with or without bonding layer. This publication supersedes IEC 182-1 (1984) and IEC 182-2 (1987).
Specifies the general requirements of enamelled round copper winding wires with or without bonding layer. This publication supersedes IEC 60182-1 (1984) and IEC 60182-2 (1987). This consolidated version consists of...
Specifies the general requirements of enamelled round copper winding wires with or without bonding layer. This publication supersedes IEC 60182-1 (1984) and IEC 60182-2 (1987).
Specifies the general requirements of glass-fibre braided bare and of glass-fibre braided enamelled rectangular copper winding wires.
Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity...
Specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified...
Specifies the standard values and tolerances of a.c. mains supply voltages and frequencies, from which the instruments shall be designated to operate, and the standard values of nominal stabilized d.c.
Standard
States and defines the principal performance characteristics of electric dry irons, steam irons, spray irons,and steam irons with seperate water reservoir or boiler/generator not exceeding 5L in capacity, for household...
States and defines the principal performance characteristics of electric irons for household or similar use which are of interest to the user and describes the standard methods for measuring these...
States and defines the principal performance characteristics of electric irons for household or similar use which are of interest to user and describes the standard methods for measuring these characteristics.
States and defines the principal performance characteristics of vacuum cleaners which are of interest to the user and describes the standard methods for measuring these characteristics.
The application guide can be used to implement a maintainability programme covering the initiation, development and in-service phases of a product, which form part of the tasks in IEC 60300-2.
The bulk case is designed for transport and store components and to supply them directly or by an appropriate feeder to the placement machine. Is attached to the automatic handling...
The contents of the corrigendum of January 2008 have been included in this copy.
The contents of the corrigendum of May 2014 have been included in this copy.
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14...
This amendment 2 is valid for the following parts of the IEC 60317: Part 1 (1990), Part 7 (1990), Part 8 (1990), Part 11 (1990), Part 13 (1990) and Part...
This consolidated version consists of the first edition (2001) and its amendment 1 (2006). Therefore, no need to order amendment in addition to this publication.
This consolidated version consists of the second edition (1990), its amendment 1 (1997) and its amendment 2 (1997). Therefore, no need to order amendments in addition to this publication.
This consolidated version consists of the second edition (1990), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication.
This consolidated version consists of the third edition (1990), its amendment 1 (1997) and its amendment 2 (1997). Therefore, no need to order amendments in addition to this publication.
This consolidated version consists of the third edition (1990), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication.
This consolidated version consists of the third edition (1999) and its amendment 1 (2005). Therefore, no need to order amendment in addition to this publication.
This international standard gives a general overview of commonly used dependability analysis procedures. This guide is an introduction to the available methodology.
This International Standard specifies the general requirements of enamelled round aluminium winding wires with or without a bonding layer. This consolidated version consists of the second edition (1997), its amendment...
This part of IEC 60300 provides a general introduction to the concept of life cycle costing and covers all applications. This standard is intended for general application by both customers...
This part of IEC 60300 provides guidelines for the collection of data relating to reliability, maintainability, availability and maintenance support performance of items operating in the field. It deals in...
This part of IEC 60309 applies to self-contained products that combine within a single enclosure, a socket-outlet or connector according to IEC 60309-1 or IEC 60309-2 and a switching device,...
This part of IEC 60317 specifies general requirements of enamelled round copper winding wires with or without bonding layer. The main changes with respect to the previous edition are: -...
This part of IEC 60317 specifies general requirements of glass-fibre braided resin or varnish impregnated, bare or enamelled rectangular copper wire. The range of nominal conductor dimensions is given in...
This publication completes IEC 60694 as regards a.c. metal-enclosed switchgear and controlgear and applies also to gas-filled compartments used in metal-enclosed switchgear and controlgear. Defines service conditions, applicable terms and...
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125...
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers, with a rated operating voltage not exceeding 690 V d.c. or a.c. and 500 Hz a.c., and a...
This standard applies to the following types of reactors: shunt reactors, current-limiting reactors including neutral-earthing reactors, damping reactors, tuning (filter) reactors, earthing transformers (neutral couplers), arc-suppression reactors, smoothing reactors, with...
This standard defines the main performance characteristics of electric blankets and specifies methods for measuring these characteristics, for the information of users. This standard does not specify values for performance...

<< Prev Next >>