IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Applicable to the safety of electric ironers, their rated voltage being not more than 250 V for single phase and 480 V for other appliances intended for household and similar... | |
| Applicable to the safety of electrical motor-operated vacuum cleaners,including appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for industrial and commercial use. | |
| Applicable to the safety of electrical motor-operated vacuum cleaners,including appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for industrial and commercial use.The... | |
| Applicable to the safety of electrical portable, motor-operated spray extraction appliances and electrical attachments intended for industrial and commercial use, their rated voltage being not more than 250 V for... | |
| Applicable to the safety of stationary electric cooking ranges, hobs, ovens and similar appliances, their rated voltage being not more than 250 V for single-phase appliances connected between one phase... | |
| Applies to cooking ranges, separate stationary ovens and grills, cooking tables, table cookers, hob elements, grills and griddles which form part of cooking ranges, and ovens and grills for building-in,... | |
| Applies to electric insect killers for household and similar purposes. It does not apply to appliances emitting vaporized chemicals, applicances emitting ultrasonic waves, or appliances used in corrosive or explosive... | |
| Applies to electric insect killers for household and similar purposes. | |
| Applies to electric rotary ironers, flat-bed ironers and pressing machines for household and similar purposes. | |
| Applies to electric sauna heating appliances having a rated input not exceeding 20 kW. | |
| Applies to electric sauna heating appliances having a rated power input not exceeding 20 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V... | |
| Applies to electric stationary circulation pumps intended to be used in heating systems or in service water systems, and having a rated input not exceeding 300 W. | |
| Applies to electric stationary circulation pumps intended to be used in heating systems or in service water systems, and having a rated power input not exceeding 300 W. | |
| Applies to electrical appliances for use with aquariums and garden ponds. For example: aerators, sludge-suction appliances, heaters, automatic food dispensers. | |
| Applies to electrical motor-operated vacuum cleaners for wet suction, dry suction or wet and dry suction for industrial and commercial use with or without attachments, for example for suction to... | |
| Applies to electrically operated commercial kitchen machines not intended for household use. For example: mixers, blenders, kneaders, beaters, shredders, graters, mincers, slicers, peelers, tin openers, coffee grinders, portioning machines, etc. | |
| Applies to ice-cream appliances with incorporated motor-compressors, for household and similar use. This has been replaced by IEC 60335-2-24 Amendment 2 (1999). | |
| Applies to projectors and similar appliances intended for use in homes, schools, offices, shops and similar locations. | |
| Applies to stationary electric cooking ranges, hobs, ovens and similar appliances for hosehold use. Examples are stationary grills and griddles, pyrolytic self-cleaning ovens, induction hobs and steam ovens. | |
| Applies to the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors, their maximum rated voltages being not more than 250 V... | |
| Applies to the safety of electrical heat pumps, including heat pumps for sanitary (potable) hot water, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The appliances referenced above may consist of one... | |
| Applies to whirlpool baths for indoor use. It also applies to separate equipment for circulating air or water to baths for household and similar purposes. | |
| Deals with milking machines for milking farm animals, for use in stalls or in the open. Examples are bucket and direct-to-can milking machines, milking pipeline machines, recorder milking machines. The... | |
| Deals with particular requirements for safety of electric motor-driven floor polishing (including waxing and buffing), scrubbing and grinding, scarifying and carpet shampooing appliances primarily designed for industrial and commercial use,... | |
| Deals with particular requirements for safety of electrical motor-operated floor polishing (including waxing and buffing), scrubbing and grinding, scarifying and carpet shampooing appliances primarily designed for industrial and commercial use,... | |
| Deals with particular requirements for safety of portable electrical motor operated spray extraction appliances and electrical attachments employing water based cleaning agents for cleaning fabrics, upholstery, carpets, floor coverings or... | |
| Deals with the particular requirements for safety of mains or battery-supplied portable combined machines and mobile equipment with or without a built-in battery charger, having a chassis with or without... | |
| Deals with the safety of all kinds of electrical heating appliances for animals used for livestock keeping and breeding such as: heat radiating appliances, electrical sitting-hens, incubators, chicken breeding units... | |
| Deals with the safety of all kinds of electrical heating appliances for rearing and breeding livestock. Examples are heat-radiating appliances, electrical sitting-hens, incubators, chicken breeding units and heating plates for... | |
| Deals with the safety of electric air-cleaning appliances, their rated voltage being not more than 250 V for single phase and 480 V for other appliances, for household purposes. Also... | |
| Deals with the safety of electric appliances for use with aquariums and garden ponds for household and similar purposes, their rated voltage being not more than 250 V. Examples of... | |
| Deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces such as windows, walls and empty swimming pools by using liquid cleansing agents... | |
| Deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces such as windows, walls, and empty swimming pools by use of liquid cleansing... | |
| Deals with the safety of electric cleaning appliances for household use which are intended for cleaning surfaces such as windows, walls and empty swimming pools by using liquid cleansing agents,... | |
| Deals with the safety of electric clothes dryers for drying textiles on racks located in a warm air flow and to elecrric towel rails, for household and similar purposes, their... | |
| Deals with the safety of electric clothes dryers for drying textiles on racks located in a warm airflow and to electric towel rails, for household and similar purposes, their rated... | |
| Deals with the safety of electric dishwashers for household use which are intended for washing and rinsing dishes, cutlery and other utensils, their rated voltage being not more then 250... | |
| Deals with the safety of electric dishwashers. The rated voltage is less than 250 V for single-phase appliances and 480 V for other appliances. For commercial electric dishwashing machines, see... | |
| Deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating sealed motor-compressors. The maximum rated voltage being not more than 250 V... | |
| Deals with the safety of electric hot cupboards. Hot cupboards with heated tops, heated display cases, heated crockery dispensers, and heated shelves and tables are covered. They are not intended... | |
| Deals with the safety of electric insect killers, their rated voltage being not more than 250 V, for household and similar purposes. This consolidated version consists of the third edition... | |
| Deals with the safety of electric insect killers, their rated voltage being not more than 250 V, for household and similar purposes. | |
| Deals with the safety of electric ironers for household use, in shops and light industry. Examples are rotary ironers, ironing presses, trouser presses and mangles. | |
| Deals with the safety of electric oral hygiene appliances for households and similar purposes, their rated voltage being not more than 250 V. Examples of appliances covered by this standard... | |
| Deals with the safety of electric projectors and similar appliances for household and similar purposes. Examples are slide projectors (diascopes), overhead projectors, motion picture projectors and photographic enlargers. | |
| Deals with the safety of electric projectors and similar appliances, their rated voltage being not more than 250 V, for household and similar purposes. Some examples of appliacnes that are... | |
| Deals with the safety of electric pumps for liquids having a temperature not exceeding 35°C, which are intended for household and similar purposes, their rated voltage being not more than... | |
| Deals with the safety of electric pumps for liquids having a temperature not exceeding 90 deg C, with a rated voltage of not more than 250 V for single-phase and... | |
| Deals with the safety of electric sauna heating appliances having a rated power input not exceeding 20 kW, their rated voltage being not more than 250 V for single-phase and... | |
| Deals with the safety of electric spin extractors for household and similar purposes, having a capacity not exceeding 10 kg of dry cloth and a drum peripheral speed not exceeding... | |
| Deals with the safety of electric spin extractors. It covers appliances with a capacity of less than 10 kg of dry cloth and a drum peripheral speed less than 50... | |
| Deals with the safety of electric stationary circulation pumps intended for use in heating systems or in service water systems, having a rated power input not exceeding 300 W, their... | |
| Deals with the safety of electric thermal-storage room heaters intended to heat the room in which they are located, their rated voltage being not more than 250 V for single... | |
| Deals with the safety of electric washing machines for household and similar purposes, intended for washing clothes and textiles, whose rated voltage is not more than 250 V for single-phase... | |
| Deals with the safety of electric washing machines for household and similar purposes, intended for washing clothes and textiles. The rate voltage is not more than 250 V for single-phase... | |
| Deals with the safety of electric washing machines for household and similar purposes, intended for washing clothes and textiles. Therated voltage is not more than 250 V for single-phase appliances... | |
| Deals with the safety of electric water-bed heaters and associated control units, their rated voltage being not more than 250 V, for household and similar purposes. Appliances intended to be... | |
| Deals with the safety of electric water-bed heaters and their associated control units, for household and similar purposes whose rated voltage is not more than 250 V. | |
| Deals with the safety of electric whirlpool baths for indoor use, for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480... | |
| Deals with the safety of electrical air-cleaning appliances for household and similar purposes whose rated voltage is not more than 250 V for single-phase appliances and 480 V for other... | |
| Deals with the safety of electrical bains-marie. These are not intended for household-use. As examples, they are used in restaurants, canteens, and hospitals. Their rated voltage is not more than... | |
| Deals with the safety of electrical commercial boiling pans. They are not intended for household use. As examples, they are used in restaurants, canteens, bakeries and butcheries. Their rated voltage... | |
| Deals with the safety of electrical commercial forced convection ovens, steam cookers, steam-convection ovens and steam generators. These are not intended for household use. As examples, they are used in... | |
| Deals with the safety of electrical commercial griddles and griddle grills, not intended for household use. Typical use is in restaurants, canteens, bakeries, etc. Their rated voltage is not more... | |
| Deals with the safety of electrical commercial grillers and toasters. Rotary or continuous grillers and toasters for grilling by radiant heat (e.g. rotisseries, salamanders) are covered. They are not intended... | |
| Deals with the safety of electrical commercial multi-purpose cooking pans, not intended for household use. Typical use is in restaurants, canteens, bakeries, butcheries, etc. Their rated voltage is not more... | |
| Deals with the safety of electrically operated bains-marie not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and... | |
| Deals with the safety of electrically operated commercial bains-marie not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between one phase... | |
| Deals with the safety of electrically operated commercial boiling pans not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one... | |
| Deals with the safety of electrically operated commercial boiling pans not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between one... | |
| Deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use, their rated... | |
| Deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use. The rated... | |
| Deals with the safety of electrically operated commercial griddles and griddle grills not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected... | |
| Deals with the safety of electrically operated commercial grillers and toasters not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between... | |
| Deals with the safety of electrically operated commercial grillers and toasters not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between... | |
| Deals with the safety of electrically operated commercial hot cupboards not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between one... | |
| Deals with the safety of electrically operated commercial multi-purpose cooking pans not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between... | |
| Deals with the safety of electrically operated commercial rinsing sinks not intended for household use, their rated voltage being not more than 250 V for single-phase appliances and 480 V... | |
| Deals with the safety of electrically operated commercial rinsing sinks not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between one... | |
| Deals with the safety of electrically operated commerical multi-purpose cooking pans not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between... | |
| Deals with the safety of electrically operated dishwashing machines for washing plates, dishes, glassware, cutlery and similar articles, with or without means for water heating or drying, not intended for... | |
| Deals with the safety of electrically operated dishwashing machines for washing plates, dishes, glassware, cutlery and similar articles, with or without means of heating water or drying, not intended for... | |
| Deals with the safety of electrically operated hot cupboards not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase... | |
| Deals with the safety of fixed electric immersion heaters intended for installation in a water tank for heating water to temperature below its boiling point. The rated voltage is not... | |
| Deals with the safety of fixed immersion heaters for household and similar purposes intended for installation in a water tank for heating water to a temperature below its boiling-point. The... | |
| Deals with the safety of mains or battery supplied portable combined machines, with or without a built-in battery charger, having a chassis with or without traction drive, intended for commercial... | |
| Deals with the safety of milking machines to be used in stalls and in the open, which are designed for milking farm animals such as cows. The rated voltage of... | |
| Deals with the safety of portable electric heating tools and similar appliances, their rated voltage being not more than 250 V. Examples of appliances that are within the scope of... | |
| Deals with the safety of portable electric heating tools and similar appliances, their rated voltage being not more than 250 V. | |
| Deals with the safety of portable electric immersion heaters, their rated voltage voltage being not more than 250 V, for household and similar purposes. Also includes appliances intended for use... | |
| Deals with the safety of thermal storage room heaters for household and similar purposes which are intended to heat the room in which they are located, their rated voltage being... | |
| IEC 60335-2-38:2002+A1:2 008+A2:2017 deals with the safety of electrically operated commercial griddles and griddle grills not intended for household use, their rated voltage being not more than 250 V for... | |
| IEC 60335-2-38:2021 deals with the safety of electrically operated commercial griddles and griddle grills, their rated voltage being not more than 250 V for single-phase appliances connected between one phase... | |
| IEC 60335-2-38:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-39:2012 deals with the safety of electrically operated commercial multi-purpose cooking pans not intended for household and similar use, their rated voltage being not more than 250 V for... | |
| IEC 60335-2-39:2012+A1:2 017 deals with the safety of electrically operated commercial multi-purpose cooking pans not intended for household and similar use, their rated voltage being not more than 250 V... | |
| IEC 60335-2-39:2021 deals with the safety of electrically operated commercial multi-purpose cooking pans, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and... | |
| IEC 60335-2-39:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-4-Amd.1-Ed.5 Corrigendum 1: Household and similar electrical appliances - Safety - Part 2-4: Particular requirements for spin extractors | |
| IEC 60335-2-40:2013(E) deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating motor-compressors and hydronic room fan coils, their maximum rated voltages... | |
| IEC 60335-2-40:2013+A1:2 016(E) deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating motor-compressors and hydronic room fan coils, their maximum rated... | |
| IEC 60335-2-40:2018 deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and hydronic fan coils units, their maximum rated... | |
| IEC 60335-2-40:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-40:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-40:2022 deals with the safety of electric heat pumps, sanitary hot water heat pumps and air conditioners, incorporating motor-compressors as well as hydronic fan coils units, dehumidifiers (with or... | |
| IEC 60335-2-40:2022 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-40:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-40:2024 deals with the safety of electric heat pumps, sanitary hot water heat pumps and air conditioners, incorporating motor-compressors as well as hydronic fan coils units, dehumidifiers (with or... | |
| IEC 60335-2-40:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-41:2002+A1:2 004+A2:2009 deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, with a rated voltage of not more than 250 V for... | |
| IEC 60335-2-41:2012 deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not more... | |
| IEC 60335-2-41:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-41:2024 deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not more... | |
| IEC 60335-2-41:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-42:2002+A1:2 008 deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household... | |
| IEC 60335-2-42:2002+A1:2 008+A2:2017 deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household... | |
| IEC 60335-2-42:2021 deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, their rated voltage being not... | |
| IEC 60335-2-42:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-43:2017 deals with the safety of electric clothes dryers for drying textiles on racks located in a warm airflow, clothes dryers intended for drying footwear or gloves and to... | |
| IEC 60335-2-43:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-43:2024 deals with the safety of electric clothes dryers including clothes dryers intended for drying footwear or gloves, and towel rails for household and similar purposes, their rated voltage... | |
| IEC 60335-2-43:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-44:2002+A1:2 008 applicable to the safety of electric ironers, their rated voltage being not more than 250 V for single phase and 480 V for other appliances intended for... | |
| IEC 60335-2-44:2002+A1:2 008+A2:2011 is applicable to the safety of electric ironers, their rated voltage being not more than 250 V for single phase and 480 V for other appliances intended... | |
| IEC 60335-2-44:2021 deals with the safety of electric ironers for both commercial and household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and... | |
| IEC 60335-2-44:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-45:2002+A1:2 008+A2:2011 deals with the safety of portable electric heating tools and similar appliances, their rated voltage being not more than 250 V. Examples of appliances that are within... | |
| IEC 60335-2-45:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-45:2024 deals with the safety of portable electric heating tools and similar appliances, their rated voltage being not more than 250 V including direct current (DC) supplied appliances and... | |
| IEC 60335-2-45:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-47:2002+A1:2 008+A2:2017 deals with the safety of electrically operated commercial boiling pans not intended for household use. The rated voltage being not more than 250 V for single-phase appliances... | |
| IEC 60335-2-47:2021 deals with the safety of electrically operated commercial boiling pans, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral,... | |
| IEC 60335-2-47:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-48:2002+A1:2 008+A2:2017 deals with the safety of electrically operated commercial grillers and toasters not intended for household use. The rated voltage being not more than 250 V for single-phase... | |
| IEC 60335-2-48:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-49:2002+A1:2 008+A2:2017 deals with the safety of electrically operated commercial hot cupboards not intended for household use. The rated voltage being not more than 250 V for single-phase appliances... | |
| IEC 60335-2-49:2021 deals with the safety of electrically operated commercial appliances for keeping food and crockery warm, their rated voltage being not more than 250 V for single-phase appliances connected... | |
| IEC 60335-2-49:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-4:2008 deals with the safety of spin extractors incorporated in washing machines that have separate containers for washing and spin extraction for household and similar purposes that have a... | |
| IEC 60335-2-4:2008+A1:20 12 deals with the safety of spin extractorsincorporat ed in washing machines that have separate containers for washing and spin extraction for household and similar purposes that have... | |
| IEC 60335-2-4:2008+A1:20 12+A2:2017 deals with the safety of spin extractors incorporated in washing machines that have separate containers for washing and spin extraction for household and similar purposes that have... | |
| IEC 60335-2-4:2021 deals with the safety of stand-alone electric spin extractors and spin extractors incorporated in washing machines that have separate containers for washing and spin extraction for household and... | |
| IEC 60335-2-4:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-4:2023 deals with the safety of: - stand-alone electric spin extractors, and - spin extractors incorporated in washing machines that have separate containers for washing and spin extraction for... | |
| IEC 60335-2-4:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-4:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-50 deals with the safety of electrically operated commercial bains-marie not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between... | |
| IEC 60335-2-50:2002+A1:2 007+A2:2017 deals with the safety of electrically operated commercial bains-marie not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected... | |
| IEC 60335-2-50:2021 deals with the safety of electrically operated commercial bains-marie, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral, and... | |
| IEC 60335-2-50:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-51:2002+A1:2 008+A2:2011 deals with the safety of electric stationary circulation pumps intended for use in heating systems or in service water systems, having a rated power input not exceeding... | |
| IEC 60335-2-51:2019 deals with the safety of electric stationary circulation pumps for household and similar purposes intended for use in heating systems or in service water systems, their rated voltage... | |
| IEC 60335-2-51:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-51:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-51:2023 deals with the safety of electric stationary circulation pumps for house-hold and similar purposes intended for use in heating systems or in service water sys-tems, their rated voltage... | |
| IEC 60335-2-51:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-52:2002+A1:2 008+A2:2017 deals with the safety of electric oral hygiene appliances for households and similar purposes, their rated voltage being not more than 250 V. Examples of appliances covered... | |
| IEC 60335-2-52:2021 deals with the safety of electric oral hygiene appliances for household and similar purposes, their rated voltage being not more than 250 V, including direct current (DC) supplied... | |
| IEC 60335-2-52:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-53:2011 deals with the safety of electric sauna heating appliances and infrared emitting units having a rated power input not exceeding 20 kW, their rated voltage being not more... | |
| IEC 60335-2-53:2011+A1:2 017 deals with the safety of electric sauna heating appliances and infrared emitting units having a rated power input not exceeding 20 kW, their rated voltage being not... | |
| IEC 60335-2-53:2011+A1:2 017+A2:2021 deals with the safety of electric sauna heating appliances and infrared emitting units having a rated power input not exceeding 20 kW, their rated voltage being not... | |
| IEC 60335-2-54:2008 deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces such as windows, walls and empty swimming pools by using liquid... | |
| IEC 60335-2-54:2008+A1:2 015 deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces such as windows, walls and empty swimming pools by using... | |
| IEC 60335-2-54:2008+A1:2 015+A2:2019 deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces such as windows, walls and empty swimming pools by using... | |
| IEC 60335-2-54:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-54:2022 deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces by using liquid cleansing agents or steam, their rated voltage being... | |
| IEC 60335-2-55:2021 deals with the safety of electric appliances for use with aquariums and garden ponds for household and similar purposes, their rated voltage being not more than 250 V,... | |
| IEC 60335-2-55:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-56:2002+A1:2 008+A2:2014 Deals with the safety of electric projectors and similar appliances, their rated voltage being not more than 250 V, for household and similar purposes. Some examples of... | |
| IEC 60335-2-58:2002+A1:2 008+A2:2015 Deals with the safety of electrically operated dishwashing machines for washing plates, dishes, glassware, cutlery and similar articles, with or without means of heating water or drying,... | |
| IEC 60335-2-58:2017 deals with the safety of electrically operated dishwashing machines for washing plates, dishes, glassware, cutlery and similar articles, with or without means for water heating or drying, not... | |
| IEC 60335-2-58:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-59:2002+A1:2 006+A2:2009 Deals with the safety of electric insect killers, their rated voltage being not more than 250 V, for household and similar purposes. This consolidated version consists of... | |
| IEC 60335-2-59:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-59:2021 deals with the safety of electric insect killers for household and similar purposes, their rated voltage being not more than 250 V, including direct current (DC) supplied appliances... | |
| IEC 60335-2-5:2012 deals with the safety of electric dishwashers for household and similar purposes that are intended for washing and rinsing dishes, cutlery and other utensils, their rated voltage being... | |
| IEC 60335-2-5:2012+A1:20 18 deals with the safety of electric dishwashers for household and similar purposes that are intended for washing and rinsing dishes, cutlery and other utensils, their rated voltage... | |
| IEC 60335-2-6 is applicable to the safety of stationary electric cooking ranges, hobs, ovens and similar appliances, their rated voltage being not more than 250 V for single-phase appliances connected... | |
| IEC 60335-2-60:2017 deals with the safety of electric whirlpool baths for indoor use and whirlpool spas, for household and similar purposes, their rated voltage being not more than 250 V... | |
| IEC 60335-2-60:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-60:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-60:2023 deals with the safety of electric whirlpool baths for indoor use and whirlpool spas, for household and similar use, their rated voltage being not more than 250 V... | |
| IEC 60335-2-60:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-61:2002+A1:2 005+A2:2008 deals with the safety of electric thermal-storage room heaters intended to heat the room in which they are located, their rated voltage being not more than 250... | |
| IEC 60335-2-61:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-61:2024 deals with the safety of electric thermal-storage room heaters for household and similar purposes that are intended to heat the room in which they are located, their rated... | |
| IEC 60335-2-61:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-62:2019 deals with the safety of electrically operated commercial rinsing sinks used in commercial kitchens, their rated voltage being not more than 250 V for single-phase appliances connected between... | |
| IEC 60335-2-62:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-62:2024 deals with the safety of electrically operated commercial rinsing sinks used in commercial kitchens, their rated voltage being not more than 250 V for single-phase appliances connected between... | |
| IEC 60335-2-62:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-62:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-64:2002 deals with the safety of electrically operated commercial kitchen machines not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected... | |
| IEC 60335-2-64:2002+A1:2 007+A2:2017 deals with the safety of electrically operated commercial kitchen machines not intended for household use. The rated voltage being not more than 250 V for single-phase appliances... | |
| IEC 60335-2-64:2002+AMD1 :2007 deals with the safety of electrically operated commercial kitchen machines not intended for household use. The rated voltage being not more than 250 V for single-phase appliances... | |
| IEC 60335-2-64:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-64:2021 deals with the safety of electrically operated commercial kitchen machines, their rated voltage being not more than 250 V for single phase appliances connected between one phase and... | |
| IEC 60335-2-64:2021+AMD1 :2024 CSV deals with the safety of electrically operated commercial kitchen machines, their rated voltage being not more than 250 V for single phase appliances connected between one... | |
| IEC 60335-2-65:2002+A1:2 008+A2:2015 Deals with the safety of electric air-cleaning appliances, their rated voltage being not more than 250 V for single phase and 480 V for other appliances, for... | |
| IEC 60335-2-65:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-65:2023 deals with the safety of electric air-cleaning appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V... | |
| IEC 60335-2-65:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-66:2002+A1:2 008 Deals with the safety of electric water-bed heaters and associated control units, their rated voltage being not more than 250 V, for household and similar purposes. Appliances... | |
| IEC 60335-2-66:2002+A1:2 08+A2:2011 Deals with the safety of electric water-bed heaters and associated control units, their rated voltage being not more than 250 V, for household and similar purposes. Appliances... | |
| IEC 60335-2-67:2012 deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up, -... | |
| IEC 60335-2-67:2012+A1:2 016 deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up,... | |
| IEC 60335-2-67:2021 deals with the safety of powered floor treatment machines intended for commercial indoor or outdoor use for the following applications: - scrubbing, - wet or dry pick-up, -... | |
| IEC 60335-2-67:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-68:2012 deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor use. | |
| IEC 60335-2-68:2012+A1:2 016 deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor... | |
| IEC 60335-2-68:2021 deals with the safety of electrical portable, non-self-propelled motor-operated spray extraction machines with or without attachments and with or without electrical heating elements, intended for commercial indoor use. | |
| IEC 60335-2-68:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-69 is applicable to the safety of electrical motor-operated vacuum cleaners, including appliances and stationary equipment specifically designed for wet suction, dry suction, or wet and dry suction for... | |
| IEC 60335-2-69:2012(E) deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction, intended for... | |
| IEC 60335-2-69:2016 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction, intended for... | |
| IEC 60335-2-69:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-69:2021 deals with the safety of electrical motor-operated vacuum cleaners, including back-pack vacuum cleaners, and dust extractors, for wet suction, dry suction, or wet and dry suction, intended for... | |
| IEC 60335-2-6:2014 deals with the safety of stationary electric cooking ranges, hobs, ovens and similar appliances for household use, their rated voltage being not more than 250 V for single-phase... | |
| IEC 60335-2-6:2014+A1:20 18 deals with the safety of stationary electric cooking ranges, hobs, ovens and similar appliances for household use, their rated voltage being not more than 250 V for... | |
| IEC 60335-2-6:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-6:2024 deals with the safety of stationary electric cooking appliances, such as cooking ranges, hobs, and ovens, for household use, their rated voltage being not more than 250 V... | |
| IEC 60335-2-6:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-70:2002+A1:2 007+A2:2013 Deals with milking machines for milking farm animals, for use in stalls or in the open. Examples are bucket and direct-to-can milking machines, milking pipeline machines, recorder... | |
| IEC 60335-2-71:2002+A1:2 007+A2:2012 deals with the safety of all kinds of electrical heating appliances for rearing and breeding livestock. Examples are heat-radiating appliances, electrical sitting-hens, incubators, chicken breeding units and... | |
| IEC 60335-2-71:2018 deals with the safety of all kinds of electrical heating appliances used for livestock rearing and breeding, such as: heat-radiating appliances, electrical sitting-hens, incubators, chicken breeding units and... | |
| IEC 60335-2-72:2012 deals with the safety of powered ride-on and powered walk-behind machines intended for commercial indoor or outdoor use for the following applications: - sweeping, - scrubbing, - wet... | |
| IEC 60335-2-72:2016 deals with the safety of powered ride-on and powered walk-behind machines intended for commercial indoor or outdoor use for the following applications: sweeping, scrubbing, wet or dry pick-up,... | |
| IEC 60335-2-72:2021 deals with the safety of powered ride-on and powered walk-behind machines intended for commercial indoor or outdoor use for the following applications: - sweeping, - scrubbing, - wet... | |
| IEC 60335-2-72:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-73:2002+A1:2 006+A2:2009 Deals with the safety of fixed electric immersion heaters intended for installation in a water tank for heating water to temperature below its boiling point. The rated... | |
| IEC 60335-2-73:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-73:2024 deals with the safety of fixed electric immersion heaters for household and similar purposes that are intended for installation in a water tank open to the atmosphere for... | |
| IEC 60335-2-73:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 60335-2-74:2002+A1:2 006+A2:2009 Deals with the safety of portable electric immersion heaters, their rated voltage voltage being not more than 250 V, for household and similar purposes. Also includes appliances... | |
| IEC 60335-2-74:2021 deals with the safety of portable electric immersion heaters for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended for normal... | |
| IEC 60335-2-74:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-74:2021+AMD1 :2024 CSV deals with the safety of portable electric immersion heaters for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended... | |
| IEC 60335-2-7:2008 deals with the safety of electric washing machines for household and similar use, that are intended for washing clothes and textiles, their rated voltage being not more than... | |
| IEC 60335-2-7:2008 RLV contains the International Standard and its Redline version. The Redline version provides you with a quick and easy way to compare all the changes between this standard... | |
| IEC 60335-2-7:2008+A1:20 11 deals with the safety of electric washing machines for household and similar use, that are intended for washing clothes and textiles, their rated voltage being not more... | |
| IEC 60335-2-7:2008+A1:20 11+A2:2016 deals with the safety of electric washing machines for household and similar use, that are intended for washing clothes and textiles, their rated voltage being not more... | |
| IEC 60335-2-7:2019 deals with the safety of electric washing machines for household and similar use, that are intended for washing clothes and textiles, their rated voltage being not more than... | |
| IEC 60335-2-7:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60335-2-7:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60335-2-7:2024 deals with the safety of electric washing machines for household and similar use, that are intended for washing clothes and textiles, their rated voltage being not more than... | |
| IEC 60335-2-7:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user... | |
| IEC 603352-48:2021 deals with the safety of electrically operated commercial grillers and toasters , their rated voltage being not more than 250 V for single-phase appliances connected between one phase... | |
| Incorporating Amendment No. 1 (1988). | |
| Standard | |
| The contents of the corrigendum of August 2018 have been included in this copy. | |
| The contents of the corrigendum of February 2009 have been included in this copy. | |
| The contents of the corrigendum of March 2017 have been included in this copy. | |
| This consolidated version consists of the third edition (2002) and its amendment 1 (2005). Therefore, no need to order amendment in addition to this publication. | |
| This pack contains IEC 60335-2-40:2024 EXV and IEC 60355-2-40:2024 CMV. IEC 60335-2-40:2024 deals with the safety of electric heat pumps, sanitary hot water heat pumps and air conditioners, incorporating motor-compressors... | |
| This pack contains IEC 60335-2-41:2024 EXV and IEC 60355-2-41:2024 CMV. IEC 60335-2-41:2024 deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for... | |
| This pack contains IEC 60335-2-43:2024 EXV and IEC 60355-2-43:2024 CMV. IEC 60335-2-43:2024 deals with the safety of electric clothes dryers including clothes dryers intended for drying footwear or gloves, and... | |
| This pack contains IEC 60335-2-45:2024 EXV and IEC 60355-2-45:2024 CMV. IEC 60335-2-45:2024 deals with the safety of portable electric heating tools and similar appliances, their rated voltage being not more... | |
| This pack contains IEC 60335-2-4:2023 EXV and IEC 60355-2-4:2023 RLV. IEC 60335-2-4:2023 deals with the safety of: - stand-alone electric spin extractors, and - spin extractors incorporated in washing machines... | |
| This pack contains IEC 60335-2-51:2023 EXV and IEC 60355-2-51:2023 CMV. IEC 60335-2-51:2023 deals with the safety of electric stationary circulation pumps for house-hold and similar purposes intended for use in... | |
| This pack contains IEC 60335-2-60:2023 EXV and IEC 60355-2-60:2023 CMV. IEC 60335-2-60:2023 deals with the safety of electric whirlpool baths for indoor use and whirlpool spas, for household and similar... | |
| This pack contains IEC 60335-2-61:2024 EXV and IEC 60355-2-61:2024 CMV. IEC 60335-2-61:2024 deals with the safety of electric thermal-storage room heaters for household and similar purposes that are intended to... | |
| This pack contains IEC 60335-2-62:2024 EXV and IEC 60355-2-62:2024 RLV. IEC 60335-2-62:2024 deals with the safety of electrically operated commercial rinsing sinks used in commercial kitchens, their rated voltage being... | |
| This pack contains IEC 60335-2-65:2023 EXV and IEC 60355-2-65:2023 CMV. IEC 60335-2-65:2023 deals with the safety of electric air-cleaning appliances for household and similar purposes, their rated voltage being not... | |
| This pack contains IEC 60335-2-6:2024 EXV and IEC 60355-2-6:2024 CMV. IEC 60335-2-6:2024 deals with the safety of stationary electric cooking appliances, such as cooking ranges, hobs, and ovens, for household... | |
| This pack contains IEC 60335-2-73:2024 EXV and IEC 60335-2-73:2024 RLV. IEC 60335-2-73:2024 deals with the safety of fixed electric immersion heaters for household and similar purposes that are intended for... | |
| This pack contains IEC 60335-2-7:2024 EXV and IEC 60355-2-7:2024 CMV. IEC 60335-2-7:2024 deals with the safety of electric washing machines for household and similar use, that are intended for washing... | |
| This part of IEC 335 deals with the safety of electric oral hygiene appliances for household and similar purposes, their rated voltage being nor more than 250 V. Examples of... | |
| This part of IEC 335 deals with the safety of portable immersion heaters for household and simiar purposes, their rated voltage being not more than 250 V. | |
| This standard is withdrawn and replaced by IEC 60335-2-75 (1995) and its Amendment 1 (1998). |
| << Prev | Next >> |