IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 50 60 63
Product Name Notes
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60502-1:2021 RLV IEC 60502-2:2014+AMD1:20 24 CSV IEC 60502-4:2023
Adds new clauses dealing with intermediate frequency and differential gain and phase characteristics.
Applicable to a.c. contactors and/or contactor-based motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V but...
Applicable to contamination monitors and warning assemblies specifically provided for hands and/or feet. General test procedures, radiation characteristics, operating and mechanical characteristics. Identification certificates.
Applicable to digital electronic measuring instruments for the measurement of direct voltages and to electronic analogue-to-digital converters used in equipment and systems for data and information processing for the conversion...
Applicable to gas-filled radiation detectors and certain related cables used for the instrumentation and protection of nuclear reactors. Operating and measurement conditions; characteristics of equipment; test methods.
Applicable to portable assemblies intended to measure exposure rate due to X or gamma radiation of energy equal to or less than 60 keV for the purposes of radiation protection.
Applies in particular to direct arc furnaces and submerged arc furnaces (or arc resistance furnaces). Applies to that part of the installation which is situated on the output side of...
Applies specifically to antennas used for transmitting and receiving in the mobile services. Defines terms and conditions of measurement used to ascertain the performance of antennas within the scope of...
Applies to antennas used in satellite earth stations. Describes methods of measurement of cross-polarization discrimination and power gain. Contains appendices dealing with error analysis and gain measurement accuracy.
Applies to coaxial connectors associated with electrical measuring instruments used in nuclear instrumentation. Establishes standard dimensions of the mating parts, construction and mounting rules, voltage rating and test voltages, mininium...
Applies to contactors intended for closing and opening electric circuits, and, if combined with suitable relays, for protecting those circuits against operating overloads which may occur therein. Intended to state...
Applies to coupling devices for power line carrier (PLC) systems which are connected between the coupling capacitor(s) and the carrier-frequency connection to the PLC terminal and gives requirements for safety,...
Applies to frequency division multiplex multiple-access/freq uency-modulated systems. Gives methods of measurement for return loss, input and output levels, amplitude/frequency characteristic, static automatic gain control characteristic and 'group-delay/frequen cy characteristic'.
applies to interface systems used to interconnect both programmable and nonprogrammable electronic measuring apparatus with other apparatus and accessories necessary to assemble instrumentation systems. It applies to the interface of...
Applies to linear scale instruments used in general, regional and local prospecting and for subsurface survey and underground workings. For bore-hole logging equipment, see IEC 576. For radiation meters using...
Applies to radio transmitting and receiving equipment and systems used in the mobile services. Is restricted to land and mobile stations in the mobile services and to portable and personal...
Applies to string insulator units of the can and pin type and also of the long rod type as well as to the fittings used with such insulators. Defines dimensions...
Applies to switching impulse tests on insulators intended for use on a.c. installations with highest voltage 300 kV and above. Defines switching impulse characteristics of insulators and prescribes the conditions...
Applies to systems such as: Stirring devices for continuous machines, adjoining or being part of arc furnaces, ladles, etc; transport of liquid metal for emptying or filling furnaces, launders or...
Applies to tape spools used with video recorders for broadcast purposes. Standardizes the spools used in the various broadcast video recording formats.
Applies to the following electronic flash apparatus for photographic purposes, having a stored energy not exceeding 2 000 J, together with associated apparatus and not intended to be subjected to...
Applies to unfilled epoxy resinous compounds in the cured form for classes EP-U-1 to 6. Specifies mechanical, electrical and thermal requirements.
Applies to varnishes which, after removal of the solvent and curing, become non-thermoplastic.
Applies to: - installations for induction and conduction heating of solids. at low, medium and high frequencies (for conduction heating, use of direct current is also included); - installations for...
Applies to: -installations for induction and conduction heating of solids. at low, medium and high frequencies (for conduction heating, use of direct current is also included); -installations for induction melting,...
associated hermaphroditic precision coaxial connector - Characteristic impedances 50 ohms and 75 ohms Describes the mechanical, electrical and environmental specifications of the 14 mm precision connector, the reflection coefficient and...
Cancels and replaces the previous edition which had the status of a report. Applies to direct and indirect resistance heating installations. Standardizes the safety requirements to be respected in the...
Complementary document to IEC 60510-1. Describes D.C. sources and the methods of measurement of their characteristics.
Concerns the re-use of sulfur hexafluoride (SF6) after removal from electrical equipment (for maintenance, or at the end of life). This standard recommends procedures for reclaiming used SF6 and for...
Consists of requirements common to both induction and conduction heating installations and induction melting installations, and specific requirements for induction and conduction heating installations, and specific requirements for induction melting...
Contains basic test methods and procedures which, when required by the detail specification, are used for electromechanical components within the scope of technical committee 48.
Contains requirements for 3 types of pressure-sensitive adhesive tapes made with glass fabric. Products having thermal indices from 130 to 180 with rubber thermosetting adhesive, acrylic crosslinked and high temperature...
Contains requirements for straight cut pressure-sensitive adhesive tapes made of glass fabric with thermosetting adhesive.
Contains test methods applicable to materials before cure and to cured resins.
Contains tests for cable clamping, chemical resistance, fire hazard, R.F. resistance, capacitance, shielding and filtering, magnetic interference.
Contains the general and special requirements for thermosetting epoxy resin-based coating powders.
Contains the requirements for 4 types of pressure-sensitive tapes made of polyimide film. Products having nominal thicknesses from 0,020 mm to 0,055 mm, thermal indices from 155 to 180 with...
Contains the requirements for filled polyurethane resinous compounds in the cured form for classes PUR-F-4 to PUR-F-8.
Contains the requirements for one type of pressure-sensitive adhesive tape made with cellulose acetate woven fabric with rubber thermosetting adhesive.
Contains the requirements for polycarbonate film tapes (type 1 - nominal thickness 0,020 mm to 0,030 mm and type 2 - nominal thickness 0,045 mm to 0,055 mm) with acrylic...
Contains the requirements for pressure-sensitive adhesive tapes made of polycarbonate film with non-thermosetting adhesive.
Contains the requirements for pressure-sensitive tapes made of polyimide film with thermosetting adhesive.
Contains the requirements for quartz filled epoxy resinous compounds in the cured form.
Contains the requirements for unfilled polyurethane resinous compounds in the cured form for classes PUR-U-4 to PUR-U-8 with an ash content of not more than 6%.
Covers specifications and test methods for unused mineral insulating oils, as delivered, intended for use in cables with oil ducts. These include hollow core cables, pipe type cables and any...
Covers the definitions, the conditions and the methods of measurement used to ascertain the performance of transmitters having audio-frequency bandwidths generally not exceeding 10 kHz for the transmission of voice...
Covers the methods of measurement to be used in order to evaluate the noise temperature and the noise figure of sub-systems, and/or combinations of sub-systems, under linear conditions where appropriate...
Covers the safety aspects of electrical parts also in the case when electrical heating is combined with other means of heating, for example liquid fuel heating. Supplements and modifies the...
Deals with axial, semi-axial and radial type pumps, as well as pump-turbines operating as pumps. See 995.
Deals with baseband measurements on simulated radio-relay systems which are not directly related to a particular type of signal actually being transmitted. These measurements are carried out typically at the...
Deals with baseband-to-baseband measurements of the noise performance of simulated radio-relay systems used for frequency division multiplex telephony. These measurements are additional to those already given in Part 3, Section...
Deals with basic measurements which are equally applicable to a sub-system such as an amplifier, or to a combination of sub-systems assembled to simulate a satellite earth station. Methods of...
Deals with measurements for monochrome and colour television transmission over simulated radio-relay systems. The measurements are additional to those already given in Part 3, Section Two of this publication.
Deals with measurements for sub-systems used for stand-by channel switching. Gives methods of measurement for the transmission characteristics of sub-systems inserted in the transmission chain.
Deals with measurements normally made at radio frequencies for transmitting and receiving equipment used in earth stations for communication through orbiting satellites.
Deals with measurements on diversity equipment used for making two or more receivers at a radio-relay station suitable for diversity reception. Diversity equipment is assumed to comprise the circuit for...
Deals with methods for measuring the performance of clothes washing machines for household use, with or without heating devices and for cold and/or hot water supply. Also included, appliances for...
Deals with methods of measurement for monochrome and colour television transmission which are additional to the measurements in the baseband in IEC 60510-1-4, and which are common to telephony and...
Deals with methods of measurement for sound-programme analogue channels carried by radio-relay systems. Concerned only with the audio-frequency band and is additional to the measurement described in sections three, four...
Deals with safety requirements for electrical resistance trace heating systems in industrial and commercial applications. Pertains to trace heating systems that may comprise either factory fabricated or field (work-site) assembled...
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the reception of...
Deals with the measurements of interference on simulated radio-relay systems for television and f.d.m. telephony transmission. Measurements carried out both with and without the interfering source present in order to...
Defines a modular instrumentation system capable of linking transducers and other devices with digital controllers or computers. It consists of mechanical standards and signal standards sufficient to ensure compatibility between...
Defines a standard test method for detecting contact disturbance of electromechanical components under specified dynamic conditions.
Defines a standard test method for measuring the resistance between component housings (shells) which are intended to provide electrical continuity when mated.
Defines a standard test method for measuring the shielding effectiveness of a connector, or a connector fitted with an accessory and terminated with a cable. The complete assembly has a...
Defines a standard test method for the examination of dimension and mass of electromechanical components (essentially connectors). The measurements are made on the actual parts with the aid of suitable...
Defines a standard test method for the visual examination of electromechanical components (essentially connectors). The visual examination checks the identification, appearance, workmanship and finish of an item against the relevant...
Defines a standard test method to assess the ability of a component to function in a specified manner, in a specified environment which might be encountered during normal use, including...
Defines a standard test method to assess the ability of a connector to withstand driving fine sand and dust.
Defines a standard test method to assess the ability of an electromechanical component (essentially a connector) to be used under specified voltage conditions without showing partial discharges.
Defines a standard test method to assess the ability of components (essentially connectors) to be stored and/or to function in a specified manner under conditions of high relative humidity.
Defines a standard test method to assess the ability of components (essentially connectors) to be stored and/or to function in a specified manner under specified conditions of cold.
Defines a standard test method to assess the ability of components (essentially connectors) to be stored and/or to function in a specified manner under specified conditions of dry heat.
Defines a standard test method to assess the ability of components (essentially connectors) to be stored and/or to function in a specified manner under specified conditions of low air pressure,...
Defines a standard test method to assess the ability of components (essentially connectors) to be stored and/or to function under conditions of high relative humidity and to observe the effects...
Defines a standard test method to assess the ability of components (essentially connectors) to function in a specified manner, during and after subjection to the conditions which prevail in an...
Defines a standard test method to assess the ability of components (essentially connectors) to withstand rapid change of temperature in air such as might occur during storage, transportation and use.
Defines a standard test method to assess the ability of components (essentially connectors) to withstand specified severities of acceleration.
Defines a standard test method to assess the ability of components (essentially connectors) to withstand specified severities of bump.
Defines a standard test method to assess the ability of components (essentially connectors) to withstand specified severities of shock.
Defines a standard test method to assess the ability of components (essentially connectors) to withstand specified severities of sinusoidal vibration.
Defines a standard test method to assess the ability of the terminations of a connector to remain covered with solder when being brought into contact with molten solder under specified...
Defines a standard test method to assess the effects of a controlled atmosphere polluted by gases at very low concentration on electrical contacts or connections.
Defines a standard test method to assess the effects of accidental exposure to fluids and lubricants on electrical connecting devices.
Defines a standard test method to assess the effects of impacting water or specified fluid on electrical connecting devices.
Defines a standard test method to assess the extent and the effect of a controlled salt-laden atmosphere on the finish of a specimen (essentially a connector).
Defines a standard test method to assess the extent and the effect of mould growth on the functioning of a component (essentially a connector) submitted to a mould culture.
Defines a standard test method to assess the insulation resistance of electromechanical components (essentially connectors).
Defines a standard test method to assess the solderability of the terminations of a component designed for use with printed boards or for other applications using similar soldering techniques.
Defines a standard test method to determine the ability of a component to withstand specified test voltages applied in a specified manner.
Defines a standard test method to determine the variation of contact resistance of electromechanical components (essentially connectors) under specified dynamic conditions.
Defines a standard test method to measure the electrical engagement length in a connector.
Defines a standard test method to measure the electrical resistance across a pair of mated contacts or a contact with a measuring gauge. Measurements may be carried out with direct...
Defines a standard test method to measure the electrical resistance across a pair of mated contacts or a contact with a measuring gauge.
Defines a standard test method to verify that gas-tight areas have been formed between wrapped wire and the post of a wrapped connection.
Defines a standard test method to verify the ability of a connector to prevent the accidental touching of its contact by the front of the mating connector. The contents of...
Defines a system of dimensions for electrical and electrically operated indicating measuring instruments of the panel type. The aim of this recommendation is to promote interchangeability of panel-mounted instruments and...
Defines a test method intended to assess the ability of components to withstand specified severities of random vibration.
Defines a test method intended to assess the screening effectiveness of screened non-circular multi-pole, electrically short, connectors by the measurement of the effective (surface) transfer impedance, using a network analyzer,...
Defines and describes the measurements normally made on high-power amplifiers used in satellite earth station transmitters.
Defines certain terms used in this series of publications. Lays down the standard test conditions for the power supply and the environment, and also some conditions deviating from standard test...
Defines measurement methods for assessing the electrical characteristics of sub-systems in order to facilitate the comparison of results of measurements made by different observers. The methods described are intended for...
Defines standard test method to check the ability of connectors to withstand the use of standardised tooling for insertion and extraction of contacts.
Defines the general assembly characteristics which are to be applied to pantographs for main line vehicles, to enable current collection from the overhead line system. Also defines the tests the...
Defines the general assembly characteristics which are to be applied to pantographs for metros and light rail vehicles, to enable current collection from the overhead line system. Also defines the...
Defines two test methods for evaluating the performance of a connector in a transmission line by measuring the reflections produced by it in the time domain. The connector is treated...
Definitions; classification; limits of intrinsic errors: permissible variations; further requirements; markings; symbols.
Describes a frequency and a time domain method to measure attenuation/insertio n loss as a function of frequency. Is applicable to electrical connectors, sockets, cable assemblies or interconnection systems.
Describes a method for measuring the effect a specimen has on the rise time of a signal passing through it.
Describes a method for measuring the time it takes for a digital signal to propagate from one specified point to a second specified point.
Describes a method for the free-field reciprocity calibration of one-inch condenser microphone capsules used as laboratory standards.
Describes a standard test method to assess the ability of a connector to withstand specified flame and vibration during a 20 min exposure by providing specified electrical performance for the...
Describes characteristics and tests methods for gas-filled radiation detectors used for the protection of nuclear reactors. Applies to the radiation detectors which are installed external to the core of nuclear...
Describes methods for measuring an eye pattern response and jitter in the time domain.
Describes methods of measurement of the electrical characteristics of the low-noise amplifier which follows an earth station antenna.
Describes methods of measurement of the electrical characteristics of up-converters and down-converters used in satellite earth station transmitters and receivers.
Describes methods of test for varnishes as supplied, as well as methods of test for varnishes in the cured form. The first group contains tests for the determination of density...
Describes selected methods of measurement applicable to the electrical characteristics of terrestrial radio-relay receivers, excluding r.f. branching and switching networks.
Describes selected methods of measurement applicable to the electrical characteristics of terrestrial radio-relay transmitters of the heterodyne type excluding r.f. branching and switching networks.
Describes standard methods for measuring the performance of clothes washing machines and spin extractors. This covers household use, and communal use in blocks of flats and in laundrettes. It includes...
Describes standard test methods for assessing the ability of components to withstand specified severities of acceleration, bump, shock and vibration.
Describes Test 5a: Temperature rise, and Test 5b: Current temperature derating.
Describes test methods to measure impedance, reflection coefficient, and voltage standing wave ratio in the time and frequency domains. Applies to interconnect assemblies, such as electrical connectors and cable assemblies,...
Describes test procedures for measuring the magnitude of the electric and magnetic coupling between driven and quiet lines of an interconnect assembly. Both time domain and frequency domain methods for...
Describes tests 13a, 13b, 13c, 13d, 13e, 14b, 14d, 14e and 14f.
Describes tests 15a to 15g and 16a to 16r.
Describes the mechanical, electrical and environmental specifications of the 14 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 9.5 GHz.
Describes the mechanical, electrical and environmental specifications of the 21 mm pecision connector, the reflection coefficient and attenuation of which have to be measured up to 6 GHz.
Describes the mechanical, electrical and environmental specifications of the 7 mm precision connector, the reflection coefficient and attenuation of which has to be measured up to 18 GHz.
Describes the methods of testing the magnetic properties of aerial (antenna) rods having substantially circular cross-section and used in broadcast receivers.
Describes the procedure for sampling liquid dielectrics in delivery containers and in electrical equipment whose viscosity at the sampling temperature is less than 1 500 cSt.
Describes the tests on capacitors to establish as far as possible under laboratory conditions: their suitability for use over stated ranges of temperature, air pressure and humidity; their ability to...
Describes three types of plug-in units and associated mating connectors and parts so as to permit modules of any one type to be mechanically interchangeable with modules of the same...
Detail a standard test method to assess the effectiveness of the interfacial sealing of a connector against ingress of water by exposure to low pressure whilst immersed in a salt...
Details a standard method to assess the mechanical strength of solderless connections including integrated strain relief features.
Details a standard method to assess the performance of mated contact pairs of connectors with an electrical overload current flowing through them for a limited period of time.
Details a standard method to determine the ability of pre-insulated crimp barrels to withstand the crimp operation without damage to the insulation.
Details a standard test method to assess the ability of a component (essentially a connector) to carry its specified current, at room temperature, without exceeding a specified temperature rise.
Details a standard test method to assess the ability of a connector to withstand the heating stresses produced by a mass soldering operation.
Details a standard test method to assess the ability of a connector to withstand the heating stresses produced by a soldering iron.
Details a standard test method to assess the capability of polarizing and or keying of connectors to allow intended mating and prevent unintended mating.
Details a standard test method to assess the current-carrying capacity of electromechanical components (essentially connectors) at elevated ambient temperature.
Details a standard test method to assess the effectiveness of seals against gas pressure differentials.
Details a standard test method to assess the effectiveness of the sealing of a connector against ingress of water by exposure to low pressure whilst immersed in a salt solution.
Details a standard test method to assess the effectiveness of the sealing of a connector against ingress of water under specified conditions of pressure and time.
Details a standard test method to assess the mechanical and electrical operational endurance of electromechanical components in the normal operating mode with a specified electrical load.
Details a standard test method to assess the solderability of the terminations of a connector designed for use with printed boards or for other applications using similar soldering techniques.
Details a standard test method to assess the solderability of the terminations of a connector that are designed to be soldered with a soldering iron and the soldering bath test...
Details a standard test method to measure the force to fully engage or separate mating connectors, including the effect of any locking, latching, sealing, engaging, separating or similar device, that...
Details a standard test method to measure the insertion and withdrawal forces of mating connectors, or of a connector with the mating insertion and/or withdrawal gauge(s) specified in the connector...
Details a standard test method to verify the effectiveness of the sealing of a component against flux and cleaning solvents during the machine soldering process.
Details standard test methods for impact tests, static load tests, endurance tests and overload tests.
Draws up a standard method to assess the performance of mated contact pairs of connectors with an electrical overload current flowing through them for a limited period of time between...
Establishes recommended values for characteristic input and output quantities of single sideband power line carrier terminals and the definitions essential for an understanding of the requirements.
Establishes test procedures for photomultipliers for scintillation and Cerenkov detectors covering pulse amplitude characteristics, spurious pulse characteristics and pulse timing characteristics. This publication includes also a comprehensive discussion of applicable...
Establishes the basis for estimating the ageing of electrical insulation systems (EIS) under conditions of either electrical, thermal, mechanical, environmental or multifactor stresses. It specifies the principles and procedures that...
Establishes the basis for estimating the ageing of electrical insulation systems (EIS) under conditions of either electrical, thermal, mechanical, environmental stresses or combinations of these (multifactor stresses). It specifies the...
Establishes under laboratory conditions: their suitability for use over stated ranges of temperature, air pressure and humidity, their ability to withstand specified conditions of mechanical shock, their ability to withstand...
Gives certain definitions and some general observations on simulated systems.
Gives definitions and methods of measurement applicable to combinations of sub-systems, for the purpose of assessing the overall performance of a satellite earth station.
Gives designation, general requirements and classification of cured compounds, based on the glass transition temperature. Does not relate to reactive compounds used as coating powders. All reactive compounds are solvent-free...
Gives general information on the application of test methods on the IEC 60512 series. Is to be used in conjunction with any parts of the IEC 60512 series.
Gives geometrical configuration of the rigid precision coaxial line and the provision mounting connectors.
Gives guidance on the diameters of copper conductors to be used on future local networks.
Gives guidance to operational and maintenance personnel as to the tests required to check the condition of sulphur hexafluoride gas in electrical equipment and to enable a unified method of...
Gives methods for measuring the figure of merit (G/T) of earth station receiving systems using calibrated radio stars. Characteristics of the principal radio stars are specified in the appendix.
Gives methods for tests for thermosetting coating powders as defined in Sub-clause 3.7 of IEC 455-1. These tests are included for material before cure and in cured form.
Gives methods for tests for thermosetting coating powders as defined in Sub-clause 3.7 of IEC 60455-1. These tests are for material before cure and in cured form. The contents of...
Gives methods of measurement for the electrical characteristics of frequency demodulations. Where possible the measurements are limited to the basic demodulator excluding the de-emphasis network and the networks associated with...
Gives methods of measurement for the electrical characteristics of frequency modulators, using where possible only measurement involving the basic modulator.
Gives methods of measurement for the linear and non-linear characteristics of r.f. branching networks for radio-relay receivers and transmitters.
Gives procedures for determining the electrical volume resistivity and mass resistivity of solid (non-stranded) metallic conductor and resistor materials, and the resistance per unit length of solid conductors (of uniform...
Gives requirements and characteristics to specify a hydrophone which is suitable as an IEC Standard Hydrophone for calibration purposes, to be used as a laboratory standard for comparison with other...
Gives rules defining the checks and tests suitable for verifying the operating characteristics. Applies to pantographs used on rolling stock supplied from a d.c. or single-phase overhead contact system with...
Gives standard conditions of measurement and methods of measuring the characteristics common to sub-systems of terrestrial line-of-sight radio-relay systems and to simulated radio-relay systems using frequency modulation. The tests described...
Gives statistical methods which may be applied to the analysis and evaluation of the results of ageing tests. Covers numerical methods based on mean values of normally distributed test results.
Gives the classification of polymerisable resinous compounds based on the temperature of deflection under load of the cured material and on the glass transition temperature.
Gives the definitions and descriptions of the techniques and procedures for time domain pulse measurements. The definitions and descriptions are independent of specific devices, apparatus, instruments or computing devices which...
Gives the definitions, the conditions and the methods of measurement used to ascertain the performance of transmitters and to make possible a meaningful comparison of the results of measurements made...
Gives the requirements for ambient curing finishing varnishes.
Gives the requirements for filled polyurethane resinous compounds in the cured form for classes PUR-F-4 to PUR-F-8.
Gives the requirements for quartz filled epoxy resinous compounds in the cured form for types EP-F-1 to EP-F-7. Other materials than quartz may be introduced later.
Gives the requirements for unfilled epoxy resinous compounds in the cured form for classes EP-U-1 to EP-U-7.
Gives the requirements for unfilled polyurethane resinous compounds in the cured form for classes PUR-U-4 to PUR-U-8 with an ash content of not more than 6 %.
Gives the requirements for unsaturated polyester based impregnating resins and includes requirements for certain properties at elevated temperature.
IEC 60454-3-8: 2006 contains the requirements for: glass fabric tapes with pressure-sensitive adhesive, cellulose acetate woven fabric tapes with rubber thermosetting adhesive, combined cellulose-viscose woven fabric tapes, one side covered...
IEC 60455-2:2015 specifies methods of test to be used for testing resin based reactive compounds, their components and cured compounds used for electrical insulation. This third edition cancels and replaces...
IEC 60455-2:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60455-2:2023 specifies methods of test to be used for testing resin based reactive compounds, their components and cured compounds used for electrical insulation. This fourth edition cancels and replaces...
IEC 60455-3-8:2013 gives the requirements for resins for power cable accessories which conform to this specification and meet established levels of performance. However, the selection of a material by a...
IEC 60455-3-8:2021 gives the requirements for resins for power cable accessories that conform to this specification and meet established levels of performance. However, the selection of a material by a...
IEC 60455-3-8:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60456:2010 specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals with...
IEC 60456:2010+AMD1:2022 CSV specifies methods for measuring the performance of clothes washing machines for household use, with or without heating devices utilising cold and/or hot water supply. It also deals...
IEC 60456:2024 specifies methods for measuring the performance of electric washing machines for household use, with or without heating devices, and utilising cold and/or hot water supply, including those which...
IEC 60461:2012 specifies a digital time and control code for use in television, film, and accompanying audio systems operating at nominal rate of 60, 59, 94, 50, 30, 29, 97,...
IEC 60462:2010(E) establishes test procedures for photomultiplier tubes (PMT) for scintillation and Cherenkov detectors. The tests described are supplementary to those described in IEC 60306-4. The main technical changes of...
IEC 60464-1:1998+A1:2006 relates to varnishes used for electrical insulation. All varnishes contain solvent. The varnishes may be used for finishing or impregnating applications, and may be dried or dried and...
IEC 60464-2:2001+A1:2006 Specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied...
IEC 60464-3-1:2001+A1:20 06 Gives the requirements for ambient curing finishing varnishes. This consolidated version consists of the second edition (2001) and its amendment 1 (2006). Therefore, no need to order...
IEC 60464-3-2:2001+A1:20 06 This sheet specifies requirements for hot curing impregnating varnishes and includes requirements for certain properties at elevated temperatures. This consolidated version consists of the second edition (2001)...
IEC 60469:2013 provides definitions of terms pertaining to transitions, pulses, and related waveforms and provides definitions and descriptions of techniques and procedures for measuring their parameters. The waveforms considered in...
IEC 60471:2020 applies to string insulator units of the cap and pin type and also of the long rod type as well as the fittings used with such insulators. The...
IEC 60475:2011 is applicable to the procedure to be used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings, oil-filled cables,...
IEC 60475:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60475:2022 is applicable to the sampling procedure used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings, oil-filled cables, oil-filled...
IEC 60477-1:2022 applies to resistors intended for use as laboratory DC resistors (hereinafter referred to as "resistors") comprising standard resistors, single or multiple resistors of accuracy Classes 0,000 05 to...
IEC 60477-2:2022 applies to resistors intended as laboratory AC resistors for use over a range of frequencies from DC up to a stated frequency which is not in excess of...
IEC 60479-1:2018(E) provides basic guidance on the effects of shock current on human beings and livestock. This basic safety publication is primarily intended for use by technical committees in the...
IEC 60479-2:2019 describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it. The effects of current passing through...
IEC 60480:2019 provides criteria for the re-use of sulphur hexafluoride (SF6) and its mixtures after recovery and reclaiming from electrical equipment (e.g. for maintenance, at the end-of-life). Sulphur...
IEC 60493-1:2011 gives statistical methods which may be applied to the analysis and evaluation of the results of ageing tests. It covers numerical methods based on mean values of normally...
IEC 60494-1:2013 specifies the general assembly characteristics which are to be applied to pantographs, to enable current collection from the overhead contact line system. It also specifies the tests the...
IEC 60494-2:2013 defines the general assembly characteristics which are to be applied to pantographs, to enable current collection from the overhead line equipment. It also defines the tests the pantographs...
IEC 60500:2017 specifies the relevant characteristics and properties of hydrophones in the frequency range 1 Hz to 500 kHz, and specifies how to report these characteristics. Provides guidance on the...
IEC 60502-1:2004+A1:2009 specifies the construction, dimensions and test requirements of power cables with extruded solid insulation for rated voltages of 1 kV (Um = 1,2 kV) and 3...
IEC 60502-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60502-1:2021 specifies the construction, dimensions and test requirements of power cables with extruded solid insulation for rated AC voltages of 1 kV (Um = 1,2 kV) and 3 kV...
IEC 60502-2:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60502-2:2014 specifies the construction, dimensions and test requirements of power cables with extruded solid insulation from 6 kV up to 30 kV for fixed installations such as distribution networks...
IEC 60502-2:2014+AMD1:20 24 CSV specifies the construction, dimensions and test requirements of power cables with extruded solid insulation from 6 kV up to 30 kV for fixed installations such as...
IEC 60502-4:2010 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502-2.
IEC 60502-4:2023 specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502‑2...
IEC 60505:2011 establishes the basis for estimating the ageing of electrical insulation systems (EIS) under conditions of either electrical, thermal, mechanical, environmental stresses or combinations of these (multifactor stresses). It...
IEC 60507:2013 is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on a.c. systems...
IEC 60512-1-100:2012 provides a listing of the 60512 series of standards for specific tests that are created for connectors. Further it gives cross-references with the former (60)512 standards, where different...
IEC 60512-1-101:2015 This blank detail (tests and measurements) specification is a supplementary document to the IEC 60512 test and measurements specification series and contains requirements for style, layout and content...
IEC 60512-11-14:2003 defines a standard test method to assess the effects of controlled corrosion in industrial atmospheres, in a specified concentration of polluted gas(es). It is used for testing of...
IEC 60512-11-1:2019 when required by the detail (product) specification, is used for testing connectors within the scope of IEC technical committee 48. This test may also be used for similar...
IEC 60512-15-1:2008 details a standard test method to assess the effectiveness of the contact retaining system to withstand axial loads likely to be encountered during normal use. The contact retaining...
IEC 60512-15-2:2008 details a standard test method to assess the effectiveness of the insert retaining system to withstand axial loads likely to be encountered during normal use.
IEC 60512-15-2:2018 This part of IEC 60512, when required by the detail (product) specification, is used for testing connectors within the scope of technical committee 48. It may also be...
IEC 60512-15-3:2008 details a standard test method to assess the effectiveness of the insert retaining system to withstand torsional stresses likely to be encountered during normal use.
IEC 60512-15-4:2008 details a standard test method to determine the forces required to insert contact into, and extract them from, their normal position in the intended connector.
IEC 60512-15-5:2008 details a standard test method to verify the capability of the contact retention system to withstand dynamic mechanical loading of the contacts that tends to dislodge them.
IEC 60512-15-6:2008 details a standard test method to assess the effectiveness of the coupling device to maintain engagement of mated connectors fitted with coupling and / or retaining devices when...
IEC 60512-15-7:2008 details a standard test method to assess the ability of a connector cover and its attachment to withstand mechanical stresses.
IEC 60512-16-11:2008 details a standard test method to determine ability of a component to resist forces that might strip a wrapped connection from its post along the axis of the...
IEC 60512-16-13:2008 details a standard test method to determine if a wrapped connection has been made without damaging the wrapping wire. Such wrapped connections are described in IEC 60352-1.
IEC 60512-16-14:2008 details a standard test method to determine the ability of a fixed male tab and its fixing to withstand a specified bending stress. If so specified in the...
IEC 60512-16-16:2008 details a standard test method to determine the ability of a fixed male tab and its fixing to withstand a specified torque. If so specified in the detail...
IEC 60512-16-17:2008 details a standard test method to determine the ability of a fixed male tab and its fixing to withstand specified tensile and compressive forces. If so specified in...
IEC 60512-16-18:2008 details a standard test method to measure the deflection of a simulated contact in its cavity or housing. Although this test method is intended for cylindrical male contacts,...
IEC 60512-16-1:2008 details a standard test method to assess the effectiveness of the elastic system of contacts to resist damage from the insertion of a specified test probe.
IEC 60512-16-21:2012 The object of this standard is to define a standard test method to assess the possibility of whisker growth by external mechanical stress on the tin and tin-alloy...
IEC 60512-16-2:2008 details a standard test method to assess the effectiveness of the means by which an oversize male contact, or other similar object, is prevented from entering the equivalent...
IEC 60512-16-3:2008 details a standard test method to determine the ability of a contact to withstand a specified bending moment or force. If so specified in the detail specification, forces...
IEC 60512-16-4:2008 details a standard test method to determine the tensile strength of a crimped connection.
IEC 60512-16-5:2008 details a standard test method to determine the holding capacity of contacts with resilient features by means of gauges.
IEC 60512-16-6:2008 details a standard test method to assess the ability of terminations to withstand the mechanical stresses likely to be applied during normal assembly operations.
IEC 60512-16-7:2008 details a standard test method to assess the effectiveness of contacts to resist deformation (damage) from crimping operations.
IEC 60512-16-8:2008 details a standard test method to assess the effectiveness of an insulation grip to hold the insulation of a cable/wire under specified conditions.
IEC 60512-16-9:2008 details a standard test method to determine the holding capacity of grounding contact springs by means of gauges.
IEC 60512-17-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-17-2:2011 when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when...
IEC 60512-17-3:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-17-4:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-19-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-1:2018 is intended to be used as a basis for tests and measurements specifications for electrical connectors. It provides guidance and reference for tests and measurements within the IEC...
IEC 60512-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60512-20-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-20-3:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-21-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-22-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-23-2:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-23-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60512-23-3:2018. defines a standard test method for measuring the shielding effectiveness SE of a shielded connector, or of a connector not provided with integral shield once fitted with a...
IEC 60512-24-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-25-9:2008 defines a test method which is intended to assess the near-end alien crosstalk and the far-end alien crosstalk between connectors in close proximity, when mounted in their mounting...
IEC 60512-26-100:2008 specifies the test and measurements and the related measurement setup and reference arrangements for interoperability and backward compatibility tests for the development and qualification of 8-way, free and...
IEC 60512-26-100:2008+A1 :2011 specifies the test and measurements and the related measurement setup and reference arrangements for interoperability and backward compatibility tests for the development and qualification of 8-way, free...
IEC 60512-27-100:2011 specifies the test methods for transmission performance for IEC 60603-7 series connectors up to 500 MHz. It is also suitable for testing lower frequency connectors if they meet...
IEC 60512-27-200:2022 is primarily intended for use in signal integrity and transmission performance testing up to 2 000 MHz of IEC 60603-7 series 8-way connector type IEC 60603-7-81, according to...
IEC 60512-28-100:2013 specifies the test methods for transmission performance for IEC 60603-7 and IEC 61076-3 series connectors up to 1 000 MHz. It is also suitable for testing lower frequency...
IEC 60512-28-100:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60512-28-100:2019 specifies the test methods for signal integrity and transmission performance for connectors specified in respective parts of IEC 60603-7, IEC 61076-1, IEC 61076-2, and IEC 61076-3 standards for...
IEC 60512-28-100:2024 specifies the test methods for signal integrity and transmission performance for connectors specified in respective parts of IEC 60603-7, IEC61076-1, IEC 61076-2, IEC 61076-3 and IEC 63171 series...
IEC 60512-29-100:2015 specifies the test methods for transmission performance for M12-style connectors up to 500 MHz. It is also suitable for testing lower frequency connectors if they meet the requirements...
IEC 60512-7-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-7-2:2011 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-8-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-8-2:2011 when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when...
IEC 60512-8-3:2011 when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when...
IEC 60512-8-3:2018 this part of IEC 60512, when required by the detail (product) specification, is used for testing connectors within the scope of IEC technical committee 48. It may also...
IEC 60512-9-1:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-9-2:2011 when required by the detail specification, this part of IEC 60512, is used for testing connectors within the scope of technical committee 48. It may also be used...
IEC 60512-9-3:2011 defines a standard test method to assess the mechanical and electrical operational endurance, i.e. engaging and separating cycles, of a connector in an operating mode which includes a...
IEC 60512-9-4:2011 when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when...
IEC 60512-9-5:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified...
IEC 60512-9-5:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60512-9-5:2020 when required by the detail product specification, is used for testing connectors or solderless connections within the scope of technical committee 48. It may also be used for...
IEC 60512-99-001:2012 used for the assessment of connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class...
IEC 60512-99-002:2019 is used for testing connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D...
IEC 60512-99-002:2021 is used for the assessment of connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO;IEC 11801...
IEC 60512-99-002:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60512-99-003:2023 is used for the assessment of connectors within the scope of SC 48B that are used in balanced single-pair communication cabling with remote power, in support of e.g.,...
IEC 60519-10:2013 provides safety requirements for electrical resistance trace heating systems used in industrial and commercial applications for piping, vessels, roofs, concrete slab heating and other similar applications. This second...
IEC 60519-12:2013 specifies safety requirements for industrial electroheating equipment and installations in which infrared radiation, usually generated by infrared emitters, is significantly dominating over heat convection or heat conduction as...
IEC 60519-12:2016 specifies safety requirements for industrial electroheating equipment and installations in which infrared radiation – usually generated by infrared emitters – is significantly dominating over heat convection or heat...
IEC 60519-1:2010 specifies the general safety requirements applicable to industrial electroheating installations. This fourth edition cancels and replaces the third edition published in 2003. It constitutes a technical revision. The...
IEC 60519-1:2015 specifies general safety requirements for industrial installations or equipment intended for electroheating (EH) and electroheating based treatment technologies as well as for electromagnetic processing of materials (EPM). This...
IEC 60519-1:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60519-1:2020 specifies the general safety requirements for industrial installations or equipment intended for electroheating (EH) and electroheating based treatment technologies as well as for electromagnetic processing of materials (EPM).
IEC 60519-21:2008 is applicable to indirect resistance heating equipment for the heating and melting of glass, operating in voltage bands 1 and 2. These particular requirements also apply to equipment...
In addition to above, applicable up to 100 kHz. Resistor characterization.
Includes general, mechanical, electrical and environmental requirements and specifies the procedure for rigid precision coaxial lines and their associated connectors.
Includes the general safety requirements for the protection of persons against dangers of electrical origin in industrial electroheat installations: arc furnaces, induction furnaces, appliances for indirect resistance heating, etc.
Is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on a.c. systems with the...
Is applicable to electrical connectors, sockets, cable assemblies or interconnection systems. Describes a frequency and a time domain method to measure return loss as a function of frequency.
Lays down general safety requirements applicable to industrial electroheat installations, which may comprise electroheat equipment in the voltage range up to 3 600 V a.c. or 5 000 V d.c.
Lays down requirements common to installations using the effect of electromagnetic forces on liquid metals; specific requirements for electromagnetic pouring equipment; specific requirements for electromagnetic equipment with lining. The significant...
Lays down the main specification for a video-tape cassette recording system with two coaxial reels, one above the other.
Methods are given for the measurement of the electrical characteristics of frequency demodulators. Threshold and carrier-to-noise measurements are included because these are essential for satellite systems. Where possible, only measurements...
Methods are given for the measurement of the electrical characteristics of frequency modulators. Furthermore, where possible, only measurements involving the basic modulator are considered, excluding the baseband section comprising the...
Provides a basis for the development of individual new standards concerning the performance and constructional characteristics of such apparatuses which are designed to determine specific physical and/or chemical quantities of...
Provides fundamental definitions for general use in time domain pulse technology. It defines terms for pulse phenomena and characteristics which are prerequisite for efficient communication of technical information. It also...
Provides the test numbers and the applicable parts of the IEC 60512 series.
Refers specially to mobile radio receivers having audio-frequency band-widths generally not exceeding 10kHz for the reception of voice and other types of signals, using: a) angle (Type G or F:...
Refers specifically to mobile radio transmitters and receivers for the transmission of data (telegraphy) signals. Is intended to be used in conjunction with IEC 60489-1. The terms and definition and...
Relates to plugs, socket-outlets and couplers for welding cables to equipment supplying a welding current under normal conditions.
Relates to varnishes used for electrical insulation. All varnishes contain solvent. The varnishes may be used for finishing or impregnating applications, and may be dried or dried and cured at...
Reviews admittance characteristics and equivalent circuits of ceramic resonators vibrating in simple modes. Contains methods for determining resonator parameters and material constants.
Sets forth suggested procedures by which certain performance characteristics are associated with voltage-shaped or current-stabilized power supplies can be measured. The methods outlined are not the only way of conducting...
Specifies a digital code format and modulation method to be used for timing and control purposes of television-tape machines and for associated separate audio recorders. Specifies both a longitudinal time...
Specifies a digital time and control code for use in television, film and accompanying audio systems.
Specifies methods of test to be used for evaluating resin based reactive compounds, their components and cured compounds used for electrical insulation.
Specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after drying...
Specifies requirements for cold curing finishing varnishes.
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 38 kV for indoor installation, and for...
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1kV and up to and including 38 kV for indoor installation, and for service...
Specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for alternating current of rated...
Specifies tests and requirements for sealed nickel-cadmium rechargeable single button cells, suitable for use in any position
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6...
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation from 6 kV up to 30 kV for fixed installations such as distribution networks or industrial...
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation of rated voltages 1 kV and 3 kV for fixed installations such as distribution networks or...
Specifies the construction, dimensions and test requirements of power cables with extruded solid insulation of the types listed in 1.2, for rated voltages (u) from 1 kV up to and...
Specifies the general requirements relating to resinous or elastomeric compounds, composed of one or more chemically reactive components, with or without fillers.
Specifies the measuring equipment and techniques to be used in assessing the conducted electromagnetic interference (EMI) generated by stabilized power supplies and especially by switched-mode power supplies. Relates mainly to...
Specifies the measuring equipment and techniques to be used in assessing the near field radiated electromagnetic interference (EMI) generated by stabilized power supplies of the switched-mode type (SMPS). The specified...
Specifies the operating conditions, required rating data, optional rating data and performance ratings of stabilized power supplies with d.c. output.
Specifies the test requirements for type testing of accessories for power cables with rated voltages from 3,6/6 (7,2) kV up to 18/30 (36) kV, complying with IEC 60502-2. Accessories for...
Specifies the tests which shall be used, when required, by the detail specification for electromechanical components having a connecting or switching function; intended for use in equipment for telecommunication and...
Specifies the types of reels to be used on video tape recorders for professional use, including broadcast.
Standard
Standardizes safety requirements for both indirect and direct resistance heating equipment. Is applicable to the indirect resistance heating equipment and the direct resistance heating equipment operating in voltage bands 1...
States and defines test methods of interest to the users for measuring the principal performance characteristics of household electric washing machines. This standard is concerned neither with safety nor with...
States and defines the principal performance characteristics of electric warming plates which are of interest to the user, and describes the standard methods for measuring these characteristics. Contains objective dimensions...
States and defines the principal performance characteristics of household electric irons of interest to the users and describes the standard methods for measuring these characteristics.
The tests contained in this standard, when required by the detail specification, shall be used for electromechanical components having an inherent connecting or switching function intended for use in equipment...
This Dual Logo International Standard is the result of an agreement between the IEC and the Institute of Electrical and Electronics Engineers, Inc. (IEEE). The original IEEE Standard was submitted...
This report identifies fundamental considerations to be taken into account in developing standards to ensure the safety of medical electrical equipment. It follows closely recommendations of ISO/IEC Guide 51 and...
This section deals with baseband-to-baseband measurements for frequency division multiplex (f.d.m.) telephony. These measurements are additional to those given in part 1, section four of this publication, which are common...
This sheet 5 of IEC 60455-3 gives the requirements for unsaturated polyester based impregnating resins, and includes requirements for certain properties at elevated temperature.
This sheet specifies requirements for hot curing impregnating varnishes and includes requirements for certain properties at elevated temperatures.
This sheet specifies requirements for unsaturated polyester impregnating resins and includes requirements for certain properties at elevated temperatures.

<< Prev Next >>