IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 50 60 63
Product Name Notes
(impulse) excitation to electronic tubes and valves
Amends Clauses 2 and 3.
Appendix D: Methods of measurement of the red ratio.
Applicable to bushings which are supplied separately, intended for use in electrical apparatus and installations, for three-phase alternating current systems, having rated voltages above 1 000 V and frequencies between...
Applicable to distribution wires, p.v.c., insulated and polyamide coated, used inside buildings for: - connecting terminals on equipment frames or apparatus to one another or to distribution frames; - interconnection...
Applicable to distribution wires, p.v.c., insulated and polyamide coated, used inside buildings for: -connecting terminals on equipment frames or apparatus to one another or to distribution frames; -interconnection between subscribers'...
Applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples. The object of this standard is to specify requirements for wires used...
Applicable to newly manufactured induction type var-hour meters for the measurement of reactive energy of frequency between 40 Hz and 60 Hz, of an accuracy class of 3.0 for ordinary...
Applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an a.c. power...
Applies to all types of semiconductor convertors, i.e. d.c. to d.c. convertors without an a.c. link. If applicable, it may also be used for certain d.c. switches in control applications.
Applies to all types of semiconductor inverters of the self-commutated type and semiconductor convertors which contain at least one part of a self-commutated type, including direct a.c. convertors and d.c.
Applies to apparatus designed for therapeutic use and consisting of a generator of high-frequency electric energy and a transducer, usually a disk of piezoelectric material, for converting this to ultrasound.
Applies to both capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an a.c. power...
Applies to electromagnetic air-break contactors in accordance with IEC 60158-1 for which additional requirements are necessary in order to specify in sufficient detail certain testing parameters and procedures.
Applies to electronic indirect a.c. convertor systems with electrical energy storage means in the d.c. link. Defines a complete uninterruptible power system in terms of its performance and not in...
Applies to miniature r.f. connectors for use with r.f. cables, both flexible and semi-rigid cables. The semi-dielectric filled interface is required for severe environmental exposure and for operating frequency range...
Applies to mobile radio receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the reception of voice and other types of signals using: a)angle (Type G or F: phase/frequency)...
Applies to new voltage transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. The general requirements apply to all voltage...
Applies to newly manufactured current transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Although the requirements relate basically to...
Applies to post insulators and post insulator units of ceramic material or glass for indoor and outdoor service in electrical installations or equipment operating on alternating current with a nominal...
Applies to semiconductor contactors intended for performing electrical operations by changing the state of electric circuits between on state and off state. The main circuit of the semiconductor contactors is...
Applies to tests on internal gas-pressure cables and accessories intended to be used in systems with a nominal voltage not exceeding 275 kV between phases, and in which, during normal...
Applies to tests on radial field, oil-filled, paper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0.2 bar) and 300 kPa (3.0...
Applies to tests on radial-field, impregnated-paper insulated cables and their accessories intended to be used on systems with a nominal voltage not exceeding 275 kV between phases, and which, during...
Applies to the storage, transport, handling and testing of electrostatic sensitive devices: the discharge of electrostatic energy from unearthed equipment or operators produces voltages that could destroy the device, even...
Completes IEC 60191-3 by defining in a more satisfactory manner the mounted length and width of DIL and QUIL packages and giving recommendations for the bending of terminals of QUIL...
Concerns internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor unit is connected.
Concerns miniature r.f. coaxial connectors for use with r.f. cables both flexible and semi-rigid, where dielectric filled interface is required for severe environmental exposure. This type of screw coupled connector...
Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-1 or 60050-2. These connectors are for low power. They have a screw-type coupling...
Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-1 or 96 IEC 60050-2 of IEC 60096-2: Radio-frequency cables, Part 2: Relevant cable...
Concerns patterns for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-3. These connector patterns are for low power, quick connect/disconnect applications using a bayonet...
Concerns pin and socket r.f. coaxial connectors, with screw coupling mechanism, for low to medium power applications. Three versions of this connector, commonly known as the 'Type N' are included,...
Concerns r.f. coaxial connectors for use with r.f. cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability are required for severe environmental exposure. The connectors provide...
Concerns r.f. coaxial connectors for use with semi-rigid and flexible r.f. cables and specially intended to be used for microwave application requiring high performance. This type of connector is known...
Consists of the completely revised Sub-clause 14.8: Screening effectiveness of IEC 60169-1. It deals with measurement in the frequency domain.
Consolidated reprint consisting of IEC 191-2 (1966) and supplements 60191-2A (1967), 60191-2B (1969), 60191-2C (1970), 60191-2D (1971), 60191-2E (1974), 60191-2F (1976), 60191-2G (1978), 60191-2H (1978), 60191-2J (1980), 60191-2K (1981), 60191-2L...
Containes a detailed description o f flanges for ordinary rectangular waveguides - Type A, B, C, D, E, including mechanical requirements and electrical tests, as well as tables and drawings.
Contains a detailed description of flanges for circular waveguides - Type J, including mechanical reqirements and electrical test, as well as tables and drawings.
Contains a detailed description of flanges for circular waveguides - Type J, including mechanical requirements, electrical tests and a table drawn up in inches and millimeters.
Contains a detailed description of ordinary rectangular waveguides - Type R, including mechanical requirements, electrical and gas tightness tests, and a table drawn up in inches and millimetres.
Contains a detailed description of square waveguides - Type Q, including mechanical requirements, electrical tests and a table drawn up in inches and millimeters.
Contains a detailes description of rectangular flat waveguides - Type G, including mechanical requirements, electrical test and a table drawn up in inches and millimeters.
Contains an additional article sheet giving the recommended performance characteristics of tube sockets which are compatible with a small button diheptar 14-pin base.
Contains an additional article sheet giving the recommended performance characteristics of tube sockets which are compatible with novar bases.
Contains an article sheet for a socket compatible with diheptal 14-pin bases.
Contains an article sheet giving the recommended performance characteristics of tube sockets for printed board mounting which are compatible with small button diheptar 12-pin bases.
Contains an article sheet giving the recommended performance characteristics of tube sockets which are compatible with neo-diheptal 14-pin (high-voltage) bases.
Contains an index of measuring instruments currently manufactured by industry or likely to be in the near future.
Contains more than 220 standard sheets covering device outline drawings and the types of semiconductor devices generally mounted in the packages. Published in the IEC since 1966, the drawings given...
Contains six article sheets of sockets for printed wiring, on a reference grid, compatible with small button miniature 7-pin and 9-pin bases.
Contains specification sheets for sockets for tubes and valves for small button miniature 7-pin base, octal base and small button noval 9-pin base, as well as wiring jigs and pin...
Contains the article sheet for the socket compatible with the magnoval base.
Contains two article sheets for printed wiring sockets compatible with small button miniature 7-pin and small button noval 9-pin bases.
Contains two article sheets for two-pin sockets, one for 12.34 mm (0.486 in) nominal pin-spacing and the other for 12.7 mm (0.5 in) nominal pin-spacing (Types AA and AF respectively...
Contains two revised sheets giving drawings and dimensions of pin straightening tools for tubes having small button miniature 7-pin bases and small button noval 9-pin bases as well as two...
Containts a detailed description of mediumflat rectangular waveguides, including mechanical requirements, electrical tests and a table drawn up in inches and millimeters.
Covers a precision pin and socket connector for use with 3,5 mm rigid precision coaxial lines so as to minimize test apparatus errors attributable to coaxial connectors. These connectors are...
Covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is the main circuit apparatus and ancillary equipment, which are part of...
Deals only with the methods of measurement for colour television picture tubes with three electron beams and shadow mask.
Deals with cable construction and dimensions, mechanical requirements, thermal stability and electrical requirements.
Deals with design procedure for dimensions of integrated circuit packages, and rules for mounting integrated circuit packages into carriers.
Deals with distribution wires used in telegraph or telephone exchanges in temporary installations and in the connection of terminals on equipment frames.
Deals with equipment wires and cables, screened, single or one pair, used for the internal wiring of transmission equipment, automatic telephone and telegraph equipment, and equipment for information processing.
Deals with essential ratings and characteristics of analogue integrated circuits and interface integrated circuits.
Deals with essential ratings and characteristics of semiconductor devices and general principles of measuring methods. This publication is intended to be used in conjunction with IEC 147-1 and 147-2.
Deals with general philosophy of flat-based devices.
Deals with low-power signal diodes, voltage reference diodes and voltage regulator diodes and variable capacitance diodes.
Deals with measurements of intermodulation products of importance in single side-band, multiplex, independent carrier and other signal processing applications of radio-frequency linear amplifier tubes.
Deals with measuring methods for signal and voltageregulator diodes, bipolar and field-effect transistors. Some methods, formerly described, are brought up to date according to more modern techniques or equipment; some...
Deals with new rules to be used for specifying lead dimensions and positions on a circular base drawing.
Deals with rectifier diodes, Hall effect devices and integrated microcircuits terminology.
Deals with terminals on square or rectangular periphery and lozenge-shaped bases.
Deals with terminology for diodes, bipolar transistors, thyristors, field-effect transistors, Hall effect devices, magneto-resistive devices.
Deals with transistors and considers collector-base capacitance of transistors, gives voltage ratings and measurable characteristics limiting the working voltages, indicates methods of measuring thermal resistance and defines switching and high-...
Deals with tunnel diodes and varactor diodes. The section dealing with varactor diodes is specifically a supplement to the section in IEC 147-2B on variable capacitance diodes.
Deals with VCEsat,h21E and h21E for transistors.
Describes a conventional test intended to reveal the extent of physical pollution of the insulating oils by water and other suspended matter, and the advisability of carrying out drying and...
Describes a socket compatible with two-pin crystal holder outlines Types AA, AB and DA to DE 12.35 mm (0.486 in) pin-spacing of IEC 122-3, Quartz crystal units for oscillators. Chassis...
Describes an empirical test procedure intended to indicate the presence of contaminants such as water and solid suspended matter, and the advisability of carrying out drying and filtration treatment. Standardized...
Describes procedures for rapidly determining the values of the insulation resistance of solid insulating materials in order to give a general indication of quality when great accuracy is not required.
Forms a first supplement to the index of IEC 60181 in Dutch, English, French, German, Italian, Polish, Russian, Spanish and Swedish.
Forms Section One of the second edition of IEC 60169-1 and consists of the completely revised Subclause 14.1: Reflection factor, of the first edition. It should be used in conjunction...
frequency output power and distortion
Gives an alternative method to that described in IEC 147-2F for measuring the main parameters of varactor diodes by means of a coaxial cavity. Describes the methods of measurement for...
Gives conditions for electrical tests, for different temperature conditions and for different durations, as well as failure-defining characteristics and failure criteria, which are standardized for each device category. This permits...
Gives four article sheets for sockets for printed wiring, compatible with small button miniature 10-pin base and compatible with the reference grid or with tags located on a circle.
Gives general rules to be used for the preparation of outline drawings of integrated circuits and indicates how to number integrated circuit case leads.
Gives guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 1 kV. Also...
Gives guidance on the preparation of drawings of integrated circuits outlines.
Gives information based on current practice on measurements of certain device parameters and deals primarily with the parameters listed in IEC 147-1. It is intended that it will be eventually...
Gives mating face dimensions for an r.f. coaxial connector known commercially as the UHF connector.
Gives recommended practice for the preparation of drawings of semiconductor devices, drawings which indicate the space which should be allowed for devices in equipment together with other dimensional characteristics required...
Gives the article sheet for the socket compatible with the base for 110° deflection picture tube.
Gives the dimensions for pin connectors and socket connectors for cables 96 IEC 60050-12.
Gives the dimensions for pin connectors and socket connectors for cables 96 IEC 60050-17 and larger. The contents of the corrigendum of February 1971 have been included in this copy.
Gives the dimensions for pin connectors and socket connectors for cables 96 IEC 60075-17 and larger.
Gives the dimensions for r.f. coaxial connectors which may preferably be used with r.f. cables 96 IEC 60050-7. These connector patterns are for medium power, quick disconnect applications using a...
Gives the dimensions of connectors and gauges as well as the schedule for type tests. The contents of the corrigendum of October 1975 have been included in this copy.
Gives the dimensions of the male and female connectors and gauges, as well as a schedule for type tests.
Gives the essential ratings and characteristics for current regulator diodes and Hall effect devices (not integrated). Gives a new text for bipolar switching transistors. Gives additional characteristics for matched-pair bipolar...
Gives the mechanical requirements and contains a table showing the metric and inch dimensions of Type K flanges.
Gives the mechanical requirements and contains two tables showing the metric and inch dimensions of types L and N.
Gives the method for specifying all power switches that form integral parts of UPS and are associated with its output.
Gives the recommended dimensions of integrated circuit packages of form G family.
Gives translations in Dutch, English, French, German, Italian, Polish, Russian, Spanish and Swedish of the terms in IEC 60181.
IEC 60136:2024 applies primarily to brushes and brush-holders for cylindrical commutators and slip rings for electrical rotating machines. Some clauses of this document may cover other configurations, such as flat...
IEC 60137:2008 gives the characteristics and tests for insulated bushings intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating current systems, having highest voltage for...
IEC 60137:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60137:2017 specifies the characteristics and tests for insulated bushings. This standard is applicable to bushings, as defined in Clause 3, intended for use in electrical apparatus, machinery, transformers, switchgear...
IEC 60139:2000 gives guidance on the preparation of outline drawings of cathode-ray tubes (CRTs), tube components, tube sub-assemblies and ancillary components with the object of encouraging the same practice when...
IEC 60143-1:2015 applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an...
IEC 60143-1:2015+AMD1:20 23 CSV applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part...
IEC 60143-2:2012 covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is defined as the main circuit apparatus and ancillary equipment,...
IEC 60143-2:2012+A1:2021 covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is defined as the main circuit apparatus and ancillary equipment,...
IEC 60143-3:2015 applies to internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor...
IEC 60143-4:2010 specifies testing of thyristor controlled series capacitor (TCSC) installations used in series with transmission lines. This standard also addresses issues that consider ratings for TCSC thyristor valve assemblies,...
IEC 60143-4:2023 specifies the testing of thyristor controlled series capacitor (TCSC) installations used in series with transmission lines. This document also addresses issues that consider ratings for TCSC thyristor valve...
IEC 60146-1-1:2009 specifies the requirements for the performance of all semiconductor power converters and semiconductor power switches using controllable and/or non-controllable electronic valve devices. It is primarily intended to specify...
IEC 60146-1-1:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60146-1-1:2024 specifies the requirements for the performance of all semiconductor power converters and semiconductor power switches using controllable and/or non-controllable electronic valve devices. It is primarily intended to specify...
IEC 60152:2021 specifies methods and rules for the designation of phase difference between two items in a three-phase AC system. The designations are intended to be applied in the technical...
IEC 60153-1:2016 specifies straight hollow metallic tubing for use as waveguides in electronic equipment. It covers: a) the details necessary to ensure compatibility and, as far as essential, interchangeability; b)...
IEC 60153-2:2016 specifies straight hollow metallic tubing of ordinary rectangular waveguide for use as waveguides in electronic equipment. The aim of this standard is to specify for hollow metallic waveguides:...
IEC 60153-4:2017 specifies straight hollow metallic tubing of circular waveguides for use as waveguides in electronic equipment. The aim of this recommendation is to specify for hollow metallic waveguides: a)...
IEC 60153-4:2022 specifies straight hollow metallic tubing of circular cross section for use as waveguides in electronic equipment. The aim of this document is to specify the hollow metallic waveguides:...
IEC 60154-1:2016 specifies the dimensions of waveguide flanges for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on waveguides. It should be noted that...
IEC 60154-2:2016 specifies the dimensions of flanges for ordinary rectangular waveguide for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on waveguides. It should...
IEC 60154-4:2017 specifies the dimensions of flanges for circular waveguides for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on waveguides. The aim of...
IEC 60156:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60156:2018 specifies the method for determining the dielectric breakdown voltage of insulating liquids at power frequency. The test procedure is performed in a specified apparatus, where the oil sample...
IEC 60172:2015 specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating agent, and of...
IEC 60172:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60172:2020 specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating agent, and of...
IEC 60183:2015 gives guidance in the selection of a.c. high-voltage cables and cable systems with extruded insulation and mainly to be used on three-phase alternating systems operating at voltages exceeding...
IEC 60189-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60189-1:2018 specifies mechanical, electrical and climatic test methods for low-frequency cables and wires designed for use in telecommunication inside plants and equipment and in electronic devices employing similar techniques.
IEC 60191-1:2007 gives guidelines on the preparation of outline drawings of discrete devices. For preparation of outline drawings of surface mounted discrete devices, IEC 60191-6 should be referred to as...
IEC 60191-1:2018 gives guidelines on the preparation of outline drawings of discrete devices, including discrete surface-mounted semiconductor devices with lead count less than 8. This edition includes the following significant...
Includes letter symbols concerning the categories: voltage reference and voltage regulator diodes, variable capacitance diodes, mixer diodes, bipolar transistors, field-effect transistors, digital integrated circuits, analogue integrated circuits.
Incorporates Amendment No. 1 (1988) and No. 2 (1989)
Incorporates Amendment No. 1 (1989)
is applicable to cables for inside installations, intended for the interconnection of the following: transmission equipment; telecommunications equipment; equipment for data processing.
is applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples to be used for internal wiring of telecommunication equipment, industrial and...
Lays down a standard colour identification for the earthing core in flexible cables and cords with not more than five cores.
Lays down rules for the preparation of outline drawings of cathode-ray tubes with the object of encouraging the same practice when publications are prepared in different countries.
Lays down uniform requirements for judging the mechanical, electrical and climatic properties of sockets, describes test methods and gives recommendations for the standard dimensions and classification of the sockets into...
Part 1: Circuit-breakers.
Provides a means for identifying the conductors of 3-phase interconnected systems by the use of hour (clock-face) numbers, taking as a basis the phase sequence, starting from an arbitrary origin,...
Provides a uniform system of letter symbols to be used in the semiconductor device and integrated microcircuit fields.
Provides basic intermateability and performance information for miniature coaxial connectors with overlapping PTFE dielectric interfaces for use with both flexible and semi-rigid r.f. cables. The connectors are usable up to...
Provides basic mating and performance information for a subminiature coaxial connector for use with flexible and semi-rigid r.f. cables. The connectors are usable up to a frequency of 6 GHz.
Provides basic mating and performance information for a subminiature coaxial connector with butting polytetrafluoroethyl ene (PTFE) dielectric interface for use with flexible and semi-rigid r.f. cables. The connectors are usable...
Provides basic mating and performance information for subminiature coaxial connectors with overlapping polytetrafluoroethyl ene (PTFE) dielectric interface for use with flexible and semi-rigid r.f. cables. The connectors are usable up...
Refers to solder type connectors only. Gives the dimensions for r.f. coaxial connectors which are preferably to be used with r.f. cable 96 IEC 60075-4-1 or -2 and 96 IEC...
Relates to designation, reflections at the flange joint and mechanical requirements for flanges for flat rectangular waveguides.
Relates to fixed capacitors with self-healing properties, for direct current, with a rated voltage not exceeding 6 300 V, containing a dielectric of impregnated paper and thin deposited metal electrodes,...
Relates to non-wirewound potentiometers Type 2 with or without switches with a nominal resistance value up to and including 2.2 MV for use in equipment for telecommunications and in electronic...
Relates to the dimensions of waveguides and flanges for use in electronic equipment. Covers requirements for flanges drilled before or after mounting of waveguide. Specifies waveguide flange mechanical requirements necessary...
Relates to the sizes of the conductors of round resistance wires irrespective of the conductor material, the type of insulation and the intended application.
Serves as a generic specification providing the basis for the sectional standards which apply to individual connector types. Establishes uniform concepts and procedures concerning : - terminology; - standard ratings...
Serves as a generic specification providing the basis for the sectional standards which apply to individual connector types. Establishes uniform concepts and procedures concerning : -terminology; -standard ratings and characteristics;
Shielded balanced cables having twin inner conductors are being used extensively in data processing systems. These cables are used to interconnect parts of computer systems which feature 2-pole screw (3/4-20...
Specifies a test procedure in accordance with IEC 216-1. Applies preferably to diameters from 0.8 mm to 1.5 mm.
Specifies characteristics wherein convertor transformers differ from ordinary power transformers. In all other respects, the rules specified in IEC 60076 shall apply.
Specifies for hollow metallic waveguides: the details necessary to ensure compatibility and interchangeability, test methods and uniform requirements for the electrical and mechanical properties.
Specifies interchangeable starters used with pre-heat type tubular fluorescent lamps and should be used in conjunction with corresponding publications for fluorescent lamps and their ballasts.
specifies mechanical, electrical and climatic test methods for low-frequency cables and wires designed for use in telecommunication inside plant and equipment and in electronic devices employing similar techniques.
Specifies methods of test for electrical and luminous characteristics for lamps with or without a red correcting fluorescent coating as well as a method of measurement of the red ratio.
Specifies miniature coaxial connectors for use with flexible and semi-rigid r.f. cables. The connectors are normally used for low power applications in conjunction with 50 ohm cables in an operating...
Specifies r.f. unmatched 2-pole connectors for use with a variety of balanced shielded cables having twin inner conductors which normally have a characteristic impedance ranging from 75 ohm to 130...
Specifies radio-frequency coaxial connectors which are typically for use in 75 ohm cable distribution systems with a variety of flexible cable, but which may also be used in both matched...
Specifies radio-frequency coaxial connectors wich are typically for use in 75 ohms cable distribution systems with a variety of flexible cables, but which may also be used in both matched...
Specifies routine, special and type tests on single-core, radial field, oil-impregnated paper-insulated cables with skid wires intended for installations in a pipe filled with oil under pressure and their accessories.
Specifies the characteristics and tests for insulated bushings intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating current systems, having highest voltage for equipment above...
Specifies the characteristics and tests for insulated bushings. Is applicable to bushings, as defined in clause 2, intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase...
Specifies the requirements for the performance of all electronic power convertors and electronic power switches using controllable and/or non-controllable electronic valves. Specifies the requirements applicable to line commutated convertors for...
Specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled and of tape wrapped round and rectangular wire. It does not include...
Standard
Standardizes the interface and ratings of two versions of a medium size r.f. connector for use with flexible and semirigid cables. The connectors are recommended to be utilized in medium...
The contents of the corrigendum of January 2000 have been included in this copy.
The contents of the corrigendum of July 1967 have been included in this copy.
The contents of the corrigendum of July 1985 have been included in this copy.
This second edition supersedes IEC 147-1 (1963) and 147-1A (1963). Provides for each type of semiconductor device a list of essential ratings and characteristics, the primary purpose of which is...
This standard concerns r.f. coaxial connectors for use with r.f. cables, both flexible and semi-rigid, with air dielectric interface and high mechanical stability to withstand severe environmental exposure. The connectors...
This standard specifies the performance requirements for high-pressure mercury vapour lamps for general lighting purposes, with or without a red correcting fluorescent coating. For some of the requirements given in...
Voltage transformers.

<< Prev Next >>