IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| A blank detail specification is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications | |
| Addresses the earthing arrangements, protective conductors and protective bonding conductors in order to satisfy the safety of the electrical installation. Has the status of a basic safety publication in accordance... | |
| Amends Clause 546.2: PEN Conductors. | |
| Applicable to analogue direct current signals used in industrial-process measurement and control systems to transmit information between elements of systems. Does not apply to signals used entirely within an element. | |
| Applicable to analogue direct voltage signals used in industrial process measurement and control systems. lt specifies ranges of analogue direct voltage signals and the signal common; it also deals with... | |
| Applicable to fixed capacitors for use in electronic equipment. Establishes standard terms, inspection procedures and methods of test for use in sectional and detail specifications for qualification approval and for... | |
| Applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment, including leadless capacitors but excluding multilayer ceramic chip capacitors. | |
| Applicable to fixed capacitors of ceramic dielectric with a high permittivity (dielectric Class 2), intended for use in electronic equipment, including leadless capacitors, but excluding multilayer ceramic chip capacitors. Prescribes... | |
| applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene naphthalate dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips... | |
| Applicable to fixed unencapsulated multilayer chip capacitors of ceramic dielectric, Class 1 and Class 2, with a rated voltage normally not exceeding 200 V, for use in electronic equipment. These... | |
| Applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120. -Defines the shapes and some... | |
| Applies in every installation, part of an installation, and to equipment. Describes the measures of protection against electric shock, in normal service and in the case of a fault. | |
| Applies specifically to cores without air-gap or with a small air-gap, for use in pulse transformers where the design is mainly determined by the power transmission requirements and for which... | |
| Applies to all parts of fixed installations of agricultural and horticultural premises outdoors and indoors and to locations where livestock are kept (such as stables, chicken-houses, piggeries, feed-processing locations, lofts... | |
| Applies to aluminium electrolytic capacitors with solid and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment. Covers capacitors for long-life applications and capacitors for general-purpose applications. | |
| Applies to analogue pneumatic signals used in process control systems to transmit information between the elements of systems and gives definitions, units and the recommended value of the range of... | |
| Applies to bath tubs, shower basins, and the surrounding zones where the risk of electric shock is increased by a reduction in body resistance and contact of the body with... | |
| applies to capacitors and resistor-capacitor combinations which will be connected to an a.c. mains or other supply with nominal voltage not exceeding 1 000 V a.c. (r.m.s.) or 1 000... | |
| Applies to electrical installations in medical locations so as to ensure safety of patients and medical staff. These requirements, in the main, refer to hospitals, private clinics, medical and dental... | |
| applies to fixed capacitors for direct current with metallized electrodes and polycarbonate dielectric for use in electronic equipment.Two performance grades of capacitors are covered, Grade 1 for long life application... | |
| Applies to fixed capacitors for direct current, with metallized electrodes and polycarbonate dielectric for use in electronic equipment. These capacitors may have 'self-healing properties' depending on conditions of use. They... | |
| applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terepht halate dielectric for use in electronic equipment. These capacitors may have "self-healing properties" depending on conditions of use. | |
| Applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terepht halate dielectric. Prescribes preferred ratings and characteristics and selects from IEC 60384-1 the appropriate quality assessment procedures, test... | |
| Applies to fixed capacitors with metallized electrodes and polypropylene dielectric for use in electronic equipment, and also to capacitors which have mixed foil and metallized electrodes. These capacitors may have... | |
| applies to fixed capacitors with metallized electrodes and polypropylene dielectric for use in electronic equipment. These capacitors may have "self-healing properties" depending on conditions of use. They are mainly intended... | |
| Applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terepht halate film and electrodes of thin metal foils and intended for... | |
| Applies to fixed direct current capacitors, for rated voltages not exceeding 6300 V, using as dielectric a polycarbonate film and electrodes of thin metal foils and intended for use in... | |
| applies to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended... | |
| applies to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended... | |
| Applies to furniture connected by fixed wiring to the electrical installation of the building and also to the prefabricated furniture and furniture connected by means of a plug and socket-outlet... | |
| Applies to installations for restrictive conducting locations and to the supply to apparatus within the locations, | |
| Applies to insulator strings and insulator sets comprising string insulator units of ceramic material or glass for use on a.c. overhead power lines with a nominal voltage greater than 1... | |
| Applies to insulators of ceramic material or glass for use on a.c. overhead power lines with a nominal voltage greater than 1 000 V and a frequency not greater than... | |
| Applies to locations in which sauna heating equipment according to IEC Publication 60335-2-53, Safety of Household and Similar Electric Appliances, Part 2: Particular Requirements for Electric Heating Appliances for Saunas,... | |
| Applies to low-voltage and extra-low voltage installations which incorporate generating sets intended to supply, either continuously or occasionally, all or part of the installation. | |
| Applies to magnetic cores, mainly made of magnetic oxides or metallic powders, used in inductors and transformers for telecommunication equipment and electronic devices employing similar techniques. Gives guidance for the... | |
| Applies to mica papers which are to be processed for built-up mica materials. They are classified in several types depending on the nature of the mica minerals used and the... | |
| Applies to new and unused sulphur hexafluoride and gives the properties and methods of test applicable to sulphur hexafluoride when this substance is supplied for use in connection with any... | |
| Applies to polar and bipolar tantalum electrolyte. Capacitors with solid and non-solid electrolyte for use in electronic equipment. Prescribes preferred ratings and characteristics and selects from IEC 60384-1 (1982) the... | |
| Applies to several types of rigid materials based on mica splittings or mica paper for commutator separators. | |
| Applies to temporary installations provided for: -work of new building construction; -work of repair, alteration, extension, or demolition of existing buildings; -public engineering work; -earthwork, and -similar work. | |
| Applies to the basins of swimming pools and paddling pools and their surrounding zones where the risk of electric shock is increased by a reduction in body resistance and contact... | |
| Applies to the connection of data processing equipment to the electrical power installation of buildings, where the data processing equipment: - has earth leakage current exceeding the limit specified in... | |
| Applies to the determination of relative permittivity and dielectric dissipation factor of solid and liquid or fusible dielectric materials in the microwave frequency by resonance methods. Covers test apparatus, test... | |
| Applies to the electrical installation in marinas which provide connections to pleasure craft and to the electrical installation in pleasure craft supplied only from the on-shore power-supply system. Note: Such... | |
| Applies to the installation of electric floor and ceiling heating systems which are erected as either thermal storage heating systems or direct heating systems. It does not apply to the... | |
| Applies to the procedures for the determination of relative permittivity and dielectric dissipation factor and of quantities related to them, such as loss index, of dielectric materials in the microwave... | |
| Applies to the selection and erection of luminaires and lighting installations intended to be part of the fixed installation. Requirements for specific types of lighting installations are covered in various... | |
| Apply to the electrical installations of PV power supply systems including systems with AC modules. | |
| blank detail specification is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of details specifications. Detail specifications not complying with these... | |
| Composed of mica splittings or mica paper, with or without reinforcement, bonded with a suitable binder and may be supplied as sheets or rolls. This specification covers material having a... | |
| Concerns the precautions to be taken where a drop in voltage, or a loss and subsequent restoration of voltage could imply dangerous situations for persons or property or where a... | |
| Considers methods of selection according to installation of current-carrying capacities for non-approved cables having a nominal voltage not exeeding 0.6/1 kV. Provides a series of tables containing the relationship between... | |
| Contains 16 definitions relating to coils and core material, and also describes the information which should be contained in an article sheet. | |
| Contains general data for selection and erection of switchgear and controlgear. It covers devices for protection against indirect contact by automatic disconnection of supply, devices for protection against overcurrent and... | |
| Contains the text of Amendment No. 1 and amends Sub-clause 4.10: Impedance, and Sub-clause 4.11: Inductance and self-resonant frequency. | |
| Covers earthing and equipotential bonding for information technology installations and similar equipment requiring interconnections for data exchange purposes. May also be used for other electronic equipment which is susceptible to... | |
| Covers requirements for low-voltage generating sets. Particular require-ments for supplies for safety services are given in clause 556 while clause 559 applies to the selection and erection of luminaires and... | |
| Deals with devices for isolation, devices for switching-off for mechanical maintenance, devices for emergency switching and functional switching devices. | |
| Deals with fixed external lighting installations. The requirements apply particularly to lighting installations e.g. for roads, parks, gardens, public places, sporting areas, illumination of monuments and flood lighting, and other... | |
| Deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. This consolidated version consists of... | |
| Deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. | |
| Deals with non-automatic local and remote isolation and switching measures which prevent or remove dangers associated with electrical installations or electrically powered equipment and machines. | |
| Deals with the selection and erection of wiring systems. | |
| Deals with the selection of equipment and its erection. It provides common rules for compliance with measures of protection for safety, requirements for proper functioning for intended use of the... | |
| Defines the methods of test which are applicable to built-up mica materials, products based on them and mica paper. The main changes from the previous edition are as follows: a)... | |
| Defines the methods of test which are applicable to built-up mica materials, products based on them and mica paper. | |
| Describes a method for the determination of the amount of mineral oil in new sulphur hexafluoride. | |
| Describes passive band-pass filters operating over the frequency range of a few kHz to more than 10 MHz which are commercially availa ble as separate and independent units. Draws attention... | |
| Describes protective measures against electrical shock by direct or indirect contact, as a function of external influences. | |
| Describes the principal features of piezoelectric ceramic resonators, which are basic filter elements, and their parameters applicable to various frequency ranges. Deals with circuits of ceramic filters (ladder, bridge and... | |
| Draws attention to some of the more fundamental questions which should be considered by the user before placing an order for a crystal filter for a new application. | |
| Every installation shall, during erection and/or on completion before being put into service by the user, be visually inspected and tested to verify, as far as practicable, that the requirements... | |
| forms the basis for a uniform procedure for a common International Safety Mark. It implements the approval schedule for safety tests in IEC 60384 14, requires a declaration of design... | |
| Gives a method for determining the relative thermal endurance of electrical insulating varnishes by means of coating on glass cloth and measuring electric strength before and after heat ageing for... | |
| Gives definitions of terms used to describe built-up mica materials, products based on them and mica paper. It also deals with general requirements and conditions of supply. Changes in this... | |
| Gives definitions of terms used to describe built-up mica materials, products based on them and on mica paper. | |
| Gives general information and methods of test common to all types of piezoelectric filters. | |
| Gives guidance on the drafting of specifications and article sheets for magnetic cores, the subject of the specifications being the core properties which may be of importance in the most... | |
| Gives guidance when choosing basic dimensions of new waveguide components at the design stage. | |
| Gives requirements applying to the temporary electricalinstallati ons in exhibitions, shows and stands (including mobile and portable displays and equipment) to protect users. | |
| Gives requirements for materials made by combining mica paper with a single polyester film and impregnating the mica paper with an epoxy resin. The material is supplied in a flexible... | |
| Gives requirements for materials made by combining mica paper with glass fabric and bonding them together with an epoxy resin. The material is supplied in a flexible state and is... | |
| Gives requirements for materials made by combining mica paper with glass fabric and impregnating the mica paper with an epoxy resin. The material is supplied in a flexible state for... | |
| Gives requirements for several types of mica materials based on mica splittings or mica paper for application in electrical heating equipment. | |
| Gives rules to ensure the safety of persons and equipment in a LV system if a fault occurs between the HV system and earth in the HV part of transformer... | |
| Gives specifications concerning the sources of current, the circuits and the equipment used. | |
| Gives the choice of protection measures as a function of external influences: conditions of evacuation in an emergency, nature of processed or stored materials, combustible constructional materials and fire propagating... | |
| Gives the requirements for the erection and selection of surge protective devices of installations of buildings to obtain a limitation of transient overvoltages of atmospheric origin transmitted by the supply... | |
| Identifies and describes the locations in electrical installations where transient overvoltages may appear; describes the means by which such overvoltages may be limited to values not exceeding the withstand impulse... | |
| IEC 60268-1:2000+A1:2004 Specifies the methods of test and general requirements for piezoelectric filters of assessed quality using either capability approval or qualification approval procedures. This consolidated version consists of the... | |
| IEC 60364-4-44:2007+A1:2 015 are intended to provide requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for different specified reasons. This consolidated... | |
| IEC 60364-4-44:2007+A1:2 015+A2:2018 is intended to provide requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for different specified reasons. This consolidated... | |
| IEC 60364-4-44:2024 provides requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for different specified reasons. The requirements of this document are... | |
| IEC 60364-4-44:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60364-5-52:2009 deals with the selection and erection of wiring systems. This third edition cancels and replaces the second edition, published in 2001, and constitutes a technical revision. The main... | |
| IEC 60364-5-52:2009+AMD1 :2024 CSV deals with the selection and erection of wiring systems. This third edition cancels and replaces the second edition, published in 2001, and constitutes a technical revision. | |
| IEC 60364-5-53:2001+A1:2 002+A2:2015 Deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. This consolidated... | |
| IEC 60364-5-53:2019 Deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. This fourth edition... | |
| IEC 60364-5-53:2019+A1:2 020 Deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. This fourth... | |
| IEC 60364-5-53:2019+AMD1 :2020+AMD2:2024 CSV Deals with general requirements for isolation, switching and control and with the requirements for selection and erection of the devices provided to fulfil such functions. This... | |
| IEC 60364-5-54:2011 addresses the earthing arrangements and protective conductors including protective bonding conductors in order to satisfy the safety of the electrical installation. This third edition cancels and replaces the... | |
| IEC 60364-5-54:2011+A1:2 021 addresses the earthing arrangements and protective conductors including protective bonding conductors in order to satisfy the safety of the electrical installation. This third edition cancels and replaces... | |
| IEC 60364-5-55:2011 covers requirements for the selection and erection of low-voltage generating sets and for the selection and erection of luminaires and lighting installations intended to be part of the... | |
| IEC 60364-5-55:2011 The particular requirements apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c. For the definition of... | |
| IEC 60364-5-55:2011+AMD1 :2012+AMD2:2016 covers requirements for the selection and erection of low-voltage generating sets and for the selection and erection of luminaires and lighting installations intended to be part of... | |
| IEC 60364-5-56:2009 covers general requirements for safety services, selection and erection of electrical supply systems for safety services and electrical safety sources. Standby electrical supply systems are outside the scope... | |
| IEC 60364-5-56:2018 covers general requirements for safety services, selection and erection of electrical supply systems for safety services and electrical safety sources. Standby electrical supply systems are outside the scope... | |
| IEC 60364-5-56:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60364-5-57:2022 provides requirements and recommendations for the design, erection, correct use and protection of installations with secondary stationary batteries as prime storage medium, hereinafter referred to as "stationary secondary... | |
| IEC 60364-6:2016 provides requirements for initial and periodic verification of an electrical installation. This second edition cancels and replaces the first edition published in 2006 and constitutes a technical revision. | |
| IEC 60364-7-7-704:2017 lays down requirements which apply to installations for construction and demolition sites for use during the period of the construction or demolition work which are intended to be... | |
| IEC 60364-7-701:2019 applies to electrical installations in indoor or outdoor locations where a bath tub and/or a shower is intended to be permanently placed in a specific location. The extent... | |
| IEC 60364-7-702:2010 applies to electrical installations of: - basins of swimming pools and paddling pools and their surrounding zones; - areas in natural waters, lakes in gravel pits and coastal... | |
| IEC 60364-7-706:2005+A1: 2019 applies to fixed equipment in conducting locations where movement of persons is restricted by the location, and to supplies for portable equipment for use in such locations. | |
| IEC 60364-7-706:2024 applies to: • fixed equipment within conducting locations with restricted movement; and • supplies to equipment used within conducting locations with restricted movement. This third edition cancels and... | |
| IEC 60364-7-708:2017 lays down requirements applying only to circuits intended to supply leisure accommodation vehicles, tents or residential park homes in caravan parks, camping parks and similar locations. This new... | |
| IEC 60364-7-709:2007+A1: 2012 applies only to circuits intended to supply pleasure craft or houseboats in marinas and similar locations. The particular requirements do not apply to the supply of house... | |
| IEC 60364-7-710:2021 applies to electrical installations in medical locations so as to provide safety of patients and medical staff. These requirements refer to: – hospitals and clinics or equivalent institutions... | |
| IEC 60364-7-711:2018 gives requirements applying to the temporary electrical installations in exhibitions, shows and stands (including mobile and portable displays and equipment) to protect users. This second edition cancels and... | |
| IEC 60364-7-711:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60364-7-712:2017 applies to the electrical installation of PV systems intended to supply all or part of an installation. The equipment of a PV installation, like any other item of... | |
| IEC 60364-7-712:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60364-7-713:2013 applies to the wiring system of furniture (and similar fitments) which is connected to the electrical installation. Examples are beds, cupboards, desks and shop display cases, in which... | |
| IEC 60364-7-714:2011 applies to the selection and erection of luminaires and lighting installations forming part of an outdoor fixed installation. The origin of the external lighting installation is the supply... | |
| IEC 60364-7-716:2023 specifies requirements in electrical installations for the distribution of ELV DC power using balanced, information technology cables and accessories primarily designed for data transmission, as specified in terms... | |
| IEC 60364-7-717:2009 is applicable to mobile or transportable units. For the purposes of this standard, the term "unit" refers to a vehicle and/or mobile or transportable structure in which all... | |
| IEC 60364-7-718:2011 provides additional requirements for electrical installations applicable to communal facilities and workplaces. Typical examples of communal facilities and workplaces are: - assembly halls, - assembly rooms, - exhibition... | |
| IEC 60364-7-721:2017 lays down particular requirements applying to electrical circuits and equipment intended for the use of the caravan for habitation purposes. This new edition includes the following significant technical... | |
| IEC 60364-7-722:2015 applies to - circuits intended to supply energy to electric vehicles, - circuits intended for feeding back electricity from electric vehicles into the supply network. The requirements for... | |
| IEC 60364-7-722:2018 applies to: • circuits intended to supply energy to electric vehicles, and • circuits intended for feeding back electricity from electric vehicles. Circuits covered by this document are... | |
| IEC 60364-7-722:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60364-7-753:2014 applies to embedded electric heating systems for surface heating. It also applies to electric heating systems for de-icing or frost prevention or similar applications. Both indoor and outdoor... | |
| IEC 60364-8-1:2014 provides additional requirements, measures and recommendations for the design, erection and verification of all types of low-voltage electrical installation including local production and storage of energy for optimizing... | |
| IEC 60364-8-1:2019 provides additional requirements, measures and recommendations for the design, erection and verification of all types of low-voltage electrical installation including local production and storage of energy for optimizing... | |
| IEC 60364-8-2:2018 provides additional requirements, measures and recommendations for design, erection and verification of all types of low-voltage electrical installation according to IEC 60364-1:2005, Clause 11, including local production and/or... | |
| IEC 60364-8-82:2022 provides requirements and recommendations that apply to low-voltage electrical installations connected or not to a distribution network able to operate: – with local power supplies, and/or – with... | |
| IEC 60368-3:2010 specifies the outline drawing for piezoelectric filters with lead enclosures. This edition includes the following significant technical changes with respect to the previous edition: a) four enclosure types... | |
| IEC 60370:2017 covers methods of test for the determination of thermal endurance (temperature index) of electrical insulating resins and varnishes for impregnation purposes. It is done by means of impregnating... | |
| IEC 60371-3-1:2006 applies to several types of rigid materials based on mica splittings or mica paper for commutator separators. These products shall be made from muscovite or phlogopite mica, built... | |
| IEC 60371-3-2:2006 gives requirements for electrical insulating materials made from mica paper which is to be processed for built-up mica materials according to IEC 60371-1, such as rigid flat mica... | |
| IEC 60371-3-5:2005 gives requirements for electrical insulating materials made by combining mica paper with glass fabric and bonding them together with a small amount of epoxy resin. The material is... | |
| IEC 60372:2020 is applicable to locking devices used with ball and socket couplings of string insulator units and used with the corresponding metal fittings standardized in IEC 60120, when they... | |
| IEC 60375:2018 specifies the rules for signs and reference directions and reference polarities for electric currents and voltages in electric networks. | |
| IEC 60376:2018 defines the quality for technical grade sulphur hexafluoride (SF6) and complementary gases such as nitrogen (N2) and carbon tetra-fluoride (CF4), for use... | |
| IEC 60379:2023 specifies methods for measuring the performance of electric storage water heaters to produce domestic potable or non-potable hot water for household and similar use. The object is to... | |
| IEC 60383-1:2023 applies to insulators of ceramic material or glass for use on AC overhead power lines and overhead traction lines with a nominal voltage greater than 1 000 V... | |
| IEC 60384-1-1:2022 establishes a generic template and specifies requirements to the content of detail specifications for capacitors within the IEC 60384-X series. This part of IEC 60384-1 is applicable to... | |
| IEC 60384-11:2008 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terepht halate film and electrodes of thin metal foils. For... | |
| IEC 60384-11:2019 is applicable to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terepht halate film and electrodes of thin metal foils. | |
| IEC 60384-13-1:2006(E) is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail specifications not complying with these requirements... | |
| IEC 60384-13:2011 applies to fixed direct current capacitors, using as dielectric a polypropylene film with electrodes of thin metal foils. The capacitors covered by this standard are intended for use... | |
| IEC 60384-13:2020 specifies preferred ratings and characteristics, selects from IEC 60384-1:2016 the appropriate quality assessment procedures, tests and measuring methods, and gives general performance requirements for this type of capacitor. | |
| IEC 60384-14-1:2005 is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. In the preparation of detail specifications, the... | |
| IEC 60384-14-1:2016 is a blank detail specification. It is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. In the... | |
| IEC 60384-14-2:2004 forms the basis for a uniform procedure for a common International Safety Mark. It implements the approval schedule for safety tests in IEC 60384-14, requires a declaration of... | |
| IEC 60384-14-2:2016 forms the basis for a uniform procedure for a common International Safety Mark. It implements the approval schedule for safety tests in IEC 60384-14:2013, 1.4.2, requires a declaration... | |
| IEC 60384-14:2013 applies to capacitors and resistor-capacitor combinations which will be connected to an a.c. mains or other supply with nominal voltage not exceeding 1 000 V a.c. (r.m.s.) or... | |
| IEC 60384-14:2013+A1:201 6 applies to capacitors and resistor-capacitor combinations which will be connected to an a.c. mains or other supply with nominal voltage not exceeding 1 000 V a.c. (r.m.s.)... | |
| IEC 60384-14:2023 applies to capacitors and resistor-capacitor combinations intended to be connected to AC mains or other supply with a nominal voltage not exceeding 1 000 V AC (RMS), and... | |
| IEC 60384-14:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60384-15:2017 applies to through-hole/leaded polar and bipolar tantalum electrolyte capacitors with solid and non‑solid electrolyte for use in electronic equipment. It includes capacitors for long‑life applications and capacitors for... | |
| IEC 60384-16:2019 applies to fixed capacitors with metallized electrodes and polypropylene dielectric for use in electronic equipment. These capacitors can have "self-healing properties" depending on conditions of use. They are... | |
| IEC 60384-17:2005 applies to fixed capacitors with metallized electrodes and polypropylene dielectric for use in electronic equipment. Capacitors which have mixed foil and metallized electrodes are also within the scope... | |
| IEC 60384-17:2019 applies to fixed capacitors with metallized electrodes and polypropylene dielectric for use in electronic equipment. Capacitors that have mixed film and metallized electrodes are also within the scope... | |
| IEC 60384-17:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-18-1:2007 is a blank detail specification and is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. Detail specifications... | |
| IEC 60384-18-2:2007 is a blank detail specification and is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. Detail specifications... | |
| IEC 60384-18:2007 applies to fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment. It prescribes... | |
| IEC 60384-18:2016 applies to fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment. It prescribes... | |
| IEC 60384-19:2006 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terepht halate dielectric for use in electronic equipment. These capacitors have metallized connecting pads... | |
| IEC 60384-19:2015 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terepht halate dielectric for use in electronic equipment. These capacitors have metallized connecting pads... | |
| IEC 60384-19:2022 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terepht halate dielectric for use in electronic equipment. These capacitors have metallized connecting pads... | |
| IEC 60384-1:2008 is a generic specification and is applicable to fixed capacitors for use in electronic equipment. It establishes standard terms, inspection procedures and methods of test for use in... | |
| IEC 60384-1:2016 is a generic specification and is applicable to fixed capacitors for use in electronic equipment. It establishes standard terms, inspection procedures and methods of test for use in... | |
| IEC 60384-1:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-1:2021 is a generic specification and is applicable to fixed capacitors for use in electronic equipment. It establishes standard terms, inspection procedures and methods of test for use in... | |
| IEC 60384-20-1:2008 is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail specifications not complying with these requirements... | |
| IEC 60384-20:2015 applies to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These capacitors have metallized connecting pads or... | |
| IEC 60384-20:2023 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These capacitors have metallized connecting pads... | |
| IEC 60384-20:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-21:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips... | |
| IEC 60384-21:2019 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips... | |
| IEC 60384-21:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-21:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60384-21:2024 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment. These capacitors... | |
| IEC 60384-22:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips... | |
| IEC 60384-22:2019 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips... | |
| IEC 60384-22:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-22:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60384-22:2024 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips... | |
| IEC 60384-23:2015 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene naphthalate dielectric for use in electronic equipment. These capacitors have metallized connecting pads... | |
| IEC 60384-23:2023 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene naphthalate dielectric for use in electronic equipment. These capacitors have metallized connecting pads... | |
| IEC 60384-23:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-24-1:2006 is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail specifications not complying with these requirements... | |
| IEC 60384-24:2015 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic equipment. This edition includes the following... | |
| IEC 60384-24:2021 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte, which are primarily intended for DC applications for use in electronic equipment. The object of... | |
| IEC 60384-24:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-25-1:2006 is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. Detail specifications not complying with these requirements may... | |
| IEC 60384-25:2015 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic equipment. These capacitors are primarily intended... | |
| IEC 60384-25:2021 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for DC applications for use in electronic equipment. The object of this document... | |
| IEC 60384-25:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-26-1:2010 is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail specifications not complying with these requirements... | |
| IEC 60384-26:2010 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic equipment. NOTE: Aluminium electrolytic capacitors with solid (MnO2)... | |
| IEC 60384-26:2018 applies to fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic equipment. Fixed aluminium electrolytic capacitors with solid (MnO2)... | |
| IEC 60384-26:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-2:2011 applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terepht halate dielectric for use in electronic equipment. These capacitors may have "self-healing properties" depending on conditions... | |
| IEC 60384-2:2021 applies to fixed capacitors for direct current, with metallized electrodes and polyethylene-terepht halate dielectric for use in electronic equipment. These capacitors have a possibility of "self-healing properties" depending... | |
| IEC 60384-3-1:2006 is a bilingual version and corresponds to the English version. It is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content... | |
| IEC 60384-3:2006 applies to surface mount tantalum solid electrolyte capacitors. These capacitors are primarily intended to be mounted directly onto substrates for hybrid circuits or onto printed boards. The following... | |
| IEC 60384-3:2016 applies to fixed tantalum electrolytic surface mount capacitors with solid (MnO2) electrolyte primarily intended for d.c. applications for use in electronic equipment. The following two styles... | |
| IEC 60384-4-1:2007 is a blank detail specification and is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail... | |
| IEC 60384-4-2:2007 is a blank detail specification and is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail... | |
| IEC 60384-4:2007 applies to aluminium electrolytic capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment. It covers capacitors for long-life... | |
| IEC 60384-4:2016 applies to fixed aluminium electrolytic capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment. It covers capacitors for... | |
| IEC 60384-8-1:2005 is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail specifications not complying with these requirements... | |
| IEC 60384-8:2005 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment, including leadless capacitors but excluding fixed... | |
| IEC 60384-8:2015 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment, including leadless capacitors but excluding fixed... | |
| IEC 60384-8:2024 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 1), intended for use in electronic equipment, including leadless capacitors but excluding fixed... | |
| IEC 60384-8:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60384-9:2015 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 2), intended for use in electronic equipment, including leadless capacitors but excluding fixed... | |
| IEC 60384-9:2024 is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 2), intended for use in electronic equipment, including leadless capacitors but excluding fixed... | |
| IEC 60384-9:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| In the selection and erection of wiring systems consideration shall be given to the application of the fundamental principles of IEC 60364-1 to cables and conductors, to their termination and/or... | |
| Includes new paragraphs dealing with mounting, adhesion and bond strength of the end face plating. | |
| is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail specifications not complying with these requirements may not... | |
| is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. Detail specifications not complying with these requirements may not be... | |
| Is a supplementary document to the sectional specification and contains requirements for the minimum content of detail specifications. | |
| Is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed tantalum chip capacitors for surface mounting with solid electrolyte and pourous anode, style I... | |
| is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for hybrid circuits or to printed boards. The... | |
| is applicable to fixed capacitors of ceramic dielectric with a defined temperature coefficient (dielectric Class 2), intended for use in electronic equipment, including leadless capacitors but excluding fixed surface mount... | |
| is applicable to fixed direct current capacitors, using as dielectric a polypropylene film with electrodes of thin metal foils. The capacitors covered by this standard are intended for use in... | |
| Is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering... | |
| is applicable to tantalum electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for hybrid circuits or to printed boards. | |
| It is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Detail specifications not complying with these requirements may... | |
| Lays down requirements for the verification, by inspection and testing, of the compliance of the installation with the relevant requirements of other parts of IEC 60364. Criteria for testing are... | |
| Lays down rules for signs and reference directions and reference polarities for electric currents and voltages in electric networks, as well as for the corresponding quantities in magnetic circuits. | |
| Loose-leaf booklet containing standard crystal filter and ceramic filter outlines. | |
| Methods for measuring the dew-point and for the determination of condensable impurities in new sulphur hexafluoride. | |
| Prescribes preferred ratings and characteristics and selects from IEC 384-1 (1982) the appropriate quality assessment procedures, tests and measuring methods and gives general performance requirements for this type of capacitor. | |
| Prescribes preferred ratings and characteristics, selects from IEC 384-1 (1982) the appropriate quality assessment procedures, tests and measuring methods and gives general perfomance requirements for this type of capacitor. | |
| Prescribes preferred ratings and characteristics, selects from IEC 60384-1 (1982) the appropriate quality assessment procedures, tests and measuring methods and gives general perfomance requirements for this type of capacitor. Replaces... | |
| Prescribes preferred ratings and characteristics, selects from IEC 60384-1 (1982) the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. | |
| Prescribes preferred ratings and characteristics. Selects from IEC 384-1 (1982) the appropriate quality assessment procedures, tests and measuring methods. Gives general perfomance requirements for this type of capacitor. | |
| Prescribes the preferred ratings and characteristics, with appropriate tests and measuring methods contained in the generic specification, IEC 60368-1, and gives the general performance requirements to be used in detail... | |
| Provides information for architects of buildings and for designers and installers of electrical installations of buildings on some installation concepts which can limit electromagnetic interference (EMI). Basic considerations are give... | |
| Provides requirements for a satisfactory life of conductors and insulation subjected to the thermal effects of carrying current for prolonged periods of time in normal service. Includes a series of... | |
| Provides requirements for initial verification, by inspection and testing, of an electrical installation to determine, as far as reasonably practicable, whether the requirements of the other parts of IEC 60364... | |
| Recommends conventions concerning the signs of quantities in electric and magnetic circuits in general as well as conventions concerning electric and magnetic circuits under sinusoidal conditions. | |
| Relates the fixed capacitors with metallized electrodes and polypropylene dielectric for use in electronic equipment. The maximum power to be applied is 500 VAR at 50 Hz and the maximum... | |
| Relates to a method of measurement of speed fluctuations in sound recording and reproducing equipment. Applies to the method using the weighted peak technique for measurement of flutter and wow... | |
| Relates to fixed direct-current capacitors, using as dielectric a polypropylene film and electrodes of thin metal foils. Capacitors for reactive power exceeding 500 var are not covered by this standard. | |
| Replaces IEC 103. This publication also bears a QC number. This number, QC 300300, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Prescribes preferred... | |
| Replaces IEC 108. This publication also bears the number QC 300600, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applicable to fixed capacitors... | |
| Replaces IEC 60275. | |
| Requirements are applicable to mobile or transportable units. For the purpose of this standard, the term 'unit' is intended to mean a vehicle and/or mobile or transportable structure in which... | |
| Requires that the performance of the earthing arrangements shall satisfy the safety and functional requirements of the electrical installations. Comprises sections of connections to earth; protective conductors; earthing arrangements for... | |
| Sets out rules which govern selection and erection of equipment in general and stipulates compliance with measures of protection of safety, requirements for proper functioning for intended use and those... | |
| Specifies requirements for mechanical couplers used for calibrating bone-conduction audiometers and for making measurements on bone vibrators and bone-conduction hearing aids in the frequency range from 125 Hz to 8... | |
| Specifies the methods of test and general requirements for piezoelectric filters of assessed quality using either capability approval or qualification approval procedures. | |
| Specifies the minimum electrical installation requirements to facilitate the safe design, installation and operation of mobile, temporarily or permanently installed electrical machines and structures which incorporate electrical equipment. The machines... | |
| Specifies the outline dimensions and lead connections for piezoelectric filters with leaded enclosures. | |
| Specifies where overload and short-circuit protective devices have to be placed in the run of the conductor. States particular requirements for protection of phase and neutral conductors according to TN,... | |
| Standard | |
| States and defines the principal performance characteristics of electric storage water-heaters which are of interest to the user and to describe the standard methods for measuring these characteristics. This standard... | |
| States and defines the principal performance characteristics which are of interest to the users of floor polishers, suction polishers and floor scrubbers, and describes the standard methods for measuring these... | |
| Supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Applies to aluminium electrolytic capacitors with non-solid electrolyte assessment level E. | |
| Supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Applies to fixed metallized polypropylene film dielectric d.c. capacitors for an... | |
| Supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Applies to fixed tantalum capacitors with non-solid electrolyte and foil electrode. | |
| Supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Applies to fixed tantalum capacitors with non-solid electrolyte and porous anode. | |
| Supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. | |
| supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. Detail specifications not complying with these requirements may not be considered as... | |
| Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of detail specifications for fixed metallized polypropylene film dielectric a.c. and pulse capacitors -... | |
| Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of detail specifications. Detail specifications not complying with these requirements may not be considered... | |
| Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of detail specifications. | |
| Supplementary document to the sectional specification, contains requirements for style and layout and minimum contents of detail specifications. | |
| Supplementary document to the sectional specification. Contains requirements for style and layout and minimum content of detail specifications. | |
| Supplementary document to the sectional specification. Contains requirements for style, layout and minimum content of detail specifications for this type of capacitors. | |
| The contents of the corrigendum of August 2016 have been included in this copy. | |
| The particular requirements apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c. For the definition of an extra-low... | |
| The particular requirements contained in this part of IEC 60364 apply only to circuits intended to supply leisure accommodation vehicles, tents or residential park homes in caravan parks, camping parks... | |
| The particular requirements of this part apply to fixed equipment in conducting locations where movement of persons is restricted by the location, and to supplies for portable equipment for use... | |
| The particular requirements of this part of IEC 60364 apply to the electrical installation of caravans and motor caravans. They modify or replace certain of the general requirements in Parts... | |
| The particular requirements of this part of IEC 60364 apply to the electrical installations in locations containing a fixed bath (bath tub) or shower and to the surrounding zones as... | |
| The particular requirements of this part of IEC 60364 apply to: - sauna cabins erected on site, e.g. in a location or in a room; - the room where the... | |
| The particular requirements specified in this part of IEC 60364 apply only to circuits intended to supply pleasure craft or houseboats in marinas and similar locations. The particular requirements do... | |
| The requirements of Part 7 supplement, modify or annul the general requirements of the other parts of IEC 60364. Also supersedes IEC 60585-1 (1977). | |
| The requirements of this part of IEC 60364 apply to basic protection and other aspects in restricted access areas with switchgear and controlgear assemblies, including requirements for operating or maintenance... | |
| The requirements of this part of IEC 60364 apply to fixed electrical installations inside and outdoors of agricultural and horticultural premises. Some of the requirements are also applicable to other... | |
| The rules of this part of IEC 60364 are intended to provide for the safety of persons and equipment in a LV system in the event of a fault between... | |
| The rules of this part of IEC 60364 are intended to provide requirements for the safety of electrical installations in the event of voltage disturbances and electromagnetic disturbances generated for... | |
| The special requirements of this part apply to temporary installations for construction and demolition sites during the period of the construction or demolition work, including for example the following: -... | |
| This International Standard defines the quality requirements and properties for technical grade sulfur hexafluoride (SF6) for use in electrical equipment. It covers the properties and methods of test... | |
| This publication also bears a QC number. This number, QC 300400 is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed capacitors for... | |
| This publication also bears a QC number. This number, QC 300500, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed capacitors for... | |
| This publication also bears a QC number. This number, QC 300800, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applicable to tantalum solid electrolyte... | |
| This publication also bears a QC number. This number, QC 300801, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Supplementary document to the sectional... | |
| This publication also bears a QC number. This number, QC 301000, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Prescribes preferred ratings and characteristics,... | |
| This publication also bears a QC number. This number, QC 301900, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applicable to fixed unencapsulated multilayer... | |
| This publication also bears a QC number. This number, QC 302400, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Prescribes preferred ratings and characteristics,... | |
| This publication also bears a QC number. This number, QC 302401, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Supplementary document to the sectional... | |
| This publication also bears the number QC 300100, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed direct current capacitors, for... | |
| This publication also bears the number QC 300700, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applicable to fixed capacitors of ceramic dielectric... | |
| This publication also bears the number QC 300900, which is the specification number in the IEC Quality Assessment system for Electronic Components (IECQ). Replaces IEC 275. | |
| This publication also bears the number QC 301700, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed direct current capacitors, for... | |
| This publication also bears the number QC 301800, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to fixed direct-current capacitors, using as... | |
| This specification covers material having a nominal thickness from 0,05 mm to 0,15 mm, supplied either in the form of sheets or rolls. The contents of the corrigendum of August... | |
| This specification covers material having a nominal thickness from 0,07 mm to 0,12 mm and supplied in roll form. The contents of the corrigendum of August 1995 have been included... | |
| This specification covers material having a nominal thickness from 0,07 mm to 0,12 mm. It is supplied in roll form. |
| << Prev | Next >> |