IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Adds a new clause 10 to IEC 60118-2 second edition : Frequency response of hearing heads with AGC circuits in operation using steady-state broad-band signals. | |
| Adds a new clause 9 to IEC 60118-2 second edition: AGC activated frequency response of hearing aids with a single channel AGC circuit in operation using pure tone signals. | |
| Adds an Appendix A: Standardized schematic diagrams and pin identifications for fixed resistor networks. | |
| Amended in accordance with Supplements: A (1979), B (1980), C (1981), D (1989) and Amendments No. 1 (1984) and No. 2 (1991). | |
| Amends Clauses 26 and 27 dealing with power consumption, and adds a new chapter dealing with disturbances due to signals inserted into the field blanking interval. | |
| Applicable to fixed chip resistors for use in electronic equipment. Prescribes preferred ratings and characteristics and selects the appropriate Quality Assessment procedures, tests and measuring methods and gives general performance... | |
| Applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof,... | |
| Applicable to insert earphones which can be fitted to an earmould inserted into the ear canal. Defines those dimensions which are essential in order to ensure interchangeability of insert earphones... | |
| Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installation, for voltages above 1000 V and for service frequencies up to and including 60 Hz. This... | |
| Applies to audio-frequency induction loop systems producing an alternating magnetic field and intended to provide an input signal for hearing aids operating with an induction pick-up coil. Specifies a standard... | |
| Applies to audio-frequency induction loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids operating with an induction pick-up coil. | |
| Applies to broadcast television receivers designed for monochrome and colour vision reception with accompanying sound. The standard constitutes a catalogue of selected measurements recommended for assessing electrical and acoustic properties... | |
| Applies to broadcast television receivers designed for the reception of multichannel sound using subcarriers. Is applicable to both the FM-FM and BTSC systems described in CCIR Report 795. This consolidated... | |
| Applies to broadcast television receivers designed for the reception of multichannel sound using subcarriers. Is applicable to both the FM-FM and BTSC systems described in CCIR Report 795. | |
| Applies to fixed low-power non-wirewound resistors with a dissipation of 4 W or less for use in electronic equipment. Prescribes preferred ratings and characteristics and selects from IEC 60115-1 appropriate... | |
| Applies to fixed low-power non-wirewound resistors. The blank detail specification is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. | |
| Applies to fixed resistor networks in which not all resistors are individually measurable. The blank detail specification is a supplementary document to the sectional specification and contains requirements for style,... | |
| Applies to fixed resistor networks in which not all resistors are individually measurable. The resistors may be individually isolated or interconnected in any circuit configuration. | |
| Applies to fixed resistor networks with individually measurable resistors, of either different resistance values or different rated dissipations. The blank detail specification is a supplementary document to the sectional specification... | |
| Applies to fixed resistor networks with individually measurable resistors. The blank detail specification is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content... | |
| Applies to fixed resistors for use in electronic equipment. Establishes standard terms, inspection procedures and methods of test for use in specifications for qualification approval and for quality assessment systems... | |
| Applies to indoor capacitor units and indoor capacitor banks complete with accessories which are intended for connection to adjustable a.c. voltage systems, to operate in a frequency range from 40... | |
| Applies to lever switches for use in electronic and electromechanical equipment, including switches necessary to connect the supply mains. Switches covered by this standard have a maximum rated voltage not... | |
| Applies to multi-electrode tubes, with the exception of cathode-ray tubes. Describes the system used for numbering the electrodes of the same type multi-electrode tubes and for assigning designations to the... | |
| Applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on a.c. power circuits. This consolidated version consists of the second edition (2004) and... | |
| Applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on a.c. power circuits. | |
| Applies to plugs and connector systems for hearing aids and specifies the dimensions and their tolerances for ensuring interchangeability. | |
| Applies to professional and domestic reproducing equipment for analogue audio disk records comprising the reproducing pickup and drive systems for the record. Specifies the parameters which are necessary to ensure... | |
| Applies to selenium and copper-oxide stacks, rectifiers and rectifier equipment used for supplying d.c. power from a.c. sources at frequencies up to 2 000 Hz. Does not apply to telecommunication... | |
| Applies to string insulator units of the cap and pin and long rod types and their associated metal fittings for overhead lines. Includes six standard sizes designated by the nominal... | |
| Applies to switches which are not primarily designed for the mains circuits of those appliances for which the rules of IEC 65 apply. The requirements are based on slow-make and... | |
| Applies to symbols and other markings on hearing aids and related equipment for the purpose of identifying control setting and giving information regarding technical functions and characteristics. Provides symbols and... | |
| Applies to television receivers designed for the reception of television broadcast transmissions with multichannel sound using the two-carrier FM system. This consolidated version consists of the first edition (1988) and... | |
| Applies to television receivers designed for the reception of television broadcast transmissions with multichannel sound using the two-carrier FM system. | |
| Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by a... | |
| Applies to the brushes and brush-holders for electrical machines with cylindrical commutators and slip-rings. This publication supersedes IEC 60467 (1974). | |
| Applies to the measurement of the direct interelectrode capacitances of electronic tubes of the following types: receiving tubes, cathode-ray tubes, gas tube and gas-filled valves, phototubes, photocells and multiplier types,... | |
| Applies to Universal Modular Fuse-Links (UMF) for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment, and component parts thereof, normally intended to be... | |
| Applies, in particular, to surge arresters consisting of single or multiple spark gaps in series with one or more non-linear resistors. This consolidated version consists of the third edition (1991)... | |
| Applies, in particular, to surge arresters consisting of single or multiple spark gaps in series with one or more non-linear resistors. This edition supersedes the second edition of IEC 99-1... | |
| Applies, in particular, to surge arresters consisting of single or multiple spark gaps in series with one or more non-linear resistors. | |
| Based on 250 V, 3 A switches suitable for two climatic categories. Overall dimensions for single and double-pole switches are given, together with electrical rating, operating forces, and a schedule... | |
| Chapter I contains terms and definitions and gives standard values for operating temperature ranges, load capacitance, levels of drive and leak rate. Requirements concerning marking of the crystal unit are... | |
| Connectors have 17, 29, 41, 53, 65, 72, 84 or 96 contacts for solder or wrapped connections. Male-female guides ensure polarizing, guiding and coding, with 36 coding possibilities. Rating 120... | |
| Consolidated reprint consisting of IEC 96-2 (1961) and supplements 96-2A (1965), 96-2B (1966), 96-2C (1976) and 96-2D (1986). | |
| Contains Amendment No. 1 (1988) | |
| Contains Amendment No. 1 and adds four new tests. | |
| Corrigendum 1 | |
| Covers a range of rectangular miniature plug and socket connectors with high-density contact arrangement having a contact spacing of 1.27 mm (0.05 in). They are intended for use with printed-wiring... | |
| Covers a range of rectangular multipole connectors with blade contacts, with either solder type terminations or solderless terminations of the wrap type. Specifies IEC type designation, dimensions, gauges and ratings... | |
| Covers all relevant EMC phenomena for hearing aids. EMC phenomena, such as RF emission and electrostatic discharge, are not currently known to be a significant problem in connection with hearing... | |
| Covers all relevant EMC phenomena for hearing aids. Specifies measurement methods and acceptance levels for hearing aid immunity to high frequency electromagnetic fields originating from digital telephone systems as specified... | |
| Covers pin and socket connectors for aerials, loudspeakers, microphones, record players and tape recorders. Gives the dimensions, performance ratings, gauges, climatic categories and a schedule for type tests. | |
| Covers the requirements of superscreened cables and is divided into two sections. This section (Section 1) specifies general requirements and test methods. | |
| Deals with dimensions and spacings of terminations and methods for aluminium electrolytic capacitors with terminations at one end (Style C). | |
| Deals with terminology, classification into groups, electrical ratings, marking, IEC type designation, type tests, standard conditions for testing, visual inspection, dimensions, clearances and creepage distances, electrical tests, mechanical tests, climatic... | |
| Deals with terminology, classification into groups, values of rated voltage and of rated current, type designation, type tests, standard conditions for testing, visual inspection, clearances and creepage distances, electrical tests,... | |
| Deals with the general methods of measurement of the audio channels of television receivers for monophonic and multichannel sound systems. Deals with the determination of performance and permits the comparison... | |
| Deals with the standard conditions and methods of measurement on high definition television (HDTV) displays. Deals with the determination of performance and permits comparision of equipment by listing characteristics useful... | |
| Deals with the standard conditions and methods of measurement on television receivers that conform to the terrestrial broadcast television standards specified by the ITU-R. Such receivers may be used for... | |
| Defines a method of expressing the input/output ratio as an acousto-mechanical sensitivity level measured on a mechanical coupler according to the second edition of IEC 60373. Provides a suitable basis... | |
| Defines quality parameters and provides a guideline for measurement on D2-MAC/packet equipments, under uniform and repetitive conditions. The D2-MAC/packet process is specified in EBU SPB 489. | |
| Defines terms specific to television receivers and conditions and methods of measurements recommended for assessing the essential characteristics of television receivers such as: geometrical characteristics of the picture; synchronizing quality,... | |
| Defines the measurement of physical performance characteristics of air-conduction hearing aids based on a free-field technique and measured with an ear simulator. Describes methods of measurement for evaluation of the... | |
| Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of air-conduction... | |
| Describes a method of determining the overall electro-acoustical performance of hearing aid equipment used in the rehabilitation of persons having impaired hearing. | |
| Describes a method of determining the physical performance of hearing aids using an induction pick-up coil within an audio-frequency magnetic field. | |
| Describes a method of test intended to indicate the relative resistance of solid electrical insulating materials to tracking for voltages up to 600 V when exposed under electric stress to... | |
| Describes methods for a test which simulates the acoustical effects of a median adult wearer on the performance of a hearing aid. Establishes certain guidelines for simulated in situ measurements... | |
| Describes rating systems in use for electronic tubes and analogous semiconductor devices. Its object is to bring about a greater understanding of these systems, especially in the division of responsibility... | |
| Describes two jack sockets for 3.50 to 3.60 mm (0.138 to 0.142 in) and 2.44 to 2.49 mm (0.096 to 0.098 in) jack plugs (these are the minimum and maximum... | |
| Draws attention to some of the more fundamental questions which should be considered by the user before placing an order for a unit for a new application, and in so... | |
| Establishes standard terms, inspection procedures and methods of test for use in sectional and detail specifications of electronic components for quality assessment or any other purpose. This consolidated version consists... | |
| Establishes standard terms, inspection procedures and methods of test for use in sectional and detail specifications of electronic components for quality assessment or any other purpose. | |
| Gives a guide for tests for assessing the quality of miniature fuse-links other than type tests, for the case where there is no complete agreement between the user and the... | |
| Gives Appendix C: Application guide of non-linear resistor-type lightning arresters for alternating current systems. This supplement also applies to IEC 99-1 (1991). | |
| Gives dimensions and gauges for plug-in pin connectors and snap-fastener connectors for dry batteries. Specifies requirements and a schedule for type tests. The contents of the corrigendum of January 1993... | |
| Gives methods of measurement for television broadcast receivers under conditions in which the signal presented to the receiver is not in accordance with the specifications for broadcast signals adopted by... | |
| Gives order sheets to be completed when ordering a rotary wafer switch in accordance with IEC 60132-3. | |
| Gives recommendations for design parameters, including nominal characteristic impedances and diameter over dielectric, and guidance for the design of radio-frequency coaxial cables with braid, metallic tapes or tubular outer conductors. | |
| Gives recommendations for the measurement of performance characteristics of air-conduction hearing aids of a particular model for the purpose of comparing measured properties with those specified by the manufacturer. Describes... | |
| Gives recommendations for the measurement of the performance characteristics of air-conduction hearing aids of a particular model for production, supply and delivery quality assurance purposes. The manufacturer will normally assign... | |
| Gives the text of Clause 8 of IEC 60132-2. Information to be given for identifying switches. | |
| Gives uniform methods for specifying dynamic and static performance characteristics of hearing aids with automatic gain control circuits together with the relevant methods of measurement for these characteristics. | |
| IEC 60095-6:2019 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as power source for the starting of internal combustion engines (ICE), lighting and also... | |
| IEC 60095-7:2019 is applicable to lead-acid batteries used primarily as a power source for the starting of internal combustion engines, lighting and ignition (SLI) of motorcycles and other power sport... | |
| IEC 60096-0-1:2012 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the second edition published... | |
| IEC 60096-0-1:2012+A1:20 17 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the second edition... | |
| IEC 60098:2020 applies to analogue audio disk records and the corresponding professional and domestic reproducing equipment. It excludes amplifiers and loudspeakers, methods of measurement for which can be found in... | |
| IEC 60099-4:2004+A1:2006 +A2:2009 Applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on a.c. power circuits. This consolidated version consists of the second... | |
| IEC 60099-4:2014 applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on a.c. power circuits with Us above 1 kV. This third edition... | |
| IEC 60099-5:2013 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages... | |
| IEC 60099-5:2018 provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1 kV. It applies to... | |
| IEC 60099-5:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60099-6: 2019 applies to non-linear metal-oxide resistor type surge arresters with spark gaps designed to limit voltage surges on AC power circuits with system voltages Us above 1 kV... | |
| IEC 60099-8:2011 covers metal-oxide surge arresters with external series gap (externally gapped line arresters (EGLA) that are applied on overhead transmission and distribution lines, only to protect insulator assemblies from... | |
| IEC 60099-8:2017 covers metal-oxide surge arresters with external series gap (externally gapped line arresters (EGLA)) that are applied on overhead transmission and distribution lines, only to protect insulator assemblies from... | |
| IEC 60099-8:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60099-9:2014 applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit overvoltages in HVDC converter stations of two terminal, multiterminal and back-to-back type up to... | |
| IEC 60112:2003+A1:2009 Specifies the method of test for the determination of the proof and comparative tracking indices of solidinsulating materials on pieces taken from parts of equipment and on plaques... | |
| IEC 60112:2020 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60112:2020 specifies the method of test for the determination of the proof and comparative tracking indices of solid insulating materials on pieces taken from parts of equipment and on... | |
| IEC 60115-1:2008 is a generic specification and is applicable to fixed resistors for use in electronic equipment. It establishes standard terms, inspection procedures and methods of test for use in... | |
| IEC 60115-1:2020 is a generic specification and is applicable to fixed resistors for use in electronic equipment. It establishes standard terms, inspection procedures and methods of test for use in... | |
| IEC 60115-2-10:2023 is a detail specification which specifies the characteristics and ratings of low-power film resistors with leads for use in electronic equipment, which are typically assembled in through-hole technology... | |
| IEC 60115-2:2014 is applicable to leaded fixed low-power film resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and styles (different dimensions)... | |
| IEC 60115-2:2023 is applicable to fixed low-power film resistors with termination leads for use in electronic equipment, which are typically assembled in through-hole technology (THT) on circuit boards. These resistors... | |
| IEC 60115-4-10:2023(E) is applicable to the drafting of detail specifications for fixed power resistors with leads, classified to level G, which is defined in IEC 60115‑1:2020, 3.4 for general electronic... | |
| IEC 60115-4:2022 relates to resistors having a rated dissipation typically greater than 1 W up to and including 1 000 W for use in electronic equipment. This document is applicable... | |
| IEC 60115-8-1:2014 is applicable to the drafting of detail specifications for fixed surface mount (SMD) low-power film resistors in rectangular chip shape (styles RR) or in cylindrical MELF shape (styles... | |
| IEC 60115-8:2009 is applicable to fixed surface mount resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and styles (different dimensions). They... | |
| IEC 60115-8:2023 is applicable to fixed surface mount resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and styles (different dimensions) and... | |
| IEC 60115-9-1:2003 is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. | |
| IEC 60118-0:2015 gives recommendations for the measurement of the performance characteristics of air conduction hearing aids based on a free field technique and measured with an acoustic coupler. This third... | |
| IEC 60118-0:2022 gives recommendations for the measurement of the performance characteristics of air conduction hearing aids measured with an acoustic coupler or occluded ear simulator. This document is applicable to... | |
| IEC 60118-13:2011 in principle covers all relevant EMC phenomena for hearing aids. Hearing aid immunity to high frequency electromagnetic fields originating from digital wireless devices operating in the frequency ranges... | |
| IEC 60118-13:2016 covers relevant EMC phenomena for hearing aids. Hearing aid immunity to high frequency fields originating from digital wireless devices such as mobile phones was originally identified as the... | |
| IEC 60118-13:2019 covers the relevant EMC phenomena for hearing aids. Hearing aid immunity to high frequency fields originating from digital wireless devices such as mobile phones was identified as one... | |
| IEC 60118-15:2012 specifies a test signal designed to represent normal speech, the International Speech Test Signal (ISTS), together with the procedures and the requirements for measuring the characteristics of signal... | |
| IEC 60118-16:2022 gives definitions for common hearing aid features such as noise reduction or feedback reduction, etc. Only acoustical inputs are considered. Binaural features are currently not covered in this... | |
| IEC 60118-4:2014 is applicable to audio-frequency induction-loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids operating with an induction... | |
| IEC 60118-4:2014+A1:2017 is applicable to audio-frequency induction-loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids operating with an induction... | |
| IEC 60118-9:2019 specifies methods for the measurement of bone conduction hearing aid characteristics. The methods described will produce a suitable basis for the exchange of information or for direct comparison... | |
| IEC 60120:2020 define the dimensions of a series of standard ball and socket couplings using the standard locking devices (see IEC 60372) in order to permit the assembly of insulators... | |
| IEC 60122-1:2002+A1:2017 specifies the methods of test and general requirements for quartz crystal units of assessed quality using either capability approval or qualification approval procedures. This consolidated version consists of... | |
| IEC 60122-3:2010 specifies the outline drawing for quartz crystal units with lead enclosures. The main changes with respect to the previous edition are as follows: 12 of the 48 enclosure... | |
| IEC 60122-4:2019 is applicable to crystal units with thermistors mainly used in the field of mobile communication that requires high frequency stability such as local reference signal generator for the... | |
| IEC 60127-1:2006+A1:2011 +A2:2015 covers the general requirements and tests applicable to all types of miniature fuse-links (e.g. cartridge fuse-links, sub-miniature fuse-links and universal modular fuse-links) for the protection of electric... | |
| IEC 60127-1:2023 covers the general requirements and tests applicable to all types of miniature fuse-links (e.g. cartridge fuse-links, sub-miniature fuse-links, universal modular fuse-links and miniature fuse-links for special applications) for... | |
| IEC 60127-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60127-2:2003+A1:2003 +A2:2010 Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the... | |
| IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection... | |
| IEC 60127-2:2014+A1:2020 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection... | |
| IEC 60127-3:2015 is applicable to sub-miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used... | |
| IEC 60127-3:2015+A1:2020 is applicable to sub-miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used... | |
| IEC 60127-4:2005+A1:2008 +A2:2012 relates to universal modular fuse-links (UMF) for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment, and component parts thereof, normally... | |
| IEC 60127-5:2016 gives a guide for tests for assessing the quality of miniature fuse-links other than type tests, for the case where there is no complete agreement between the user... | |
| IEC 60127-6:2014 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and... | |
| IEC 60127-6:2023 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2, sub-miniature fuse-links according to IEC 60127-3, universal modular fuse-links to IEC 60127-4 and miniature fuse-links for... | |
| IEC 60127-6:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60127-7:2013 covers requirements for miniature fuse-links for special applications. It does not apply to fuses completely covered by the subsequent parts of IEC 60269-1. It does not apply to... | |
| IEC 60127-7:2015 covers requirements for miniature fuse-links for special applications. This part of IEC 60127 is applicable to fuse-links with a rated voltage not exceeding 1 000 V, a rated... | |
| IEC 60127-8:2018 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the... | |
| IEC 60127-8:2018+AMD1:20 24 CSV relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used... | |
| IEC 60130-1:1988 deals with terminology, classification into groups, values of rated voltage and of rated current, type designation, type tests, standard conditions for testing, visual inspection, clearances and creepage distances,... | |
| IEC 60139-9:2011 relates to circular connectors for radio and associated sound equipment. This fourth edition cancels and replaces the third edition of IEC 60130-9, published in 2000, and constitutes a... | |
| Includes new paragraphs dealing with mounting, adhesion and bond strength of the end face plating. | |
| Includes the clause covering the preferred dimensions for aluminium electrolytic capacitors with wire terminations at one end (Style C2 and C4). | |
| Includes the clause covering the preferred range of case sizes for aluminium electrolytic capacitors with axial wire terminations (Style A1, A2, A3, A4 and A5). | |
| Includes the clause covering the preferred range of case sizes for aluminium electrolytic capacitors with terminations at one end. | |
| Is a connector detail specification for a battery interconnection system for portable computers, cellular telephones and other electronic devices requiring power not to exceed 50 V d.c. SELV (safety extra... | |
| Is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed power wirewound resistors with solderable axial wire leads - Stability class 1% - Assessment... | |
| Is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed power wirewound resistors with solderable axial wire leads - stability class 5% - Assessment... | |
| Is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed precision wirewound resistors with solderable axial wire leads - Stability class 0,1% - Assessment... | |
| Is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed thick film resistor networks with individually measurable resistors, all of equal value and equal... | |
| Is applicable both to indoor capacitor units and indoor capacitor banks intended to be used, particularly, for power factor correction in induction heating, melting, stirring or casting installations, and similar... | |
| Is applicable to aluminium-magnesium- silicon alloy wires of two types having different mechanical and electrical properties for the manufacture of stranded conductors for overhead power transmission purposes. It specifies the... | |
| It is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Applies to fixed power resistors, assessment level E. | |
| It is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Applies to fixed precision resistors, assessment level E. | |
| Lays down requirements for flexible or semi-flexible radio-frequency cables of coaxial or twin conductor types designed for use in radiocommunication equipment and in electronic devices employing similar techniques. The dielectric... | |
| Lays down the electrical resistivity, tensile strength and elongation of commercial annealed aluminium electrical conductor wire having a diameter greater than 1 mm (0.0394 in). | |
| Loose-leaf booklet containing standard outlines and pin connections. Thirty-four standard sheets are included and supplements will be issued as new outlines are developed. | |
| prescribes preferred ratings and characteristics and selects from IEC 60115-1, the appropriate Quality Assessment procedures, tests and measuring methods and gives general performance requirements for this type of resistor. | |
| Prescribes the electrical properties of commercial-purity aluminium for busbars, regardless of the cross-sectional shape of the bar. | |
| Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1kV. It applies to non-linear resistor type gapped surge arresters... | |
| Related to changes in Clauses 7.2, 9.1 and Tables 3 and 4 | |
| Relates to a range of circular multiple connectors with round pins and solder or crimp type connections. Specifies IEC type designation, dimensions, gauges, ratings and establishes climatic category and a... | |
| Relates to a range of circular multipole connectors with threaded coupling, round pins and solder terminations. Specifies IEC type designation, dimensions, gauges, performance ratings and arrangement of contacts. Establishes climatic... | |
| Relates to circular connectors for radio and associated sound equipment. Specifies IEC type designation, contact arrangement and connections, dimensions, gauges, rated values, and a schedule for type tests. | |
| Relates to circular connectors for radio and associated sound equipment. Specifies IEC type designations, contact arrangements and connections, dimensions, gauges, rated values, and schedules for type tests. | |
| Relates to connectors suitable for coupling an external power supply with a maximum voltage of 34 V d.c. to portable entertainment equipment. Covers two types of free connectors with central... | |
| Relates to flexible or semi-flexible radio-frequency cables of coaxial or twin conductor types designed for use in radio-communication equipment and in electronic devices employing similar techniques. The dielectric may be... | |
| Relates to grid systems for printed circuits to ensure compatibility between the printed circuits and parts to be mounted on them at the intersections of the grid. | |
| Relates to miniature fuses for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used indoors, as specified in IEC 60127-2, 60127-3 and 60127-4. | |
| Relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions of 5 mm x 20 mm and 6.3 mm x 32 mm for the protection of electric... | |
| Relates to two series of link and test connectors viz. a series of the conventional wiring types and a series to be soldered directly on a printed board according to... | |
| Replaces clause 4.17 of IEC 60118-0 second edition by a new one. | |
| Replaces clause 4.4 of IEC 60118-7 by a new one. | |
| Specifies a method of determining the electroacoustic performance of hearing aids fitted with an induction pick-up coil and used in an audio-frequency magnetic field. The induction pick-up performance is measured... | |
| Specifies IEC type designation requirements for the construction and contact arrangement, dimensions, electrical ratings and order sheets to be completed when ordering a switch. Establishes one climatic category and a... | |
| Specifies IEC type designation, construction, dimensions and electrical ratings for 12-position rotary wafer switches. Establishes four climatic groups and a schedule for type tests. | |
| Specifies IEC type designation, construction, dimensions, electrical ratings for 12-position switches. Establishes a schedule for type tests. | |
| Specifies IEC type designation, construction, dimensions, ratings and order sheets to be completed when ordering switches. Establishes four climatic categories and a schedule for type tests. | |
| Specifies IEC type designation, dimensions, characteristics (climatic, electrical and mechanical) and test schedules for one, two, three and four-pole centrally bush mounted miniature lever switches for use in electrical and... | |
| Specifies IEC type designation, dimensions, gauges and ratings for 11, 18, 25 and 33 contact connectors for printed wiring boards having a nominal thickness of 1.6 mm (0.063 in). Establishes... | |
| Specifies IEC type designation, requirements for the construction, dimensions, electrical ratings and order form. Establishes one climatic category and a schedule for type tests. | |
| Specifies IEC type designation, requirements for the construction, dimensions, electrical ratings and order form. Establishes three climatic categories and a schedule for type tests. | |
| Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of pot-cores made of magnetic oxides, and the dimensional limits for coil formers to be used... | |
| Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of pot-cores made of magnetic oxides, and the dimensional limits for unwound and wound coil formers... | |
| Specifies the electrical and mechanical requirements for a digital interface device to allow a general-purpose control device such as a desktop computer to be connected to hearing aids, for the... | |
| Specifies the electrical and safety characteristics of a circuit for an external electrical input to a personal hearing aid in order to ensure compatibility with external electrical or electroacoustic signal... | |
| Specifies the electrical, marking and safety characteristics of a circuit for an external electrical input to a personal hearing aid to ensure compatibility with external electrical or electroacoustic signal sources. | |
| Specifies the general requirements and tests applicable to single-unit coaxial cables for use in cabled distribution systems | |
| Specifies the method of test for the determination of the proof and comparative tracking indices of solid insulating materials on pieces taken from parts of equipment and on plaques of... | |
| Specifies the methods of test and general requirements for quartz crystal units of assessed quality using either capability approval or qualification approval procedures. | |
| Specifies the outline dimensions and lead connections of quartz crystal units with lead enclosures. | |
| Specifies volume resistivity, tensile strength, 0.2 per cent proof stress and elongation after fracture for heat-treated aluminium alloy busbar material of the AI-Mg-Si type. The contents of the corrigendum of... | |
| Specifies volume resistivity, tensile strength, 0.2 per cent proof stress and elongation after fracture for heat-treated aluminium alloy busbar material of the AI-Mg-Si type. | |
|
Supplement 1 - Quartz crystal units for oscillators - Part 3: Standard outlines -- IEC 60122-3A:1962
Supplement 2 - Quartz crystal units for oscillators - Part 3: Standard outlines -- IEC 60122-3B:1962
Supplement 3 - Quartz crystal units for oscillators - Part 3: Standard outlines -- IEC 60122-3C:1962
|
Standard |
| Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of detail specifications. | |
| Supplementary document to the sectional specification. Contains requirements for style, layout and minimum content of detail specifications. | |
| The contents of the corrigenda of October 1994 and June 1996 have been included in this copy. | |
| This guide addresses some of the special problems encountered in specifying and using quartz crystal units for frequency control with the integrated circuit oscillators commonly incorporated on microprocessor silicon devices. | |
| This is a consolidated reprint of 1988 consisting of IEC 60096-2 (1961) and supplements 60096-2A (1965), 60096-2B (1966), 60096-2C (1976) and 60096-2D (1986). The contents of the corrigenda of April... | |
| This part of IEC 60127 covers the general requirements and tests applicable to all types of miniature fuse-links (e.g. cartridge fuse-links, sub-miniature fuse-links and universal modular fuse-links) for the protection... | |
| This part of IEC 60127 relates to universal modular fuse-links (UMF) for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment, and component parts... | |
| This publication also bears a QC number. This number, QC 400100, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed low-power non-wirewound... | |
| This publication also bears a QC number. This number, QC 400200, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to fixed resistors with... | |
| This publication also bears a QC number. This number, QC 400300, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed precision resistors... | |
| This standard basically applies to all metal-oxide surge arresters with gaps and housed in either porcelain or polymeric housings. This standard also specifies requirements and tests for metal-oxide surge arresters... | |
| This standard relates to miniature fuses for the protection of electric appliances, electronic equipment and component parts thereof normally intended to be used indoors. It relates to general requirements applicable... | |
| This standard relates to special requirements applicable to sub-miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended... | |
| This TTD covers the essential elements of future international standardization of UMF types. |
| << Prev | Next >> |