IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 50 60 63
Product Name Notes
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60664-1:2020 IEC TR 60664-2-1:2011 IEC TR 60664-2-2:2002 IEC 60664-3:2016 RLV IEC 60664-4:2005
Applicable to ceramic, glass and glass-ceramic materials to be used for electrical insulation purposes. Specifies methods of test. Intended to provide test results typical of the material from which the...
Applicable to ceramic, glass-ceramic, glass-mica and glass materials for electrical insulating purposes giving a classification of materials and typical numerical values for the major characteristics.
Applicable to flexible insulating sleeving primarily for insulating conductors and connectors of electrical apparatus. Some of the types of sleeving are also suitable for binding, identification, environmental sealing and mechanical...
Applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage greater than...
Applicable to testing of towers and structures of overhead lines for voltages above 45 kV. Codifies methods of tests.
Applicable to the protection system of nuclear power reactors and of actuating devices. Lays down the principle for testing such systems during normal power operation and shut-down. Covers the possibilities...
Applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to formulate additional pulse withstand requirements regarding testing...
Applies principally to small to medium-scale instrument systems comprising mainly measurement, stimulus and interconnect devices with a controller. Specifies a set of codes and formats, defines communication protocols and defines...
Applies to all installations with voltages up to and including 1 000 V as well as with those above 1 000 V. Describes protective measures intended to ensure the safety...
Applies to an interface system used to interconnect both programmable and non-programmable electronic measuring apparatus and accessories. Specifies device-independent requirements which need to be met in order to interconnect and...
Applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in Part 1 or Part...
Applies to electric coffee makers for household use, not commercial or industrial use. It defines the main performance characteristics which are of interest to the user and describes the standard...
Applies to electric direct-acting room heaters. They may be portable, stationary, fixed or built-in. It defines the main performance characteristics and the methods for measuring these characteristics. For thermal-storage room...
Applies to electrically operated food preparation appliances for household use. States and defines test methods for measuring the functions that can be done by means of household electrical food preparation...
Applies to electrodynamic, electromagnetic and composite braking systems of d.c., a.c. and multi-system locomotives and motor coaches, and of vehicles powered by heat engines used on rail systems. It is...
Applies to electroheating installations comprising industrial coreless (crucible) induction furnaces for melting and for holding at temperature a molten charge. Standardizes test methods to determine the essential parameters and technical...
Applies to electromagnetic remote-control switches (referred to as RCS) with a rated voltage not exceeding 440 V and a rated current not exceeding 63A, intended for household and similar fixed...
Applies to electronic switches and to associated electronic extension units for household and similar fixed electrical installations either indoors or outdoors. The contents of the Interpretation sheet 1 of December...
Applies to electronic switches and to associated electronic extension units for household and similar fixed electrical installations either indoors or outdoors.
Applies to enclosures or parts of enclosures for accessories with a rated voltage not exceeding 440 V, intended for household or similar fixed electrical installations, either indoors or outdoors. Applies...
Applies to extruded silicone sleeving, general purpose, and general purpose with low volatile content.
Applies to flexible insulating sleeving including heat-shrinkable sleeving, intended primarily for insulating conductors and connections to apparatus. Some types are also suitable for covering and holding together individually insulated conductors.
Applies to instruments designed primarily for the measurement of acoustic impedance/admittance in the human external acoustic meatus using a stated probe tone. It is recognized that other probe signals may...
Applies to linear or logarithmic analogue ratemeters used in nuclear instrumentation to measure random pulse counting rates as produced by detectors. Defines the characteristics used for expressing functional performance and...
Applies to manually operated general purpose switches for a.c. only, with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A.
Applies to post insulators of cast epoxy resin. Provisionally, it can also be used as a guide for the minimum test requirements on post insulators of other organic materials. Defines...
Applies to pressboard and presspaper for electrical purposes. The series does not apply to laminated material. This part specifies the test methods to be used in testing pressboard and presspaper...
Applies to quartz crystal controlled oscillators intended for use in electronic applications and which are commercially available as separate and independent units. Establishes conditions for assessing the mechanical, electrical and...
Applies to rigid printed board assemblies protected by a coating of insulating material on one or both sides. Describes the requirements and test procedures. Has the status of a basic...
Applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from a.c. to d.c. or vice versa.
Applies to tests of the physical, electrical and chemical characteristics. The contents of the corrigendum of November 1995 have been included in this copy.
Applies to the protection system of a nuclear reactor and, more especially, to all interconnections between a reactor protection system and all other systems and equipment not part of the...
Applies to the time domain measurements, and particularly to the short-term frequency stability (with associated figures).
Applies to time-delay switches (hereinafter referred to as T.D.S.) with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A.
Applies to wires intended for internal wiring of transmission equipment, telephone and telegraph equipment, equipment for data processing and electronic equipment. Should be used in conjunction with IEC 60189-1.
Comprises maximum lamp outlines for tungsten filament lamps for domestic and similar general lighting purposes.
Comprises the following chapters: Chapter I: Winning, stacking and primary processing machinery: Chapter II: Transport conveyor systems: Chapter Ill: Pumping and water supply systems.
Comprises the following chapters: Chapter I:General requirements for electrical components. Chapter II:Rotating machines. Chapter III:Transformers. Chapter IV:Static converters. Chapter V:Switching devices. Chapter VI:Cable selection and application. Chapter VII:Cable connectors. Chapter...
Conductors, terminals, connecting devices and cable fittings.
Considers the corrosive and erosive industrial environment to which land-based and offshore industrial-process measurement and control systems or parts of systems may be exposed during operation, during periods when they...
Considers the specific operating conditions of vibration, shock, seismic and mechanical stress conditions to which land-based and offshore industrial-process measurement and control systems or parts of systems may be exposed...
Contains an 'experimental' standard defining an ultrasonic cleaning exposure test designed to determine the ability of components and equipment to withstand the effects of ultrasonic cleaning. Has the status of...
Contains changes to the clauses of IEC 651 and a new appendix D with equations for design-goal frequency weightings.
Contains definitions related to a classification and the general requirements to be fulfilled.
Contains general information, a general index and correspondence tables for using publications of the 617 series, as well as a grid for use with computer-assisted design systems. Please note that...
Contains graphical symbols to represent dependency notation, combinative and sequential elements, as well as complex-function elements. Please note that parts 2 to 11 are available in database format.
Contains graphical symbols to represent dependency notation, combinative and sequential elements, as well as complex-function elements.
Covers 'precision autotransformers', 'decade transformer dividers', 'inductive dividers', 'ratio transformers', etc. Classification, limits of intrinsic error, conditions for the determination of intrinsic errors, permissible variations, additional electrical and mechanical requirements,...
Covers the dimensional and constructional characteristics for toroidal cores wound from strips of magnetically soft steel or alloy having thickness between 0.003 mm and 0.35 mm. Includes standard ranges of...
Covers vulcanized fibre sheets, flat or corrugated sheets, round rods and round tubes suitable as electrical insulation. Materials made by combining with an adhesive several thicknesses of vulcanized fibre are...
Deals with combined flexible insulating materials consisting of two or more different insulating materials laminated together. The components taken into consideration are plastic films and/or fibrous materials such as papers,...
Deals with nominal sizes, dimensions and requirements for squareness and marking of radiographic intensifying screens suitable for use in radiographic cassettes in compliance with IEC 60406, or in other appropriate...
Deals with porosity tests, mechanical and electrical tests and with tests related to thermal properties. Limitations imposed by the method of forming and processing of test specimens are discussed.
Deals with sound level meters of four degrees of precision, designated Types 0, 1, 2 and 3. Specifies the following characteristics: directional characteristics, frequency weighting characteristics, time-weighting, detector and indicator...
Deals with test methods intended to check mechanical, electrical and chemical properties. Electric strength tests are under consideration. The contents of the corrigendum of October 1994 have been included in...
Deals with test methods intended to check mechanical, electrical and chemical properties. Electric strength tests are under consideration.
Deals with the definitions, determination and indication of characteristics of anti-scatter grids used in diagnostic X-ray imaging equipment, in order to reduce the incidence of scattered radiation, produced particularly in...
Deals with the definitions, determination and indication of characteristics of anti-scatter grids used in X-ray equipment in order to reduce the incidence of scattered radiation produced particularly in the body...
Deals with the tests applicable to combined materials constituted by plastic films and/or fibrous materials such as papers, woven or non-woven fabrics, impregnated or not impregnated
Defines principal electromechanical characteristics and test methods enabling the performance of flexible waveguide assemblies to be verified. Contains terminology specific to flexible waveguide assemblies and specifies IEC type designation.
Defines requirements for dual wall, not flame retarded, heat shrinkable, polyolefin sleeving. This sleeving has been found suitable for use up to 80 °C. The sleeving consists of an outer...
Defines the terms specific to the CAMAC modular instrumentation and digital interface system which forms the subject of several IEC standards. It includes also other terms whose use is well...
Describes the general properties of, and performance characteristics to be obtained with, quartz crystal controlled oscillators.
Describes the normal operating procedures which should b carried out to ensure the safety of personnel. These procedures may be varied in certain circumstances where a planned operation is performed...
Describes two procedures each using different apparatus to measure the tendency of insulating liquids to evolve or absorb gas when subjected to electrical stress. The contents of the corrigendum of...
Describes two procedures each using different apparatus to measure the tendency of insulating liquids to evolve or absorb gas when subjected to electrical stress.
Establishes uniform conditions for assessing the mechanical and climatic properties of ceramic resonators, describes test methods, gives recommendations for standard values and gives guidance for the use of such resonators.
General; qualifying symbols; amplifiers; function generators: co-ordinate converters; signal converters; electronic switches; coefficient scaler. Please note that parts 2 to 11 are available in database format.
General; qualifying symbols; amplifiers; function generators: co-ordinate converters; signal converters; electronic switches; coefficient scaler.
Generating stations and substations, networks, cabled distribution systems for sound and television and installations in buildings. This publication supersedes IEC 617-11 (1983), (First edition).
Generating stations and substations, networks, cabled distribution systems for sound and television and installations in buildings.
Gives definitions and classification for ceramic, glass, and glass-ceramic materials to be used for electrical insulation purposes.
Gives definitions, classification, forms and colours, general and geometric requirements.
Gives methods of test for flexible insulating sleeving, including heat shrinkable sleeving intended primarily for insulating electrical conductors and connections of electrical apparatus. The contents of the corrigendum of December...
Gives methods of test for flexible insulating sleeving, including heat shrinkable sleeving intended primarily for insulating electrical conductors and connections of electrical apparatus.
Gives requirements for general purpose, flexible, flame retarded, heat shrinkable polyolefin sleeving with a nominal minimum shrink ratio of 2:1.
Gives requirements for general purpose, semi-rigid, heat- shrinkable polyolefin sleeving with a nominal minimum shrink ratio of 2:1, for type 1: Flame retarded, opaque colours; for type 2: Not flame-retarded,...
Gives requirements for heat-shrinkable PTFE sleeving available in expanded bore sizes up to 12 mm as supplied in the low shrink ratio and up to 100 mm as supplied in...
Gives requirements for non-heat-shrinkable sleeving, extruded from compounds based on fluorosilicone rubber. Sleeving of this type is normally available with internal diameters up to 25 mm, and in a range...
Gives standard outlines and lead connections of quartz crystal controlled oscillators.
Gives standard outlines of piezoelectric ceramic resonators.
Gives the definitions and the general requirements concerning quality, rolls, joins, cores, dimensions, packaging and labelling.
Gives the detection methods for the anti-oxidant additives in hydrocarbon insulating oils as well as determination methods of these additives.
Gives the limiting values for power received by land-based and offshore industrial-process measurement and control systems or parts of systems during operation. Maintenance and repair conditions are not considered.
Gives the requirements for balanced biaxially oriented polyethylene terephthalate (PET) film for use as electrical insulation.
Gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as dielectric in capacitors.
Gives the requirements for copolymers of tetrafluoroethylene (TFE) and hexafluoropropylene (HFP), conventionally described as fluoroethylene-propy lene (FEP), as films, with or without surface treatment to render the surface cementable and...
Gives the requirements for four types of heat-shrinkable, flame- retarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below: Class A: thin wall, shrink ratio 2:1,...
Gives the requirements for four types of non-heatshrinkable sleeving, extruded from silicone elastomer. These sleevings are normally available with internal diameter up to 25 mm and in a range of...
Gives the requirements for heat shrinkable sleeving, general purpose, flexible, cross-linked polyvinylchloride (PVC). It is normally available in bore sizes up to 50 mm.
Gives the requirements for heat-shrinkable (low and high shrink ratio) polytetrafluorethyle ne (PTFE) sleeving. It is normally available in expanded internal diameter sizes up to 12 mm in three wall...
Gives the requirements for non-heat shrinkable sleeving, extruded from compounds based on a blend of polyvinyl chloride and acrylonitrile elastomers. Sleeving of this type is normally available with internal diameter...
Gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available with internal diameters up to 25 mm. Materials which conform...
Gives the requirements for one type of general purpose, flexible, flame retarded, heat-shrinkable polyolefin sleeving with a nominal minimum shrink ratio of 2:1. This sleeving has been found suitable for...
Gives the requirements for one type of heat shrinkable, semi-flexible, polyvinylidene fluoride, flame retarded, fluid resistant sleeving that has been found suitable for use up to temperatures of 150 °C.
Gives the requirements for one type of heat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1. This sleeving is not flame retarded. It...
Gives the requirements for one type of heat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. This sleeving is not flame retarded. It...
Gives the requirements for one type of heat-shrinkable, flame retarded polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1. This sleeving is normally supplied...
Gives the requirements for one type of heat-shrinkable, flame retarded polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. It is normally supplied with...
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving with temperature index of 120 and a nominal shrink ratio of 2:1. This sleeving is normally...
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, fluoroelastomer sleeving with temperature index of 200 and a nominal shrink ratio of 2:1. This sleeving is normally...
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, polvinylidene fluoride sleeving with a temperature index of 175 and a nominal shrink ratio of 2:1. This sleeving...
Gives the requirements for one type of heat-shrinkable, flame retarded, with a nominal shrink ratio 2:1, fluid resistant polyvinylidene fluoride sleeving for use at temperatures up to 175 C. This...
Gives the requirements for polycarbonate films, for use as electrical insulation, of type 1: General purpose amorphous, unstretched; of type 2: General purpose amorphous, stretched; of type 3: For use...
Gives the requirements for pressboard for electrical purposes comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton.
Gives the requirements for presspaper for electrical purposes comprised of 100 % sulphate wood pulp or 100 % cotton or a mixture of sulphate wood pulp and cotton.
Gives the requirements for semi-rigid, heat-shrinkable polyolefin sleeving with a nominal shrink ratio of 2:1 that has been found suitable for temperatures up to 135 °C. Type 1: General purpose,...
Gives the requirements for the following polyimide films with or without heat sealable fluoroethylene-propy lene (FEP) coatings; based on poly(N,N'-p,p'-oxydi phenylene pyromellitimide)(she et 4); based on poly(N,N'-p-phenylen e biphenyl tetra...
Gives the requirements for three types of non-heat-shrinkable sleeving, extruded from PTFE. Sleeving of this type is normally available with internal diameters up to 8,53 mm and in a range...
Gives the requirements for three types of non-heatshrinkable sleeving, extruded from PVC. Sleeving of this type is normally available with an internal diameter up to 50 mm and in a...
Gives the requirements for two types of extruded polyolefin, flame retarded, limited fire hazard sleeving. Type A: Thin wall - Internal diameter up to 30 mm Type B: Thick wall...
Gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, with a nominal shrink ratio of 2:1 for use at temperatures up to 120 C. Type...
Gives the requirements for two types of heat-shrinkable, not flame retarded, polyolefin sleeving with a nominal shrink ratio of 3:1. This sleeving has been found suitable at temperatures up to...
Gives the requirements for two types of non-heat-shrinkable sleeving, without defined burning properties, extruded from silicone elastomer. They are distinguished principally by volatile content. Sleeving of this type is normally...
Gives the values that are to be added to the pressure sensitivity level of a microphone in order to obtain the free-field sensitivity level when a very high accuracy is...
Has the status of a technical report.
IEC 6033:2019 defines terms for high-voltage direct current (HVDC) power transmission systems and for HVDC substations using electronic power converters for the conversion from AC to DC or vice versa.
IEC 606045-6:2022 applies to instruments designed primarily for the measurement of otoacoustic emissions in the human external auditory meatus evoked by acoustic probe stimuli. This document defines the characteristics to...
IEC 60617:2012 DB contains graphical symbols for use in electrotechnical diagrams. Parts 2 to 13 of IEC 60617 have been incorporated into a database that currently includes some 1900 symbols.
IEC 60618:1978+AMD1:1981 CSV covers 'precision autotransformers', 'decade transformer dividers', 'inductive dividers', 'ratio transformers', etc. Classification, limits of intrinsic error, conditions for the determination of intrinsic errors, permissible variations, additional electrical...
IEC 60619-A2-Ed.2 Amendment No. 2 Electrically operated food preparation appliances - Methods for measuring the performance.
IEC 60623:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60623:2017 specifies marking, designation, dimensions, tests and requirements for vented nickel-cadmium prismatic secondary single cells. When there exists an IEC standard specifying test conditions and requirements for cells used...
IEC 60626-1:2009 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include mica paper, as primary...
IEC 60626-1:2023 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This document does not include mica papers used as...
IEC 60626-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60626-2:2009 provides the test methods for combined flexible materials for electrical insulation. Some properties and relevant test methods, according to the perfomance requirements of IEC 60626-3, were confirmed. Other...
IEC 60626-3:2008 gives dimensional and performance requirements for individual combined flexible materials for electrical insulation. This part is in the form of groups of sheets. This standard contains 31 sheets...
IEC 60626-3:2008+A1:2012 gives dimensional and performance requirements for individual combined flexible materials for electrical insulation. This part is in the form of groups of sheets. This standard contains 31 sheets...
IEC 60627:2013 is applicable to anti-scatter grids used in medical diagnostic X-ray imaging equipment. Anti-Scatter Grids are used to reduce the incidence of scattered radiation, produced particularly in the body...
IEC 60633:1998+A1:2009 applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from a.c. to d.c. or...
IEC 60633:1998+A1:2009+A 2:2015 applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from a.c. to d.c.
IEC 60633:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60641-3-1:2008 gives the requirements for pressboard for electrical purposes comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton. The main changes with...
IEC 60644:2009 applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to formulate additional pulse withstand requirements...
IEC 60644:2009+A1:2019 applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Standardizes time-current characteristics to formulate additional pulse withstand requirements...
IEC 60645-1:2012 specifies general requirements for audiometers and particular requirements for pure-tone audiometers designed for use in determining hearing threshold levels, relative to standard reference threshold levels established by means...
IEC 60645-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60645-1:2017 specifies general requirements for audiometers designed for use in determining hearing threshold levels, relative to standard reference threshold levels established by means of psychoacoustic test methods, and those...
IEC 60645-3:2020 specifies a means of describing the physical characteristics, in terms of electrical waveforms, of audiometric reference and test signals of short duration and methods for their measurement. The...
IEC 60645-6:2009 applies to instruments designed primarily for the measurement of otoacoustic emissions in the human external acoustic meatus evoked by acoustic probe pulses or tones. This standard defines the...
IEC 60645-6:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60645-7:2009 applies to instruments designed for the measurement of auditory evoked potentials from the inner ear, the auditory nerve and the brainstem, evoked by acoustic and/or vibratory stimuli of...
IEC 60652:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60652:2021 specifies the methods and procedures of testing supports for overhead lines. It applies to the testing of supports and structures of overhead lines. There is no restriction on...
IEC 60662:2011 specifies performance requirements for high-pressure sodium vapour lamps for general lighting purposes which comply with the safety requirements of IEC 62035. This second edition cancels and replaces the...
IEC 60664-1:2007 Deals with insulation coordination for equipment within low-voltage systems. It applies to equipment for use up to 2 000 m above sea level having a rated voltage up...
IEC 60664-1:2020 deals with insulation coordination for equipment having a rated voltage up to AC 1 000 V or DC 1 500 V connected to low-voltage supply systems. This document...
IEC 60664-3:2003+A1:2010 applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in Part 1...
IEC 60664-3:2016 applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in IEC 60664-1.
IEC 60664-3:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60664-4:2005 Deals with basic, supplementary and reinforced insulation subjected to high-frequency voltage stress within low-voltage equipment. The dimensioning values directly apply for basic insulation; for reinforced insulation additional requirements...
IEC 60665:2018 specifies the performance and the corresponding methods of test of AC ventilating fans for household and similar purposes intended for air forcing and exhaust, driven by single-phase AC...
IEC 60666:2010 provides methods concerning the detection and determination of specified additives in unused and used mineral insulating oils. The detection methods may be applied to assess whether or not...
IEC 60667-1:2020 gives the definitions and general requirements for vulcanized fibre sheets for electrical purposes. Materials made by combining with an adhesive several thicknesses of vulcanized fibre are not covered...
IEC 60667-2:2020 gives methods of test for vulcanized fibre sheets for electrical purposes. Material made by combining with an adhesive several thicknesses of vulcanized fibre is not covered by this...
IEC 60667-3-1: 2020 gives requirements for vulcanized fibre sheets for electrical purposes. Materials made by combining with an adhesive several thicknesses of vulcanized fibre are not covered by this document.
IEC 60669-1:2017 applies to manually operated general purpose functional switches, for alternating current (AC) only with a rated voltage not exceeding 440 V with a rated current not exceeding 63...
IEC 60669-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60669-2-1:2002+A1:20 08+A2:2015 applies to electronic switches and to associated electronic extension units for household and similar fixed electrical installations either indoors or outdoors. It applies to electronic switches for...
IEC 60669-2-1:2021 applies to electronic control devices, a general term to cover electronic switches, home and building electronic systems (HBES) / building automation and control systems (BACS) switches and electronic...
IEC 60669-2-2:2024 applies to electromagnetic remote control switches (hereinafter referred to as electromagnetic RCS) with a rated voltage not exceeding 440 V AC and a rated current not exceeding 63...
IEC 60669-2-2:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60669-2-2:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60669-2-3:2024 applies to time-delay switches (hereinafter referred to as TDS) with a rated voltage not exceeding 440 V AC and a rated current not exceeding 63 A, intended for...
IEC 60669-2-3:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60669-2-3:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60669-2-4:2024 applies to manually operated general purpose isolating switches with a rated voltage not exceeding 440 V and a rated current not exceeding 125 A, intended for household and...
IEC 60669-2-4:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60669-2-5:2013 applies to HBES switches with a working voltage not exceeding 250 V a.c. and a rated current up to and including 16 A for household and similar fixed...
IEC 60669-2-6:2012 is applicable to fireman's switches used for the breaking of the low-voltage circuits for exterior and interior signs and luminaires e.g. neon signs for a.c. only with a...
IEC 60670-1:2002+A1:2011 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1...
IEC 60670-1:2015 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and 1...
IEC 60670-1:2024 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V AC and 1...
IEC 60670-1:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60670-21:2004+A1:201 6 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...
IEC 60670-21:2024 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V AC and 1...
IEC 60670-21:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60670-21:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60670-22:2003+A1:201 5 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...
IEC 60670-22:2024 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V AC and 1...
IEC 60670-22:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60670-22:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60670-23:2006+A1:201 6 This standard applies to boxes and enclosures intended to be installed in any kind of floor, and to protect accessories against load up to and including 1...
IEC 60670-24:2011 applies to enclosures and parts of them for housing protective devices and other power dissipating electrical equipment intended to be used with a rated voltage not exceeding 400...
IEC 60670-24:2024 applies to enclosures and parts of them for housing protective devices and other power dissipating electrical equipment intended to be used with a rated voltage not exceeding 400...
IEC 60674-2:2016 is applicable to plastic films used for electrical purposes. This part of IEC 60674 gives methods of test. This second edition cancels and replaces the first edition published...
IEC 60674-2:2016+A1:2019 is applicable to plastic films used for electrical purposes. This part of IEC 60674 gives methods of test. This second edition cancels and replaces the first edition published...
IEC 60674-3-1:1998+A1:20 11 Gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as...
IEC 60674-3-1:2021 gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as dielectric...
IEC 60674-3-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60674-3-2:2019 gives the requirements for balanced biaxially oriented polyethylene terephthalate (PET) films used for electrical insulation. Safety warning: It is the responsibility of the user of the methods contained...
IEC 60674-3-3: 2023 gives the requirements for polycarbonate films used for electrical insulation. Materials which conform to this specification meet established levels of performance. However, the selection of a material...
IEC 60674-3-4:2022 gives the requirements for polyimide films used for electrical purposes. Materials which conform to this specification meet established levels of performance. However, the selection of a material by...
IEC 60674-3-7:2023 gives the requirements for fluoroethylene-propy lene (FEP) films used for electrical insulation. Materials which conform to this specification meet established levels of performance. However, the selection of a...
IEC 60674-3-8:2011 gives the requirements for balanced biaxially oriented polyethylene naphthalate (PEN) films for use as electrical insulation.
IEC 60674-3-8:2011+A1:20 16 gives the requirements for balanced biaxially oriented polyethylene naphthalate (PEN) films for use as electrical insulation. This consolidated version consists of the first edition (2011) and its...
IEC 60675-2:2020 applies to electric direct-acting room heaters. This document defines performance characteristics related to the radiant effect and specifies methods for measuring the radiant factor for the information of...
IEC 60675-3:2020 applies to electric direct-acting room heaters. This document defines performance characteristics related to the radiant effect and specifies methods for measuring the radiation efficiency for the information of...
IEC 60675:1994+A1:1998+A 2:2018 applies to electric direct-acting room heaters. They may be portable, stationary, fixed or built-in. It defines the main performance characteristics and the methods for measuring these characteristics.
IEC 60676:2011 specifies test procedures, conditions and methods according to which the main parameters and the main operational characteristics of electric arc furnaces (EAF) operated either with alternating current (EAFac)...
IEC 60676:2024 This document specifies the basic test procedures, conditions and methods for establishing the main performance parameters and the main operational characteristics of furnaces for direct arc heating, forming...
IEC 60679-1:2007 specifies the methods of test and general requirements for quartz crystal controlled oscillators of assessed quality using either capability approval or qualification approval procedures. It represents a step...
IEC 60679-1:2017 specifies general requirements for piezoelectric, dielectric and electrostatic oscillators, including Dielectric Resonator Oscillators (DRO) and oscillators using FBAR (hereinafter referred to as "Oscillator"), of assessed quality using either...
IEC 60679-3:2012 specifies the outline dimensions and lead connections for quartz crystal controlled oscillators with lead enclosures. This edition includes the following significant technical changes with respect to the previous...
IEC 60679-4-1:1998 is a supplementary document to the sectional specification and contains requirements for the minimum content of detail specifications. Applies to quartz crystal controlled oscillators as custom built products...
IEC 60679-4:1997 applies to quartz crystal controlled oscillators as custom built products or as standard catalogue items and whose quality is assessed on the basis of capability approval. It prescribes...
IEC 60679-5-1:1998 is a supplementary document to the sectional specification and contains requirements for the minimum content of detail specifications. Applies to quartz crystal controlled oscillators whose quality is assessed...
IEC 60679-5:1998 applies to quartz crystal controlled oscillators whose quality is assessed on the basis of capability approval. It prescribes the preferred ratings and characteristics, with appropriate tests and measuring...
IEC 60679-6:2011 applies to the phase jitter measurement of quartz crystal oscillators and SAW oscillators used for electronic devices and gives guidance for phase jitter that allows the accurate measurement...
IEC 60683:2011 specifies test procedures, conditions and methods according to which the main parameters and the main operational characteristics of a submerged-arc furnace (SAF) with rated electrical power levels above...
IEC 60684-2:2011 gives methods of test for flexible insulating sleeving, including heat-shrinkable sleeving, intended primarily for insulating electrical conductors and connections of electrical apparatus, although they may be used for...
IEC 60684-3-116:2010 gives the requirements for two types of general purpose, flexible, flame retarded, heat-shrinkable polyolefin sleeving. This sleeving has been found suitable for use at temperatures up to 125...
IEC 60684-3-116:2024 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. This sleeving has been found suitable for temperatures up to 95 °C. Sleeving of this...
IEC 60684-3-116:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60684-3-205:2011 gives the requirements for one type of heat-shrinkable chlorinated polyolefin sleeving, flame retarded, nominal shrink ratio 1,7:1 and 2:1 for use at temperatures up to 120 °C.
IEC 60684-3-211:2007 gives the requirements for four types of semi-rigid, heat-shrinkable polyolefin sleeving with a nominal shrink ratio of 2:1 that has been found suitable for temperatures up to 135...
IEC 60684-3-212:2005 standard gives the requirements for four types of heat-shrinkable polyolefin sleevings suitable for use at temperatures up to 135 °C. Type A: flame retarded, shrink ratio 2:1, Type...
IEC 60684-3-214:2013 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall with a nominal shrink ratio of 3:1. This sleeving has been...
IEC 60684-3-214:2019 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall with a nominal shrink ratio of 3:1. This sleeving has been...
IEC 60684-3-214:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60684-3-216: 2019 gives the requirements for four types of heat-shrinkable, flame-retarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below. Class A: thin wall shrink...
IEC 60684-3-216:2001+A1: 2005+A2:2013 Gives the requirements for four types of heat-shrinkable, flame-retarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below: Class A: thin wall, shrink...
IEC 60684-3-216:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60684-3-246:2007 defines requirements for dual wall, non-flame retarded, heat shrinkable, polyolefin sleeving. This sleeving has been found suitable for use up to 110 °C. The sleeving consists of an...
IEC 60684-3-247:2011 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, dual wall, not flame retarded with a nominal shrink ratio of 3:1. This sleeving has been found suitable...
IEC 60684-3-247:2011+A1: 2016 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, dual wall, not flame retarded with a nominal shrink ratio of 3:1. This sleeving has been found...
IEC 60684-3-247:2019 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, dual wall, not flame retarded with a nominal shrink ratio of 3:1. This sleeving has been found suitable...
IEC 60684-3-247:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60684-3-248:2007 gives the requirements for six types of general purpose, heat shrinkable dual wall polyolefin sleevings, flame retarded with nominal shrink ratios of 2:1, 3:1 or 4:1 and available...
IEC 60684-3-271:2011 gives the requirements for four types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, nominal shrink ratio of 2:1. - Type A: standard wall thickness for use at...
IEC 60684-3-280:2010 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at temperatures up to 100...
IEC 60684-3-280:2010+A1: 2013 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at temperatures up to...
IEC 60684-3-280:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60684-3-281:2010 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, semiconductive, with a nominal shrink ratio of 3:1. This sleeving has been found suitable up to temperatures of...
IEC 60684-3-282:2010 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, stress control, not flame retarded, with a nominal shrink ratio up to 3:1. This sleeving has been found...
IEC 60684-3-283:2010 gives the requirements for two types of heat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1. This sleeving has been found suitable up to...
IEC 60684-3-283:2010+A1: 2013 gives the requirements for two types ofheat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1. This sleeving has been found suitable up to...
IEC 60684-3-283:2019 gives the requirements for two types of heat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1. This sleeving has been found suitable up to...
IEC 60684-3-283:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60684-3-284:2014 gives the requirements for heat-shrinkable sleevings for oil barrier, medium voltage cable jointing and termination applications, with nominal shrink ratios of up to 3:1. These sleevings have been...
IEC 6084-3-116:2010 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. This sleeving has been found suitable for temperatures up to 95 °C. Sleeving of this...
IEC 69684-3-280:2019 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at temperatures up to 100...
Incorporates Amendment Nos. 1 (1984) and 2 (1986).
Is a guide to the use of piezoelectric ceramic resonator units for oscillators, so that the piezoelectric ceramic resonator units may be used to their best advantage.
Lays down principles for testing I&C systems performing category A, B and C functions, per IEC 61226, during normal power operation and shutdown, so as to check the functional availability...
Lists environmental climatic conditions e.g. air temperature humidity and air pressure in specified locations to which land-based and offshore industrial-process measurement and control systems may be exposed during operation, during...
Primarily intended for the manufacturer. Not applicable to generators with pulsed sinusoidal outputs, television pattern generators, complex function generators, and generators for insulation resistance testing. Lays down a standard list...
Qualifying symbols for winding interconnections, machines, transformers and reactors, power convertors, primary cells and accumulators, power generators.
Recommendations are presented for uniform practice with regard to block transfers in CAMAC modular instrumentation and digital interface systems of IEC 60516.
Resistors, capacitors, inductors, ferrite cores, magnetic storage matrices, piezoelectric crystals, electret, delay lines.
Specifies details of the type of thermocouple to be used to measure the pinch temperature of quartz-tungsten-halo gen lamps, the methods of preparation of the lamp and thermocouple, and the...
Specifies dimensions for small power motors intended for driving oil burners for voltages up to 500 V, 50 Hz and 60 Hz.
Specifies general requirements for audiometers and particular requirements for pure-tone audiometers designed for use in determining hearing threshold levels in comparison with the standard reference threshold level by means of...
Specifies means of describing the physical characteristics of audiometric test and reference signals of short duration and methods for their measurement. The standard also specifies a psychoacoustic method of determining...
Specifies mounting dimensions for spindle-operated, single-hole, bush-mounted components including switches, potentiometers and variable capacitors, primarily intended for use in equipment for telecommunications and in electronic devices employing similar techniques.
Specifies requirements for audiometers or parts thereof designed to provide a means of presenting speech sounds to a subject in a standardized manner for example for the measurement of speech...
Specifies requirements for audiometric equipment designed for use in pure tone audiometry in the frequency range from 8 000 Hz to 16 000 Hz, in addition to those that are...
Specifies requirements for flat vulcanized fibre sheets. Not applicable to material made by combining with an adhesive several thicknesses of vulcanized fibre sheet.
Specifies requirements for flexible conduits of metal, insulating or composite materials for the protection of conductors and cables in electrical installations. Does not cover requirements for conduit fittings.
Specifies requirements for heat test source (H.T.S.) lamps used for carrying out the thermal tests of IEC 598.
Specifies requirements for heat test source (H.T.S.) lamps used for carrying out the thermal tests of IEC 60598.
Specifies requirements for plain rigid conduits of aluminium alloy.
Specifies requirements for pliable conduits of metal or composite materials for the protection of conductors and cables in electrical installations. Does not cover requirements for conduit fittings.
Specifies requirements for sound level meters with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency emissions, together with test procedures to...
Specifies tests and requirements for sealed nickel-cadmium prismatic rechargeable single cells.
Specifies tests and requirements for vented nickel-cadmium prismatic secondary single cells.
Specifies the dimensioning of clearances and creepage distances for spacings equal to or less than 2 mm for printed wiring board and equivalent constructions, where the clearance and the creepage...
Specifies the lamp dimensions, electrical characteristics for lamp starting and operation together with information for ballast, ignitor and luminaire design purposes. This is a loose-leaf publication. Amendments containing new and...
Specifies the methods of test and general requirements for quartz crystal controlled oscillators of assessed quality using either capability approval or qualification approval procedures.
Specifies the outline dimensions and lead connections for quartz crystal controlled oscillators with lead enclosures.
Specifies the performance and the corresponding methods of test of ventilating fans for household and similar purposes intended for air forcing and exhaust, not exceeding 0.5 m in size, driven...
Specifies the physical and magnetic dimensions of EC-cores made of magnetic oxides for use in high flux density applications. Specifically covers cores designed for use in power transformers, for example...
Specifies the requirements for clearances, creepage distances and solid insulation for equipment based upon their performance criteria. Applies to equipment for use up to 2 000 m above sea level...
Standard interface between a number of 'CAMAC' measuring instruments, display units, control units, actuators, data processing equipment (computers) and communication equipment.
Standard
Standardizes arc furnace test conditions and methods to determine the main parameters and technical operating characteristics. Applies to industrial three-phase direct arc furnaces, the rated capacity of which is equal...
Standardizes submerged arc furnace test conditions and methods to determine their main parameters and technical characteristics. Applies to industrial three-phase submerged arc furnaces with rated power level of 1 000...
Standardizes the test conditions and methods for determining the main parameters and technical characteristics of electroheat equipment using one or more plasma torches. Specifies methods of test for: a)spraying, cutting...
States and defines the principal performance characteristics for electric coffee makers, which are of interest to the user and describes the standard methods for measuring these characteristics.
States the characteristics of direct-on-line starters and the conditions with which they shall comply with reference to their construction, their operation and behaviour, and their dielectric properties. Deals also with...
Summarizes the present position on difference in limits and attitudes towards non-ionizing hazards adopted by a number of different countries, and by the IEC and other international organizations, in standards...
Switching systems and equipment, telephone, telegraph and data equipment, transducers, recorders and reproducers.
Telecommunication circuits, antennas and radio stations, microwave technology, miscellaneous block symbols, frequency spectrum diagrams and fibre optics.
The contents of the corrigendum of August 1992 have been included in this copy.
The contents of the corrigendum of November 2010 have been included in this copy.
The outer layer is a semi-rigid crosslinked polyolefin material as described in IEC 684-3-211, type 2. The inner layer is a substantially non-crosslinked polyolefin that flows and fuses during the...
This International Standard comprises maximum lamp outlines for incadescent lamps (including tungsten-halogen lamps). This consolidated version consists of the second edition (1994), its amendment 1 (1997), its amendment 2 (1998),...
This International Standard comprises maximum lamp outlines for incadescent lamps (including tungsten-halogen lamps). This consolidated version of IEC 60630 is based on the second edition (1994) and its amendments 1...
This pack contains IEC 60669-2-2:2024 EXV and IEC 60669-2-2:2024 RLV. IEC 60669-2-2:2024 applies to electromagnetic remote control switches (hereinafter referred to as electromagnetic RCS) with a rated voltage not exceeding...
This pack contains IEC 60669-2-3:2024 EXV and IEC 60669-2-3:2024 RLV. IEC 60669-2-3:2024 applies to time-delay switches (hereinafter referred to as TDS) with a rated voltage not exceeding 440 V AC...
This pack contains IEC 60670-21:2024 EXV and IEC 60670-21:2024 RLV. IEC 60670-21:2024 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a...
This pack contains IEC 60670-22:2024 EXV and IEC 60670-22:2024 RLV. IEC 60670-22:2024 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a...
This part of IEC 60641 contains definitions related to a classification of, and the general requirements to be fulfilled by, pressboard and presspaper for electrical purposes. The main changes with...
This part of IEC 60641 gives the requirements for presspaper for electrical purposes comprised of 100 % sulphate wood pulp, 100 % cotton or a mixture of sulphate wood pulp...
This part of IEC 60645 specifies a means of describing the physical characteristics of audiometric reference and test signals of short duration and methods for their measurement. The object of...
This part of IEC 60645 specifies general requirements for audiometers and particular requirements for pure-tone audiometers designed for use in determining hearing threshold levels, in comparison with standard reference threshold...
This part of IEC 60669 applies to electromagnetic remote-control switches (hereinafter referred to as RCS) with a rated voltage not exceeding 440 V and a rated current not exceeding 63...
This part of IEC 60669 applies to manually operated general purpose isolating switches with a rated voltage not exceeding 440 V and a rated current not exceeding 125 A, intended...
This part of IEC 60669 applies to manually operated general purpose switches, for a.c. only with a rated voltage not exceeding 440 V and a rated current not exceeding 63...
This part of IEC 60669 applies to time-delay switches (hereinafter referred to as TDS) with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A,...
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called "boxes" and "enclosures") for electrical accessories with a rated voltage not exceeding 1 000 V...
This part of IEC 60670 applies to empty enclosures and parts of them for electrical accessories intended to be used with a rated voltage not exceeding 400 V and a...
This publication supersedes IEC 60314.
This standard applies to boxes and enclosures intended to be installed in any kind of floor, and to protect accessories against load up to and including 1 000 N.
This standard applies to microwave measuring apparatus and microwave measuring techniques.
This standard deals with flexible insulating sleeving with extruded PVC sleeving: -sheet 100: general purpose grade, -sheet 101: high temperature grade, -sheet 102: low temperature grade, -sheet 103: general purpose...
This standard gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available in bore sizes up to 25 mm.
This standard gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant, nominal shrink ratio 2:1, fluoroelastomer sleeving for use at temperatures up to 200 C: - Type...
This standard gives the requirements for two types of heat-shrinkable, not flame retarded, polyolefin sleeving with a nominal shrink ratio of 3:1 and with thick and medium wall. This sleeving...
This standard IEC 60669-2-1: 2009 applies to electronic switches and to associated electronic extension units for household and similar fixed electrical installations either indoors or outdoors. It applies to electronic...
This standard is applicable to ceramic, glass, and glass-ceramic materials to be used for electrical insulation purposes. It provides a classification of materials.
This standard specifies dimensional and performance requirements for individual combined flexible materials. lt is in the form of groups of sheets. This standard contains sheets: 100, 101, 102, 110, 111,...

<< Prev Next >>