IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 60 63
Product Name Notes
A Blank Detail Specification is a supplementary document to the Sectional Specification and contains requirements for style, layout and minimum content of Detail Specifications
A.C./d.c. and d.c./a.c. convertors, dangerous voltage, Class II equipment, rectifier, audio, rejection filter, variable band stop filter, fast start and stop, and two symbols for ships' radar equipment.
Applicable to all ferromagnetic materials. It is particularly aimed at the measurement of the magnetic dipole moment of permanent magnet (magnetically hard) materials and the measurement of the specific saturation...
Applicable to all types of resistive potentiometers, including lead-screw actuated types, presets, multi-turn units, etc. to be used in electronic equipment. Establishes standard terms, inspection procedures and methods of test...
Applicable to all types of solid organic and inorganic cylindrical scintillators used in scintillation counting and spectrometry. Standard dimensions are given in order to facilitate interchangeability of unencapsulated scintillators and...
Applicable to direct d.c. semiconductor power convertors intended for service on rolling stock supplied with d.c. current. This standard has been drawn up for convertors supplying vehicle traction circuits, but...
Applicable to electrical and electrically-operate d measuring instruments such as direct-acting indicating instruments, direct-acting recording instruments, indirect-acting instruments and certain accessories used with these instruments. Applicable also to indicating and...
Applicable to electrical measuring instruments incorporating a radioactive sealed or non-dispersible unsealed source for self-calibration or for measurement. Not applicable to instruments used for the control of nuclear reactors or...
Applicable to linear scale instruments used in general, regional and local prospecting and for subsurface and deep survey. For bore-hole logging equipment, see IEC 576. For radiation meters using gamma-ray...
Applicable to portable exposure rate meter and monitor assemblies intended to measure, for the purpose of radiation protection, the exposure rate due to X or gamma radiation of energy between...
Applies to a.c. circuit-breakers within the scope of IEC 56 (Clause 1). It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities over the range of...
Applies to a.c. circuit-breakers within the scope of IEC 60056 (Clause 1). It provides the general rules for testing a.c. circuit-breakers, for making and breaking capacities over the range of...
Applies to a.c. electrical installations of buildings supplied at a frequency not exceeding 60 Hz and at a nominal voltage up to and including 1 000 V. Defines two voltage...
Applies to all industrial electro-heating such as resistance, electrode, arc, dielectric and infra-red furnaces. It states the general test conditions as the basic measuring methods applicable to all industrial electro-heating...
Applies to busbar trunking systems intended to supply luminaires through tap-off units but does not apply to supply track systems in accordance with IEC Publication 570.
Applies to busbar trunking systems intended to supply luminaires through tap-off units but does not apply to supply track systems in accordance with IEC Publication 60570. This consolidated version consists...
Applies to convertors intended for service on single-phase rolling stock supplied with current of any rated frequency between 15 Hz and 60 Hz, to convertors supplying vehicle traction circuits, and...
Applies to electronic power convertors with multiple-phase output installed on board railway rolling stock and intended for supplying traction circuits and auxiliary circuits for both single phase and multi-phase of...
Applies to grain oriented and non-oriented electrical sheet and strip for a.c. measurements of magnetic properities at frequencies up to 400 Hz and for d.c. magnetic measurements. Defines the general...
Applies to industrial furnaces heated indirectly with metallic heating elements in which the internal atmosphere is composed of air not intentionally modified. Standardizes testing conditions and methods in order to...
Applies to insulated conductors used in industrial installations and the equipment which forms part of them. Not applicable to insulated conductors constituting the terminals of electrical apparatus.
Applies to letter and graphical symbols for a.c. electricity meters and their auxiliary devices, independent of induction or static measurement elements. All the symbols included in this standard may be...
Applies to low-voltage switchgear and controlgear assemblies (type-tested assemblies (TTA) and partially type-tested assemblies (PTTA)), the rated voltage of which does not exceed 1 000 V a.c. at frequencies not...
Applies to magnetic material intended for the construction of magnetic circuits. These materials correspond respectively to classes C.21 and B.2 of IEC 60404-1: 2000. This standard defines the grades of...
Applies to magnetic materials having a coercivity up to 500 kA/m. Specifies the method of measurement of the coercivity of magnetic materials in an open circuit.
Applies to magnetically hard materials only. The described method makes use of a closed loop simulating a ring. Two alternative methods are given for intrinsic coercivity up to and including...
Applies to mercury-arc convertors employing single anode or multi-anode valves with sustained cathode spot, single anode valves without sustained cathode spot, valves provided with grid or ignitor control, and to...
Applies to mineral oils, both uninhibited and inhibited against oxidation, in service, under normal operating conditions, in transformers, switchgear and similar electrical equipment where oil sampling is permissible. This publication...
Applies to self-commutated semiconductor power convertors intended for service on single-phase rolling stock supplied with current of rated frequency between 15 Hz and 60 Hz. Covers the following types of...
Applies to single-turn rotary precision potentiometers intended for use in electronic equipment and which may be either servo or manually operated.
Applies to spindles for the manual operation of components including switches, potentiometers and variable capacitors, primarily intended for use in equipment for telecommunication and in electronic devices employing similar techniques.
Applies to supply apparatus with stabilization, which is designed to supply calibrated values of voltage and/or current in connection with electrical measurement and to accessories used with this apparatus. Specifies...
Applies to the identification and marking of terminals of electrical equipment such as resistors, fuses, relays, contactors, transformers, rotating machines and, whenever applicable, to combinations of such equipment (e.g. assemblies).
Applies to the identification and marking of terminals of electrical equipment such as resistors, fuses, relays, contactors, transformers, rotating machines and, whenever applicable, to combinations of such equipment. It also...
Applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods are described.
Applies to two kinds of standard cells used as electromotive force references, namely saturated and unsaturated standard cells, and deals with test conditions relating to certification and requirements for their...
Applies to type-tested ASSEMBLIES (TTA) intended for use on construction sites, i.e. temporary places of work to which the public do not generally have access and where building construction, installation,...
Automatic frequency control, fourteen symbols for ships' radar equipment; video, disc record player; four symbols for band-pass and band stop filters.
Classification of d.c. installations according to their nominal voltage. As for a.c. a distinction has been made between two bands when the lower band relates mainly to installations whose voltages...
Completes IEC 60404-8-6 by introducing a lower magnetic grade into the alloy classes E11 and E31 for iron-nickel alloys and specifying the requirements for iron-cobalt alloys defined as alloy classes...
Constitutes guidance for the inclusion in specifications for electronic components of procedures concerning lot-by-lot and periodic inspection and contains an appendix indicating the relationship of tests concerning these inspections.
Contains 10 symbols related to telecommunications and alarm systems, and the symbol for non-residential use.
Contains 27 symbols.
Contains a presentation of the full size symbol originals for reproduction purposes in numerical order. The position and size of the graphical symbols within the basic pattern, according to the...
Contains a presentation of the graphical symbols with the corresponding descriptions in numerical order which does not necessarily represent any functional grouping. It is complemented by an alphabetical index and...
Contains dimensions and tolerances for spindle ends made to original inch dimensions. The contents of the corrigendum of September 1979 have been included in this copy.
Contains dimensions and tolerances for spindle ends made to original inch dimensions.
Contains requirements for cellulose-viscose woven fabric tapes, one side covered with thermoplastic material, the other side with rubber thermosetting adhesive.
Contains requirements for polyester film tapes (nominal thicknesses from 0,020 mm to 0,055 mm) with rubber thermosetting or acrylic crosslinked adhesive.
Contains requirements for polyester film tapes with rubber thermoplastic adhesive.
Contains requirements for pressure-sensitive adhesive tapes made of polyester film with non-thermosetting adhesive. The non-thermosetting adhesives used for these tapes are normally based on natural or synthetic rubber.
Contains requirements for pressure-sensitive adhesive tapes made of polyester film with thermosetting adhesive. Thermosetting adhesives used for these tapes are normally based on natural or synthetic rubber.
Contains requirements for pressure-sensitive adhesive tapes made ofcellulose-acetate- butyrate film with rubber thermosetting adhesive.
Contains requirements for pressure-sensitive adhesive tapes made with cellulosic paper, non-creped, with rubber thermosetting adhesive. Gives also the test method for measuring bond separation during thermal treatment (Flagging test).
Contains requirements for pressure-sensitve adhesive tapes made of cellulosic paper, with thermosetting adhesive. Gives also the test method for measuring bond separation during thermal treatment (Flagging test).
Contains requirements for the following two types of tapes made of plasticized p.v.c. with a non-thermosetting adhesive: general purpose type for application at temperatures not less than 0°C, low temperature...
Contains the requirements for combination tapes made of creped cellulosic paper and polyethylene terphthalate film with rubber thermosetting adhesive.
Contains the requirements for plasticized PVC film tapes with pressure-sensitive adhesive for products having thermal indices from 60 to 105 and minimum temperature ratings from 0°C to -33°C. This consolidated...
Contains the requirements for plasticized PVC film tapes with pressure-sensitive adhesive for products having thermal indices from 60 to 105 and minimum temperature ratings from 0°C to -33°C.
Contains the requirements for polyester film/glass filament combination tapes with pressure-sensitive adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by...
Contains the requirements for polyester film/polyester non-woven combinations with rubber thermosetting adhesive.
Contains the requirements for polyester/epoxy combinations with pressure-sensitive adhesive.
Contains the requirements for polypropylene film tapes with a pressure-sensitive adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a...
Contains the requirements for polytetrafluorethyle ne film tapes with pressure-sensitive adhesive.
Contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, creped, with rubber thermosetting adhesive.
Contains the requirements for pressure-sensitive adhesive tapes made with various backing materials with both sides covered with a pressure-sensitive adhesive. Materials which conform to this specification meet established levels of...
Contains the requirements for six types of polyethylene film tapes with pressure-sensitive adhesive. Products having thermal indices from 75 to 90 and minimum temperature ratings from -10°C to -33°C.
Deals with the electrolytic corrosion of metal parts in contact with electrical insulating materials exposed to high atmospheric humidity and subject to the influence of electrical stresses.
Deals with the manufacture of cassettes for radiographic films intended to be used with or without intensifying screen(s) in medical practice.
Deals with the manufacture of radiographic cassettes and mammographic cassettes intended to be used with radiographic screens in medical practice.
Defines a measurement method for the determination of the characteristics of surface insulation resistance of magnetic sheet and strip. Applicable to magnetic sheet and strip insulated on one or both...
Defines general requirements and measuring methods applicable to thermal time delay switches for use in equipment for telecommunication and in electronic applications employing similar techniques.
Defines the general principles and the technical details of the measurement of the magnetic properties of magnetic sheets, at power frequencies, by means of a single sheet tester. This tester...
Defines the grades of cold-rolled electrical non-oriented alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal...
Defines the grades of cold-rolled electrical non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal thickness. Specifies...
Defines the grades of cold-rolled magnetic non-oriented alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.47 mm, 0.50 mm and 0.65 mm nominal...
Defines the grades of cold-rolled magnetic non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal thickness. Specifies...
Defines the grades of cold-rolled non-oriented electrical steel sheet and strip in nominal thicknesses of 0.35 mm, 0.50 mm, 0.65 mm and 1,00 mm. Specifies general requirements, the magnetic properties,...
Defines the grades of cold-rolled non-oriented magnetic steel sheet and strip in nominal thicknesses of 0.35 mm, 0.47 mm, 0.50 mm and 0.65 mm. In particular, it specifies general requirements,...
Defines the grades of grain-oriented electrical steel sheet in nominal thicknesses of 0,23 mm, 0.27 mm, 0.30 mm and 0.35 mm. Gives general requirements, magnetic properties, geometric characteristics and tolerances,...
Defines the grades of steel sheet and strip with specified mechanical properties and magnetic permeability. In particular it gives the technological, mechanical and magnetic properties, the dimensional tolerances as well...
Defines the grades of thin non-oriented magnetic steel strip in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,20 mm, and of thin oriented magnetic steel strip in...
Defines the main performance characteristics for electric toasters, which are of interest to the user. Describes the standard methods for measuring these characteristics. Gives gidelines for the evaluation of test...
Describes a method of measuring the motional capacitance of quartz crystal units in the frequency range 1 MHz to 125 MHz with a total measurement error of the order of...
Describes a standard method for determining the average viscometric degree of polymerization of new or aged electrical papers. The determination is made by measuring the intrinsic viscosity of a solution...
Describes a standardized method for the determination of the average viscometric degree of polymerization (DPv) of new and aged cellulosic electrically insulating materials. It may be applied to all cellulosic...
Describes methods of determining the mechanical and electrical resistance and the adhesive properties of pressure-sensitive adhesive tapes, and the test methods to be used.
Describes methods of test to determine the electrical, mechanical and chemical resistance of varnished fabrics and includes descriptions of the testing apparatus to be employed,
Describes the standard 25 cm Epstein frame and associated circuitry, to be used for determining the B-H characteristic (both for d.c. and for sinusoidal secondary voltage), specific total losses, permeability,...
Describes the terminology and two measuring methods, namely: the ring method and the permeameter method. Both methods use a test specimen in a closed magnetic circuit. Description of the test...
Describes the test conditions, fundamental measurements and general test methods applicable to all industrial electroheat installations to confirm their safety and performance specifications. It is intended to be used in...
Describes the tests on capacitors to establish, under laboratory conditions, their suitability for use over stated ranges of temperature, air pressure and humidity, their ability to withstand specified conditions of...
Describes two methods: the first method uses a spectroradiometer, which gives a spectral energy distribution of the light source being measured from which the chromaticity can be calculated: the second...
Directed to the manufacturer who may wish to publish in his catalogue typical data for material parameters as measured on test pieces. Promotes the comparability of such information in the...
Earth, clean (noiseless) earth, protective earth, frame or chassis, equipotentiality, omnidirectional microphone, bidirectional microphone, unidirectional or cardioid microphone, hydrophone, underwater sound projector, reversible transducer for underwater sound, transformer, clock; time...
Eight symbols for radio-direction finders used for maritime navigation, to identify a gyro indicator and seven different controls.
Establishes a classification of surface insulations for electrical steel sheet, strip and laminations according to their general composition, relative insulating ability and function. These surface insulations are either oxide layers...
Establishes general actuating principles for manually operated actuators forming part of the man-machine interface associated with electrical equipment. Has the status of a basic safety publication in accordance with IEC...
Establishes sampling plans and procedures for inspection by attributes. These sampling plans are applicable, but not limited, to inspection of end items, components and raw materials, operations, materials in process,...
Establishes uniform graphical symbols, their graphic form, meaning and application. These graphical symbols are placed on equipment or parts of equipment of any kind in order to instruct the persons...
Establishes uniform test methods and requirements for judging the electrical, mechanical and climatic properties of this type of capacitor and for a system of classification into categories according to the...
Establishes, for thermostatic switches, uniform requirements for the electrical, thermal, climatic and mechanical properties as well as safety aspects and test methods.
Explains the test fixture that allows the accurate measurement of resonance frequency, resonance resistance, and equivalent electrical circuit parameters of a leadless surface mounted quartz crystal units over the frequency...
Gives a guide dealing with colours to be used for coding and identification of capacitors and resistors for use in electronic equipment. This guide reduces errors or misunderstandings which may...
Gives a new preferred method (2-sigma method) for measuring speed fluctuations.
Gives guidance for a uniform method of presentation for the properties of magnetically soft ferrite materials and measuring conditions under which they are to be determined. Is intended for use...
Gives guidance on allowable limits of surface irregularities applicable to ETD-cores, E-cores and other similar shapes in accordance with the relevant general specification.
Gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification IEC 60424-1. Is considered to be useful in the negotiation between ferrite...
Gives guidance on allowable limits of surface irregularities applicable to RM-cores in accordance with the relevant generic specification.
Gives guidance on allowable limits of surface irregularities of ferrite cores. Is useful in the negotiation between ferrite core manufacturers and customers.
Gives guidance on the supervision and maintenance of the quality of the insulating oil in electrical equipment. This standard is applicable to mineral insulating oils, originally supplied conforming to IEC...
Gives guidelines for scintillation detectors nomenclature (identification) and standard dimensions of scintillators. Is applicable to all types of solid organic and inorganic scintillators used in detectors for scintillation counting and...
Gives international designations, general conditions and definitions related to varnished fabrics for electrical purposes, comprising bases woven from cotton, natural silk, or synthetic fibres (including glass) supplied in the form...
Gives limit dimensions of thread for metal or plastic and ceramic lampholders with shade holder rings made of metal or plastic. Dimensions for 'Go' and 'Not go' gauges for shade...
Gives limit dimensions of thread for metal or plastic and ceramic lampholders with shade holder rings made of metal or plastic. Dimensions
Gives methods for determining the best representations of modes in quartz crystal resonators by linear equivalent circuits.
Gives principles for the design of graphical symbols for use on equipment, and also contains rules for drawing the symbols as well as rules concerning their shapes and dimensions and...
Gives supplementary requirements for cable distribution cabinets (CDC), which are stationary, type-tested assemblies (TTA) for outdoor installation in places which are exposed to the public, but where only skilled persons...
Gives the additional requirements applicable to fabrics comprising bases woven from cotton and oleoresinous varnishes.
Gives uniform rules for the drafting of specifications including dimensions and coding for microwave ferrites.
Guides writers of specifications and Technical Committees in the consideration of factors which should be taken into account in the inclusion of quantitative reliability clauses in specifications. Applies mainly to...
IEC 60393-1:2008 is applicable to all types of resistive potentiometers, including lead- screw actuated types, presets, multi-turn units, etc., to be used in electronic equipment. It establishes standard terms, inspection...
IEC 60393-2:2015 applies to lead-screw actuated and rotary preset potentiometers, wirewound and non-wirewound for use in electronic equipment. These potentiometers are primarily intended for use in circuits for trimming purposes...
IEC 60393-3:2023 applies to rotary precision potentiometers for use in electronic equipment. The object of this document is to prescribe preferred ratings and characteristics and to select from IEC 60393-1,...
IEC 60393-4:2023 is applicable to single-turn rotary power potentiometers wire-wound technology. Enamelled, cemented, moulded, enclosed. This specification is applicable to rotary potentiometers with nominal dissipation in excess of 10 W,...
IEC 60393-5:2015 applies to single-turn rotary low-power wirewound and non-wirewound potentiometers, with a rated dissipation less than to 10 W. These potentiometers are primarily intended for use in electronic equipment.
IEC 60393-6:2015 applies to surface mount preset potentiometers for use in electronic equipment. This part of IEC 60393 prescribes preferred ratings and characteristics and selects from IEC 60393-1, the appropriate...
IEC 60398:2015 specifies the basic test procedures, conditions and methods for establishing the main performance parameters and the main operational characteristics of industrial installations and equipment intended for electroheating (EH)...
IEC 60400:2008 states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety and...
IEC 60400:2008+A1:2011 states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety and...
IEC 60400:2008+A1:2011+A 2:2014 states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety...
IEC 60400:2017 states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety and...
IEC 60400:2017+A1:2020 states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety and...
IEC 60400:2017+A1:2020+A 2:2022 states the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starterholders, and the methods of test to be used in determining the safety...
IEC 60401-1:2020 provides a nomenclature of the most frequent surface, bulk and shape irregularities relevant to cores made of soft ferrites (magnetic oxides). Most irregularities are graphically exemplified as visual...
IEC 60401-1:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60401-2:2009 presents a method for defining the designation nomenclature for the major physical attributes of soft ferrite core shapes. The purpose of this standard is to facilitate uniform usage...
IEC 60401-3:2015 gives guidelines for a uniform method of presentation for the properties of magnetically soft ferrite materials and measuring conditions under which they should be determined. It is intended...
IEC 60404-1-1:2004+AMD1: 2024 CSV establishes a classification of surface insulations for electrical steel sheet, strip and laminations according to their general composition, relative insulating ability and function. These surface insulations...
IEC 60404-10:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60404-10:2016(E) is applicable to grain-oriented and non-oriented electrical steel strip and sheet for measurements of a.c. magnetic properties in the frequency range 400 Hz to 10 000 Hz. The...
IEC 60404-11:1991+A1:199 8+A2:2012 is intended to define a measurement method for the determination of the characteristics of surface insulation resistance of magnetic sheet and strip. This method is applicable to...
IEC 60404-11:2021 is applicable to electrical steel strip and sheet insulated by coating on one or both sides. The object of this document is to define the general principles and...
IEC 60404-12:2023 is applicable to surface insulation coatings on electrical steel strip and sheet classified in IEC 60404-1-1. This document defines the general principles and technical details of the tests...
IEC 60404-13:2018 specifies the methods used for determining the resistivity, density and stacking factor of grain-oriented and non-oriented electrical steel strip and sheet. These quantities are necessary to establish the...
IEC 60404-15:2012 specifies a solenoid method, a magnetic moment method, a magnetic balance method and a permeability meter method for the determination of the relative magnetic permeability of feebly magnetic...
IEC 60404-15:2012+A1:201 6 specifies a solenoid method, a magnetic moment method, a magnetic balance method and a permeability meter method for the determination of the relative magnetic permeability of feebly...
IEC 60404-16:2018 is applicable to Fe-based amorphous strips specified in IEC 60404-8-11 for the measurement of AC magnetic properties at frequencies up to 400 Hz. The object of this part...
IEC 60404-17:2021 is applicable to grain-oriented electrical steel strip and sheet specified in IEC 60404-8-7 for the measurement of magnetostriction characteristics under an applied AC magnetic field at 50 Hz...
IEC 60404-1:2016 is intended to classify commercially available magnetic materials. The term "magnetic materials" denotes substances where the application requires the existence of ferromagnetic or ferrimagnetic properties. The classification of...
IEC 60404-1:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60404-3:1992+A1:2002 +A2:2009 defines the general principles and the technical details of the measurement of the magnetic properties of magnetic sheets, at power frequencies, by means of a single sheet...
IEC 60404-3:2022 is applicable to grain-oriented and non-oriented electrical steel strip and sheet for measurement of AC magnetic properties at power frequencies. The object of this document is to define...
IEC 60404-3:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60404-5:2015 is to define the method of measurement of the magnetic flux density, magnetic polarization and the magnetic field strength and also to determine the demagnetization curve and recoil...
IEC 60404-5:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60404-6:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60404-6:2018 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than electrical steels and soft ferrites, in the frequency range 20 Hz to 100...
IEC 60404-6:2018+A1:2021 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than electrical steels and soft ferrites, in the frequency range 20 Hz to 100...
IEC 60404-7:2019 specifies a method of measurement of the coercivity of magnetic materials in an open magnetic circuit. This document is applicable to all magnetic materials with coercivities from 0,2...
IEC 60404-8-10:2009 specifies the general requirements, magnetic properties, geometric characteristics and tolerances as well as inspection procedures for magnetic materials used primarily for relays. This standard applies to pure iron,...
IEC 60404-8-11:2018 defines the grades of Fe-based amorphous strip delivered in the semi‑processed state, i.e. without final heat treatment, of nominal thickness 0,025 mm. Other nominal thicknesses in the range...
IEC 60404-8-1:2015 specifies minimum values for the principal magnetic properties of, and dimensional tolerances for, technically important magnetically hard materials (permanent magnets). For information purposes only, this part of IEC...
IEC 60404-8-1:2023 specifies minimum values for the principal magnetic properties of, and dimensional tolerances for, technically important permanent magnet (magnetically hard) materials. For information purposes only, this document provides values...
IEC 60404-8-3:2023 defines the grades of cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state in nominal thicknesses of 0,47 mm, 0,50 mm, 0,64 mm, 0,65 mm...
IEC 60404-8-4:2013 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. It specifies general requirements,...
IEC 60404-8-4:2022 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,47 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular,...
IEC 60404-8-4:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60404-8-5:2020(E) defines the grades of electrical steel strip and sheet with specified mechanical properties and magnetic polarization. In particular, it gives general requirements, mechanical properties, magnetic polarization, geometric characteristics,...
IEC 60404-8-6:2016 specifies the general requirements, magnetic properties, geometric characteristics and tolerances as well as inspection procedures for pure iron, silicon-iron, nickel-iron and cobalt-iron. The materials are in the form...
IEC 60404-8-7:2008 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives...
IEC 60404-8-7:2017 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives...
IEC 60404-8-7:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60404-8-7:2020 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular,...
IEC 60404-8-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60404-8-8:2017(E) defines the grades of thin non-oriented electrical steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,30 mm and...
IEC 60404-9:2018 specifies the measurement and test methods for the determination of the following geometrical characteristics of electrical steel strip and sheet: – edge wave (wave factor); – residual curvature;
IEC 60412:2014 gives guidelines for scintillation detectors and scintillators nomenclature (identification) and standard dimensions of scintillators. This International Standard is applicable to all types of solid organic and inorganic scintillators...
IEC 60417:2002 DB contains graphical symbols used to identify equipment or a part of equipment, indicate functional states, designate connections, provide information on packaging or provide instruction for the operation...
IEC 60422:2013 gives guidance on the supervision and maintenance of the quality of the insulating oil in electrical equipment. This International Standard is applicable to mineral insulating oils, originally supplied...
IEC 60422:2024 provides monitoring guidance and procedures that are required for the use and maintenance of mineral insulating oils and other hydrocarbon-based liquids in transformers and other electrical equipment, including...
IEC 60424-1:2015 gives guidelines on the allowable limits of surface irregularities of ferrite cores. This standard should be considered as a general specification useful in the dialogue between ferrite core...
IEC 60424-2:2015 provides guidelines on the allowable limits of surface irregularities applicable to RM-cores in accordance with the relevant generic specification. This standard should be considered as a sectional specification...
IEC 60424-3:2015 gives guidelines on allowable limits of surface irregularities applicable to ETD-cores, EER-cores, EC-cores and E-cores in accordance with the relevant general specification. This standard is a specification useful...
IEC 60424-4:2015 gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification defined in IEC 60424-1. This standard is considered as a...
IEC 60424-5:2009 gives guidance on allowable limits of surface irregularities applicable to planar-cores in accordance with the relevant generic specification. This standard is considered as a sectional specification useful in...
IEC 60424-8:2015 gives guidance on allowable limits of surface irregularities applicable to PQ-cores in accordance with the relevant generic specification. This standard is considered as a sectional specification useful in...
IEC 60426:2007 determines the ability of insulating materials to produce electrolytic corrosion on metals being in contact with them under the influence of electric stress, high humidity and elevated temperature.
IEC 60432-1:1999+A1:2005 +A2:2011 specifies the safety and interchangeability requirements of tungsten filament incandescent lamps for general lighting service having: - rated wattage up to and including 200 W; - rated...
IEC 60432-2:1999+A1:2005 +A2:2012 specifies the safety and the related interchangeability requirements of tungsten halogen lamps for general lighting service. It covers those tungsten halogen lamps that are used as direct...
IEC 60432-3 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: Projection (including cinematograph and...
IEC 60432-3:2012 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: - projection (including cinematograph...
IEC 60433:2021 is applicable to string insulator units of the long rod type with insulating parts of ceramic material intended for use in AC overhead power lines with a nominal...
IEC 60433:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60436:2004+A1:2009(E ) Applies to electric dishwashers for household use that are supplied with hot and/or cold water. This standard is concerned neither with safety nor with performace requirements. The...
IEC 60436:2004+A1:2009+A 2:2012 applies to electric dishwashers for household use that are supplied with hot and/or cold water. This standard is concerned neither with safety nor with performace requirements. The...
IEC 60436:2015 applies to electric dishwashers for household and similar use that are supplied with hot and/or cold water. The object is to state and define the principal performance characteristics...
IEC 60436:2015+A1:2020 applies to electric dishwashers for household and similar use that are supplied with hot and/or cold water. The object is to state and define the principal performance characteristics...
IEC 60437:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60437:2023 specifies the procedure for a radio interference (RI) test carried out in a laboratory on clean and dry insulators at a frequency of 0,5 MHz or 1 MHz...
IEC 60440:2012 specifies a method of measurement and associated test conditions to assess the magnitude of non-linear distortion generated in a resistor. This method is applied if prescribed by a...
IEC 60444-11:2010 defines the standard method of measuring load resonance frequency fL at the nominal value of CL, and the determination of the effective load capacitance CLeff at the nominal...
IEC 60444-6:2013 applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods and one referential method are described. This edition includes the following significant...
IEC 60444-6:2021 applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods (A and C) and one referential method (B) are described. “Method A”,...
IEC 60444-6:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60444-7:2004 applies to activity and frequency dips for quartz crystal units over a temperature range.
IEC 60444-8:2016 describes test fixtures suitable for leadless surface mounted quartz crystal units in enclosures as defined in IEC 61837 (all parts). These fixtures allow the measurement of (series) resonance...
IEC 60444-9:2007 describes two methods for determining the spurious (unwanted) modes of piezoelectric crystal resonators. It extends the capabilities and improves the reproducibility and accuracy compared to previous methods.
IEC 60445:2010 applies to the identification and marking of terminals of electrical equipment such as resistors, fuses, relays, contactors, transformers, rotating machines and, wherever applicable, to combinations of such equipment...
IEC 60445:2017 applies to the identification and marking of terminals of electrical equipment such as resistors, fuses, relays, contactors, transformers, rotating machines and, wherever applicable, to combinations of such equipment...
IEC 60445:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60445:2021 applies to the identification and marking of terminals of electrical equipment such as resistors, fuses, relays, contactors, transformers, rotating machines and, wherever applicable, to combinations of such equipment...
IEC 60445:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60446:2007 provides general rules for the use of certain colours or alphanumerics to identify conductors with the aim of avoiding ambiguity and ensuring safe operation. These conductor colours or...
IEC 60447:2004 Establishes general actuating principles for manually operated actuators forming part of the man-machine interface associated with electrical equipment, in order to increase the safety through the safe operation...
IEC 60454-2:2007 specifies methods of test for pressure-sensitive adhesive tapes for electrical purposes. This revision includes improved text regarding the flame test (Clause 20), the improved text on adhesion (Clause...
IEC 60454-3-11:2007 contains the requirements for pressure-sensitive adhesive tapes, made with combined backings based on polyester film: - PET film/glass filament combination tapes; - Creped cellulosic paper/PET film combination tapes;
IEC 60454-3-12:2006 contains requirements for polyethylene and polypropylene film tapes with pressure sensitive adhesives. Materials which conform to this specification meet established levels of performance. However, the selection of a...
IEC 60454-3-2:2006 contains the requirements for: Polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives. Materials which conform to this specification meet established levels of performance. However,...
IEC 60454-3-4:2007 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to this specification, meet established levels of...
Includes an updated index and survey of all symbols as well as more than 140 new sheets dealing with earth symbols, telecommunication and medical equipment.
Includes an updated index of all symbols as well as eight new symbols.
Includes an updated index of all symbols as well as more than 20 new sheets dealing with symbols for elapsed time display, class III equipment, tracking etc.
Incorporates Amendment 1 (1984) and Amendment 2 (1992).
Incorporates amendment No. 1 (1991).
Intended to classify commercially available magnetic materials. The term "magnetic materials" denotes substances where the application requires the existence of ferromagnetic or ferrimagnetic properties. The classification of magnetic materials is...
International Standard IEC 60432 1 specifies the safety and interchangeability requirements of tungsten filament incandescent lamps for general lighting service It bears the edition number 2.1. This consolidated version consists...
Is a supplemental document to the sectional specification. Defines mounting, dimension, ratings and characteristics for lead-screw actuated preset potentiometers - Stability class 5% - Assessment level E, as well as...
Is applicable to two types of tapes, the first with high elongation (at least 12%), the second with low elongation (at least 6%).
Last supplement to IEC 417 (1973)
Modifies subclause 6.102.9: Circuit-breakers with short arcing times and appendix JJ: Re-ignition methods to prolong arcing.
prescribes preferred ratings and characteristics and selects appropriate quality assessment procedures, tests and measuring methods from IEC 60393-1 and gives general performance requirements for this type of potentiometer.
Prescribes specified values for the electrical and mechanical characteristics and for the principal dimensions of string insulator units of the long rod type with insulating parts of ceramic material intended...
Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for this type of potentiometer. Relates only to single-turn rotary type...
Presents a method for defining the designation nomenclature for the major physical attributes of soft ferrite core shapes. Facilitates uniform usage of dimensional characters by manufacturers, specifiers, and users when...
Provides a general guide to the preparation of specifications of limits for physical imperfections of parts made from magnetic oxides.
Provides a nomenclature of the most frequent surface, bulk, and shape irregularities relevant to cores made of ferrites (magnetic oxides). Also recommends a consistent scheme for specifying the exact location...
Provides a uniform procedure for determining density and porosity, hardness, resistivity, transverse strength and ash content of brush materials
Provides general rules for the use of certain colours or numerals to identify conductors with the aim of avoiding ambiguity and ensuring safe operation. These conductors may be applied in...
Provides rules for the use of certain colours or the use of numerals for the purpose of identification of conductors including busbars. Has the status of a basic safety publication...
Relates to capacitors and resistors primarily intended for printed circuit application in electronic equipment and provides a range of values of maximum width, diameter and length.
Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10 W. Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of...
Specifies a simple method of measurement of resonance frequency and resonance resistance of quartz crystal units and describes a suitable measuring network for use over the frequency range 1 MHz...
Specifies constructional requirements for the design of instruments and the radiation protection to be provided in the case of radiometric gauges. Special attention is drawn to the stability of the...
Specifies general requirements for pressure-sensitive adhesive tapes for electrical purposes. Particular types of tape are designated by using the code letters for the form and nature of backing material given...
Specifies methods for the measurement of a.c. magnetic properties of materials in the frequency range 20 Hz to 200 kHz other than electrical steels and soft ferrites. The materials covered...
Specifies minimum values for the principal magnetic properties of, and dimensional tolerances for, technically important magnetically hard materials (permanent magnets). For information purposes only, the standard provides values for the...
Specifies outside diameters for conduits used in electrical installations and the dimensional requirements for threads. It also specifies the dimensional requirements for threads used in associated fittings.
Specifies requirements for soft iron, silicon-iron and high permeability nickel-iron alloys in the form of sheet, strip, bar or wire.
Specifies some magnetic and mechanical properties of sintered soft magnetic metals which are used for components made by a powder metallurgical process only.
Specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of square cores (RM-cores) made of magnetic oxides, the dimensional limits for wound coil formers to...
Specifies the general requirements, magnetic properties, geometric characteristics and tolerances as well as inspection procedures for pure iron, silicon-iron, nickel-iron and cobalt-iron. The materials are in the form of bar,...
Specifies the measures to be taken into consideration for the protection of patients and personnel from X-rays when designing medical X-ray equipment for dental radiology.
Specifies the measures to be taken into consideration for the protection of patients and personnel from X-rays when designing medical X-ray equipment operating at high rated voltages from 10 kV...
Specifies the methods of measuring magnetic, properties of isotropic nickel-iron soft magnetic alloys, types El, E3 and E4, as defined in IEC 60404-1.
Specifies the methods used for determining the density, resistivity and stacking factor of electrical steel sheet and strip. These quantities are necessary to establish the magnetic characteristics of the material.
Specifies the procedure for a radio interference (RI) test carried out in a laboratory on clean and dry insulators at a frequency of 0,5 MHz or 1 MHz or, alternatively,...
Specifies the safety and interchangeability requirements of tungsten filament incandescent lamps for general lighting service, having a rated wattage up to and including 200 W or a rated voltage from...
Specifies the safety and the related interchangeability requirements of tungsten halogen lamps for general lighting service. Covers those tungsten halogen lamps that are used as direct replacements for conventional tungsten...
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including cinematograph and still...
Standard
Standardizes test methods to determine the essential parameters and technical characteristics of electro-heat installations comprising industrial induction channel furnaces for melting, holding and super-heating.
States and defines the characteristics of importance for determining the performance of household electric dishwashers in order to inform the consumer and describes the standard methods for measuring these characteristics.
States and defines the principal performance characteristics of electric toasters for household and similar purposes which are of interest to the user, and describes the standard methods for measuring these...
States the technical and dimensional requirements for lampholders for tubular fluorescent lamps and for starter-holders, and the methods of test to be used in determining the safety and the fit...
States the technical requirements which ensure the quality and interchangeability of aircraft electrical filament lamps and describes the methods of test to be used and the conditions of compliance to...
Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of detail specifications.
Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of details specifications.
Supplementary document to the type specification. Contains requirements for style and layout, and minimum content of detail specifications.
The contents of the corrigendum of December 2009 have been included in this copy.
The contents of the corrigendum of March 2018 have been included in this copy.
The contents of the corrigendum of November 2004 have been included in this copy.
These three publications give test methods and requirements for judging electrical, mechanical and climatic properties and for a system of classification into categories according to the ability of the capacitors...
This guide defines methods of test for evaluating the properties of interlaminar insulation coatings applied to magnetic steel sheet and strip in the range of temperatures from ambient to 800...
This International Standard applies to the identification and marking of terminals of electrical equipment such as resistors, fuses, relays, contactors, transformers, rotating machines and, wherever applicable, to combinations of such...
This International Standard specifies outside diameters for conduits used in electrical installations or in communication systems and the dimensional requirements for threads. It also specifies the dimensional requirements for threads...
This part of IEC 60432 specifies the safety and the related interchangeability requirements of tungsten halogen lamps for general lighting service. It covers those tungsten halogen lamps that are used...
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V It bears the edition number 1.1.
This part of the standard contains the requirements for glass fabrics with varnishes based on the following resins: epoxy - glass-fabric base, EP/G; polyurethane - glass-fabric base, PUR/G; silicone -...
This publication also bears the number QC 410200 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Prescribes standard ratings and characteristics, selects from...
This publication also bears the number QC 410300 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to single-turn low-power wirewound and non-wirewound...
This publication also bears the number QC 410400 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to single-turn rotary precision potentiometers intended...
This recommendation relates to plastic film dielectric rotary variable capacitors, without trimmers, Grade 2, which can be continuously varied throughout their normal life. It may also be applied to plastic...
This standard applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches including switch-disconnectors and current-limiting fuses and thus able to interrupt: - any...
This standard applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches including switch-disconnectors and current-limiting fuses and thus able to interrupt: -any load...
This standard applies to type-tested assemblies (TTA) intended for use on construction sites, i.e. temporary places of work to which the public do not generally have access and where building...
This standard defines the test methods used for the determination of the following geometrical characteristics of magnetic steel sheet and strip: flatness, residual curvature, edge camber, deviation from the shearing...
This standard gives supplementary requirements for enclosed distribution boards (DBU), which are stationary, type-tested assemblies (TTA) for indoor use, containing protective devices and intended for use either in domestic (household)...
This standard gives supplementary requirements for substation cable distribution boards (SCDBs) and cable distribution cabinets (CDCs), which are stationary, type-tested assemblies (TTA). They are used for the distribution of electrical...
This standard is applicable to magnetic steel sheet and strip for the construction of magnetic circuits for use in the frequency range 400 Hz to 10 000 Hz. Its object...
This standard is intended to define the grades of grain-oriented magnetic sheet steel in nominal thicknesses of 0.27 mm, 0.30 mm and 0.35 mm. In particular, it gives general requirements,...
This standard specifies the general requirements, magnetic properties, geometric characteristics and tolerances as well as inspection procedures for magnetic materials used primarily for relays. The standard applies to pure iron...

<< Prev Next >>