IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| (Incorporates amendment 1, 1990.) | |
| Applicable only to assemblies equipped with filters. Not applicable to meters or monitors designed for selective monitoring. Essential characteristics. General testing conditions and procedures. Requirements. Identification certificate. | |
| Applicable to d.c. potentiometers assembled from resistors and switches and operating entirely on direct current, having accuracy classes of 0.0005 ... 0.1, as well as to auxiliary equipment which is... | |
| Applicable to d.c. resistive volt ratio boxes with fixed ratios having a ratio input voltage up to 1.5 kV and a class index of 0.1 or better, as well as... | |
| Applicable to direct current amplifiers used in nuclear instrumentation to measure very light currents, ranging from about 10-6 A to 10-14 A, as produced, for instance, by very high impedance... | |
| Applicable to directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. | |
| Applicable to electrical and electronic equipment for household and similar use, intended to be connected to low-voltage a.c. distribution systems. Gives general requirements and maximum permissible values of harmonics components... | |
| Applicable to equipment used for prospecting radioactive ores or minerals responding to radioactive excitation, and for underground studies. | |
| Applicable to non-dispersive infra-red analyzers specified for installation either indoors or outdoors and used for the continuous determination of certain aspects of air quality by measuring the gaseous constituents. Special... | |
| Applicable to two types of vials: one of 3.5 ml, and a larger one of 15 ml (for plastic) or 17 ml (for glass). | |
| Applies in particular to direct arc furnaces and submerged arc furnaces (or arc resistance furnaces). Applies to that part of the installation which is situated on the output side of... | |
| Applies only to newly manufactured induction type watt-hour meters of accuracy classes 0.5, 1 and 2, for the measurement of alternating current electrical active energy of a frequency in the... | |
| Applies to 16 mm motion picture film projectors for 16 mm films for general application. Defines characteristics affecting the performance of 16 mm projectors related to picture quality and to... | |
| Applies to all electronic control and regulation equipment, etc., with the exception of electronic power-circuits which conform to IEC 411 and IEC 411-1. | |
| Applies to all electronic equipment for control, regulation, protection, supply etc associated with the accumulator battery of the vehicle or a low voltage power supply source with or without the... | |
| Applies to all electronic equipment for control, regulation, protection, supply etc. associated with the accumulator battery of the vehicle or a low voltage power supply source with or without the... | |
| applies to all types of industrial-process control valves (hereinafter referred to as control valves). This part establishes a partial basic terminology list and provides guidance on the use of all... | |
| Applies to all types of industrial-process control valves. Establishes a basic component and functional terminology list and gives guidance on the use of the other parts of this publication. Gives... | |
| Applies to any electronic equipment for control, regulation, protection, and supply installed on rail vehicles with the exception of electronic power circuits, which conform to IEC 411. Also applies to... | |
| Applies to audio striped cards for audiovisual and educational applications. It specifies track locations, operation speed and technical characteristics of the recorded information, and the area for visual information. | |
| Applies to audio-learning systems with cassette recorders, usually applied for language training. Gives a survey of the functions which may be provided in audio-learning systems of various types. Defines methods... | |
| Applies to audiovisual, video and television equipment and systems, and to their safe handling and operation. Indicates the guidance that should be given to ensure that adequate precautions are observed... | |
| Applies to cellulosic papers for electrical purposes. It specifies the methods of test to be used in testing cellulosic papers for electrical purposes to meet the requirements prescribed in the... | |
| Applies to crêped kraft insulating papers, either hard and made from base papers of low or medium permeability, or soft, porous, made from base papers of high permeability. | |
| Applies to disk record playing units, comprising the drive system for the records and the reproducing pick-up system, and primarily intended for high-quality reproduction systems for home use. | |
| Applies to electric kettles and jugs with a capacity up to 2,5 l. States and defines the principal performance characteristics which are of interest to the user and describes the... | |
| Applies to electric storage heaters intended to heat the room in which they are located. It defines the main performance characteristics and describes methods for measuring these characteristics. It does... | |
| Applies to electric storage heaters mainly intended to heat the room in which they are located. States and defines the principal performance characteristics and describes methods for measuring these characteristics. | |
| Applies to electroheat installations for remelting and, in some cases, for refining processes of metals through direct resistance heating of a conductive slag. To be used in conjunction with IEC... | |
| Applies to electroheating installations for the remelting and in some cases for refining processes of metals through direct resistance heating of a conductive slag. The requirements should be read in... | |
| Applies to equipment using microwave energy alone or in combination with other kinds of energy for industrial heating of materials. Applicable to industrial microwave heating equipment operating in the frequency... | |
| Applies to equipment using microwave energy alone or in combination with other kinds of energy for industrial heating of materials. The contents of the corrigendum of February 1982 have been... | |
| Applies to equipment using microwave energy alone or in combination with other kinds of energy for industrial heating of materials. | |
| Applies to external fuses used with high-voltage capacitors for use on alternating current systems of 50 Hz and 60 Hz. Formulates uniform requirements and test procedures regarding performance and testing... | |
| Applies to high fidelity FM radio tuner units for use in vehicles. Should be used in conjunction with Parts 1, 2 and 11 of IEC 60581. | |
| Applies to industrial high-frequency heating installations for the purpose of thermal applications such as assembly by melting, melting and drying of partially or non-conductive materials. Relates to high-frequency dielectric heating... | |
| Applies to industrial-process control valves and provides the flow capacity test procedures for determining some of the variables used in the equations given in IEC 534-2. | |
| Applies to industrial-process control valves and provides the flow capacity test procedures for determining some of the variables used in the equations given in IEC 60534-2. | |
| Applies to installed dose ratemeters, warning assemblies and monitors, and covers equipment intended to measure air kerma, ambient dose equivalent, or other isotropic dose or exposure quantities due to X... | |
| Applies to linearly polarized aerials for domestic use, for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Specifies the conditions and the... | |
| Applies to linearly polarized receiving aerials for domestic use in the frequency range 30 MHz to 1 GHz. Ensures uniformity in the presentation of aerial performance specifications and provides a... | |
| Applies to loudspeakers and loudspeaker systems provided with a baffle or enclosure. Also applies to systems intended to be assembled by the user (so-called 'loudspeaker kits') provided that the instructions... | |
| Applies to magnetic tape recording and reproducing equipment, comprising the drive system for the tape (reel-to-reel, cassette or cartridge) and the recording and reproducing amplifiers. | |
| Applies to mixed supply track systems for connecting both class I and class III luminaires simultaneously, but in different track openings to the electrical supply, with two or more poles. | |
| Applies to multichannel amplitude analyzers with linear amplitude response used for acquisition, storage and processing of amplitude distribution characteristics. This type of equipment, used essentially in nuclear instrumentation, performs the... | |
| Applies to pneumatic and electric industrial-process controllers using analogue continuous input and output signals. Specifies uniform methods of test for evaluating the performance of such controllers. | |
| Applies to quality control and acceptance testing of oils. Two methods of analysis are given: infra-red spectrophotometry and adsorption chromatography. The contents of the corrigendum of July 1978 have been... | |
| Applies to quality control and acceptance testing of oils. Two methods of analysis are given: infra-red spectrophotometry and adsorption chromatography. | |
| Applies to sheets, one side of which is completely coated with a magnetic recording medium, for educational, audio-visual and other applications. Specifies sheet dimensions, shape and size of magnetic track... | |
| Applies to terms and definitions mainly in use in the field of educational or training equipment and systems. | |
| Applies to the classification of degrees of protection provided by enclosures for electrical equipment with a rated voltage not exceeding 72,5 kV. The contents of the corrigenda of January 2003,... | |
| Applies to the determination of whether or not ionizable soluble organic and inorganic materials are present by measuring the increase in volume conductivity of a liquid extract. The contents of... | |
| Applies to the determination of whether or not ionizable soluble organic and inorganic materials are present by measuring the increase in volume conductivity of a liquid extract. | |
| Applies to the interconnection and systems requirements for the control of automatic slide projectors with built-in triacs and low-voltage projector lamps supplied via insulating transformers. Ensures, for correct system function,... | |
| Applies to the types of connectors to be used for the interconnection of equipment in audiovisual systems and gives requirements for contact arrangement and contact designation for the connectors. Specifies... | |
| Assists the selection of suitable on-load tap-changers for use in conjunction with the tapped windings of transformers or reactors. This publication should be read in conjunction with IEC 60214 and... | |
| Characteristics of the 'parallel highway' for the CAMAC instrumentation and interface system described in IEC 60516. This highway provides for the high-speed transfer of data between CAMAC crates and computers... | |
| Classification. Class index system. Permissible errors for each class. Conditions for testing. Conditions for use. Methods of testing. Markings. Information to be supplied by the manufacturer. | |
| Code of practice for the design of in-core instrumentation for neutron fluence rate measurements in thermal neutron reactors designed for power production. | |
| Completes Clause 21. | |
| Concerns the determination of the thickness of the paper sheets. | |
| Concerns the test methods described in IEC 333. | |
| Contains graphical symbols to be used to identify controls and input, output and remote control connectors and terminals on equipment for use in education and training. | |
| Contains requirements for capacitor kraft paper: Type 2.1: Kraft capacitor paper, Type 2.2: Kraft capacitor paper, high reliability, Type 2.3: Kraft capacitor paper low loss, Type 2.4: Kraft capacitor paper,... | |
| Contains requirements for general purpose electrical paper as described in Table I of IEC Publication 60554-1. | |
| Contains test methods designed to ensure the conformity of the physical, mechanical and electrical properties of cellulosic papers. The contents of the corrigendum of October 1994 have been included in... | |
| Contains the manufacturing tolerances for both noble and base metal thermocouples manufactured in accordance with e.m.f. temperature relationships of Part 1 of the standard. The tolerance values are for a... | |
| Contains the requirements for electrolytic capacitor paper of the following types: -absorbent separator paper, long fibres; -short fibres; -non-absorbent paper. | |
| Contains the requirements for special papers which may be used for cables, transformers and conductor wrapping. | |
| Contains the requirements relating to the physical, chemical and electrical properties of two types of askarel for capacitors and four types of askarel for transformers. | |
| Contains the test methods designed to ensure the conformity of the physical, mechanical and electrical properties of cellulosic papers with the particular specifications given in IEC 554-3. | |
| Covers ageing assessment methods which can be applied to components based on polymeric materials (for example, cable insulation and jackets, elastomeric seals, polymeric coatings, gaiters) which are used in environments... | |
| Covers equations suitable for use in sizing industrial process control valves when the flowing media are compressible fluids. The equations are for use with gas or vapour and are not... | |
| Covers general requirements for the classification and marking of luminaires and for their mechanical and electrical construction, together with related tests. Is applicable to luminaires for use with tungsten filaments,... | |
| Covers nominal sizes between 20 mm and 400 mm. | |
| Deals with a general sizing equation for incompressible fluid flow under installed conditions. Factors are introduced which permit accurate sizing when choked conditions exist due to either cavitation or flashing. | |
| Deals with essential dimensions to ensure mechanical interchangeability recommended dimensions, wiring connections to contacts of plug and socket, and marking of contacts of plug and socket. The contents of the... | |
| Deals with essential dimensions to ensure mechanical interchangeability recommended dimensions, wiring connections to contacts of plug and socket, and marking of contacts of plug and socket. | |
| Deals with safety of electroheat installations with electron guns and applies to all electroheat applications with electron guns. May also be used for non-thermal applications with electron guns and equipment... | |
| Deals with terminology, climatic categories, ratings and characteristics, marking, test conditions and requirements for insulated and non-insulated types. | |
| Deals with the concept of inherent filtration of X-ray tube assemblies, its definition, methods of indication and its determination, and the statement of inherent filtration measured according to this standard. | |
| Deals with the general aspects to be considered in evaluating the effects of ionizing radiation on all types of organic insulating materials. It also provides, for X-rays, gamma rays, and... | |
| Deals with the performance and testing of area exposure meters intended to measure area exposure product to the patient during radiological medical examinations. | |
| Deals with the safety of electroheating installations with electron guns and is to be read in conjunction with IEC 60519-1. Applies also to the high-voltage source supplied to electron guns... | |
| Deals with the techniques for sampling free gases from gas- collecting relays and for sampling oil from oil-filled equipment such as power and instrument transformers, reactors, bushings, oil-filled cables and... | |
| Deals with the techniques for sampling free gases from gas-collecting relays and for sampling oil from oil-filled equipment such as power and instrument transformers, reactors, bushings, oil-filled cables and oil-filled... | |
| Defines equipment, methods and procedures for obtaining laboratory measurements of airborne sound-pressure levels radiated by control valves and/or associated piping configurations, including fixed restrictions, through which compressible fluids are passing. | |
| defines equipment, methods, and procedures for obtaining laboratory measurements of sound pressure levels radiated by control valves and/or associated piping configurations, including fixed restrictions, through which compressible fluids are passing. | |
| Defines general terms and terms concerning impedances, harmonics, voltage changes and flicker. | |
| Defines how to state typical control valve inherent flow characteristics and inherent rangeabilities. Also defines how to establish criteria for adherence to manufacturer's stated flow characteristics. | |
| Defines the concept of permanent filtration in X-ray tube assemblies for medical diagnosis and radiotherapy and describes a method for its determination. It contains requirements for statements of compliance for... | |
| Defines the electrical and mechanical characteristics of equipment which will provide for interchangeability of recording. The requirements given are related to 525 line-60 field and/or for 625 line-50 field systems. | |
| Defines the methods by which the sound levels of transformers, reactors and their associated cooling equipment shall be determined so that compliance with any specification requirements may be confirmed and... | |
| Defines the methods of inspection, the pressure and leak tests and performance tasks for valves with pressure ratings up to PN 100 (Class 600). | |
| Defines the timing relationships between the various recorded signals and specifies the time-code record flux level. Corrects Figure 5A. | |
| Defines ways for new microprocessor systems to perform binary floating point arithmetic in software, in hardware or in any combination of hardware and software. Note: - For the price of... | |
| Defines ways for new microprocessor systems to perform binary floating point arithmetic in software, in hardware or in any combination of hardware and software. Note: -For the price of this... | |
| Describes methods for the detection of ionizing radiation and for the direct and indirect measurement of field pattern and exposure rate of random incidental radiation emanating from high-voltage electronic tubes. | |
| Describes methods of measuring the specified properties of materials generally referred to as ferrites for application at microwave frequencies and is a guide for the drafting of specifications for general... | |
| Describes the electrical applications of askarels, the benefits and risks arising from their use as well as various aspects related to safety, disposal, packaging and labelling. | |
| Describes the test methods which are to be employed to test properties of used and unused askarels. | |
| Describes two test methods (constant tracking voltage and stepwise tracking voltage) for the evaluation of electrical insulating materials for use under severe ambient conditions and power frequencies (48 Hz to... | |
| Details a list of terms intended to be used in future IEC publications dealing with nuclear instrumentation. This terminology has been drawn from that of the IAEA. In a few... | |
| Details specific requirements for luminaires for use with tungsten filament, fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V for use in clinical areas in which... | |
| Dimensions of the standard plug-in unit and rack-mounting unit; connector dimensions and pin arrangements. See also IEC 60482. | |
| dissolved gases Deals with the techniques for sampling free gases from gas- collecting relays and for sampling oil from oil-filled equipment such as power and instrument transformers, reactors, bushings, oil-filled... | |
| Does not apply to the types of control valves where radioactive service, fire safety testing, or hazardous service conditions are encountered. Is applicable to valves with pressure ratings not exceeding... | |
| Establishes a common vocabulary for terms and definitions for determining the functions and characteristics of brush-holders. Covers arrangements of brushes and boxes, pressure systems and characteristics of construction. Contains illustrations... | |
| establishes a method to predict the noise generated in a control valve by liquid flow and the resulting noise level measured downstream of the valve and outside of the pipe. | |
| Establishes a series of seat leakage classes for application to specific designs of control valves and defines the test procedures. | |
| Establishes a set of reference tables for the seven most commonly used types of commercially available thermocouples, giving both electromotive force as a function of temperature and temperature as a... | |
| Establishes a theoretical method to predict the external sound-pressure level generated in a control valve by the flow of compressible fluids. Applies to the following single-stage valves: globe (single and... | |
| Establishes procedures for the projection and playback of automatic cue tone operated tape/slide and filmstrip sequences. In particular, attention is given to ensuring synchronization and reliable magazine operation and to... | |
| Establishes requirements for a digital counter used on instructional audio-visual cassette recorders and players utilizing the co-planar magnetic tape cassettes specified in IEC 60094-7. | |
| Establishes suitable procedures for commissioning, operating and maintaining hydraulic turbines and associated equipment. Applies to impulse and reaction turbines of all types, and especially to large turbines directly coupled to... | |
| Establishes the minimum requirements for linear and equalizing preamplifiers, power amplifiers and integrated amplifiers, primarily intended for high-quality reproducing systems for home use. | |
| Extends the scope of IEC 60574-10, by recommending procedures for the combined operation of a pair of slide projectors controlled by a recording on magnetic tape cassettes. Ensures the compatibility... | |
| Gives a complete list of all parts of this standard. Specifies atmospheric conditions for measurements and mechanical checks, frequencies of measurements, scales for graphical presentation of data and requirements for... | |
| Gives a new tolerance table. | |
| Gives definitions and general requirements, including a designation system and lists of thicknesses. The contents of the corrigendum of March 1979 have been included in this copy. | |
| Gives definitions and general requirements, including a designation system and lists of thicknesses. | |
| Gives equations for predicting the flow of compressible and incompressible fluids through multistage control valves. Is based on standard hydrodynamic equations for Newtonian incompressible fluids. Is applicable only to those... | |
| Gives general conditions of measurements and requirements for interconnection, safety and published data. | |
| Gives information to serve as a guide for the future design of toroids (ring cores) of rectangular cross-section, made of magnetic oxides or iron powder, for pulse and broadband transformers. | |
| Gives performance requirements for FM radio tuner units, designed for the reception of frequency modulated sound broadcast emissions and primarily intended for high-quality reproducing systems for home use. Receivers (tuner/amplifiers)... | |
| Gives requirements for stoppers. | |
| Gives the minimum requirements applicable to combination equipment, for high-quality reproducing systems primarily intended for home use. Combination equipment can be distinguished as follows: a) A combination of separate units... | |
| Gives the overall lengths of following types: segmental ball, eccentric rotary plug, and barstock globe; wafer butterfly valves are excluded. | |
| IEC 60519-4:2013 provides particular safety requirements for electric arc furnace installations and its operating and maintenance personnel. These safety provisions concern the protection of persons and the environment against dangers... | |
| IEC 60519-4:2021 provides particular safety requirements for arc furnace installations. This document deals with the significant hazards, hazardous situations or hazardous events relevant to industrial arc furnace installations, as listed... | |
| IEC 60519-6:2011 is applicable to equipment using microwave energy alone or in combination with other kinds of energy for industrial heating of materials. This part is applicable to industrial microwave... | |
| IEC 60519-6:2022 is applicable to equipment using high frequency or microwave energy alone or in combination with other kinds of energy for industrial heating and processing of materials. It is... | |
| IEC 60519-8:2020 specifies particular safety requirements for electroslag remelting equipment and installations. This document specifies safety requirements applicable to mainly electroheating installations for remelting and, in some cases, for refining... | |
| IEC 60522-1:2020 applies to X-RAY TUBE ASSEMBLIES and to FILTERING MATERIAL, in medical diagnostic applications up to a HIGH VOLTAGE of 150 kV. For HIGH VOLTAGES greater than 50 kV,... | |
| IEC 60524:1975+AMD1:1981 CSV is applicable to d.c. resistive volt ratio boxes with fixed ratios having a ratio input voltage up to 1.5 kV and a class index of 0.1 or... | |
| IEC 60529:1989 Applies to the classification of degrees of protection provided by enclosures for electrical equipment with a rated voltage not exceeding 72,5 kV. | |
| IEC 60529:1989+A1:1999+A 2:2013 Applies to the classification of degrees of protection provided by enclosures for electrical equipment with a rated voltage not exceeding 72,5 kV. The contents of the corrigenda... | |
| IEC 60532:2010 applies to installed dose rate meters, warning assemblies and monitors that are used to prevent or mitigate a minor radioactive release, or minor degradation of fuel, within the... | |
| IEC 60533:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60533:2015(E) specifies minimum requirements for emission, immunity and performance criteria regarding electromagnetic compatibility (EMC) of electrical and electronic equipment for ships with metallic hull. This International Standard assists in... | |
| IEC 60534-1:2023 applies to all types of industrial-process control valves (hereinafter referred to as control valves). This document establishes a partial basic terminology list and provides guidance on the use... | |
| IEC 60534-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60534-2-1:2011 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard hydrodynamic equations for Newtonian incompressible... | |
| IEC 60534-2-3:2015 is applicable to industrial-process control valves and provides the flow capacity test procedures for determining the following variables used in the equations given in IEC 60534-2-1: a) flow... | |
| IEC 60534-2-4:2009 applies to all types of industrial-process control valves. It defines how to state typical control valve inherent flow characteristics and inherent rangeabilities. It also defines how to establish... | |
| IEC 60534-3-1:2019 specifies face-to-face (FTF) and centre-to-face (CTF) dimensions for given nominal sizes and pressure ratings of flanged, two-way, globe-type, straight pattern and angle pattern control valves This second edition... | |
| IEC 60534-4:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60534-4:2021 specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of IEC 60534. This document is applicable to valves... | |
| IEC 60534-7:2010 provides a list of requirements that are necessary for the procurement of the majority of control valves for process systems. The list is arranged to assist the specification... | |
| IEC 60534-8-2:2011 includes the method for measuring the sound pressure level due to liquid flow through a control valve and the method for determining the characteristic increase of noise due... | |
| IEC 60534-8-3:2010 establishes a theoretical method to predict the external sound-pressure level generated in a control valve and within adjacent pipe expanders by the flow of compressible fluids. This method... | |
| IEC 60534-8-4:2015 establishes a method to predict the noise generated in a control valve by liquid flow and the resulting noise level measured downstream of the valve and outside of... | |
| IEC 60539-1:2008 is applicable to directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. It establishes standard terms, inspection procedures and methods of... | |
| IEC 60539-1:2016 is applicable to directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. It establishes standard terms, inspection procedures and methods of... | |
| IEC 60539-1:2022 is applicable to directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. It establishes standard terms, inspection procedures and methods of... | |
| IEC 60539-2:2003 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors have metallized connecting pads or... | |
| IEC 60539-2:2003+A1:2010 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors have metallized connecting pads or... | |
| IEC 60539-2:2019 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors have metallized connecting pads or... | |
| IEC 60539-2:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60544-1:2013 deals broadly with the aspects to be considered in evaluating the effects of ionizing radiation on all types of organic insulating materials. It also provides, for X-rays, gamma-rays,... | |
| IEC 60544-2:2012 specifies the controls maintained over the exposure conditions during and after the irradiation of insulating materials with ionizing radiation prior to the determination of radiation-induced changes in physical... | |
| IEC 60544-5:2011 covers ageing assessment methods which can be applied to components based on polymeric materials (e.g. cable insulation and jackets, elastomeric seals, polymeric coatings, gaiters) which are used in... | |
| IEC 60544-5:2022 covers ageing assessment methods which can be applied to components based on polymeric materials (e.g. cable insulation and jackets, elastomeric seals, polymeric coatings, gaiters) which are used in... | |
| IEC 60544-5:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60546-1:2010 is intended to specify uniform methods of test for evaluating the performance of industrial-process PID controllers with analogue input and output signals. The test conditions specified in this... | |
| IEC 60546-2:2010 applies to pneumatic and electrical industrial-process controllers using analogue signals which are in accordance with IEC 60381-1 and IEC 60381-2. The provisions of this standard are applicable in... | |
| IEC 60549:2013 applies to external fuses used with high-voltage capacitors according to IEC 60871-1, Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part... | |
| IEC 60556:2006 describes methods of measuring the properties used to specify polycrystalline microwave ferrites in accordance with IEC 60392 and for general use in ferrite technology. These measuring methods are... | |
| IEC 60556:2006+A1:2016 describes methods of measuring the properties used to specify polycrystalline microwave ferrites in accordance with IEC 60392 and for general use in ferrite technology. These measuring methods are... | |
| IEC 60565-1:2020 specifies methods and procedures for free-field calibration of hydrophones, as well as individual electroacoustic transducers that can be used as hydrophones (receivers) and/or projectors (source transducers). Two general... | |
| IEC 60565-2:2019 specifies the methods for low frequency pressure calibration of hydrophones at frequencies from 0,01 Hz to several kilohertz depending on calibration method. IEC 60565-2:2019, together with IEC 60565-1,... | |
| IEC 60567:2011 deals with the techniques for sampling free gases from gas-collecting relays from power transformers. Three methods of sampling free gases are described. The techniques described take account, on... | |
| IEC 60567:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60567:2023 deals with the techniques for sampling free gases from gas-collecting relays from power transformers. Three methods of sampling free gases are described. The techniques for sampling oil from... | |
| IEC 60570:2003+A1:2017 applies to track systems for ordinary interior use with two or more poles and with provision for earthing (Class 1), with a rated voltage not exceeding 440 V... | |
| IEC 60570:2003+A1:2017+A 2:2019 applies to track systems for ordinary interior use with two or more poles and with provision for earthing (Class 1), with a rated voltage not exceeding 440... | |
| IEC 60571:2012 covers the conditions of operation, design, construction, and testing of electronic equipment, as well as basic hardware and software requirements considered necessary for competent, reliable equipment. Applies to... | |
| IEC 60580:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60580:2019 specifies the performance and testing of Dose Area Product Meters intended to measure Dose Area Product and/or Dose Area Product Rate to which the Patient is exposed during... | |
| IEC 60584-1:2013 specifies reference functions and tolerances for letter-designated thermocouples (Types R, S, B, J, T, E, K, N, C and A). Temperatures are expressed in degrees Celsius based on... | |
| IEC 60584-3:2021 It is necessary for thermocouple temperature measurement that the electro-motive force (abbreviated as e.m.f. hereafter) of the thermocouple circuit is precisely measured by a measuring instrument. A thermocouple... | |
| IEC 60587:2007 describes two test methods for the evaluation of electrical insulating materials for use under severe ambient conditions at power frequencies (45 Hz to 65 Hz) by measurement of... | |
| IEC 60587:2022 describes two test methods for the evaluation of electrical insulating materials for use under severe ambient conditions at power frequencies (45 Hz to 65 Hz) by the evaluation... | |
| IEC 60598-1:2008 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. The requirements and related tests of this standard cover:... | |
| IEC 60598-1:2014 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. The requirements and related tests of this standard cover:... | |
| IEC 60598-1:2014+A1:2017 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. The requirements and related tests of this standard cover:... | |
| IEC 60598-1:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60598-1:2020 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. The requirements and related tests of this document cover:... | |
| IEC 60598-1:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60598-1:2024 specifies general safety requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. Requirements for semi-luminaires are included in this document. | |
| IEC 60598-2-11:2013 specifies requirements for household aquarium luminaires incorporating electric light sources on supply voltages not exceeding 1 000 V. This second edition cancels and replaces the first edition published... | |
| IEC 60598-2-11:2013+AMD1 :2022 CSV specifies requirements for household aquarium luminaires incorporating electric light sources on supply voltages not exceeding 1 000 V. This second edition cancels and replaces the first... | |
| IEC 60598-2-12:2013 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. This second edition cancels and... | |
| IEC 60598-2-13:2006+A1:2 011 specifies requirements for ground recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V, for indoor or outdoor use, e.g. in... | |
| IEC 60598-2-13:2006+A1:2 011+A2:2016 specifies requirements for ground recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V, for indoor or outdoor use, e.g. in... | |
| IEC 60598-2-14:2009 applies to luminaires for cold cathode tubular discharge lamps and similar equipment, operating on a no-load rated output voltage over 1 000 V but not exceeding 10 000... | |
| IEC 60598-2-17:2017 specifies requirements for stage, television, film and photographic studio luminaires (including spot and floodlighting projectors) for use outdoors and indoors, with electric light sources on supply voltages not... | |
| IEC 60598-2-18:2022 specifies requirements for fixed luminaires intended for use in water, or in contact with water, in, for example, the basins of swimming pools, fountains, paddling pools, and garden... | |
| IEC 60598-2-1:2020 specifies requirements for fixed general purpose luminaires for use with electric light sources on supply voltages not exceeding 1 000 V. This second edition cancels and replaces the... | |
| IEC 60598-2-20:2010 specifies requirements for lighting chains fitted with series- or parallel- or a combination of series/parallel-conn ected incandescent lamps for use either indoors or outdoors on supply voltages not... | |
| IEC 60598-2-20:2014 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply voltages not exceeding... | |
| IEC 60598-2-20:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60598-2-20:2022 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply voltages not exceeding... | |
| IEC 60598-2-21:2014 specifies requirements for rope lights (sealed lighting chains) fitted with non-replaceable series- or parallel- or a combination of series/parallel-conn ected light sources for use either indoors or outdoors... | |
| IEC 60598-2-22.Ed 3.2:2008 specifies requirements for emergency lighting luminaires for use with electrical light sources on emergency power supplies not exceeding 1 000 V. This consolidated version consists of the... | |
| IEC 60598-2-22:2014 specifies requirements for emergency luminaires for use with electrical lamps on emergency power supplies not exceeding 1 000 V. This fourth edition cancels and replaces the third edition... | |
| IEC 60598-2-22:2014+A1:2 017 specifies requirements for emergency luminaires for use with electrical lamps on emergency power supplies not exceeding 1 000 V. This fourth edition cancels and replaces the third... | |
| IEC 60598-2-22:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60598-2-22:2021 specifies requirements for emergency luminaires for use with electrical lamps on emergency power supplies not exceeding 1 000 V. This fifth edition cancels and replaces the fourth edition... | |
| IEC 60598-2-23:2020 specifies requirements for extra-low-voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires, being connected in... | |
| IEC 60598-2-24:2013 series specifies requirements for luminaires intended for use where the necessity of limited temperature on the outer surface exists, due to the risk of thermal effects, combustion or... | |
| IEC 60598-2-2:2011 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. This section does not apply to air-handling or liquid-cooled... | |
| IEC 60598-2-2:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC... | |
| IEC 60598-2-2:2023 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for recessed air-handling luminaires for... | |
| IEC 60598-2-3:2002+A1:20 11 specifies requirements for: - luminaires for road, street lighting and other public outdoor lighting applications; - tunnel lighting; - column-integrated luminaires with a minimum total height above... | |
| IEC 60598-2-4:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy... | |
| IEC 60598-2-4:2017 specifies requirements for portable general purpose luminaires for indoor and/or outdoor use (e.g. garden use), other than handlamps, designed to be used with or incorporating electrical light sources... | |
| IEC 60598-2-5:2015 specifies requirements for floodlights for use with electrical light sources on supply voltages not exceeding 1 000 V. This third edition cancels and replaces the second edition published... | |
| Includes equations for predicting the fow of compressible and incompressible fluids through control valves. Not intended for use when non-Newtonian fluids, fluid mixtures, slurries, or liquid-solid conveyance systems are encoutnererd. | |
| Incorporates Amendment 1:1987. | |
| Incorporates Amendment No. 1 (1987). | |
| Incorporates Amendment No. 1 (1988). | |
| Intended to permit a variety of positioning devices, which respond to a linear motion, to be mounted on the actuator of a control valve, either directly or by employing an... | |
| Intended to permit a variety of positioning devices, which respond to a rotary motion, to be mounted on the actuator of a control valve, either directly or by employing an... | |
| IS 02 Interpretation of subclause 20.6.7, IEC 60598-2-20: 1996 Second edition, Luminaires Part 2-20: Particular requirements - Lighting chains | |
| IS 03 Interpretation of subclause 20.10.1, IEC 60598-2-20: 1996 Second edition, Luminaires Part 2-20: Particular requirements - Lighting chains | |
| IS 1 Interpretation Sheet of clause 1.2.23 of IEC 60598-1: 2003 | |
| Is applicable to electroheat installations such as furnaces for direct arc heating (direct arc furnaces, submerged arc furnaces, ladle arc heating furnaces) and furnaces for indirect arc heating. The contents... | |
| Is applicable to industrial high-frequency dielectric heating installations for the purpose of thermal applications such as melting, drying, welding, insect extermination and gluing of partially or non-conductive materials (plastics, wood,... | |
| It defines the testing and reporting of the step response of control valves that are used in throttling closed-loop control applications. A control valve consists of the complete, ready-to-use assembly... | |
| It specifies manufacturing tolerances for extension and compensating cables (other than mineral insulated cables) provided directly to users of industrial processes. These tolerances are determined with respect to the e.m.f.-temperature... | |
| Lays down minimum performance requirements for headphones and earphones primarily intended for high-quality reproducing systems for home use. Applies to headphones and earphones with devices, if any, such as preamplifiers,... | |
| Lays down requirements for the track configuration on the compact cassette for language laboratory, language trainer, tape-slide synchronization systems or other similar applications. Specifies frequencies and durations of cue tones. | |
| Lays down the minimum performance requirements for the high fidelity sound output of television tuners with or without vision reception facilities, designed for the reception of television emissions according to... | |
| Lays down the minimum requirements for microphones intended for high-quality reproducing systems for home use. | |
| Lays down the standard dimensions of test tubes to be used for radioactivity measurements. | |
| Permits a variety of positioning devices which respond to a linear motion to be mounted on the actuator of a control valve, either directly or by employing an intermediate mounting... | |
| Permits designers and operators of industrial-process plants to determine the noise generated by hydrodynamic flow through control valves. The sound power emitted into the pipe as well as the airborne... | |
| Provides a classification system that serves as a guide for the selection and indexing of insulating materials intended to serve in the radiation environment of nuclear reactor facilities, reactor fuel-processing... | |
| Provides a guide for the selection and indexing of insulating materials to serve in the radiation environment of nuclear reactor facilities, reactor fuel-processing facilities, irradiation facilities particle accelerators, and X-ray... | |
| Provides a list of requirements that are normally necessary for the procurement of the majority of control valves for process systems. Includes a standardized presentation of data as a basis... | |
| Provides a method for measuring the sound-pressure level due to liquid flow through a control valve, and the characteristic increase in noise due to cavitation. | |
| Provides guidance for the design of in-core instrumentation for neutron fluence rate measurements in thermal neutron reactors designed for power production. Applies to on-line in-core neutron detectors, together with associated... | |
| Provides technical guidance for inspection and routine testing of controllers, for instance, as acceptance tests or after repair. | |
| Serves as a guide for the application of IEC 581 to electroacoustic systems for use in vehicles. | |
| Sets out a code of practice for sampling and browsing information related to moving pictures and the accompanying sound track from any form of recording (for example, film, video tape... | |
| specfies requirements for recessed luminaires for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltage not exceeding 1000 V. This consolidated version consists of the second... | |
| specfies requirements for recessed luminaires for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltage not exceeding 1000 V. | |
| Special definitions: methods and procedures of measurement for essential characteristics; methods of measurement of the most common forms of errors due to the instrument; rules for listing the characteristic; marking. | |
| Specifies end-to-end dimensions for given nominal sizes and pressure ratings of buttweld, two-way, global-type, straigth pattern control valves for nominal sizes DN 15 through DN 450. Aids users in their... | |
| Specifies face-to-face (FTF) and centre-to-face (CTF) dimensions for given nominal sizes and pressure ratings of flanged, two-way, globe-type, straight pattern and angle pattern control valves. | |
| Specifies limits of voltage fluctuations which may be produced by an individual appliance, when tested under specified conditions and methods of test and calculation (these requirements should not be confused... | |
| Specifies mandatory and supplementary markings of control valves. Some mandatory marking may be inappropriate for some valves of very special design. Mandatory markings shall be located in such a way... | |
| specifies mandatory and supplementary markings of control valves. Some mandatory markings may be inappropriate for some valves of special design, and some supplementary markings may be appropriate only to specific... | |
| Specifies manufacturing tolerances and method of identification for extension and compensating cables other than mineral insulated cables. | |
| Specifies methods for calibration of hydrophones or reversible transducers when used as a hydrophone, particularly in the frequency range from 0,01 Hz to 1 MHz. Rules for the presentation of... | |
| Specifies methods for the measurement of the sensitivity of hydrophones, particularly in the frequency range from 1 Hz to 1 MHz and establishes rules for the presentation of the calibration... | |
| Specifies minimum requirements for emission, immunity and performance criteria regarding electromagnetic compatibility (EMC) of electrical and electronic equipment for ships. It assists in meeting the requirements of IMO resolution A.813. | |
| Specifies procedure for comparison of the acoustical performance of various types of household or similar sound radio receivers. Gives requirements for programme, the test room, number and qualification of members... | |
| Specifies procedure for determining the image quality of television receivers by subjective viewing tests. Gives requirements for programmes, the test room and viewing conditions, number and qualification of panellists and... | |
| Specifies requirements for emergency lighting luminaires for use with tungsten filament fluorescent and other discharge lamps on energency power supplies not exceeding 1 000 V. This consolidated version consists of... | |
| Specifies requirements for emergency lighting luminaires for use with tungsten filament fluorescent and other discharge lamps on energency power supplies not exceeding 1 000 V. | |
| Specifies requirements for extra low voltage systems for filament lamps intended for ordinary use on supply voltages not exceeding 1 000 V. The luminaires, being connected in parallel, are supplied... | |
| Specifies requirements for fixed general purpose luminaires for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. | |
| Specifies requirements for fixed luminaires intended for use in water, or in contact with water, for example in swimming pools, fountains, paddling pools, and garden pools, and for use with... | |
| Specifies requirements for floodlights for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. The contents of the interpretation sheet of... | |
| Specifies requirements for floodlights for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. | |
| Specifies requirements for lighting chains fitted with series or parallel connected incandescent lamps for use indoors or outdoors on supply voltages not exceeding 250 V. The contents of the interpretation... | |
| Specifies requirements for lighting chains fitted with series or parallel connected incandescent lamps for use indoors or outdoors on supply voltages not exceeding 250 V. | |
| Specifies requirements for luminaires for road and street lighting, for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. The contents... | |
| Specifies requirements for luminaires for road and street lighting, for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. | |
| Specifies requirements for luminaires intended for use where the necessity of limited temperature on the outer surface exists, due to the risk of combustible dust accumulating on the luminaires, but... | |
| Specifies requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: - 1 000 V for class I and class II luminaires and... | |
| Specifies requirements for microphone system, tape recorder, filters, attenuators and analyzers. Establishes procedure for data acquisition and calibration and checking of system. This standard should be used in conjunction with... | |
| Specifies requirements for portable child-appealing luminaires for use with tungsten filament lamps on supply voltages not exceeding 24 V (SELV). | |
| Specifies requirements for portable general purpose luminaires, other than handlamps, for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 250 V. | |
| Specifies requirements for portable pedestal luminaires for use in places such as gardens and for portable luminaires for use in places such as flower beds, for use with tungsten filament,... | |
| Specifies requirements for stage, television and film studio luminaires (including spot and floodlighting projectors), for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding... | |
| Specifies safety requirements applicable to arc plasma heating installations using hand-operated torches or mechanically-operate d torches, for example for welding, cutting or spraying. | |
| Specifies safety requirements for air-handling luminaires for use with a ventilation space (plenum), for use with tubular fluorescent lamps on supply voltages not exceeding 1 000 V. | |
| Specifies the conditions and methods of measurement of electrical performance parameters of aerials for the reception of sound and television broadcasting. This publication supersedes IEC 138 (1962). | |
| Specifies the controls which shall be maintained over the exposure conditions during and following the irradiation of insulating materials with ionizing radiation prior to the determination of radiation-induced changes in... | |
| Specifies the essential electrical and mechanical properties of aerials for the reception of sound and television broadcasting. Gives terminology specific to these types of aerials. | |
| Specifies the information to be displayed and the location of that information on the labels of pre-recorded compact audio cassettes used for educational or training purposes. | |
| Specifies the minimum requirements for recordings on the leaders and trailers of video recordings to assist users to adjust equipment for optimum performance prior to the start of recorded programme... | |
| Specifies the performance and testing of dose area product meters with ionization chambers intended to measure dose area product and/or dose area product rate to which the patient is exposed... | |
| Specifies the requirements and methods of test of air circulator and air blast cooling fans, oscillating and non-oscillating, and their associated regulators intended for use on single-phase a.c. circuits and... | |
| specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of IEC 60534.is applicable to valves with pressure ratings not exceeding... | |
| Specifies the rules applicable to electronic equipment defined in the scope of IEC 571-1 relative to: choice of components: use of Programmable Electronic Systems; reliability of Electronic Systems. Safety circuits,... | |
| Specifies, for hydrophones, a calibration method with a pistonphone, between 1 Hz and 50 Hz, and a calibration method with a vibrating column, between 10 Hz and 3 kHz. | |
|
Luminaires. Part 2: Particular requirements. Section Twenty: Lighting chains. -- IEC 60598-2-20:1982
|
Standard |
| States preferred electrical values for the correct interconnection in audiovisual systems. In this context, 'correct interconnection' does not necessarily imply maximum power transfer. | |
| Supplement dealing with Type N nickel-chromium-sili con/ nickel-silicon thermocouples. | |
| The contents of the corrigendum of December 1980 have been included in this copy. | |
| The contents of the corrigendum of January 2019 have been included in this copy. | |
| The method described uses the change of electrical characteristics of askarels to eliminate those materials which are not suitable owing to their contaminating effect on the askarels. | |
| The method described uses the changes of electrical and/or chemical characteristics of askarels, as well as various physical tests on materials exposed to askarels, in order to eliminate those materials... | |
| The purpose of IEC 60545:2021 is to establish, in a general way, suitable procedures for commissioning and operation of hydraulic machines and associated equipment, and to indicate how such machines... | |
| The purpose of this guide is to assist the power equipment operator in evaluating askarels in transformers, reactors and accessory equipment operated at power frequencies and in his efforts to... | |
| This amendment 1 is incorporated in Amendment 2:1990. | |
| This Part 1 of International Standard IEC 60598 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. The requirements and... | |
| This Part 2 of IEC 60598 specifies requirements for ground recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V, for indoor or outdoor... | |
| This part of IEC 60598 specifies requirements for household aquarium luminaires for use with tungsten filament, tubular fluorescent or other discharge lamps on supply voltages not exceeding 1 000V. | |
| This part of IEC 60598 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. It is... | |
| This standard applies to track systems for ordinary interior use with two or more poles and with provision for earthing (Class 1), with a rated voltage not exceeding 440 V... | |
| Uniform requirements regarding performance and testing, guide for co-ordination of fuse and disconnector protection and test procedures for the disconnecting test on internal fuses. Note: - Applies to: internal fuses... | |
| Uniform requirements regarding performance and testing, guide for co-ordination of fuse protection and test procedures for the disconnecting test on internal fuses. Note: - Applies to internal fuses used to... | |
| Uniform requirements regarding performance testing, guide for co-ordination of fuse and disconnector protection and test procedures for the disconnecting test on internal fuses. Note:- This standard applies to internal fuses... |
| << Prev | Next >> |