IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 63
Product Name Notes
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60079-0:2017 RLV IEC 60079-1:2014 RLV IEC 60079-2:2014 RLV IEC 60079-5:2015+AMD1:20 22 CSV IEC 60079-6:2015+AMD1:20...
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60086-1:2021 RLV IEC 60086-2:2021 IEC 60086-3:2021 RLV IEC 60086-4:2019 RLV IEC 60086-5:2021 RLV IEC...
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 60092-101:2018 IEC 60092-201:2019 IEC 60092-202:2016 RLV IEC 60092-301:1980 IEC 60092-301:1980/AMD1: 1994 IEC 60092-301:1980/AMD2: 1995...
amended with supplement A
Applicable to primary batteries based on standardized electrochemical systems, it specifies the physical dimensions, the discharge test conditions, and the discharge performance requirements.
Applies to a magnetic tape cartridge system for professional use. Provides for either one programme track and one cue track for monophonic programmes or for two programme tracks and one...
Applies to a time code according to IEC 60461, located on a track between two audio tracks of a 6.3 mm wide professional twin track magnetic tape. Describes an address...
Applies to accumulator (storage) batteries in permanent installations. Does not apply to portable batteries.
Applies to all transformers used for power lighting and static convertors and, where appropriate, starting transformers, static balancers, saturable reactors and transductors.
Applies to cables for the interconnection of instrumentation and communication equipment including telephone equipment whose proper functioning is necessary for the safety of the ship.
Applies to cassette recording and reproducing systems. Gives mechanical requirements and dimensions, including track allocation. Should be used in conjunction with IEC 60094-1. Supersedes IEC 60094A.
Applies to electric propulsion machinery and plant. Deals with the specifications, installation and testing of: propulsion motors; propulsion generators and their prime movers; electrical coupling; associated semiconductor convertors; excitation systems;
Applies to fixed or portable luminaires for illumination, navigation lights and other lights used for navigation in channels, harbours, etc. Also applies to accessories associated with the wiring and current-consuming...
Applies to lead-acid accumulator batteries with a rated voltage of 6 V or 12 V, used primarily as a source of starting and ignition current for internal combustion engines and...
Applies to lead-acid batteries used for starting, lighting and igniting of heavy trucks.
Applies to lead-acid batteries used for starting, lighting and ignition of passenger automobiles and light commercial vehicles with a nominal voltage of 12 V fastened to the vehicles by means...
Applies to magnetic sound recording with eight track endless loop cartridges for both stereo and four channel sound.
Applies to non-perforated magnetic tape used for professional and domestic analogue sound recording and reproduction. Lists and defines the characteristics, methods of measurement and equipment necessary to determine the electrical...
Applies to non-perforated magnetic tape used for professional and domestic analogue sound recording and reproduction. Lists and defines the methods of measurement and equipment necessary to determine the mechanical characteristics...
Applies to primary cells and batteries on any electrochemical system. Specifies nomenclature, dimensions, terminals, marking, test conditions and service output requirements for each battery.
Applies to recording and reproducing equipment for sound on magnetic tape (reel-to-reel, cassette and cartridge) for both professional and domestic applications. Lists and defines parameters affecting the performance of recording...
Applies to reel-to-reel tape systems. Should be used with IEC 60094-1. Gives requirements for reels and hubs as well as allocation of tracks.
Applies to shipboard cables for control and similar circuits not susceptible to interference, for example pilot lamp circuits, alarm circuit, etc. The rated voltage should be 250 V a.c. or...
Applies to shipboard cables with extruded solid insulation, having a voltage rating of 0.6/1 kV and intended for fixed installations.
Applies to static convertors using semiconductor rectifying elements, such as diodes, reverse blocking triode thyristors, etc. Applies to a.c./d.c., d.c./a.c., d.c./d.c. and a.c./a.c. conversions.
Applies to switchgear and controlgear assemblies and components with rated voltages up to and including 1 kV a.c. or 1.2 kV d.c.
Applies to the dimensional, mechanical and electrical requirements for non-perforated blank and pre-recorded magnetic tape and for the associated recording and reproducing systems such as reel-to-reel, cassette and cartridge. Gives...
Applies to the installation of electrical equipment in ships and its testing.
Applies to two-pin polarized and three-pin plugs for hearing aids. Gives dimensions and tolerances to ensure interchangeability.
Applies, unless otherwise indicated, to all types of mobile offshore platforms and vessels used in drilling for oil or gas and states general requirements.
Cancels and replaces IEC 60092-3 except chapter X Specifes the test requirements for mechanical and particular characteristics of sheathing materials intended to be used in shipboard power and telecommunication cables.
Concerns rotating electrical machines rated at 750 W or more and excitation machines. Includes relevant requirements for prime-movers' driving generators.
Contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder filling "q", intended for use...
Contains specification sheets for three groups of plugs and socket-outlets for domestic and similar general use: Group A: American National Standards Institute (ANSI) Group B: British Standards Institution (BSI) Group...
Contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in explosive atmospheres in...
Contains the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components in the type of protection powder filing "q", intended for...
Contains the specific requirements for the design, selection and erection of electrical installations in explosive gas atmospheres.
Covers factors directly related to the inspection and maintenance of electrical installations within hazardous areas only. This publication has the status of a technical report.
Deals with heating and cooking appliances used in ships.
Deals with the design, construction, installation and testing of electrical and electronic equipment used for control and instrumentation on ships.
Defines an address code to be recorded on commercial cassette tape records and compact cassettes. When used with suitable reproducing equipment, automatic selection of the recorded items and subsequent reproduction...
Defines international specifications for several groups of batteries according to the general type of application and the climatic conditions. The contents of the corrigendum of April 1990 have been included...
Describes a test to determine the ignition temperature of a vapour or chemically pure gas in air at atmospheric pressure.
Describes how to select the various protective devices in order to ensure the continuity of supply (at least continuity of service) and the elimination of the effects of faults in...
Describes recognized thermal classes for the insulation of electrotechnical products. Considers the thermal evaluation of insulation materials and systems, their interrelationship and the influence of service conditions. Defines the responsibility...
Establishes requirements for judging the electrical, mechanical and climatic properties of capacitors; describes test methods and gives recommendations for standard dimensions and classification into categories according to their ability to...
Gives a list of established ignition temperatures.
Gives a method of measuring the maximum experimental safe gaps for gas or vapour-air mixtures under normal conditions of temperature and pressure to permit the selection of the appropriate group...
Gives basic requirements for the choice and installation of cables for voltages up to and including 1 000 V. Cancel and replaces chapter XI of IEC 60092-3.
Gives basic requirements for the choice and installation of cables for voltages up to and including 1 000 V. Cancel and replaces chapter XI of IEC 92-3.
Gives definitions and general requirements common to all apparatus and installations in ships. The contents of the corrigendum of November 1996 have been included in this copy. This consolidated version...
Gives definitions and general requirements common to all apparatus and installations in ships.
Gives general specific conditions for four types of tankers: Type A - Oil tankers for the carriage in bulk of oil cargoes having a flash-point (closed test) not exceeding 60°C;
Gives guidance on the application of international standards in assigning a thermal class to electrical insulating materials (EIM) or simple combinations of such materials (IEC 60216-1), to electrical insulation systems...
Gives guidance on the design, construction and use of electrical apparatus in explosive gas atmospheres in which: 1) a protective gas (air or inert gas), maintained at a pressure above...
Gives guidance on the design, construction and use of electrical apparatus in explosive gas atmospheres in which: 1.a protective gas (air or inert gas), maintained at a pressure above that...
Gives guidance on the design, selection and erection of electrical installations in areas where explosive gas atmospheres could occur. Applies to all permanent electrical installations within the scope of IEC...
Gives instructions, principally of a technical nature, on the repair, overhaul, reclamation and modification of a certified apparatus designed for use in potentially explosive atmospheres (other than mining applications or...
Gives requirements for electrical apparatus or their parts, which are to be made safe by oil-immersion in the sense that flammable gases or vapours above the oil or outside the...
Gives requirements for shipboard flexible coaxial cables, the main application being the interconnection of radio and radar equipment.
Gives requirements for the design, construction, testing and marking of electrical apparatus, with a rated value of supply voltage not exceeding 11 kV r.m.s. a.c. or d.c., with type of...
Gives technical requirements for tubular fluorescent lamps with preheated cathodes for general lighting service, operated with or without a starter from a.c. mains, also describes tests for the lamps with...
Gives test procedures and calculations for the determination of volume and surface resistivity. Establishes recommendations for: values of voltage and time of application; nature and geometry of electrodes temperature and...
Gives the constructional requirements of cables and test methods for checking their conformity. It has to be read in conjunction with IEC 60092-350
Gives the main system design features of electrical installations in ships.
Gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection encapsulation "m". Only applies for...
IEC 60079-13:2010 gives requirements for the design, construction, assessment and testing and marking of rooms protected by pressurization in: - a room located in an explosive gas atmosphere or explosive...
IEC 60079-13:2017 gives requirements for the design, construction, assessment, verification and marking of rooms used to protect internal equipment: – located in a Zone 1 or Zone 2 or Zone...
IEC 60079-14:2013 contains the specific requirements for the design, selection, erection and initial inspection of electrical installations in, or associated with, explosive atmospheres. Where the equipment is required to meet...
IEC 60079-15:2010 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection, "n" intended for use in explosive gas atmospheres. This standard applies...
IEC 60079-15:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-15:2017 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection “n” which includes; sealed devices “nC”, hermetically sealed devices “nC”, non-incendive...
IEC 60079-17:2013 applies to users and covers factors directly related to the inspection and maintenance of electrical installations within hazardous areas only, where the hazard may be caused by flammable...
IEC 60079-17:2023 applies to users and covers only those factors directly related to the inspection and maintenance of electrical installations specifically designed for hazardous areas, where the hazard is caused...
IEC 60079-17:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-18:2009 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection encapsulation "m" intended...
IEC 60079-18:2009 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-18:2014 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection encapsulation "m" intended...
IEC 60079-18:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-18:2014+A1:201 7 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection encapsulation "m"...
IEC 60079-19:2010 gives instructions, principally of a technical nature, on the repair, overhaul, reclamation and modification of equipment designed for use in explosive atmospheres; it is not applicable to maintenance,...
IEC 60079-19:2010+A1:201 5 gives instructions, principally of a technical nature, on the repair, overhaul, reclamation and modification of equipment designed for use in explosive atmospheres; it is not applicable to...
IEC 60079-19:2019 gives instructions, principally of a technical nature, on the repair, overhaul, reclamation and modification of equipment designed for use in explosive atmospheres; it is not applicable to maintenance,...
IEC 60079-1:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-20-1:2010 provides guidance on classification of gases and vapours. It describes a test method intended for the measurement of the maximum experimental safe gaps (MESG) for gas- or vapour-air...
IEC 60079-25:2010 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in locations...
IEC 60079-25:2020 contains the specific requirements for design, construction and assessment of intrinsically safe systems, Type of Protection “i”, intended for use, as a whole or in part, in locations...
IEC 60079-26:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-26:2014 specifies alternative requirements for construction, test and marking for electrical equipment that provides Equipment Protection Level (EPL) Ga when single standardised Types of Protection (e.g. Ex "ia", Ex...
IEC 60079-26:2021 specifies requirements for construction, testing and marking for Ex Equipment that contains parts of the equipment with different Equipment Protection Levels (EPLs) and a separation element. This equipment...
IEC 60079-28:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-28:2015 specifies the requirements, testing and marking of equipment emitting optical radiation intended for use in explosive atmospheres. It also covers equipment located outside the explosive atmosphere or protected...
IEC 60079-29-1:2016 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the detection and measurement of flammable...
IEC 60079-29-1:2016+A1:2 020 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the detection and measurement of...
IEC 60079-29-2:2015 gives guidance on, and recommended practice for, the selection, installation, safe use and maintenance of electrically operated Group II equipment intended for use in industrial and commercial safety...
IEC 60079-29-2:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-29-3:2014 gives guidance for the design and implementation of a fixed gas detection system, including associated and/or peripheral gas detection equipment, for the detection of flammable gases/vapours and oxygen...
IEC 60079-29-4:2009 specifies performance requirements of equipment for the detection and measuring of flammable gases or vapours in ambient air by measuring the spectral absorption by the gases or vapours...
IEC 60079-2:2014 contains the specific requirements for the construction and testing of electrical equipment with pressurized enclosures, of type of protection "p", intended for use in explosive gas atmospheres or...
IEC 60079-2:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-31:2008 is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction and testing of electrical...
IEC 60079-31:2013 is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction and testing of electrical...
IEC 60079-31:2022 is applicable to equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction and testing of Ex Equipment...
IEC 60079-31:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-32-2:2015 describes test methods concerning the equipment, product and process properties necessary to avoid ignition and electrostatic shock hazards arising from static electricity. It is intended for use in...
IEC 60079-33:2012 gives the specific methodology for the assessment and testing, and requirements for marking of electrical equipment, parts of electrical equipment and Ex components with special protection "s". This...
IEC 60079-35-1:2011 specifies requirements for the construction, testing and marking of caplights, including caplights with a point of connection for other equipment, for use in mines susceptible to firedamp (Group...
IEC 60079-35-2:2011 details those performance and other safety features of caplights, including those with a point of connection for another equipment, not covered in IEC 60079-35-1, but which are important...
IEC 60079-5:2015 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder filling "q", intended...
IEC 60079-5:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60079-5:2015+AMD1:20 22 CSV contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder filling...
IEC 60079-6:2015 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in explosive...
IEC 60079-6:2015+A1:2020 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in explosive...
IEC 60079-7:2015 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive...
IEC 60079-7:2015+A1:2017 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive...
IEC 60079:2024 contains the specific requirements for the design of electrical systems, selection, installation and the required initial inspection of electrical installations of Ex Equipment in, or associated with, explosive...
IEC 60085:2007 now distinguishes between thermal classes for electrical insulation systems and electrical insulating materials. It establishes the criteria for evaluating the thermal endurance of either electrical insulating materials (EIM)...
IEC 60086 standardizes primary batteries with respect to their electrochemical system, dimensions, nomenclature, terminal configurations, markings, test methods, typical performance, safety and environmental aspects. The major technical changes concern the...
IEC 60086-1:2011 is intended to standardize primary batteries with respect to dimensions, nomenclature, terminal configurations, markings, test methods, typical performance, safety and environmental aspects. The object of IEC 60086-1 is...
IEC 60086-1:2015 is intended to standardize primary batteries with respect to dimensions, nomenclature, terminal configurations, markings, test methods, typical performance, safety and environmental aspects. As a primary battery classification tool,...
IEC 60086-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60086-1:2021 is intended to standardize primary batteries with respect to dimensions, nomenclature, terminal configurations, markings, test methods, typical performance, safety and environmental aspects. This document on one side specifies...
IEC 60086-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60086-2:2011 is applicable to primary batteries based on standardized electrochemical systems. It specifies the physical dimensions; and the discharge test conditions and discharge performance requirements. Significant changes from the...
IEC 60086-2:2015 is applicable to primary batteries based on standardized electrochemical systems. It specifies the physical dimensions, the discharge test conditions and discharge performance requirements. This thirteenth edition cancels and...
IEC 60086-2:2021 is applicable to primary batteries which are based on standardised electrochemical systems. It specifies – the physical dimensions, – the discharge test conditions and discharge performance requirements. The...
IEC 60086-3-5:2021 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery electrical characteristics...
IEC 60086-3:2011 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery electrical characteristics...
IEC 60086-3:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60086-3:2016 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery electrical characteristics...
IEC 60086-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60086-4:2014 specifies tests and requirements for primary lithium batteries to ensure their safe operation under intended use and reasonably foreseeable misuse. This fourth edition cancels and replaces the third...
IEC 60086-4:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60086-4:2019 specifies tests and requirements for primary lithium batteries to ensure their safe operation under intended use and reasonably foreseeable misuse. NOTE Primary lithium batteries that are standardized in...
IEC 60086-5:2011 specifies tests and requirements for primary batteries with aqueous electrolyte to ensure their safe operation under intended use and reasonably foreseeable misuse. The major technical changes with respect...
IEC 60086-5:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60086-5:2016 specifies tests and requirements for primary batteries with aqueous electrolyte to ensure their safe operation under intended use and reasonably foreseeable misuse. This fourth edition cancels and replaces...
IEC 60086-5:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60086-5:2021 specifies tests and requirements for primary batteries with aqueous electrolyte to ensure their safe operation under intended use and reasonably foreseeable misuse. The contents of the corrigendum of...
IEC 60086-6:2020 applies to all chemistries of portable primary cells and batteries standardized in the 60086 series. The purpose of this document is to provide guidance on the proper scientific...
IEC 60092-101:2018 is applicable to electrical installations for use in ships. The 60092 series form a code of practical interpretation and amplification of the requirements of the International Convention for...
IEC 60092-201:2019 is applicable to the main features of system design of electrical installations for use in ships.This fifth edition cancels and replaces the fourth edition, published in 1994. It...
IEC 60092-202:2016 is applicable to the main features of the electrical protective system to be applied to electrical installations for use in ships. This fifth edition cancels and replaces the...
IEC 60092-202:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60092-302-2:2019 defines the specific requirements of low voltage marine power switchgear and controlgear assemblies (MPSC-assemblies) as follows: - stationary assemblies with enclosure for which the rated voltage does not...
IEC 60092-303:2023 is applicable to all transformers used for power and lighting and, where appropriate, to static convertors, starting transformers, static balancers, earthing transformers, saturable reactors and transductors for use...
IEC 60092-304:2022 specifies special provisions to power electronic converters and systems, using semiconductor elements for use in ships. The conversion may be from AC to DC, from DC to AC,...
IEC 60092-306:2009(E) applies to luminaires and lighting accessories for use in ships. It applies primarily to luminaires for illumination purposes. NOTE - Boats, submarines (except naval submarines), watercraft and floating...
IEC 60092-306:2022 applies to luminaires and lighting accessories for use in ships. It applies primarily to luminaires for illumination purposes. This document also applies to lighting accessories associated with the...
IEC 60092-306:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60092-350:2014 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended for fixed electrical systems...
IEC 60092-350:2020 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended for fixed electrical systems...
IEC 60092-350:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60092-353:2011 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV intended...
IEC 60092-353:2016 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV or 1,8/3 (3,6) kV intended...
IEC 60092-353:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60092-353:2024 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV or 1,8/3 (3,6) kV intended...
IEC 60092-353:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60092-354:2014 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,...
IEC 60092-354:2020 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,6/10...
IEC 60092-354:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60092-360:2014 specifies the requirements for electrical, mechanical and particular characteristics of insulating and sheathing materials intended for use in shipboard and fixed and mobile offshore unit power, control, instrumentation...
IEC 60092-360:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60092-376:2017 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a voltage rating of...
IEC 60092-376:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60092-378:2024 is applicable to shipboard and offshore optical fibre cables, intended for fixed installations. Cables designed to maintain functional integrity during fire given in 6.1 and to be installed...
IEC 60092-379:2024 is applicable to shipboard and offshore units Ethernet (category) cables with extruded solid or foamed insulation, intended for fixed installations. Cables designed to maintain functional integrity during fire...
IEC 60092-501:2013(E) specifies requirements for all electric propulsion plants and gives the specifications, system design, installation and testing of at least: - generators and their prime movers; - switchboards; -...
IEC 60092-503:2021(E) is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series...
IEC 60092-504:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60092-504:2016 specifies electrical, electronic and programmable equipment intended for automation, control, monitoring, alert, and safety and protection systems for use in ships. This edition includes the following significant technical...
IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross...
IEC 60092-509:2011(E) is applicable to all operation of and work activity on electrical generation, conversion and distribution systems and electrical equipment in ships, including all a.c and d.c. voltages. This...
IEC 60092:2021 specifies the requirements for electrical, mechanical and particular characteristics of insulating and sheathing materials intended for use in shipboard and fixed and mobile offshore unit power, control, instrumentation...
IEC 60095-1:2018 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting, and for...
IEC 60095-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 60095-2:2009 is applicable to lead-acid batteries used for starting, lighting and ignition of passenger cars and light vehicles with a nominal voltage of 12 V. All batteries in accordance...
IEC 60095-2:2021 is applicable to lead-acid batteries used for starting, lighting and ignition of passenger cars and light vehicles with a nominal voltage of 12 V. All batteries in accordance...
IEC 60095-4:2021 is applicable to lead-acid batteries used for starting, lighting and ignition of heavy trucks, commercial vehicles, busses and agricultural trucks. The object of this document is to specify...
IEC 60095-4:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
Incorporates Amendment 1 (1989)
Incorporates Amendment No. 1 (1980)
Prescribes requirements for the construction and testing of electrical apparatus, parts of electrical apparatus and Ex components which have rated voltages not exceeding 11 kV with protection encapsulation 'm'.
Prescribes requirements for the spark-test apparatus for the testing of electrical apparatus and electrical systems with type of protection 'i' for intrinsically-safe circuits.
Prescribes requirements for the spark-test apparatus for the testing of electrical apparatus and electrical systems with type of protection
Prescribes the constructional requirements to be met by the enclosures of electrical apparatus and filling materials; gives tests, a method of determining the minimum safety height and the marking of...
Replace text in normative references.
Specifies dimensions together with outline drawings of batteries, conditions and minimum duration of discharges and application.
Specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed apparatus for the detection and measurement of flammable gas or...
Specifies performance requirements for primary lithium batteries to assure their safe operation under normal use and foreseeable misuse and abuse.
Specifies test requirements for electrical, mechanical and other characteristics of insulating materials intended for shipboard power cables. Cancels and replaces IEC 60092-3 except chapter X.
Specifies test requirements for electrical, mechanical and other characteristics of insulating materials intended for shipboard power cables.
Specifies tests and requirements for primary batteries with aqueous electrolyte to ensure their safe operation under normal use and reasonably foreseeable misuse. Has the status of a group safety publication...
Specifies tests and requirements for primary lithium batteries to ensure their safe operation under intended use and reasonably foreseeable misuse. The major technical changes, with regard to the previous edition,...
Specifies tests and requirements for primary lithium batteries to ensure their safe operation under intended use or reasonably foreseeable misuse.
Specifies the general constructional requirements and general test recommendations for shipboard cables with copper conductors intended for low-voltage power systems at voltages up to and including 0.6/1 kV.
Specifies the minimum requirements for calibration tapes for making adjustment and comparative assessments of the reproducing performance of both professional and domestic magnetic tape recording/reproducin g equipment. Applies to both...
Specifies the particular requirements for construction, test and marking for electrical apparatus of Group II intended for use in Zone 0. This electrical apparatus, within the operational parameters specified by...
Specifies the requirements for the construction and testing of oil-immersed electrical apparatus, oil-immersed parts of electrical apparatus and Ex components in the type of protection 'o', intended for used in...
Specifies the test requirements for mechanical and particular characteristics of sheathing materials intended to be used in shipboard power and telecommunication cables. The contents of the corrigendum of December 1995...
Standard
Standardizes primary batteries with respect to their electrochemical system, dimensions, nomenclature, terminal configurations, markings, test methods, typical performance safety and environmental aspects.
Summarizes the present IMO electrical requirements ( SOLAS, chapter II-2, regulation 54; SOLAS, Chapter VII, The BC-code and the IMDG code). Gives details of suitable measures in a single publication...
The content of IEC 60092-3 Second Edition 1965 and its amendments, Amendment N°1 July 1969, Amendment N°2 March 1971, Amendment N°3 April 1973, Amendment N°4 March 1974, Amendment N°5 November...
The contents of the corrigendum of December 1995 have been included in this copy.
The contents of the corrigendum of January 2011 have been included in this copy.
The contents of the corrigendum of November 1996 have been included in this copy.
This International Standard is intended to be applied by users, and covers factors directly related to the inspection and maintenance of electrical installations within hazardous areas only. It does not...
This part of IEC 60079 applies to users and covers factors directly related to the inspection and maintenance of electrical installations within hazardous areas only, where the hazard may be...
This part of IEC 60079 contains the details of apparatus, systems and installation practice for use with the Fieldbus Intrinsically Safe Concept (FISCO) and the Fieldbus Non-Incendive Concept (FNICO). It...
This part of IEC 60079 contains the details of apparatus, systems and installation practice for use with the Fieldbus Intrinsically Safe Concept (FISCO). It is based on the concepts of...
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with pressurized enclosures, of type of protection "p", intended for use in explosive...
This part of IEC 60079 contains the specific requirements for the design, selection and erection of electrical installations in explosive gas atmospheres. These requirements are in addition to the requirements...
This part of IEC 60079 contains the specific requirements for the design, selection and erection of electrical installations in hazardous areas associated with explosive atmospheres. Where the equipment is required...
This part of IEC 60079 explains the potential ignition hazard from equipment using optical radiation intended for use in explosive gas atmospheres. It also covers equipment, which itself is located...
This part of IEC 60079 gives instructions, principally of a technical nature, on the repair, overhaul, reclamation and modification of a certified equipment designed for use in explosive atmospheres; it...
This part of IEC 60079 provides guidance for the application of electrical resistance trace heating systems in areas where explosive gas atmospheres may be present, with the exception of those...
This part of IEC 60079 specifies general and testing requirements for electrical resistance trace heaters for application in explosive gas atmospheres. The standard covers trace heaters that may comprise either...
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection, "n" intended for use in explosive gas atmospheres.This...
This part of IEC 60079 specifies the particular requirements for construction, test and marking for electrical equipment that provides equipment protection level (EPL) Ga. This electrical equipment, within the operational...
This part of IEC 60079 specifies the requirements for the construction and testing of oil-immersed electrical equipment, oil-immersed parts of electrical equipment and Ex components in the type of protection...
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical apparatus with type of protection increased safety "e" intended for use in explosive...
This part of IEC 60079-29 gives guidance on, and recommended practice for, the selection, installation, safe use and maintenance of electrically operated group II apparatus intended for use in industrial...
This part of IEC 60086 is applicable to primary batteries based on standardized electrochemical systems. It specifies the physical dimensions, and the discharge test conditions and discharge performance requirements. The...
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a list of test methods is given. When presenting...
This part of IEC 60086 specifies tests and requirements for primary batteries with aqueous electrolyte to ensure their safe operation under intended use and reasonably foreseeable misuse.
This part of IEC 60092 is applicable to a.c. supply systems with voltages from 1 kV up to and including 15 kV.
This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a...
This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of 3,6/6 (7,2) kV, 6/10...
This part of IEC 60092 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended for...
This part of IEC 60092 specifies requirements for all electric propulsion plant and gives the specifications, system design, installation and testing of at least :-generators and their prime movers;-switchboards ;-transformers/react...
This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which...
This part of IEC 60092 specifies the general constructional requirements and general test recommendations for shipboard cables with copper conductors intended for power systems at voltages up to and including...
This part of IEC 60092 specifies the requirements for electrical, mechanical and particular characteristics of insulating materials intended for use in shipboard and fixed and mobile offshore unit power, control,...
This part of IEC 60092 summarizes the present IMO electrical requirements and gives in a single publication details of suitable measures regarding the explosion protection of electrical equipment, where such...
This part of IEC 60095 is applicable to lead-acid batteries used for starting, lighting and ignition of heavy trucks, commercial vehicles, busses and agricultural trucks. This second edition cancels and...
This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting and igniting of internal...
This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines,...
This standard is applicable to the main features of electric and electrohydraulic steering gear for use in ships.
This standard provides the basic requirements for the choice and installation of cables intended for fixed electrical systems on board ships at voltages (U) up to and including 15 kV.

<< Prev Next >>