Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
100
150
200
250
300
350
380
390
400
410
420
430
438
439
440
441
442
443
444
445
446
447
448
449
450
460
470
480
490
500
510
550
600
650
700
750
800
1000
1500
1620
| Product Name | Notes |
|---|---|
| Accessibilite Des Batiments Et Autres Installations: Regles De Conception | |
| Accessible design for the built environment | |
| Air-Cooled Transformers (Dry Type) | |
| Alternating-Current Electricity Metering | |
| Aluminum Round Wires for Use in Overhead Electrical Conductors | |
| Amendement 1 Audio, video and similar electronic apparatus \x96 Safety requirements | |
| Amendment 2 Audio, video and similar electronic apparatus - Safety requirements | |
| Anaesthetic Gas Scavenging Systems | |
| Appareillage Industriel De Commande | |
| Appareils A Combustibles Solides Pour Chauffage Central | |
| Appareils A Securite Intrinseque Et Appareils Non Incendiaires Pour Emplacements Dangereux | |
| Armoires De Cuisine Et Meubles-Lavabos | |
| Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings | |
| Asphalt for constructing built-up roof coverings and waterproofing systems | |
| Asphalt for Use in Construction of Built-up Roof Coverings and Waterproofing Systems | |
| Asphalt Shingle Application on Roof Slopes 1:3 and Steeper | |
| Asphalt Shingle Application on Roof Slopes 1:6 to Less Than 1:3 | |
| Asphalt Shingles Made from Glass Felt and Surfaced with Mineral Granules | |
| Audio, video and similar electronic apparatus - Safety requirements | |
| Audio, video and similar electronic apparatus \x96 Safety requirements | |
| Audiometres Tonals A Conduction Aerienne Pour La Preservation De L'Ouie Et Pour Le Depistage | |
| Automatic Gas Ignition Systems and Components | |
| B\xe9ton : Constituants et ex\xe9cution des travaux/M\xe9thodes d\x92essai et pratiques normalis\xe9es pour le b\xe9ton | |
| Backflow Preventers and Vacuum Breakers | |
| Barrier-Free Design for Automated Banking Machines | |
| Battery Chargers | |
| Beton : Constituants Et Execution Des Travaux/Essais Concernant Le Beton | |
| Bicyclettes | |
| Bonding of electrical equipment | |
| Boom-Type Elevating Work Platforms | |
| Bouteilles Et Tubes Pour Le Transport Des Marchandises Dangereuses | |
| Brief 1. Overview | |
| Brief 10. Commuting Mode Choice | |
| Brief 11. Commuting Departure Time and Trip Time | |
| Brief 12. Auto Commuting | |
| Brief 13. Transit Commuting | |
| Brief 14. Bicycling and Walk Commuting | |
| Brief 15. Commuting Flow Patterns | |
| Brief 16. The Evolving Role of Commuting | |
| Brief 2. The Role of Commuting in Overall Travel | |
| Brief 21.1. The Changing Nature of Work | |
| Brief 21.2. Vehicle Availability Patterns and Trends | |
| Brief 21.3. The Evolution of Households | |
| Brief 21.4. Emerging Modes and How to Measure Them | |
| Brief 24.5. Machine Learning Approaches for Populations\x92 Hard-to-Capture Commuting Behavior | |
| Brief 24.6. Change and Variation in Mode Choice | |
| Brief 3. Population and Worker Trends | |
| Brief 4. Population and Worker Dynamics | |
| Brief 5. The Nature and Pattern of Jobs | |
| Brief 6. Job Dynamics | |
| Brief 7. Vehicle and Transit Availability | |
| Brief 8. Consumer Spending on Transportation | |
| Brief 9. How Commuting Influences Travel | |
| Brique de ma\xe7onnerie cuite en argile ou en schiste | |
| Building Drawings | |
| Building information modelling \x97 Level of information need \x97 Part 1: Concepts and principles | |
| Burned Clay Brick (Solid Masonry Units Made from Clay or Shale) | |
| Cable Tray Systems; Wiring Products | |
| California Administrative Code - California Code of Regulations Title 24, Part 1 | |
| California Building Code - California Code of Regulations Title 24, Part 2, Volume 1 of 2 | |
| CALIFORNIA BUILDING CODE - CALIFORNIA CODE OF REGULATIONS TITLE 24, PART 2, VOLUME 2 OF 2 | |
| California Energy Code - California Code of Regulations Title 24, Part 6 | |
| CALIFORNIA EXISTING BUILDING CODE - CALIFORNIA CODE OF REGULATIONS TITLE 24, PART 10 | |
| CALIFORNIA FIRE CODE - CALIFORNIA CODE OF REGULATIONS TITLE 24, PART 9 | |
| California Green Building Standards Code - California Code of Regulations Title 24, Part 11 | |
| CAMERA CRANE OPERATOR'S HANDBOOK | |
| Capacitor Voltage Transformers | |
| Carburant diesel contenant du biodiesel (B6\x96B20) | |
| Carburant diesel | |
| Care of Aluminum | |
| Cast iron soil pipe, fittings, and means of joining | |
| Cementitious Hydraulic Slag | |
| Cementitious Materials Compendium | |
| Ceramic and Glass Station Post Insulators | |
| Ceramic Pressurized Hollow Insulators for High-Voltage Switchgear and Controlgear | |
| Certification of Manufacturers of Steel Building Systems | |
| Chargeurs d\x92accumulateurs | |
| Chemical Admixtures for Concrete | |
| CIA 2013. Executive Summary | |
| Clay Flue Liners | |
| Clock-Operated Switches | |
| Coated electrical sleeving | |
| Code d\x92approbation sur place des composants relatifs au combustible des appareils et appareillages | |
| Code d\x92installation du gaz naturel et du propane | |
| Code D\xb4Installation Des Appareils De Combustion Au Mazout | |
| Code D\xb4Installation Des Paratonnerres | |
| Code de s\xe9curit\xe9 sur les monte-personne | |
| Code Regissant Les Systemes Utilisant Les Gaz De Digestion Et Les Gaz De Rebuts | |
| Collapsible fabric storage tanks (bladders) | |
| Communications & Signals Manual - 5-Volume set | |
| Components of Clad Aluminium Alloy Products | |
| Composite station post insulators | |
| Compressed Breathing Air and Systems | |
| Conception accessible des dispositifs interactifs libre-service | |
| Conception Et Construction Des Foyers Et Cheminees En Maconnerie | |
| Conception, fabrication et utilisation de f\xfbts, bidons, caisses, sacs, emballages combin\xe9s et emballages composites normalis\xe9s UN, et autres emballages pour le transport des marchandises dangereuses des classes 3, 4, 5,... | |
| Conception, fabrication et utilisation de grands emballages destin\xe9s au transport des marchandises dangereuses des classes 3, 4, 5, 6.1, 8 et 9 | |
| Concrete Construction for Housing and Small Buildings | |
| Concrete Poles | |
| Concrete Roof Tiles | |
| Conduit, Tubing, and Cable Fittings | |
| Conformity Assessment Requirements | |
| Connectors for masonry | |
| Construction and Test of Electric Storage-Tank Water Heaters | |
| Contenants pour le transport des marchandises dangereuses par chemin de fer | |
| Control Cable for Low Energy Circuits-150 V and 300 V | |
| Cords and Cord Sets for Communication Systems | |
| Cotation Et Tolerancement En Dessin Technique | |
| Cover Plates for Flush-Mounted Wiring Devices | |
| Cuves \xe0 remous et mat\xe9riel connexe | |
| Denatured fuel ethanol for use in automotive spark-ignition fuels | |
| Design and installation of non-potable water systems/ Maintenance and field testing of non-potable water systems | |
| Design of Concrete Structures for Buildings | |
| Design of concrete structures | |
| Design Procedures for Seismic Qualification of CANDU Nuclear Power Plants | |
| Design, manufacture and use of UN standardized drums, jerricans, boxes, bags, combination packaging, composite packaging and other packagings for the transport of dangerous goods, classes 3, 4, 5, 6.1, 8,... | |
| Diagnostic Imaging and Radiation Therapy Equipment | |
| Direct Gas-Fired Door Air Heaters | |
| Disjoncteurs de fuite \xe0 la terre | |
| Dispensing Devices for Propane Fuel for Highway Vehicles | |
| Domestic Gas Ranges | |
| Draft Hoods | |
| Drinking Water System Components - Health Effects | |
| Drinking Water System Components \x96 Lead Content | |
| Drinking Water Treatment Chemicals - Health Effects | |
| Drinking water treatment systems | |
| Electric Boilers | |
| Electric Clothes Dryers | |
| Electric Fence Controllers | |
| Electric motors for use in hazardous locations - Protection by maintaining the concentration of flammable fluids above the UFL (upper flammable limit) | |
| Electric Power Systems and Equipment | |
| Electric Sauna Heating Equipment; Environmental Products | |
| Electrical apparatus for explosive gas atmospheres \x96 Part 0: General requirements | |
| Electrical apparatus for explosive gas atmospheres \x96 Part 1: Flameproof enclosures "d" | |
| Electrical apparatus for explosive gas atmospheres \x97 Part 15: Construction, test and marking of type of protection "n" electrical apparatus | |
| Electrical Nonmetallic Tubing | |
| Electrically Heated Warming Pads | |
| Elevating Rolling Work Platforms | |
| Elevator and Escalator Electrical Equipment (ASME A17.5-1991) | |
| Elevator and Escalator Electrical Equipment | |
| Enclosed and Dead-Front Switches | |
| Enclosed Switches | |
| Energy efficiency of oil-fired storage tank water heaters | |
| Engine Heaters and Battery Warmers | |
| Enregistrements \xe9lectroniques utilis\xe9s \xe0 titre de preuves documentaires | |
| Entraineurs D'Air Pour Le Beton | |
| Equipment and Chemicals for Swimming Pools, Spas, Hot Tubs, and Other Recreational Water Facilities | |
| Essais non destructifs - Qualification et certification du personnel END | |
| Essais Non Destructifs - Qualification Et Certification Du Personnel | |
| Evaluation Des Proprietes Des Matieres Polymeres | |
| Evaluation of Properties of Polymeric Materials | |
| Events D\xb4Aeration De Batiments | |
| Exigences Generales - Code Canadien De L'Electricite | |
| Exigences Generales Relatives Aux Appareils De Combustion Au Mazout | |
| Explosive atmospheres - Part 11: Equipment protection by intrinsic safety \x93i\x94 | |
| Explosive atmospheres - Part 15: Equipment protection by type of protection \x93n\x94 | |
| Explosive atmospheres - Part 18: Equipment protection by encapsulation \x93m\x94 | |
| Explosive atmospheres - Part 1: Equipment protection by flameproof enclosures \x93d\x94 | |
| Explosive atmospheres - Part 25: Intrinsically safe electrical systems | |
| Explosive atmospheres - Part 26: Equipment with Equipment Protection Level (EPL) Ga | |
| Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation | |
| Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure \x93p\x94 | |
| Explosive atmospheres \x97 Part 0: Equipment \x97 General requirements | |
| Explosive atmospheres \x97 Part 11: Equipment protection by intrinsic safety \x93i\x94 | |
| Explosive atmospheres \x97 Part 18: Equipment protection by encapsulation \x93m\x94 | |
| Explosive atmospheres \x97 Part 2: Equipment protection by pressurized enclosure \x93p\x94 | |
| Extruded Insulating Tubing | |
| Fenestration energy performance/User Guide to CSA A440.2-14, Fenestration energy performance | |
| Fenetres / Guide de l'utilisateur de la norme CSA A440-00, Fenetres | |
| Feutre \xe0 toiture rev\xeatu de bitume | |
| Fibrocement drain, waste, and vent pipe and pipe fittings | |
| Fired masonry brick made from clay or shale | |
| Flexible Cords and Cables | |
| Flexible Nonmetallic Tubing | |
| Fours A Micro-Ondes | |
| Frames and covers for maintenance holes and catchbasins | |
| Fuseholders - Part 12: Class R | |
| Fuseholders - Part 15: Class T | |
| Fuseholders - Part 1: General Requirements | |
| Fuseholders - Part 8: Class J | |
| Fuseholders \x97 Part 11: Type C (Edison Base) and Type S Plug Fuse | |
| Fuseholders \x97 Part 12: Class R | |
| Fuseholders \x97 Part 4: Class CC | |
| Fuseholders \x97 Part 5: Class G | |
| Fuseholders \x97 Part 6: Class H | |
| Fuseholders \x97 Part 8: Class J | |
| Fuseholders \x97 Part 9: Class K | |
| Gas Appliance Thermostats | |
| Gas-Fired Appliances for Outdoor Installation | |
| Gas-Fired Brooders | |
| Gas-Fired Domestic Lighting Appliances | |
| Gas-Fired Infra-Red Heaters | |
| Gas-Fired Portable Infra-Red Heaters | |
| General Requirements for Seismic Qualification of CANDU Nuclear Power Plants | |
| General Requirements for Thermally Conductive Adhesives | |
| General-use snap switches | |
| Ground Motion Determination for Seismic Qualification of CANDU Nuclear Power Plants | |
| Ground-Fault Circuit-Interrupters | |
| Guide for Selecting and Implementing the CAN3-Z299-85 Quality Assurance Program Standards | |
| Gypsum Board Application - Building Materials and Products | |
| Gypsum Board | |
| Hardware for the Support of Conduit, Tubing, and Cable | |
| Health Effects Evaluation and Criteria for Chemicals in Drinking Water | |
| Heating and Cooling Equipment | |
| Heating fuel oil | |
| High-Voltage Insect Killers | |
| Highway Tanks and Portable Tanks for the Transportation of Dangerous Goods | |
| Hollow Clay Brick | |
| HRC Fuses | |
| Hydromassage Bathtubs | |
| Inclusive design for an aging population | |
| Industrial and Commercial Gas-Fired Package Boilers | |
| Inspection d\x92habitations | |
| Installation Code for Propane Fuel Systems and Tanks on Highway Vehicles | |
| Installation des cl\xf4tures grillag\xe9es | |
| Insulating Fibreboard | |
| Insulators for Overhead Lines with a Nominal Voltage Above 1 000 V - Ceramic or Glass Insulator Units for d.c. Systems - Definitions, Test Methods and Acceptance Criteria | |
| Interconnexion des ressources micro-decentralisees ae onduleur ae des reseaux de distribution | |
| Keys, Keyseats and Keyways | |
| Lampholders | |
| Lever Operated Pressure Lubricated Plug Type Gas Shut-Off Valves | |
| Light emitting diode (LED) equipment for lighting applications | |
| Limits and Measurement Methods of Electro-Magnetic Noise from AC Power Systems, 0.15 - 30 MHz | |
| Limits and Methods of Measurement of Radio Interference Characteristics of Vehicles, Motor Boats, and Spark-Ignited Engine-Driven Devices | |
| Line Impedance Stabilization Network (LISN) | |
| Liquid Pumps; Industrial Products | |
| Liquid Pumps | |
| Low-Voltage Fuses - Part 10: Class L Fuses | |
| Low-Voltage Fuses - Part 11: Plug Fuses | |
| Low-Voltage Fuses - Part 12: Class R Fuses | |
| Low-Voltage Fuses - Part 13: Semiconductor Fuses | |
| Low-Voltage Fuses - Part 14: Supplemental Fuses | |
| Low-Voltage Fuses - Part 15: Class T Fuses | |
| Low-Voltage Fuses - Part 16: Test Limiters | |
| Low-Voltage Fuses - Part 1: General Requirements | |
| Low-Voltage Fuses - Part 2: Class C Fuses | |
| Low-Voltage Fuses - Part 3: Class CA and CB Fuses | |
| Low-Voltage Fuses - Part 4: Class CC Fuses | |
| Low-Voltage Fuses - Part 5: Class G Fuses | |
| Low-Voltage Fuses - Part 6: Class H Non-Renewable Fuses | |
| Low-Voltage Fuses \x96 Part 7: Class H Renewable Fuses | |
| Low-Voltage Fuses \x96 Part 9: Class K Fuses | |
| M\xb4ethodes pour \xb4epreuves textiles Textiles D\xb4etermination de la torsion des fils M\xb4ethode par comptage direct | |
| M\xc9THODE NORMALIS\xc9E DES ESSAIS DE COMPORTEMENT AU FEU DES FEN\xcaTRES ET DES BRIQUES DE VERRE | |
| M\xc9THODE NORMALIS\xc9E DES ESSAIS DE COMPORTEMENT AU FEU DES PORTES | |
| M\xe9thode d'essai normalis\xe9e de la r\xe9sistance dynamique \xe0 l'arrachement sous l'action du vent des syst\xe8mes de couverture \xe0 membrane | |
| Ma\xe7onnerie des b\xe2timents | |
| Masonry construction for buildings | |
| Masonry Design for Buildings | |
| Mast-climbing work platforms | |
| Mechanical Couplings for Drain, Waste, and Vent Pipe and Sewer Pipe | |
| Mechanical Flue-Gas Exhausters | |
| Membranes d\x92\xe9tanch\xe9it \xe9 bitum\xe9es et \xe0 base de fibres de verre | |
| Mesure Des Courants Harmoniques | |
| Metallic Outlet Boxes | |
| Method for the Measurement of Vinyl Chloride in Air | |
| Method of Test for Compressive Strength of Masonry Prisms | |
| Methodes D\xb4Essai Des Fils Et Cables Electriques | |
| Methodes D\xb4Essai Relatives A La Qualification Parasismique Des Centrales Nucleaires | |
| Methodes Pour Epreuves Textiles Laine - Determination De L'Acidite | |
| Methodes Pour Epreuves Textiles Laine - Determination De La Teneur En Alcali | |
| Methodes Pour Epreuves Textiles Laine - Determination Des Parametres De Distribution De Longueur Des Fibres - Methode Electronique | |
| Methodes Pour Epreuves Textiles Laine - Determination Du Pourcentage De Fibres Medullees, Au Moyen Du Microscope A Projection | |
| Methodes Pour Epreuves Textiles Textiles - Essais De Solidite Des Teintures - Partie A03: Echelle De Gris Pour L'Evaluation Des Degorgements | |
| Methodes Pour Epreuves Textiles Textiles - Methode De Determination De La Torsion Des Fils - Methode Directe | |
| Methods of Sampling and Testing Brick | |
| Mobile Elevating Work Platforms - Design, Calculations, Safety Requirements and Test Methods | |
| Mobile elevating work platforms - Operator (driver) training | |
| Mobile elevating work platforms - Safety principles, inspection, maintenance and operation | |
| Modular Wiring Systems for Office Furniture | |
| Molded-Case Circuit Breakers, Molded-Case Switches, and Circuit-Breaker Enclosures | |
| Monture en acier pour cl\xf4ture grillag\xe9e | |
| Mortier et coulis pour la ma\xe7onnerie d\x92\xe9l\xe9ments | |
| Motor-Operated Gardening Appliances | |
| Moulded Case Circuit Breakers; Industrial Products | |
| NATIONAL BUILDING CODE OF CANADA | |
| Natural Gas Fuelling Stations Installation Code | |
| Nettoyeurs \xe0 jet d'eau sous pression ou \xe0 la vapeur, pour usages commercial et industriel, aliment\xe9s au mazout ou au gaz | |
| Non-destructive testing - Qualification and certification of NDT personnel | |
| Nonmetallic Cable Tray Systems | |
| Nonmetallic Mechanical Protection Tubing (NMPT) | |
| Nonmetallic Sheathed Cable | |
| Norme IEEE Sur Les Exigences Et Les Modes Operatoires D\xb4 Essai Des Boites D\xb4Extremite De Cable A Haute Tension C.A. | |
| Norme IEEE Sur Les Joints Des Cables A Dielectrique Extrude Dont Les Tensions Nominales Sont Comprises Entre 5 000 Et 46 000 V, Et Des Cables A Dielectrique Stratifie De... | |
| NORME SUR LES CADRES DE PORTE COUPE-FEU SATISFAISANT AUX EXIGENCES DE RENDEMENT DE LA NORME CAN4-S104 | |
| Oil Burners; Atomizing-Type | |
| Oil Pipeline Systems | |
| Oil-fired warm air furnaces | |
| Operators and Systems of Doors, Gates, Draperies, and Louvres | |
| Optical fiber cable and communication cable raceway systems | |
| Organisation et num\xe9risation des informations relatives aux b\xe2timents et ouvrages de g\xe9nie civil y compris mod\xe9lisation des informations de la construction (BIM) \x97 Gestion de l\x92information par la mod\xe9lisation des... | |
| Organisation et num\xe9risation des informations relatives aux b\xe2timents et ouvrages de g\xe9nie civil, y compris mod\xe9lisation des informations de la construction (BIM) \x97 Gestion de l\x92information par la mod\xe9lisation des... | |
| Organization and digitization of information about buildings and civil engineering works, including building information modelling (BIM) \x97 Information management using building information modelling \x97 Part 1: Concepts and principles | |
| Outlet Boxes, Conduit Boxes, Fittings and Associated Hardware | |
| Panneaux De Particules De Bois Agglomerees Sous Presse Pour Finition Interieure | |
| Panneuax Radiants Pour Le Chauffage Des Locaux | |
| Performance of electric storage tank water heaters for domestic hot water service | |
| Performance of Electric Storage Tank Water Heaters for Household Service | |
| Plates-formes \xe9l\xe9vatrices mobiles de personnel - Conception, calculs, exigences de s\xe9curit\xe9 et m\xe9thodes d\x92essai | |
| Plugs, Receptacles, and Connectors for Communication Systems | |
| Plugs, receptacles, and couplers for electric vehicles | |
| Plumbing Fixtures | |
| Pole-mounted, single-phase distribution transformers for electric utilities | |
| Polyolefin Laboratory Drainage Systems | |
| Polystyrene Insulation Adhesives | |
| Portable and Stationary Electric Signs and Displays | |
| Portable elevating work platforms | |
| Portable Kerosine-Fired Heaters | |
| Portable Ladders | |
| Portable oil-burning equipment - Packaged equipment requirements/Install ation requirements | |
| Portable oil-burning equipment \x97 Packaged equipment requirements/Install ation requirements | |
| Portable Type Gas Camp Refrigerators | |
| Portland Cement Masonry Cement Blended Hydraulic Cement | |
| Powder Actuated Tools | |
| Power Supplies with Extra-Low-Voltage Class 2 Outputs | |
| Power Transformers and Reactors | |
| Prefabricated Septic Tanks and Sewage Holding Tanks | |
| Preferred Metric Dimensions for Flat Metal Products | |
| Preferred Metric Dimensions for Round, Square, Rectangular and Hexagonal Metal Products | |
| Principles and Practice of Insulation Coordination | |
| Private residence lifts for persons with physical disabilities | |
| Procedure for Certification of Factory-Built Houses | |
| Procedure for Measurement of Sound and Vibration Due to Blasting Operations | |
| Produits Petroliers - Combustibles (Classe F) - Specifications Des Combustibles Marine (ISO 8217:1987) | |
| Profile Polyethylene Sewer Pipe and Fittings | |
| Profile steel reinforced polyethylene (SRPE) storm sewer pipe and fittings/Profile steel reinforced polyethylene (SRPE) sewer pipe and fittings | |
| Propane Fired Cooking Appliances for Recreational Vehicles | |
| Propane Fuel System Components for Use on Highway Vehicles | |
| Protective Headgear in Motor Vehicle Applications | |
| Protectors in Telecommunication Networks | |
| Qualification and Certification of Nondestructive Testing Personnel | |
| Qualification Requirements for Agencies Testing Non-Flammable Medical Gas Piping Systems | |
| Quality Assurance Program - Category 1 | |
| Quality Assurance Program - Category 2 | |
| Quality Assurance Program - Category 3 | |
| Quality Assurance Program - Category 4 | |
| Radiant Heaters and Infrared and Ultraviolet Lamp Assemblies for Cosmetic or Hygienic Purposes in Nonmedical Applications | |
| Radon mitigation options for existing buildings | |
| Rechapage Des Pneus | |
| Recommended Practice for the Site Preparation, Foundation, and Anchorage of Mobile Homes | |
| Recommended Practice on Shipping Documentation for the Transportation of Dangerous Goods | |
| Refrigeration Equipment | |
| Requirements for Electrical Resistance Heating Cables and Heating Device Sets | |
| Requirements for Monitoring and Display of CANDU Nuclear Power Plant Status in the Event of an Accident | |
| Requirements for the Reactor Regulating Systems of CANDU Nuclear Power Plants | |
| Requirements for the Shutdown Systems of CANDU Nuclear Power Plants | |
| Round Wood Piles | |
| S\xe9pecification normalis\xe9e pour portes coupe-feu \xe0 rev\xeatement m\xe9tallique satisfaisant aux exigences de la norme CAN4-S104 | |
| Safety Code for Elevating Devices for the Handicapped | |
| Safety Code for Elevators | |
| Safety code for manlifts | |
| Safety of Component Power Supplies | |
| Safety of Household and Similar Electrical Appliances - Part 1: General Requirements | |
| Safety Requirements for Electrical and Electronic Measuring and Test Equipment | |
| Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use - Part 2-010: Particular Requirements for Laboratory Equipment for the Heating of Materials | |
| Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use - Part 2-020: Particular Requirements for Laboratory Centrifuges | |
| Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use - Part 2-031: Particular Requirements for Hand-Held Probe Assemblies for Electrical Measurement and Test | |
| Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use - Part 2-041: Particular Requirements for Autoclaves Using Steam for the Treatment of Medical Materials, and for Laboratory Processes... | |
| Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use, Part 1: General Requirements | |
| Sealed wire connector systems | |
| Selection Et Utilisation De Bouteilles, Tubes Et Autres Recipients Pour Le Transport Des Marchandises Dangereuses, Classe 2 | |
| Self-Propelled Boom-Supported Elevating Work Platforms | |
| Self-Propelled Elevating Work Platforms for Use as "Off-Slab" Units | |
| Self-propelled elevating work platforms | |
| Series of Standards for Metric Dimensional Co-Ordination in Building | |
| Shunt Capacitors for AC Power Systems | |
| Single-phase and three-phase liquid-filled distribution transformers | |
| Solid dielectric switchgear | |
| Sound and Television Broadcasting Receivers and Associated Equipment - Limits and Methods of Measurement of Immunity Characteristics | |
| Standard for Internal Lug Quick-Connect Couplings for Fire Hose | |
| Standard for Safety for Personnel Protection Systems for Electric Vehicle (EV) Supply Circuits: General Requirements | |
| Standard for Safety for Personnel Protection Systems for Electric Vehicle (EV) Supply Circuits: Particular Requirements for Protection Devices for Use in Charging Systems | |
| STANDARD FOR SHOP FABRICATED STEEL ABOVEGROUND HORIZONTAL TANKS FOR FLAMMABLE AND COMBUSTIBLE LIQUIDS | |
| Standard for Shop Fabricated Steel Aboveground Vertical Tanks for Flammable and Combustible Liquids | |
| STANDARD GUIDE FOR IN-PLANT PERFORMANCE EVALUATION OF AUTOMATIC PEDESTRIAN SNM MONITORS | |
| STANDARD METHOD FOR SAMPLING SURFACE SOIL FOR RADIONUCLIDES | |
| STANDARD METHOD FOR SOIL SAMPLE PREPARATION FOR THE DETERMINATION OF RADIONUCLIDES | |
| Standard Method of Test for Flame Resistance-Methenami ne Tablet Test for Textile Floor Coverings | |
| Standard Method of Test for the Evaluation of Protective Coverings for Foamed Plastic | |
| STANDARD PRACTICE FOR CERAMOGRAPHIC PREPARATION OF PUO2-UO2 MIXED OXIDE FUEL PELLETS AND URANIUM PELLETS | |
| STANDARD PRACTICE FOR SAMPLING SURFACE SOIL FOR RADIONUCLIDES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Sampling Surface Soil for Radionuclides | |
| STANDARD PRACTICE FOR SOIL SAMPLE PREPARATION FOR THE DETERMINATION OF RADIONUCLIDES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Soil Sample Preparation for the Determination of Radionuclides | |
| Standard Specification for Boron-Based Neutron Absorbing Material Systems for Use in Nuclear Fuel Storage Racks in a Pool Environment | |
| STANDARD SPECIFICATION FOR BORON-BASED NEUTRON ABSORBING MATERIAL SYSTEMS FOR USE IN NUCLEAR FUEL STORAGE RACKS IN POOL ENVIRONMENT - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Boron-based Neutron Absorbing Material Systems for Use in Nuclear Fuel Storage Racks in Pool Environment | |
| STANDARD SPECIFICATION FOR BORON-BASED NEUTRON ABSORBING MATERIAL SYSTEMS FOR USE IN NUCLEAR SPENT FUEL STORAGE RACKS | |
| Standard Specification for Flexible Fibrous Glass Insulation for Metal Buildings | |
| Standard Specification for Uranium Hexafluoride Enriched to Less Than 5 % 235U - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Uranium Hexafluoride Enriched to Less Than 5 % 235U | |
| STANDARD SPECIFICATION FOR URANIUM HEXAFLUORIDE ENRICHED TO LESS THAN 5% 235U | |
| Standard Specification for Wood Core Doors Meeting the Performance Required by CAN4-S104-77 for Twenty Minute Fire Rated Closure Assemblies | |
| Standard Test Method for Modulus of Rupture of Dimension Stone - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Modulus of Rupture of Dimension Stone | |
| STANDARD TEST METHOD FOR TIME OF FLOW OF FIBER- REINFORCED CONCRETE THROUGH INVERTED SLUMP CONE | |
| Standard test method for wind resistance of modular vegetated roof assembly | |
| Standard Test Methods for Chemical and Instrumental Analysis of Nuclear-Grade Sodium and Cover Gas | |
| Standard Test Methods for Mat-Formed Wood Particleboards and Waferboard | |
| State Building Code: Uniform Building Code | |
| State of California Title 24 - Part 2: Volume 2 - California Building Code | |
| Steel Wire in Mill Coils for Prestressed Concrete Railroad Ties | |
| Strength Design in Aluminum | |
| Structures Gonflables | |
| Superplastifiants Pour Le Beton | |
| Supplement No. 1 to CAN/CSA-B45 Series-02, Plumbing Fixtures | |
| Supplementary Cementing Materials | |
| Switchgear Assemblies | |
| Technical Drawings - General Principles | |
| Telecommunication Equipment | |
| Tensions Recommandees Pour Les Reseaux A Courant Alternatif De 0 A 50 000 V | |
| Test Methods for Station Post Insulators | |
| Textile Test Methods Textile Fabrics - Determination of Resistance to Surface Wetting (Spray Test) | |
| Textile Test Methods Textile Fabrics - Determination of Resistance to Water Penetration - Hydrostatic Pressure Test | |
| Textile Test Methods Textiles - Designation of the Direction of Twist in Yarns and Related Products | |
| Textile Test Methods Textiles - Tests for Colourfastness - Part B01: Colourfastness to Light: Daylight | |
| Textile Test Methods Textiles - Tests for Colourfastness - Part B02: Colourfastness to Artificial Light: Xenon Arc Fading Lamp Test | |
| Textile Test Methods Textiles - Tests for Colourfastness - Part X11: Colourfastness to Hot Pressing | |
| Textile Test Methods Textiles - Woven Fabrics - Construction - Methods of Analysis - Part 4: Determination of Twist in Yarn Removed from Fabric | |
| Thermoplastic Hose and Hose Couplings for Conducting Propane and Natural Gas | |
| Thermoplastic non-pressure piping compendium | |
| Trailer Running Gear | |
| Transformateurs De Mesure | |
| TUYAUX FLEXIBLES \xc0 BASE D'\xc9LASTOM\xc8RE ET LEURS RACCORDS POUR L'ACHEMINEMENT DU PROPANE ET DU GAZ NATUREL | |
| Type TECK 90 Cable | |
| Vapour control systems in gasoline distribution networks | |
| Vehicles, boats, and internal combustion engine driven devices \x96 Radio disturbance characteristics \x96 Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself... | |
| Water cisterns | |
| Water pressure reducing valves for domestic water supply systems | |
| Water-Source Heat Pumps - Testing and Rating for Performance - Part 1: Water-to-Air and Brine-to-Air Heat Pumps | |
| Water-Source Heat Pumps - Testing and Rating for Performance - Part 2: Water-to-Water and Brine-to-Water Heat Pumps | |
| Window, door, and skylight installation | |
| Zinc-Coated Steel Wires for Use in Overhead Electrical Conductors |
| << Prev | Next >> |