Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 100 150 200 250 300 350 380 390 400 410 420 430 433 434 435 436 437 438 439 440 441 442 443 444 445 450 460 470 480 490 500 550 600 650 700 750 800 1000 1500 1620
Product Name Notes
230 kV and Below 833 / 958 through 8333 / 10 417 kVA, Single-Phase, and 750 / 862 through 60 000 / 80 000 / 100 000 kVA, Three-Phase Without...
\xc9valuation du facteur \xe9nerg\xe9tique de r\xe9f\xe9rence (F\xc9R) des installations r\xe9frig\xe9r\xe9es
\xc9valuation du facteur \xe9nerg\xe9tique de r\xe9f\xe9rence (F\xc9R) des syst\xe8mes de r\xe9frig\xe9ration industriels
\xc9valuation du facteur \xe9nerg\xe9tique de r\xe9f\xe9rence (F\xc9R) pour les installations de traitement des eaux us\xe9es
\xc9valuation du facteur \xe9nerg\xe9tique de r\xe9f\xe9rence des syst\xe8mes de pompage pour liquides charg\xe9s
Air Valve and Vent Inflow Preventer Assemblies for Potable Water Distribution System and Storage Facilities
Air-Release, Air/ Vacuum, and Combination Air Valves for Waterworks Service
Aluminum 1350 wire, annealed and intermediate tempers, for electrical purposes
Aluminum 1350 wire, annealed and intermediate tempers, for electrical purposesealed and intermediate tempers, for electrical purposes
Aluminum Alloy 1350 Round Wire, All Tempers, for Electrical Purposes
American National Standard Requirements for Ventilated Dry-Type Power Transformers, 501 kVA and Larger, Three-Phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 208Y/120 to 4160 Volts
Analysis of Body Fluids in Clinical Chemistry; Approved Guideline
Analysis of Body Fluids in Clinical Chemistry
Appareillage \xe9lectrique haute tension \x97 Enveloppes soud\xe9es en alliage d\x92aluminium comportant des parties moul\xe9es et des parties en m\xe9tal corroy\xe9 sous pression de gaz
Appareillage \xe9lectrique haute tension \x97 Enveloppes sous pression en acier corroy\xe9 et en alliage d\x92acier
Appareillage \xe9lectrique haute tension \x97 Enveloppes sous pression en aluminium corroy\xe9 et en alliage d\x92aluminium
ASTM ELEARNING: C566 Standard Test Method for Total Evaporable Moisture Content of Aggregate by Drying: SINGLE-USER LICENSE
Ball Valves, Shaft\x97 or Trunnion\x97Mounted\ x976 In. Through 48 In.\x97for Water Pressures up to 300 psi
Benchmark energy factor assessment of slurry pumping systems
Cast resin partitions for metal-enclosed gas-filled high-voltage switchgear and controlgear
Cast-Iron Slide Gates
Characterization and Qualification of Commutable Reference Materials for Laboratory Medicine; Approved Guideline
Compact Aluminum Conductors Steel Reinforced (ACSR)
Compact round aluminum conductors steel reinforced (ACSR)
Compact round aluminum stranded conductors (compact round ASC)
Compact Round Concentric - Lay Aluminum Stranded Conductors (Compact ASC)
Conducteurs a\xe9riens nus en aluminium pour r\xe9seaux de distribution
Conformance Requirements for Liquid-Filled Transformers Used in Unit Installations, Including Unit Substations
Control Cabinets for Power Transformers
Cylindrical-Rotor 50 Hz and 60 Hz Synchronous Generators Rated 10 MVA and Above
Definitions of Terms Relating to Sorptive Mineral Materials Used as Floor Absorbents
Design and Performance Requirements for Bushings Applied to Liquid-Immersed Distribution Transformers
Double Check Valve Backflow-Prevention Assembly
Dual-Disc Swing- Check Valves for Waterworks Service
Electric Motor Actuators for Valves and Slide Gates
Electric Power Connectors for Use in Overhead Line Conductors
Enveloppes en acier soud\xe9 pour l\x92appareillage a haute tension sous pression de gaz
Enveloppes en alliage d\x92aluminium coul\xe9 pour l\x92appareillage \xe0 haute tension sous pression de gaz
Enveloppes en aluminium et alliage d\x92aluminium corroy\xe9s pour l\x92appareillage \xe0 haute tension sous pression de gaz
Enveloppes moul\xe9es en alliage d\x92aluminium pour les ppareillages \xe0 haute tension sous pression de gaz
Enveloppes soud\xe9es en alliage d\x92aluminium compartant des parties moul\xe9es et des parties en m\xe9tal corroy\xe9 pour l\x92appareillage \xe0 haute tension sous pression de gaz
Errata to General Requirements and Test Procedure for Power Apparatus Bushings
Errata to IEEE Guide for the Interpretation of Gases Generated in Mineral Oil-Immersed Transformers
Errata to IEEE Standard Requirements for Liquid-Immersed Power Transformers
Expression of Measurement Uncertainty in Laboratory Medicine; Approved Guideline
Fabricated Aluminum Slide Gates
Fabricated Composite Slide Gates
Fabricated Stainless Steel Slide Gates
Facteur \xe9nerg\xe9tique de r\xe9f\xe9rence (F\xc9R) des syst\xe8mes de ventilation industriels
Fire Hydrants for Ordinary Water Works Service
Gate Valves\x973 In. Through 48 In.\x97for Water and Other Liquids
General Requirements and Test Procedure for Outdoor Power Apparatus Bushings
General Requirements and Test Procedure for Power Apparatus Bushings
General Requirements for Distribution, Power, and Regulating Transformers, and Shunt Reactors
General Requirements for Synchronous Machines
Guide for Acceptance and Maintenance of Insulating Oil in Equipment
Guide for Acceptance and Maintenance of Less Flammable Hydrocarbon Fluid in Transformers
Guide for Acceptance and Maintenance of Natural Ester Fluids in Transformers
Guide for Acceptance of Silicone Insulating Fluid and Its Maintenance in Transformers
Guide for Application for Monitoring Equipment to Liquid-Immersed Transformers and Components
Guide for Application of Transformer Connections in Three Phase Electrical Systems Corrigendum 1
Guide for Application of Transformer Connections in Three-Phase Distribution Systems
Guide for Conducting a Transient Voltage Analysis of a Dry-Type Transformer Coil
Guide for Conducting Functional Life Tests on Switch Contacts Used in Insulating Liquid\x96Immersed Transformers
Guide for Determination of Hottest-Spot Temperature in Dry-Type Transformers
Guide for Determination of Maximum Winding Temperature Rise in Liquid-Immersed Transformers
Guide for Diagnostic Field Testing of Fluid-Filled Power Transformers, Regulators, and Reactors
Guide for Dielectric Frequency Response Test
Guide for Dissolved Gas Analysis in Transformer Load Tap Changers
Guide for Dry-Type Transformer Through-Fault Current Duration
Guide for Establishing Power Transformer Capability while under Geomagnetic Disturbances
Guide for Establishing Short- Circuit Withstand Capabilities of Liquid-Filled Power Transformers, Regulators, and Reactors
Guide for Failure Investigation, Documentation, and Analysis for Power Transformers and Shunt Reactors
Guide for Field Testing of Relaying Current Transformers
Guide for Installation of Oil-Immersed EHV Transformers 345 kV and Above
Guide for Installation of Oil-Immersed Transformers (10 MVA and Larger, 69-287 kV Rating)
Guide for Interpretation of Gases Generated in Natural Ester and Synthetic Ester-Immersed Transformers
Guide for Liquid-Immersed Transformer Through-Fault-Curren t Duration
Guide for Loading Mineral-Oil-Immersed Power Transformers Rated in Excess of 100 MVA (65 Degrees C Winding Rise)
Guide for Low-Frequency Dielectric Testing for Distribution, Power, and Regulating Transformers
Guide for Metric Conversion of Transformer Standards
Guide for Monitoring Distribution Transformers
Guide for Partial Discharge Measurement in Liquid-Filled Power Transformers and Shunt Reactors
Guide for Reporting Failure Data for Power Transformers and Shunt Reactors on Electric Utility Power Systems
Guide for Sound Level Abatement and Determination for Liquid-Immersed Power Transformers and Shunt Reactors Rated over 500 kVA
Guide for Tank Rupture Mitigation of Liquid-Immersed Power Transformers and Reactors
Guide for Temperature Measurements for Liquid-Immersed Transformers and Reactors
Guide for the Application and Interpretation of Frequency Response Analysis for Oil-Immersed Transformers
Guide for the Application of Tertiary and Stabilizing Windings in Power Transformers
Guide for the application, specification, and testing of phase-shifting transformers
Guide for the Detection and Determination of Generated Gases in Oil-Immersed Transformers and their Relation to the Serviceability of the Equipment
Guide for the Dielectric Frequency Response Measurement of Bushings
Guide for the Electrical Measurement of Partial Discharges in High Voltage Bushings and Instrument Transformers
Guide for the Evaluation and Reconditioning of Liquid Immersed Power Transformers
Guide for the Grounding of Instrument Transformer Secondary Circuits and Cases
Guide for the Interpretation of Gases Generated in Silicone-Immersed Transformers
Guide for the Transportation of Transformers and Reactors Rated 10 000 kVA or Higher
Guide for the Use of Dissolved Gas Analysis Applied to Factory Temperature Rise Tests for the Evaluation of Mineral Oil-Immersed Transformers and Reactors
Guide for Transformer Loss Measurement
Guide for Transformers Directly Connected to Generators
Guide on Transformers for Application in Distributed Photovoltaic (DPV) Power Generation Systems
Guide to Describe the Occurrence and Mitigation of Switching Transients Induced by Transformers, Switching Device, and System Interaction
Hemolysis, Icterus, and Lipemia/Turbidity Indices as Indicators of Interference in Clinical Laboratory Analysis; Approved Guideline
High-Performance Waterworks Butterfly Valves-3 In. (75 mm) Through 60 In. (1,500 mm)
Huiles isolantes min\xe9rales \xe9lectriques pour transformateurs et mat\xe9riels de coupure
Hydraulic and Pneumatic Cylinder and Vane-Type Actuators for Valves and Slide Gates
Ideal state benchmarking and application of benchmark energy factor for data centres
IEEE Guide for Paralleling Regulating Transforme
IEEE Instrument Transformers
IEEE Standard for Pad-Mounted Equipment-Enclosure Integrity for Coastal Environments
IEEE Standards Interpretation for IEEE Std C57.111-1989
IEEE Trial-Use Guide for the Detection of Acoustic Emissions from Partial Discharges in Oil-Immersed Power Transformers
Knife Gate Valves, Sizes 2 In. (50 mm) Through 96 In. (2,400 mm)
Large-Diameter Rubber-Seated Butterfly Valves, Sizes 78 In. (2,000 mm) and Larger
Liquid-Filled Distribution Transformers Used in Pad-Mounted Installations, Including Unit Substations, Conformance Requirements for
Liquid-Immersed Power Transformers Corrigendum 2: Correction of A.3.2.13 Autotransformer LTC application considerations
Loss Evaluation Guide for Power Transformers and Reactors
Mass Spectrometry for Androgen and Estrogen Measurements in Serum
Mass Spectrometry in the Clinical Laboratory: General Principles and Guidance; Approved Guideline
Measuring and monitoring industrial and commercial pumping system energy performance
Method for Determination of Load Extracted from Glazed Ceramic Surfaces
Method for Measurement of Lattice Spacing of Nuclear Graphite
Method of Test for Compressive Strength of High-Strength Ceramic Materials
Method of Test for Dimensional Stability of Low Temperature Thermal Block and Pipe Insulation
Method of Test for Resistance to Dropping of Preformed Block-Type Thermal Insulation
Method of Test for Spalling Resistance of Porcelain Enameled Aluminum
Mineral insulating oil, electrical for transformers and switches
Mineral insulating oil, electrical, for transformers and switches
Network, Three-Phase Transformers, 2500 kVA and Smaller; High Voltage, 34 500 V and Below; Low Voltage, 600 V and Below; Subway and Vault Types (Liquid Immersed)
Open-Channel, Fabricated-Metal Slide Gates
Overhead-Type Distribution Transformers, 500 kVA and Smaller: High Voltage, 34 500 V and Below; Low Voltage, 7970/13 800Y V and Below
Pad-Mounted Equipment Enclosure Integrity
Pad-Mounted Equipment\x97Enclosu re Integrity for Coastal Environments
Pad-Mounted Equipment\x97Enclosu re Integrity
Pad-Mounted EquipmentEnclosure Integrity
Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers with High-Voltage Bushings; High -Voltage, 34 500 GrdY/19 920 Volts and Below; Low-Voltage, 240/120 Volts; 167 KVA and Smaller, Requirements for
Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below Corrigendum 1: Figure 1A
Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers; High Voltage, 34 500 GrdY/19 920 V and Below, Low Voltage, 240/120 V; 167 kVA and Smaller
Performance Characteristics and Dimensions for Outdoor Apparatus Bushings
Pilot-Operated Control Valves
Plastic Ball Valves
Pole-Mounted Equipment Enclosure Integrity
Pole-Mounted Equipment-Enclosure Integrity Corrigendum 1: Correction to the SCAB Corrosion Test in 4.5.6
Pole-Mounted Equipment-Enclosure Integrity for Coastal Environments
Polyphase Induction Motors for Power Generating Stations
Power-Actuating Devices for Valves and Sluice Gates
Practices and Requirements for Semiconductor Power Rectifier Transformers Amendment 1: Added Technical and Editorial Corrections
Protective Interior Coatings for Valves and Hydrants
Randomization, Bootstrap and Monte Carlo Methods in Biology
Recommended Practice for Developing Short-Term Overexcitation V/Hz Curves for Transformers Directly Connected to Generators
Recommended Practice for Establishing Transformer Capability When Supplying Nonsinusoidal Load Currents
Recommended Practice for On-load Capacity Switching Distribution Transformers
Recommended Practice for Performing Temperature Rise Tests on Oil-Immersed Power Transformers at Loads Beyond Nameplate Ratings
Recommended Practice for Routine Impulse Test for Distribution Transformers
Recommended Practice for the Detection of Partial Discharge and the Measurement of Apparent Charge in Dry-Type Transformers
RECOMMENDED PRACTICES FOR AIR CARBON ARC GOUGING AND CUTTING (R 1989)
RECOMMENDED PRACTICES FOR ELECTROGAS WELDING
RECOMMENDED PRACTICES FOR GAS METAL ARC WELDING
Recommended Practices for Gas Tungsten Arc Welding
Recommended Practices for Plasma Arc Cutting
Recommended Practices for Plasma-Arc Welding
Recommended Practices for Shielding Gases for Welding and Cutting
Recommended Practices for Shielding Gases for Welding and Plasma Arc Cutting
RECOMMENDED PRACTICES FOR STUD WELDING
Reduced-Pressure Principle Backflow-Prevention Assembly
Reduced-Wall, Resilient-Seated Gate Valves for Water Supply Service
Requirements for Arc Furnace Transformers
Requirements for Combustion Gas Turbine Driven Cylindrical Rotor Synchronous Generators
Requirements for Distribution Transformer Tank Pressure Coordination
Requirements for Instrument Transformers
Requirements for overhead-type distribution transformers, 67 000 volts and below; 500 kVA and smaller
REQUIREMENTS FOR PAD- MOUNTED, COMPARTMENTAL- TYPE, SELF-COOLED, THREE-PHASE DISTRIBUTION TRANSFORMERS WITH HIGH- VOLTAGE BUSHINGS; HIGH- VOLTAGE, 34 500 GRDY/19 920 VOLTS AND BELOW; 2500 KVA AND SMALLER
Requirements For Pad-Mounted, Compartmental-Type, Single-Phase Distribution Transformers With Separable Insulated High-Voltage Connectors High-Voltage, 16 340 Grd Y/9430 Volts And Below; Low-Voltage, 240/ 120; 167 Kva And Smaller
Requirements for Sealed Dry-Type Power Transformers, 501 kVA and Larger, Three-Phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 208Y/120 to 4160 Volts
Requirements for Tap Changers
REQUIREMENTS, TERMINOLOGY, AND TEST CODE FOR STEP-VOLTAGE AND INDUCTION-VOLTAGE REGULATORS
Resilient-Seated Cast-Iron Eccentric Plug Valves
Resilient-Seated Gate Valves, 3 Through 12 NPS, for Water and Sewage Systems
Rotary Cone Valves, 6 In. Through 60 In. (150 mm Through 1,500 mm)
Rotating Electrical Machinery - Hydrogen-Cooled, Combustion-Gas-Turbi ne-Driven, Cylindrical-Rotor Synchronous Generators - Requirements
Rubber-Seated Butterfly Valves
Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Appications Rated 5 MVA and Above
Seismic Guide for Power Transformers and Reactors
Sluice Gates
Specification for Quicklime and Hydrated Lime for Water Treatment
Specification for Quicklime and Lime for Water Treatment
SPLITTING TENSILE STRENGTH OF CYLINDRICAL CONCRETE SPECIMENS
STANDARD CLASSIFICATION OF ZIRCON REFRACTORIES
Standard Conformance Test Procedures for Instrument Transformers
STANDARD DEFINITIONS OF TERMS RELATING TO LIME AND LIMESTONE (AS USED BY THE INDUSTRY) (R 1986)
Standard for Bar Coding for Distribution Transformers
Standard for Current Transformers with Maximum Milliampere Secondary Current of 250 mA
Standard for High-Accuracy Instrument Transformers
Standard for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers for Use with Separable Insulated High-Voltage Connectors (34 500 Grd Y/19 920 V and Below; 2500 kVA and Smaller)
Standard for Transformers - Underground-Type, Self-Cooled, Single- Phase Distribution Transformers with Separable, Insulated, High-Voltage Connectors; High Voltage (24 940 GrdY/14 400 V and Below) and Low Voltage (240/120 V, 167...
Standard General Requirements and Test Code for Oil-Immersed HVDC Converter Transformers
Standard General Requirements for Dry-Type Distribution and Power Transformers Including Those with Solid-Cast and/or Resin-Encapsulated Windings
Standard General Requirements for Liquid-Immersed Distribution, Power, and Regulating Transformers
STANDARD GUIDE FOR APPROXIMATION OF OPTIMUM SO3 IN HYDRAULIC CEMENT - INCLUDES STANDARD + REDLINE (PDF)
Standard Guide for Approximation of Optimum SO3 in Hydraulic Cement
STANDARD METHOD OF LOAD TESTING REFRACTORY BRICK AT HIGH TEMPERATURES, LONG-TIME
Standard Method of Test for LIGHT REFLECTANCE OF ACOUSTICAL MATERIALS BY THE INTEGRATING SPHERE REFLECTOMETER
Standard Methods for Chemical Analysis of Carbon and Carbon-Ceramic Refractories
STANDARD METHODS OF SAMPLING, INSPECTION, PACKING, AND MARKING OF LIME AND LIMESTONE PRODUCTS (R 1983) (E1-1985)
Standard Methods of Testing Asbestos-Cement Pipe
STANDARD METHODS OF TESTING CONCRETE PIPE, SECTIONS, OR TILE (METRIC)
STANDARD METHODS OF TESTING CONCRETE PIPE, SECTIONS, OR TILE
Standard Performance Characteristics and Dimensions for Outdoor Apparatus Bushings
STANDARD PRACTICE FOR SAMPLING, SAMPLE PREPARATION, PACKAGING, AND MARKING OF LIME AND LIMESTONE PRODUCTS - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Sampling, Sample Preparation, Packaging, and Marking of Lime and Limestone Products
STANDARD PRACTICE FOR USE OF APPARATUS FOR THE DETERMINATION OF LENGTH CHANGE OF HARDENED CEMENT PASTE, MORTAR, AND CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Use of Apparatus for the Determination of Length Change of Hardened Cement Paste, Mortar, and Concrete
Standard Practices and Requirements for Semiconductor Power Rectifier Transformers
Standard Requirements for Instrument Transformers
Standard Requirements for Liquid-Immersed Distribution Substation Transformers
Standard Requirements for Liquid-Immersed Power Transformers Corrigendum 1: Correction of 5.1.9 Sudden Pressure Relay
Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers (2500 kVA and Smaller) - High-Voltage: 34 500 GrdY/19 920 Volts and Below; Low-Voltage: 480 Volts and Below
Standard Requirements for Secondary Network Protectors
Standard Requirements, Terminology, and Test Code for Bushings for DC Applications
Standard Requirements, Terminology, and Test Code for Dry-Type Air-Core Series-Connected Reactors
Standard Specification for 85 Percent Magnesia Block and Pipe Thermal Insulation
STANDARD SPECIFICATION FOR ADHESIVES FOR FASTENING GYPSUM WALLBOARD TO WOOD FRAMING - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR ADHESIVES FOR FASTENING GYPSUM WALLBOARD TO WOOD FRAMING
STANDARD SPECIFICATION FOR APPARATUS FOR USE IN MEASUREMENT OF LENGTH CHANGE OF HARDENED CEMENT PASTE, MORTAR, AND CONCRETE
STANDARD SPECIFICATION FOR ASBESTOS-CEMENT FIBERBOARD INSULATING PANELS (R 1983)
STANDARD SPECIFICATION FOR ASBESTOS-CEMENT FIBERBOARD INSULATING PANELS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Asbestos-Cement Fiberboard Insulating Panels
Standard Specification for Asbestos-Cement Underdrain Pipe
STANDARD SPECIFICATION FOR CALCIUM SILICATE BLOCK AND PIPE THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
Standard Specification for CELLULAR GLASS BLOCK AND PIPE THERMAL INSULATION
STANDARD SPECIFICATION FOR CELLULAR GLASS THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Cellular Glass Thermal Insulation
Standard Specification for Chemical Admixtures for Concrete - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR CHEMICAL ADMIXTURES FOR CONCRETE
Standard Specification for Chemical-Resistant Ceramic Tower Packings - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Chemical-Resistant Ceramic Tower Packings
STANDARD SPECIFICATION FOR CLAY DRAIN TILE AND PERFORATED CLAY DRAIN TILE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
STANDARD SPECIFICATION FOR CONCRETE BUILDING BRICK
Standard Specification for Dry-Cast Concrete Building Brick - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR ELASTOMERIC CELLULAR PREFORMED GASKET AND SEALING MATERIAL - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Elastomeric Cellular Preformed Gasket and Sealing Material
STANDARD SPECIFICATION FOR LIMESTONE BUILDING STONE (R 1985)
STANDARD SPECIFICATION FOR LIMESTONE DIMENSION STONE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Limestone Dimension Stone
Standard Specification for Linings for Asbestos-Cement Pipe
Standard Specification for Lock-Strip Gaskets - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Lock-Strip Gaskets
STANDARD SPECIFICATION FOR MARBLE DIMENSION STONE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Marble Dimension Stone
Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
STANDARD SPECIFICATION FOR MINERAL FIBER PIPE INSULATION - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Mineral Fiber Pipe Insulation
STANDARD SPECIFICATION FOR MIXING ROOMS, MOIST CABINETS, MOIST ROOMS, AND WATER STORAGE TANKS USED IN THE TESTING OF HYDRAULIC CEMENTS AND CONCRETES - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Mixing Rooms, Moist Cabinets, Moist Rooms, and Water Storage Tanks Used in the Testing of Hydraulic Cements and Concretes
STANDARD SPECIFICATION FOR NAILS FOR THE APPLICATION OF GYPSUM BOARD - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Nails for the Application of Gypsum Board
STANDARD SPECIFICATION FOR NONREINFORCED CONCRETE IRRIGATION PIPE WITH RUBBER GASKET JOINTS (METRIC) (R 1985)
Standard Specification for Nonreinforced Concrete Irrigation Pipe With Rubber Gasket Joints (Metric) - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NONREINFORCED CONCRETE IRRIGATION PIPE WITH RUBBER GASKET JOINTS (METRIC)
STANDARD SPECIFICATION FOR NONREINFORCED CONCRETE IRRIGATION PIPE WITH RUBBER GASKET JOINTS (R 1985)
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Nonreinforced Concrete Irrigation Pipe with Rubber Gasket Joints
STANDARD SPECIFICATION FOR OIL- AND RESIN-BASE CAULKING COMPOUND FOR BUILDING CONSTRUCTION (R 1989)(E1-1989)
STANDARD SPECIFICATION FOR PERFORATED CLAY DRAIN TILE (R 1991)
STANDARD SPECIFICATION FOR PERLITE LOOSE FILL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR PERLITE LOOSE FILL INSULATION
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR PREFORMED FLEXIBLE ELASTOMERIC CELLULAR THERMAL INSULATION IN SHEET AND TUBULAR FORM
Standard Specification for Quicklime for Structural Purposes
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ARCH CULVERT, STORM DRAIN, AND SEWER PIPE (AASHTO NO. M 206-81) (E1-1987)
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ARCH CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC) (AASHTO NO. M 206-81) (E1-1987)
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ARCH CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC) (AASHTO NO. M 206-81)
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ARCH CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC) - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe (Metric)
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ARCH CULVERT, STORM DRAIN, AND SEWER PIPE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ARCH CULVERT, STORM DRAIN, AND SEWER PIPE
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ELLIPTICAL CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC) (AASHTO NO. M 207-81) (E1-1987)
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ELLIPTICAL CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC) - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ELLIPTICAL CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC)
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ELLIPTICAL CULVERT, STORM DRAIN, AND SEWER PIPE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe [Metric]
STANDARD SPECIFICATION FOR REINFORCED CONCRETE ELLIPTICAL CULVERT, STORM DRAIN, AND SEWER PIPE
STANDARD SPECIFICATION FOR RUBBER GASKETS FOR CAST IRON SOIL PIPE AND FITTINGS (R 1982)
STANDARD SPECIFICATION FOR RUBBER GASKETS FOR CAST IRON SOIL PIPE AND FITTINGS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR RUBBER GASKETS FOR CAST IRON SOIL PIPE AND FITTINGS
STANDARD SPECIFICATION FOR SLATE BLACKBOARDS
STANDARD SPECIFICATION FOR STRUCTURAL CLAY NONLOADBEARING SCREEN TILE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Structural Clay Nonloadbearing Screen Tile
STANDARD SPECIFICATION FOR STRUCTURAL CLAY NONLOADBEARING TILE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR STRUCTURAL CLAY NONLOADBEARING TILE
STANDARD SPECIFICATION FOR USE IN MEASUREMENT OF LENGTH CHANGE OF HARDENED CEMENT PASTE, MORTAR, AND CONTRETE
STANDARD SPECIFICATION FOR VERMICULITE LOOSE FILL THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Vermiculite Loose Fill Thermal Insulation
Standard Terminology for Power and Distribution Transformers
Standard Terminology Relating to Lime and Limestone (as Used by the Industry) - INCLUDES STANDARD + REDLINE (PDF)
Standard Terminology Relating to Lime and Limestone (as Used by the Industry)
Standard Test Code for Dry-Type Distribution and Power Transformers
STANDARD TEST CODE FOR LIQUID-IMMERSED DISTRIBUTION, POWER, AND REGULATING TRANSFORMERS AND GUIDE FOR SHORT-CIRCUIT TESTING OF DISTRIBUTION AND POWER TRANSFORMERS
Standard Test Code for Liquid-Immersed Distribution, Power, and Regulating Transformers
STANDARD TEST METHOD FOR AIRFLOW RESISTANCE OF ACOUSTICAL MATERIALS - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Airflow Resistance of Acoustical Materials
Standard Test Method for Approximation of Optimum SO3 in Hydraulic Cement Using Compressive Strength
STANDARD TEST METHOD FOR ASH IN A GRAPHITE SAMPLE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Ash in a Graphite Sample
STANDARD TEST METHOD FOR BOND STRENGTH OF CERAMIC TILE TO PORTLAND CEMENT PASTE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR BOND STRENGTH OF CERAMIC TILE TO PORTLAND CEMENT PASTE
STANDARD TEST METHOD FOR BULK DENSITY AND POROSITY OF GRANULAR REFRACTORY MATERIALS BY MERCURY DISPLACEMENT
STANDARD TEST METHOD FOR BULK DENSITY BY PHYSICAL MEASUREMENTS OF MANUFACTURED CARBON AND GRAPHITE ARTICLES - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
Standard Test Method for Color Retention of Red, Orange, and Yellow Porcelain Enamels
STANDARD TEST METHOD FOR COMPRESSIVE STRENGTH OF LIGHTWEIGHT INSULATING CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR COMPRESSIVE STRENGTH OF LIGHTWEIGHT INSULATING CONCRETE
STANDARD TEST METHOD FOR CONDUCTING EXTERIOR EXPOSURE TESTS OF FINISHES FOR THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Conducting Exterior Exposure Tests of Finishes for Thermal Insulation
Standard Test Method for Continuity of Coatings in Glassed Steel Equipment by Electrical Testing
STANDARD TEST METHOD FOR CRAZING RESISTANCE OF FIRED GLAZED CERAMIC WHITEWARES BY A THERMAL SHOCK METHOD
Standard Test Method for Creep of Concrete in Compression - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Creep of Concrete in Compression
Standard Test Method for Density of Structural Lightweight Concrete
STANDARD TEST METHOD FOR DETERMINING DENSITY OF STRUCTURAL LIGHTWEIGHT CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Determining Density of Structural Lightweight Concrete
STANDARD TEST METHOD FOR ELECTRICAL RESISTANCE OF CONDUCTIVE CERAMIC TILE
STANDARD TEST METHOD FOR FACIAL DIMENSIONS AND THICKNESS OF FLAT, RECTANGULAR CERAMIC WALL AND FLOOR TILE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Facial Dimensions and Thickness of Flat, Rectangular Ceramic Wall and Floor Tile
Standard Test Method for Flexure Creep of Sandwich Constructions - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Flexure Creep of Sandwich Constructions
Standard Test Method for Hydration of Dead Burned Magnesite or Periclase Grain
STANDARD TEST METHOD FOR HYDRATION OF DEAD-BURNED MAGNESITE OR PERICLASE GRAIN - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR HYDRATION OF DEAD-BURNED MAGNESITE OR PERICLASE GRAIN
STANDARD TEST METHOD FOR HYDRATION OF GRANULAR DEAD-BURNED REFRACTORY DOLOMITE (R 1988)
STANDARD TEST METHOD FOR INDENTATION HARDNESS OF PREFORMED THERMAL INSULATIONS
STANDARD TEST METHOD FOR LABORATORY AGING OF SANDWICH CONSTRUCTIONS
STANDARD TEST METHOD FOR LINEAR SHRINKAGE AND COEFFICIENT OF THERMAL EXPANSION OF CHEMICAL-RESISTANT MORTARS, GROUTS, MONOLITHIC SURFACINGS, AND POLYMER CONCRETES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR LINEAR SHRINKAGE AND COEFFICIENT OF THERMAL EXPANSION OF CHEMICAL-RESISTANT MORTARS, GROUTS, MONOLITHIC SURFACINGS, AND POLYMER CONCRETES
Standard Test Method for Linear Thermal Expansion of Porcelain Enamel and Glaze Frits and Ceramic Whiteware Materials by the Interferometric Method
STANDARD TEST METHOD FOR MEASURING TRUENESS AND SQUARENESS OF RIGID BLOCK AND BOARD THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Measuring Trueness and Squareness of Rigid Block and Board Thermal Insulation
Standard Test Method for Measuring Warpage of Ceramic Tile - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR MEASURING WARPAGE OF CERAMIC TILE
STANDARD TEST METHOD FOR MODULUS OF RUPTURE OF AIR-SETTING PLASTIC REFRACTORIES
STANDARD TEST METHOD FOR MOISTURE IN A GRAPHITE SAMPLE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Moisture in a Graphite Sample
Standard Test Method for Obtaining and Testing Specimens of Hardened Lightweight Insulating Concrete for Compressive Strength
STANDARD TEST METHOD FOR RELATIVE RESISTANCE TO WEAR OF UNGLAZED CERAMIC TILE BY THE TABER ABRASER - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Relative Resistance to Wear of Unglazed Ceramic Tile by the Taber Abraser
STANDARD TEST METHOD FOR RELIABILITY OF GLASS COATINGS ON GLASSED STEEL REACTION EQUIPMENT BY HIGH VOLTAGE
Standard Test Method for RESISTANCE OF OVERGLAZE DECORATIONS TO ATTACK BY DETERGENTS
Standard Test Method for Resistance to Degradation of Large-Size Coarse Aggregate by Abrasion and Impact in the Los Angeles Machine - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR RESISTANCE TO DEGRADATION OF LARGE-SIZE COARSE AGGREGATE BY ABRASION AND IMPACT IN THE LOS ANGELES MACHINE
STANDARD TEST METHOD FOR SPLITTING TENSILE STRENGTH OF CYLINDRICAL CONCRETE SPECIMENS - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Splitting Tensile Strength of Cylindrical Concrete Specimens
STANDARD TEST METHOD FOR STAINING AND COLOR CHANGE OF SINGLE- OR MULTICOMPONENT JOINT SEALANTS - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Staining and Color Change of Single- or Multicomponent Joint Sealants
STANDARD TEST METHOD FOR STEADY-STATE THERMAL TRANSMISSION PROPERTIES BY MEANS OF THE HEAT FLOW METER APPARATUS - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Steady-State Thermal Transmission Properties by Means of the Heat Flow Meter Apparatus
STANDARD TEST METHOD FOR THERMAL SHOCK RESISTANCE OF GLAZED CERAMIC TILE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR THERMAL SHOCK RESISTANCE OF GLAZED CERAMIC TILE
STANDARD TEST METHOD FOR TOTAL EVAPORABLE MOISTURE CONTENT OF AGGREGATE BY DRYING - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR TOTAL EVAPORABLE MOISTURE CONTENT OF AGGREGATE BY DRYING
Standard Test Method for Wedging of Flat, Rectangular Ceramic Wall and Floor Tile - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Wedging of Flat, Rectangular Ceramic Wall and Floor Tile
STANDARD TEST METHODS FOR ASBESTOS-CEMENT PIPE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Asbestos-Cement Pipe
STANDARD TEST METHODS FOR CHEMICAL ANALYSIS OF GRAPHITE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Chemical Analysis of Graphite
STANDARD TEST METHODS FOR CONCRETE PIPE, CONCRETE BOX SECTIONS, MANHOLE SECTIONS OR TILE (METRIC) - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHODS FOR CONCRETE PIPE, CONCRETE BOX SECTIONS, MANHOLE SECTIONS, OR TILE (METRIC)
Standard Test Methods for Concrete Pipe, Concrete Box Sections, Manhole Sections, or Tile - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHODS FOR CONCRETE PIPE, CONCRETE BOX SECTIONS, MANHOLE SECTIONS, OR TILE
STANDARD TEST METHODS FOR CONCRETE PIPE, MANHOLE SECTIONS, OR TILE (METRIC)
STANDARD TEST METHODS FOR CONCRETE PIPE, MANHOLE SECTIONS, OR TILE
STANDARD TEST METHODS FOR DENSITY OF GRANULAR LOOSE FILL INSULATIONS - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Density of Granular Loose Fill Insulations
STANDARD TEST METHODS FOR TENSION TESTING OF CARBON AND GRAPHITE MECHANICAL MATERIALS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHODS FOR TENSION TESTING OF CARBON AND GRAPHITE MECHANICAL MATERIALS
Standard Test Procedure for Thermal Evaluation of Insulation Systems for Ventilated Dry-Type Power and Distribution Transformers
Standard Test Procedure for Thermal Evaluation of Oil-Immersed Distribution Transformers
STANDARD-SPECIFICATI ON FOR CONCRETE BUILDING BRICK
STRUCTURAL INSULATING FORMBOARD (CELLULOSIC FIBER)
Submersible Equipment Enclosure Integrity
Submersible, Three-Phase Transformers, 3750 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 Volts and Below; Low Voltage, 600 Volts and Below
Supplement to Requirements for overhead-type distribution transformers, 67 000 volts and below; 500 kVA and smaller
Surveillance et mesure de la performance \xe9nerg\xe9tique des syst\xe8mes de r\xe9frig\xe9ration industrielle (SRI) sur la base de facteurs \xe9nerg\xe9tiques de r\xe9f\xe9rence (F\xc9R)
Swing-Check Valves for Ordinary Waterworks Service
Swing-Check Valves for Waterworks Service, 2-In. Through 24-In. (50-mm Through 600-mm) NPS
Tentative Method of Test for COMPLEX DIELECTRIC CONSTANT OF NONMETALLIC MAGNETIC MATERIALS AT MICROWAVE FREQUENCIES
Tentative Specification for CALCIUM SILICATE BLOCK AND PIPE THERMAL INSULATION
Tentative Specification for Mineral Fiber Blanket Thermal Insulation (Industrial Type)
Tentative Specification for Mineral Fiber Preformed Pipe Insulation
Terminal Markings and Connections for Distribution and Power Transformers
Test Code for Liquid-Immersed Distribution, Power, and Regulating Transformers Corrigendum 1: Editorial and Technical Corrections
Test Procedure for Thermal Evaluation of Insulation Systems for Dry-Type Power and Distribution Transformers, Including Open-Wound, Solid-Cast, and Resin-Encapsulated Transformers Corrigendum 1
The Design, Testing, and Application of Liquid-Immersed Distribution, Power, and Regulating Transformers Using High-Temperature Insulation Systems and Operating at Elevated Temperatures
The Electronic Reporting of Distribution Transformer Test Data
Toxicology and Drug Testing in the Clinical Laboratory; Approved Guideline
Toxicology and Drug Testing in the Medical Laboratory
Transformers - 230 kV and Below 833 / 958 through 8333 / 10 417 kVA, Single-Phase, and 750 / 862 through 60 000 / 80 000 / 100 000 kVA,...
Transformers - Dry-Type Transformers Used in Unit Installations, Including Unit Substations - Conformance Standard
Transformers - Ventilated Dry-Type Network Transformers 2500 kVA and Below, Three-Phase, with High-Voltage 34 500 Volts and Below, Low-Voltage 216Y/125 and 480Y/277 Volts- Requirements
Trial-Use Standard for Dielectric Test Requirements for Power Transformers for Operation at System Voltages from 115 kV Through 230 kV
Trial-Use Standard of Performance and Test Requirements for Instrument Transformers of a Nominal System Voltage of 115 kV and Above
Trial-Use Standard Test Procedures for Thermal Evaluation of Insulation Systems for Solid-Cast and Resin-Encapsulated Power and Distribution Transformers
Ventilated Dry-Type Distribution Transformers, 1 to 500 kVA, Single-Phase, and 15 to 500 kVA, Three-Phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 120 to 600 Volts, Requirements for
Verification of Comparability of Patient Results Within One Health Care System; Approved Guideline (Interim Revision)
Wall Stress Requalification Criteria For High Pressure Seamless Steel Cylinders
Wet-Barrel Fire Hydrants for Ordinary Water Works Service

<< Prev Next >>