Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 100 150 200 250 300 350 380 390 400 410 420 430 437 438 439 440 441 442 443 444 445 446 447 448 449 450 460 470 480 490 500 550 600 650 700 750 800 1000 1500 1620
Product Name Notes
ASTM ELEARNING: C88/C88M Standard Test Method for Soundness of Aggregates by Use of Sodium Sulfate or Magnesium Sulfate: SINGLE-USER LICENSE
COLD CRUSHING STRENGTH AND MODULUS OF RUPTURE OF INSULATING FIREBRICK
Cross-Linked Polyethylene (PEX) Pressure Pipe, \xbd In. (12 mm) Through 3 In. (76 mm), for Water Service
Dry-Type Transformers
Errata to IEEE Recommended Practice for Measurements and Computations of Radio Frequency Electromagnetic Fields With Respect to Human Exposure to Such Fields, 100 kHZ\x96300 GHz
Evaluation of Special Processes, Components, or Devices Used in Treating Wastewater
FIBERGLASS PRESSURE PIPE
Guide De Determination De La Charge Des Transformateurs De Distribution Et Des Transformateurs De Puissance De Type Sec
IEEE standard for Safety Levels with Respect to Human Exposure to Electromagnetic Fields, 0-3 kHz
Method of Test for Compressive Strength of Natural Building Stone
Method of Test for Soundness of Coarse Aggregates by Use of Sodium Sulfate, or Magnesium Sulfate
Method of Test for Specific Gravity and Absorption of Course Aggregate
Military Workplaces-Force Health Protection Regarding Personnel Exposure to Electric, Magnetic, and Electromagnetic Fields, 0 Hz to 300 GHz
Molecularly Oriented Polyvinyl Choride (PVCO) Pressure Pipe, 4 IN. Through 12 IN. (100mm Through 300 mm), for Water Distribution
PARTICLE SIZE DISTRIBUTION OF ALUMINA OR QUARTZ BY X-RAY MONITORING OF GRAVITY SEDIMENTATION, METHOD FOR
Performance \xe9nerg\xe9tique des enseignes \xe9lectriques portatives
Performance of general service directional lamps
Polybutylene (PB) Pressure Pipe, Tubing, and Fittings, 1/2 In. Through 3 In., for Water
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. Through 63 in., for Water Distribution First Edition
Polyethylene (PE) Pressure Pipe, Tubing, and Fittings, 1/2 In. Through 3 In., for Water
Polyethylene-Aluminu m-Polyethylene & Cross-linked Polyethylene-Aluminu m-Cross-linked Polyethylene Composite Pressure Pipes, 1/2 In. (12 mm) Through 2 In. (50 mm), for Water Service
Polyvinyl Chloride (PVC) Pressure Fittings for Water - 4 in. Through 8 in. (100 mm Through 200 mm)
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
Polyvinyl Chloride (PVC) Pressure Pipe, 4 In. Through 12 In., for Water
Polyvinyl Chloride (PVC) Water Transmission Pipe, Nominal Diameters 14 in. Through 36 in.
Power Systems - Insulation Coordination
Power transformer and reactor bushings
Power-Line Carrier Line-Tuning Equipment (30 kHz to 500 kHz) Associated with Power Transmission Lines
PREFERRED VOLTAGE RATINGS FOR ALTERNATING-CURRENT ELECTRICAL SYSTEMS AND EQUIPMENT OPERATING AT VOLTAGES ABOVE 230 KILOVOLTS NOMINAL
PVC Self-Tapping Saddle Tees for Use on PVC Pipe
Radio-Frequency Energy and Current-Flow Symbols
Recommended Practice for Determining Safe Distances from Radio Frequency Transmitting Antennas When Using Electric Blasting Caps During Explosive Operations
Recommended Practice for Measurements and Computations of Electric, Magnetic, and Electromagnetic Fields with Respect to Human Exposure to Such Fields, 0 Hz to 100 kHz
Recommended Practice for Radio Frequency Safety Programs, 3 kHz to 300 GHz
RECOMMENDED PRACTICE FOR THE MEASUREMENT OF HAZARDOUS ELECTROMAGNETIC FIELDS - RF AND MICROWAVE
Rendement \xe9nerg\xe9tique des enseignes \xe9lectriques fixes
Rendement des lampes directionnelles standards
Rendement des lampes standards int\xe9gr\xe9es
REQUIREMENTS FOR POWER - LINE COUPLING CAPACITOR VOLTAGE TRANSFORMERS; CORRECTION - SEPTEMBER 1977
Requirements for Power-Line Carrier Carrier Traps
Requirements for Power-Line Carrier Coupling Capacitors and Coupling Capacitor Voltage Transformers (CCVT)
Requirements for Single Function Power-Line Carrier Transmitter/Receiver Equipment
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz Amendment 1: Specifies Ceiling Limits for Induced and Contact Current, Clarifies Distinctions between...
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz Amendment 2: Specific Absorption Rate (SAR) Limits for the Pinna
Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
SPECIFICATION FOR EPOXY-RESIN-BASE BONDING SYSTEMS FOR CONCRETE
Specification for Type G Steel Screws for the Application of Gypsum Board to Gypsum Board
Specification for Type W Drill Screws for the Application of Gypsum Board to Wood Framing
Standard Classification of Potential Health and Safety Concerns Associated With Thermal Insulation Materials and Accessories - INCLUDES STANDARD + REDLINE (PDF)
STANDARD CLASSIFICATION OF POTENTIAL HEALTH AND SAFETY CONCERNS ASSOCIATED WITH THERMAL INSULATION MATERIALS AND ACCESSORIES
Standard Color Marking of Compressed Gas Containers Intended for Medical Use
STANDARD DEFINITIONS OF TERMS RELATING TO CHEMICAL-RESISTANT NONMETALLIC MATERIALS
STANDARD DEFINITIONS OF TERMS RELATING TO CLAY PRODUCTS
STANDARD FOR REQUALIFICATION OF ICC-3HT CYLINDERS
Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic, and Electromagnetic Fields, 0 Hz to 300 GHz Corrigenda 2
Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
STANDARD GUIDE FOR DESIGN OF BUILT-UP BITUMINOUS MEMBRANE WATERPROOFING SYSTEMS FOR BUILDING DECKS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD GUIDE FOR DESIGN OF BUILT-UP BITUMINOUS MEMBRANE WATERPROOFING SYSTEMS FOR BUILDING DECKS
STANDARD GUIDE FOR DEVELOPING TRAINING PROGRAMS IN THE NUCLEAR FUEL CYCLE
STANDARD GUIDE FOR INSTALLING ASBESTOS- CEMENT NONPRESSURE SEWER PIPE LINES
Standard Guide for Lock-Strip Gasket Glazing - INCLUDES STANDARD + REDLINE (PDF)
STANDARD GUIDE FOR LOCK-STRIP GASKET GLAZING
STANDARD GUIDE FOR PRECISION ELECTROFORMED WET SIEVE ANALYSIS OF NONPLASTIC CERAMIC POWDERS - INCLUDES STANDARD + REDLINE (PDF)
Standard Guide for Precision Electroformed Wet Sieve Analysis of Nonplastic Ceramic Powders
STANDARD GUIDE FOR SELECTING COMPONENTS FOR GENERIC ENERGY DISPERSIVE X-RAY FLUORESCENCE (XRF) SYSTEMS FOR NUCLEAR- RELATED MATERIAL ANALYSIS
Standard Guide for Selection and Application of Insulation Systems for Heating, Ventilating, and Air Conditioning Duct Work
STANDARD GUIDE FOR USE OF ELASTOMERIC JOINT SEALANTS
Standard Guide for Use of High Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane with Separate Wearing Course - INCLUDES STANDARD + REDLINE (PDF)
STANDARD GUIDE FOR USE OF HIGH SOLIDS CONTENT, COLD LIQUID-APPLIED ELASTOMERIC WATERPROOFING MEMBRANE WITH SEPARATE WEARING COURSE
Standard Guide to DESIGN AND QUALITY ASSURANCE PRACTICES FOR NUCLEAR FUEL RODS
STANDARD METHOD FOR DEVELOPING EARLY AGE COMPRESSION TEST VALUES AND PROJECTING LATER AGE STRENGTHS
STANDARD METHOD FOR EVALUATION OF CEMENT STRENGTH UNIFORMITY FROM A SINGLE SOURCE
Standard Method for MAKING TEST CYLINDERS AND PRISMS FOR DETERMINING STRENGTH AND DENSITY OF PREPLACED-AGGREGATE CONCRETE IN THE LABORATORy
STANDARD METHOD FOR SCLEROSCOPE HARDNESS TESTING OF FINE- GRAINED CARBON AND GRAPHITE MATERIALS
STANDARD METHODS FOR ANALYSIS OF SINTERED GADOLINIUM OXIDE-URANIUM DIOXIDE PELLETS
STANDARD METHODS FOR CHEMICAL AND INSTRUMENTAL ANALYSIS OF METALLIC CORE COMPONENTS IN LIQUID METAL FAST-BREEDER REACTORS (LMFBR)
STANDARD PRACTICE FOR CONSTRUCTION OF DRY-STACKED, SURFACE-BONDED WALLS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD PRACTICE FOR CONSTRUCTION OF DRY-STACKED, SURFACE-BONDED WALLS
STANDARD PRACTICE FOR DESIGN CONSIDERATIONS AND SPRAY APPLICATION OF A RIGID CELLULAR POLYURETHANE INSULATION SYSTEM ON OUTDOOR SERVICE VESSELS - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Design Considerations and Spray Application of a Rigid Cellular Polyurethane Insulation System on Outdoor Service Vessels
STANDARD PRACTICE FOR DESIGNING A PROCESS FOR CLEANING TECHNICAL GLASSES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD PRACTICE FOR DESIGNING A PROCESS FOR CLEANING TECHNICAL GLASSES
STANDARD PRACTICE FOR DETERMINING THE PROPERTIES OF JACKETING MATERIALS FOR THERMAL INSULATION
STANDARD PRACTICE FOR DIMENSIONS OF A MODULAR SERIES OF REFRACTORY BRICK AND SHAPES - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Dimensions of a Modular Series of Refractory Brick and Shapes
STANDARD PRACTICE FOR HANDLING, TRANSPORTING, SHIPPING, STORAGE, RECEIVING, AND APPLICATION OF THERMAL INSULATION MATERIALS FOR USE IN CONTACT WITH AUSTENITIC STAINLESS STEEL - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Handling, Transporting, Shipping, Storage, Receiving, and Application of Thermal Insulation Materials For Use in Contact with Austenitic Stainless Steel
STANDARD PRACTICE FOR HANDLING, TRANSPORTING, SHIPPING, STORAGE, RECEIVING, AND APPLICATION OF THERMAL INSULATION MATERIALS TO BE USED OVER AUSTENITIC STAINLESS STEEL
STANDARD PRACTICE FOR INFILTRATION AND EXFILTRATION ACCEPTANCE TESTING OF INSTALLED PRECAST CONCRETE PIPE SEWER LINES (METRIC) - INCLUDES STANDARD + REDLINE (PDF)
STANDARD PRACTICE FOR INFILTRATION AND EXFILTRATION ACCEPTANCE TESTING OF INSTALLED PRECAST CONCRETE PIPE SEWER LINES (METRIC)
Standard Practice for Infiltration and Exfiltration Acceptance Testing of Installed Precast Concrete Pipe Sewer Lines and Manholes - INCLUDES STANDARD + REDLINE (PDF)
STANDARD PRACTICE FOR INFILTRATION AND EXFILTRATION ACCEPTANCE TESTING OF INSTALLED PRECAST CONCRETE PIPE SEWER LINES
STANDARD PRACTICE FOR INSTALLATION OF UNDERGROUND PRECAST CONCRETE UTILITY STRUCTURES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD PRACTICE FOR INSTALLATION OF UNDERGROUND PRECAST CONCRETE UTILITY STRUCTURES
Standard Practice for Making Test Cylinders and Prisms for Determining Strength and Density of Preplaced-Aggregate Concrete in the Laboratory - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Making Test Cylinders and Prisms for Determining Strength and Density of Preplaced-Aggregate Concrete in the Laboratory
STANDARD PRACTICE FOR MEASURING VISCOSITY OF GLASS ABOVE THE SOFTENING POINT - INCLUDES STANDARD + REDLINE (PDF)
STANDARD PRACTICE FOR MEASURING VISCOSITY OF GLASS ABOVE THE SOFTENING POINT
STANDARD PRACTICE FOR MINIMUM STRUCTURAL DESIGN LOADING FOR MONOLITHIC OR SECTIONAL PRECAST CONCRETE WATER AND WASTEWATER STRUCTURES (R 1985)
STANDARD PRACTICE FOR MINIMUM STRUCTURAL DESIGN LOADING FOR MONOLITHIC OR SECTIONAL PRECAST CONCRETE WATER AND WASTEWATER STRUCTURES - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Minimum Structural Design Loading for Monolithic or Sectional Precast Concrete Water and Wastewater Structures
STANDARD PRACTICE FOR PREPARING REFRACTORY SPECIMENS BY COLD GUNNING - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Preparing Refractory Specimens by Cold Gunning
STANDARD PRACTICE FOR PREPARING TEST SPECIMENS FROM BASIC REFRACTORY CASTABLE PRODUCTS BY CASTING
STANDARD PRACTICE FOR PREPARING TEST SPECIMENS FROM BASIC REFRACTORY GUNNING PRODUCTS BY PRESSING
STANDARD PRACTICE FOR PREPARING TEST SPECIMENS FROM BASIC REFRACTORY RAMMING PRODUCTS BY PRESSING
Standard Practice for Proportioning Grout Mixtures for Preplaced- Aggregate Concrete
Standard Practice for Proportioning Grout Mixtures for Preplaced-Aggregate Concrete - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Proportioning Grout Mixtures for Preplaced-Aggregate Concrete
STANDARD PRACTICE FOR REPAIR OF A RIGID CELLULAR POLYURETHANE INSULATION SYSTEM ON OUTDOOR SERVICE VESSELS - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Repair of a Rigid Cellular Polyurethane Insulation System on Outdoor Service Vessels
Standard Practice for Rotary Slag Testing of Refractory Materials
STANDARD PRACTICE FOR SAMPLING SPECIAL NUCLEAR MATERIALS IN MULTI-CONTAINER LOTS
STANDARD PRACTICE FOR TESTING CONCRETE PIPE SEWER LINES BY LOW- PRESSURE AIR TEST METHOD (METRIC)
STANDARD PRACTICE FOR TESTING CONCRETE PIPE SEWER LINES BY LOW-PRESSURE AIR TEST METHOD
Standard Practice for Use of Metric Units of Measure for Reporting Properties of Refractory Materials
Standard Practice for Use of Sealants in Acoustical Applications - INCLUDES STANDARD + REDLINE (PDF)
STANDARD PRACTICE FOR USE OF SEALANTS IN ACOUSTICAL APPLICATIONS
Standard Practice for Vapor Attack on Refractories for Furnace Superstructures
STANDARD SPECIFICATION FOR ADHESIVES FOR DUCT THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR ADHESIVES FOR DUCT THERMAL INSULATION
STANDARD SPECIFICATION FOR AGGREGATE FOR JOB- MIXED PORTLAND CEMENT- BASED PLASTERS
STANDARD SPECIFICATION FOR AGGREGATE FOR JOB-MIXED PORTLAND CEMENT-BASED PLASTERS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters
STANDARD SPECIFICATION FOR APPLICATION OF PORTLAND CEMENT-BASED PLASTER (E1-1984)
Standard Specification for Application of Portland Cement-Based Plaster - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Application of Portland Cement-Based Plaster
STANDARD SPECIFICATION FOR ASBESTOS-CEMENT CONDUIT AND FITTINGS
Standard Specification for Cold-Formed Steel Structural Framing Members - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Dry-Cast Loadbearing Concrete Masonry Units - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Elastomeric Joint Sealants - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR ELASTOMERIC JOINT SEALANTS
STANDARD SPECIFICATION FOR EPOXY-RESIN-BASE BONDING SYSTEMS FOR CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
STANDARD SPECIFICATION FOR EXTERIOR GYPSUM SOFFIT BOARD (R 1988) (E1-1988)
STANDARD SPECIFICATION FOR EXTERIOR GYPSUM SOFFIT BOARD
STANDARD SPECIFICATION FOR EXTERNAL SEALING BANDS FOR CONCRETE PIPE, MANHOLES, AND PRECAST BOX SECTIONS (METRIC) - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
STANDARD SPECIFICATION FOR EXTERNAL SEALING BANDS FOR CONCRETE PIPE, MANHOLES, AND PRECAST BOX SECTIONS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
STANDARD SPECIFICATION FOR EXTERNAL SEALING BANDS FOR NONCIRCULAR CONCRETE SEWER, STORM DRAIN, AND CULVERT PIPE (METRIC) (R 1989)
STANDARD SPECIFICATION FOR EXTERNAL SEALING BANDS FOR NONCIRCULAR CONCRETE SEWER, STORM DRAIN, AND CULVERT PIPE (R 1989)
Standard Specification for Flexible Fibrous Glass Insulation for Metal Buildings - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Flexible Fibrous Glass Insulation for Metal Buildings
STANDARD SPECIFICATION FOR FLEXIBLE GLASS FIBER INSULATION FOR PRE-ENGINEERED METAL BUILDINGS
Standard Specification for General Requirements for Prestressed Concrete Poles Statically Cast - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for General Requirements for Prestressed Concrete Poles Statically Cast
Standard Specification for Ground Granulated Blast-Furnace Slag for Use in Concrete and Mortars
STANDARD SPECIFICATION FOR GROUND IRON BLAST- FURNACE SLAG FOR USE IN CONCRETE AND MORTARS
STANDARD SPECIFICATION FOR GROUT FLUIDIFIER FOR PREPLACED-AGGREGATE CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR GROUT FLUIDIFIER FOR PREPLACED-AGGREGATE CONCRETE
STANDARD SPECIFICATION FOR HIGH-SOLIDS CONTENT, COLD LIQUID- APPLIED ELASTOMERIC WATERPROOFING MEMBRANE WITH INTEGRAL WEARING SURFACE
Standard Specification for High-Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane with Integral Wearing Surface - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for High-Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane With Integral Wearing Surface
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
STANDARD SPECIFICATION FOR INDUSTRIAL CHIMNEY LINING BRICK - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR INDUSTRIAL CHIMNEY LINING BRICK
Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR INSTALLATION OF CAST-IN-PLACE REINFORCED GYPSUM CONCRETE
STANDARD SPECIFICATION FOR JOINTS FOR CONCRETE PIPE, MANHOLES, AND PRECAST BOX SECTIONS USING PREFORMED FLEXIBLE JOINT SEALANTS (METRIC) - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR JOINTS FOR CONCRETE PIPE, MANHOLES, AND PRECAST BOX SECTIONS USING PREFORMED FLEXIBLE JOINT SEALANTS (METRIC)
Standard Specification for Joints for Concrete Pipe, Manholes, and Precast Box Sections Using Preformed Flexible Joint Sealants - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR JOINTS FOR CONCRETE PIPE, MANHOLES, AND PRECAST BOX SECTIONS USING PREFORMED FLEXIBLE JOINT SEALANTS
STANDARD SPECIFICATION FOR LOAD-BEARING (TRANSVERSE AND AXIAL) STEEL STUDS, RUNNERS (TRACK), AND BRACING OR BRIDGING FOR SCREW APPLICATION OF GYPSUM BOARD AND METAL PLASTER BASES
STANDARD SPECIFICATION FOR LOAD-BEARING (TRANSVERSE AND AXIAL) STEEL STUDS, RUNNERS (TRACK), AND BRACING OR BRIDGING, FOR SCREW APPLICATION OF GYPSUM BOARD AND METAL PLASTER BASES
STANDARD SPECIFICATION FOR LOAD-BEARING (TRANSVERSE AND AXIAL) STEEL STUDS, RUNNERS (TRACKS), AND BRACING OR BRIDGING FOR SCREW APPLICATION OF GYPSUM BOARD AND METAL PLASTER BASES
Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
STANDARD SPECIFICATION FOR LOAD-BEARING CONCRETE MASONRY UNITS
STANDARD SPECIFICATION FOR LOADBEARING CONCRETE MASONRY UNITS
Standard Specification for Masonry Cement - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR MASONRY CEMENT
STANDARD SPECIFICATION FOR NONREINFORCED CONCRETE SPECIFIED STRENGTH CULVERT, STORM DRAIN, AND SEWER PIPE (E1-1987)
STANDARD SPECIFICATION FOR NONREINFORCED CONCRETE SPECIFIED STRENGTH CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC) - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NONREINFORCED CONCRETE SPECIFIED STRENGTH CULVERT, STORM DRAIN, AND SEWER PIPE (METRIC)
STANDARD SPECIFICATION FOR NONREINFORCED CONCRETE SPECIFIED STRENGTH CULVERT, STORM DRAIN, AND SEWER PIPE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NONREINFORCED CONCRETE SPECIFIED STRENGTH CULVERT, STORM DRAIN, AND SEWER PIPE
STANDARD SPECIFICATION FOR NUCLEAR-GRADE GADOLINIUM OXIDE (GD2O3) POWDER - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR NUCLEAR-GRADE GADOLINIUM OXIDE (GD2O3) POWDER
STANDARD SPECIFICATION FOR PACKAGED, DRY, COMBINED MATERIALS FOR SURFACE BONDING MORTAR - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR PACKAGED, DRY, COMBINED MATERIALS FOR SURFACE BONDING MORTAR
Standard Specification for Packaged, Dry, Rapid-Hardening Cementitious Materials for Concrete Repairs - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR PACKAGED, DRY, RAPID-HARDENING CEMENTITIOUS MATERIALS FOR CONCRETE REPAIRS
Standard Specification for Packaging, Identification, Shipment, and Storage of Lock-Strip Gaskets
STANDARD SPECIFICATION FOR PEDESTRIAN AND LIGHT TRAFFIC PAVING BRICK - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR PEDESTRIAN AND LIGHT TRAFFIC PAVING BRICK
STANDARD SPECIFICATION FOR PERLITE BOARD AND RIGID CELLULAR POLYURETHANE COMPOSITE ROOF INSULATION
Standard Specification for Pigments for Integrally Colored Concrete - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Pigments for Integrally Colored Concrete
Standard Specification for Precast Concrete Water and Wastewater Structures - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR PRECAST CONCRETE WATER AND WASTEWATER STRUCTURES
Standard Specification for Precast Reinforced Concrete Crib Wall Members - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Precast Reinforced Concrete Crib Wall Members
STANDARD SPECIFICATION FOR PREDECORATED GYPSUM BOARD (R 1988)
Standard Specification for Predecorated Gypsum Board
STANDARD SPECIFICATION FOR PREFABRICATED MASONRY PANELS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Prefabricated Masonry Panels
Standard Specification for Quicklime and Hydrated Lime for Soil Stabilization - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR QUICKLIME AND HYDRATED LIME FOR SOIL STABILIZATION
STANDARD SPECIFICATION FOR QUICKLIME, HYDRATED LIME, AND LIMESTONE FOR SELECTED CHEMICAL AND INDUSTRIAL USES - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Quicklime, Hydrated Lime, and Limestone for Selected Chemical and Industrial Uses
STANDARD SPECIFICATION FOR RADIANT HEAT FILL
Standard Specification for Ready-Mixed Concrete - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR READY-MIXED CONCRETE
STANDARD SPECIFICATION FOR RESILIENT CONNECTORS BETWEEN REINFORCED CONCRETE MANHOLE STRUCTURES, PIPES, AND LATERALS (METRIC)
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR RESILIENT CONNECTORS BETWEEN REINFORCED CONCRETE MANHOLE STRUCTURES, PIPES, AND LATERALS
STANDARD SPECIFICATION FOR SINTERED GADOLINIUM OXIDE-URANIUM DIOXIDE PELLETS FOR LIGHT WATER REACTORS * INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR SINTERED GADOLINIUM OXIDE-URANIUM DIOXIDE PELLETS
Standard Specification for Slag Cement for Use in Concrete and Mortars - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Slag Cement for Use in Concrete and Mortars
STANDARD SPECIFICATION FOR SOLID CONCRETE INTERLOCKING PAVING UNITS (R 1988)
STANDARD SPECIFICATION FOR SOLID CONCRETE INTERLOCKING PAVING UNITS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Solid Concrete Interlocking Paving Units
STANDARD SPECIFICATION FOR STEEL DRILL SCREWS FOR THE APPLICATION OF GYPSUM BOARD OR METAL PLASTER BASES TO STEEL STUDS FROM 0.033 IN. (0.84 MM) TO 0.112 IN. (2.84 MM) IN...
STANDARD SPECIFICATION FOR STEEL DRILL SCREWS FOR THE APPLICATION OF GYPSUM BOARD TO STEEL STUDS FROM 0.033 IN. (0.84 MM) TO 0.112 IN. (2.84 MM) IN THICKNESS
STANDARD SPECIFICATION FOR STEEL DRILL SCREWS FOR THE APPLICATION OF GYPSUM PANEL PRODUCTS OR METAL PLASTER BASES TO STEEL STUDS FROM 0.033 IN. (0.84 MM) TO 0.112 IN. (2.84 MM)...
Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR SURFACE-APPLIED BONDING COMPOUNDS FOR EXTERIOR PLASTERING
Standard Specification for Uranium Ore Concentrate - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Uranium Ore Concentrate
Standard Specification for Urea-Formaldehyde-Ba sed, Foamed-in-Place Insulation
STANDARD SPECIFICATION FOR WELDED WIRE LATH - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR WELDED WIRE LATH
STANDARD SPECIFICATION QUICKLIME, HYDRATED LIME, AND LIMESTONE FOR CHEMICAL USES (R 1984) (E1-1984)
Standard Terminology Relating to Chemical-Resistant Nonmetallic Materials - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TERMINOLOGY RELATING TO CHEMICAL-RESISTANT NONMETALLIC MATERIALS
Standard Terminology Relating to Clay Products - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TERMINOLOGY RELATING TO CLAY PRODUCTS
STANDARD TEST METHOD FOR ABRASION RESISTANCE OF CONCRETE OR MORTAR SURFACES BY THE ROTATING-CUTTER METHOD (R 1985)(E1-1985)
STANDARD TEST METHOD FOR ABRASION RESISTANCE OF CONCRETE OR MORTAR SURFACES BY THE ROTATING-CUTTER METHOD - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR ABRASION RESISTANCE OF CONCRETE OR MORTAR SURFACES BY THE ROTATING-CUTTER METHOD
STANDARD TEST METHOD FOR ADHERENCE OF PORCELAIN ENAMEL COVER COATS DIRECT-TO-STEEL
STANDARD TEST METHOD FOR ALKALI VAPOR ATTACK ON REFRACTORIES FOR GLASS- FURNACE SUPERSTRUCTURES
STANDARD TEST METHOD FOR BOND AND COHESION OF ONE-PART ELASTOMERIC SOLVENT RELEASE-TYPE SEALANTS (R 1985) (E1)
STANDARD TEST METHOD FOR BOND AND COHESION OF ONE-PART ELASTOMERIC SOLVENT RELEASE-TYPE SEALANTS - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
Standard Test Method for Bond Strength of Bonding Systems Used With Concrete By Slant Shear - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR BOND STRENGTH OF EPOXY- RESIN SYSTEMS USED WITH CONCRETE (R 1983)
Standard Test Method for Bond Strength of Epoxy-Resin Systems Used With Concrete By Slant Shear
STANDARD TEST METHOD FOR BOND STRENGTH OF MORTAR TO MASONRY UNITS
STANDARD TEST METHOD FOR BULK DENSITY AND VOLUME OF SOLID REFRACTORIES BY WAX IMMERSION - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR BULK DENSITY AND VOLUME OF SOLID REFRACTORIES BY WAX IMMERSION
Standard Test Method for Compression-Recovery of Tape Sealant - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR COMPRESSION-RECOVERY OF TAPE SEALANT
STANDARD TEST METHOD FOR COMPRESSIVE STRENGTH OF GROUTS FOR PREPLACED- AGGREGATE CONCRETE IN THE LABORATORY
STANDARD TEST METHOD FOR COMPRESSIVE STRENGTH OF GROUTS FOR PREPLACED-AGGREGATE CONCRETE IN THE LABORATORY - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Compressive Strength of Grouts for Preplaced-Aggregate Concrete in the Laboratory
STANDARD TEST METHOD FOR CORROSION POTENTIALS OF UNCOATED REINFORCING STEEL IN CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR CORROSION POTENTIALS OF UNCOATED REINFORCING STEEL IN CONCRETE
Standard Test Method for Dry and Wet Bulk Density, Water Absorption, and Apparent Porosity of Thin Sections of Glass-Fiber Reinforced Concrete
STANDARD TEST METHOD FOR EFFECT OF ORGANIC IMPURITIES IN FINE AGGREGATE ON STRENGTH OF MORTAR - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Effect of Organic Impurities in Fine Aggregate on Strength of Mortar
STANDARD TEST METHOD FOR EFFECTIVE SHRINKAGE OF EPOXY-RESIN SYSTEMS USED WITH CONCRETE (R 1983) (E1-1982)
STANDARD TEST METHOD FOR EVALUATION OF CEMENT STRENGTH UNIFORMITY FROM A SINGLE SOURCE
Standard Test Method for Evaluation of Variability of Cement from a Single Source Based on Strength - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Evaluation of Variability of Cement from a Single Source Based on Strength
STANDARD TEST METHOD FOR EXPANSION AND BLEEDING OF FRESHLY MIXED GROUTS FOR PREPLACED-AGGREGATE CONCRETE IN THE LABORATORY - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR EXPANSION AND BLEEDING OF FRESHLY MIXED GROUTS FOR PREPLACED-AGGREGATE CONCRETE IN THE LABORATORY
STANDARD TEST METHOD FOR FLEXURAL PROPERTIES OF THIN-SECTION GLASS-FIBER-REINFORC ED CONCRETE (USING SIMPLE BEAM WITH THIRD-POINT LOADING) - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR FLEXURAL PROPERTIES OF THIN-SECTION GLASS-FIBER-REINFORC ED CONCRETE (USING SIMPLE BEAM WITH THIRD-POINT LOADING)
Standard Test Method for Flexural Strength of Dimension Stone - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR FLEXURAL STRENGTH OF DIMENSION STONE
STANDARD TEST METHOD FOR FLOW OF GROUT FOR PREPLACED-AGGREGATE CONCRETE (FLOW CONE METHOD) - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Flow of Grout for Preplaced-Aggregate Concrete (Flow Cone Method)
STANDARD TEST METHOD FOR FLOW OF GROUT FOR PREPLACED-AGGREGATE CONCRETE
STANDARD TEST METHOD FOR LAP SHEAR STRENGTH FOR HOT-APPLIED SEALING COMPOUNDS
Standard Test Method for Lap Shear Strength of Sealants - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Lap Shear Strength of Sealants
STANDARD TEST METHOD FOR LEAD AND CADMIUM EXTRACTED FROM GLAZED CERAMIC TILE
Standard Test Method for Lead and Cadmium Extracted from the Lip and Rim Area of Glass Tumblers Externally Decorated with Ceramic Glass Enamels - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Lead and Cadmium Extracted from the Lip and Rim Area of Glass Tumblers Externally Decorated with Ceramic Glass Enamels
STANDARD TEST METHOD FOR MEASURING EARLY-AGE COMPRESSIVE STRENGTH AND PROJECTING LATER-AGE STRENGTH - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Measuring Early-Age Compressive Strength and Projecting Later-Age Strength
STANDARD TEST METHOD FOR MODULUS OF RUPTURE OF NATURAL BUILDING STONE
Standard Test Method for Photoelastic Determination of Residual Stress in a Transparent Glass Matrix Using a Polarizing Microscope and Optical Retardation Compensation Procedures - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR PHOTOELASTIC DETERMINATION OF RESIDUAL STRESS IN A TRANSPARENT GLASS MATRIX USING A POLARIZING MICROSCOPE AND OPTICAL RETARDATION COMPENSATION PROCEDURES
STANDARD TEST METHOD FOR POROSITY IN VITREOUS WHITEWARES BY DYE PENETRATION
Standard Test Method for Precision Electroformed Wet Sieve Analysis of Nonplastic Ceramic Powders
Standard Test Method for Pullout Strength of Hardened Concrete - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Pullout Strength of Hardened Concrete
STANDARD TEST METHOD FOR RESTRAINED EXPANSION OF SHRINKAGE - COMPENSATING CONCRETE
STANDARD TEST METHOD FOR RESTRAINED EXPANSION OF SHRINKAGE-COMPENSATI NG CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Restrained Expansion of Shrinkage-Compensati ng Concrete Restrained Expansion of Shrinkage-Compensati ng Concrete1
Standard Test Method for Restrained Expansion of Shrinkage-Compensati ng Concrete
Standard Test Method for Rotary Slag Testing of Refractory Materials
STANDARD TEST METHOD FOR SCLEROSCOPE HARDNESS TESTING OF CARBON AND GRAPHITE MATERIALS - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Scleroscope Hardness Testing of Carbon and Graphite Materials
Standard Test Method for Soundness of Aggregates by Use of Sodium Sulfate or Magnesium Sulfate - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR SOUNDNESS OF AGGREGATES BY USE OF SODIUM SULFATE OR MAGNESIUM SULFATE
Standard Test Method for Tensile Adhesive Strength of Preformed Tape Sealants by Disk Method - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Tensile Adhesive Strength of Preformed Tape Sealants by Disk Method
Standard Test Method for Thermal Compatibility Between Concrete and an Epoxy - Resin Overlay
STANDARD TEST METHOD FOR THERMAL COMPATIBILITY BETWEEN CONCRETE AND AN EPOXY-RESIN OVERLAY (R 1983) (E1-1982)
STANDARD TEST METHOD FOR THERMAL COMPATIBILITY BETWEEN CONCRETE AND AN EPOXY-RESIN OVERLAY - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Thermal Compatibility between Concrete and an Epoxy-Resin Overlay
STANDARD TEST METHOD FOR THERMAL PERFORMANCE OF BUILDING ASSEMBLIES BY MEANS OF A CALIBRATED HOT BOX
STANDARD TEST METHOD FOR TIME OF SETTING OF GROUTS FOR PREPLACED- AGGREGATE CONCRETE IN THE LABORATORY
Standard Test Method for Time of Setting of Grouts for Preplaced-Aggregate Concrete in the Laboratory - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Time of Setting of Grouts for Preplaced-Aggregate Concrete in the Laboratory
STANDARD TEST METHOD FOR VAPOR ATTACK ON REFRACTORIES FOR FURNACE SUPERSTRUCTURES - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Vapor Attack on Refractories for Furnace Superstructures
STANDARD TEST METHOD FOR WATER RETENTIVITY OF GROUT MIXTURES FOR PREPLACED-AGGREGATE CONCRETE IN THE LABORATORY - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR WATER RETENTIVITY OF GROUT MIXTURES FOR PREPLACED-AGGREGATE CONCRETE IN THE LABORATORY
Standard Test Method for Yield Strength of Preformed Tape Sealants - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Yield Strength of Preformed Tape Sealants
STANDARD TEST METHOD FOR YOUNG\xb4S MODULUS OF REFRACTORY SHAPES BY SONIC RESONANCE (E1-1983)
Standard Test Methods for Absorption and Bulk Specific Gravity of Dimension Stone - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Absorption and Bulk Specific Gravity of Dimension Stone
Standard Test Methods for ABSORPTION AND BULK SPECIFIC GRAVITY OF NATURAL BUILDING STONE
STANDARD TEST METHODS FOR ANALYSIS OF SINTERED GADOLINIUM OXIDE-URANIUM DIOXIDE PELLETS - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Analysis of Sintered Gadolinium Oxide-Uranium Dioxide Pellets
Standard Test Methods for Apparent Density of Chemical-Resistant Mortars, Grouts, Monolithic Surfacings, and Polymer Concretes
STANDARD TEST METHODS FOR CHEMICAL AND MASS SPECTROGRAPHIC ANALYSIS OF NUCLEAR-GRADE GADOLINIUM OXIDE (GD203) POWDER
STANDARD TEST METHODS FOR CHEMICAL AND MASS SPECTROMETRIC ANALYSIS OF NUCLEAR-GRADE GADOLINIUM OXIDE (GD2O3) POWDER - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Chemical and Mass Spectrometric Analysis of Nuclear-Grade Gadolinium Oxide (Gd2O3) Powder
STANDARD TEST METHODS FOR RELEASE PAPERS USED WITH PREFORMED TAPE SEALANTS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHODS FOR RELEASE PAPERS USED WITH PREFORMED TAPE SEALANTS
STANDARD TEST METHODS FOR SIEVE ANALYSIS AND WATER CONTENT OF REFRACTORY MATERIALS
TECHNIQUES AND INSTRUMENTATION FOR THE MEASUREMENT OF POTENTIALLY HAZARDOUS ELECTROMAGNETIC RADIATION AT MICROWAVE FREQUENCIES (R 1979)
Test Method for Specific Gravity and Absorption of Fine Aggregate
Thermal energy meters \x97 Part 1: General requirements
Thermal energy meters \x97 Part 2: Constructional requirements
Thermal energy meters \x97 Part 3: Data exchange and interfaces
Thermal energy meters \x97 Part 4: Pattern approval tests
Thermal energy meters \x97 Part 5: Initial verification tests
Thermal energy meters \x97 Part 6: Installation, commissioning, operational monitoring and maintenance
Transformateurs de puissance et bobines d\x92inductance

<< Prev Next >>