Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 100 150 200 250 300 350 380 390 400 410 420 430 432 433 434 435 436 437 438 439 440 441 442 443 444 450 460 470 480 490 500 550 600 650 700 750 800 1000 1500 1620
Product Name Notes
AC suspension insulators
Alternating-Current Power Circuit Breakers
American National Standard High-Voltage Current-Limiting Motor-Starter Fuses Conference Test Procedures
American Standard Guide for the Operation and Maintenance of High Voltage Disconnecting Switches
Analytical Procedures for the Determination of Lead in Blood and Urine; Approved Guideline
Asbestos-Cement Pressure Pipe, 4 in. Through 16 in. (100 mm Through 400 mm), for Water Distribution Systems
Asbestos-Cement Transmission Pipe, 18 in. Through 42 in. (450 mm Through 1,050 mm), for Water Supply Service
ASTM ELEARNING: C39/C39M Standard Test Method for Compressive Strength of Cylindrical Concrete Specimens: SINGLE-USER LICENSE
ASTM ELEARNING: C39/C39M: Section 8 Microlearning: SINGLE-USER LICENSE
ASTM ELEARNING: C40/C40M Standard Test Method for Organic Impurities in Fine Aggregates for Concrete: SINGLE-USER LICENSE
ASTM ELEARNING: C430 Standard Test Method for Fineness of Hydraulic Cement by the 45 -um 325 Sieve: SINGLE-USER LICENSE
ASTM ELEARNING: C451 Standard Test Method for Early Stiffening of Hydraulic Cement (Paste Method): SINGLE-USER LICENSE
Blood Gas and pH Analysis and Related Measurements; Approved Guideline
BREAKING LOAD AND CALCULATED MODULUS OF RUPTURE OF PREFORMED INSULATION FOR PIPES
CHARACTERISTICS OF ELECTRICAL AND MECHANICAL INDOOR APPARATUS INSULATORS
CHEMICAL ANALYSIS OF GYPSUM AND GYPSUM PRODUCTS
Classification of Granular Refractory Dolomite
Composite insulators for guy wires
Composite suspension insulators for overhead lines > 75 kV
Conception et installation des syst\xe8mes g\xe9othermiques
CONFORMANCE TESTING OF METAL-ENCLOSED LOW-VOLTAGE AC POWER CIRCUIT BREAKER SWITCHGEAR ASSEMBLIES
Control of Preexamination Variation in Trace Element Determinations
Criteria for Describing Oxygen-Cut Surface (8 1/2" x 11" 5 PG Chart)
CRITERIA FOR DESCRIBING OXYGEN-CUT SURFACES, AND OXYGEN CUTTING SURFACE ROUGHNESS GAUGE
CRITERIA FOR DESCRIBING OXYGEN-CUT SURFACES
Dead-end/suspension composite insulators for overhead lines = 75 kV
Dead-end/suspension composite insulators for overhead lines less than or equal to 75 kV
DEFINITIONS AND REQUIREMENTS FOR HIGH- VOLTAGE AIR SWITCHES, INSULATORS, AND BUS SUPPORTS (INCLUDES SUP. - C37.30A); SUPPLEMENTS C37.30C AND C37.30E - JUNE 1984, SUPPLEMENT C37.30G - NOVEMBER 1985, SUPPLEMENT C37.30H...
Definitions and Requirements for High-Voltage Air Switches, Insulators, and Bus Supports
Definitions of Terms Relating to Magnesium Oxychloride and Magnesium Oxysulfate Cements
Design and Application Guidelines for Surface Mount Connectors
Design and Installation of Earth Energy Heat Pump Systems for Commercial and Institutional Buildings
Design and Installation of Earth Energy Systems
Design Tests for High-Voltage (>1000 V) Fuses and Accessories
Design, Test, and Application Requirements for Microprocessor-Based Controls of Distribution Pad-mount, Dry Vault, Wet Vault, and Polemount Switchgear Rated Above 1 kV and Up to and Including 38 kV
Direct - Acting Electrical Recording Instruments (Switchboard and Portable Types)
Distribution Cutouts and Fuse Links, Secondary Fuses, Distribution Enclosed Single-Pole Air Switches, Power Fuses, Fuse Disconnecting Switches, and Accessories
Distribution Enclosed, Open, and Open-Link Cutouts
Distribution Fuse Links for Use in Distribution Enclosed, Open, and Open-Link Cutouts
Distribution Oil Cutouts and Fuse Links, Specs. for
Electrical Indicating Instruments
Energy Efficiency Test Methods for Three-Phase Induction Motors
Energy performance and capacity measurement of household microwave ovens
Energy performance and water consumption of household dishwashers
Energy performance of battery-charging systems and uninterruptible power supplies
Energy performance of displays
Energy performance of external ac-dc and ac-ac power supplies
Energy performance of hot tubs and spas
Energy performance of televisions and displays
Errata to Design, Test, and Application Requirements for Microprocessor-Based Controls of Distribution Pad-mount, Dry Vault, Wet Vault, and Polemount Switchgear Rated Above 1 kV and Up to and Including 38...
Errata to IEEE Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used with...
Errata to IEEE Standard for Design Test Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
Errata to IEEE Standard Service Conditions and Definitions for High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
Errata to Requirements for Conversion of Power Switchgear Equipment
Errata to Surge Withstand Capability (SWC) Tests for Relays and Relay Systems Associated with Electric Power Apparatus
For Switchgear - Metal-Enclosed Low-Voltage AC Power Circuit Breaker Switchgear Assemblies-Conforman ce Test Procedures Amendment 1: Short-Time Withstand Current Tests
Gas Chromatography/Mass Spectrometry (GC/MS) Confirmation of Drugs; Approved Guideline
Gas Chromatography/Mass Spectrometry Confirmation of Drugs; Approved Guideline
Gas-Insulated, Metal-Enclosed Disconnecting, Interrupter, and Grounding Switches
Glulam Garage Door Headers Offer Design Options
Graphs, Algorithms, and Optimization
Guide for AC Motor Protection
Guide for Application of Expulsion Fuses in Enclosures
Guide for Application, Operation, and Maintenance of High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
GUIDE FOR CALCULATION OF FAULT CURRENTS FOR APPLICATION OF AC HIGH-VOLTAGE CIRCUIT BREAKERS RATED ON A TOTAL CURRENT BASIS
Guide for induction motor protection
Guide for Power System Protective Relay Applications of Audio Tones over Telephone Channels
Guide for Protective Relay Applications to Power System Buses
Guide for Protective Relay Applications to Power Transformers
Guide for Protective Relaying of Utility - Consumer Interconnections
Guide for Seismic Qualification of Class 1E Metal-Enclosed Power Switchgear Assemblies
GUIDE FOR SURGE WITHSTAND CAPABILITY (SWC) TESTS (REDESIGNATION OF ANSI C37.90A-1974/IEEE STD 472-1974) (R 1979)
Guide for the Operation, Classification, Application, and Coordination of Current-Limiting Fuses with Rated Voltages 1 38 kV
Guide for the Protection of Shunt Capacitor Banks
Guide to Current Interruption with Horn-Gap Air Switches
Harmonization of Glycohemoglobin Measurements; Approved Guideline
High voltage switchgear and controlgear \x96 Part 111: Overhead, pad-mounted, dry vault, and submersible automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
INSTRUCTIONS FOR INTERNATIONAL TELECOMMUNICATION SERVICES
INTERRUPTING RATING FACTORS FOR RECLOSING SERVICE FOR AC HIGH-VOLTAGE CIRCUIT BREAKERS RATED ON A TOTAL CURRENT BASIS
Isolateurs composites rigides \xe0 socle pour lignes a\xe9riennes de transport = 75 kV
Isolateurs de suspension (\xe9l\xe9ments de cha\xeene)
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
Line post composite insulators for overhead distribution lines = 75 kV
Loading Guide for AC High-Voltage Air Switches (In Excess of 1000 V)
Loading Guide for AC High-Voltage Air Switches under Emergency Conditions
Low-Voltage AC Power Circuit Protectors Used in Enclosures, Test Procedures for
M\xe9thodes d\x92essai pour l\x92\xe9valuation en laboratoire des performances des ventilateurs-r\xe9cu p\xe9rateurs de chaleur/\xe9nergie
M\xe9thodes d\x92essai pour mesurer la consommation d\x92\xe9nergie de l\x92appareillage commercial et industriel triphas\xe9 \xe0 courant alternatif avec une tension nominale allant jusqu\x92\xe0 1000 V en modes veille et hors tension...
Manually-Operated, Dead- Front Padmounted Switchgear with Load Interrupting Switches and Separable Connectors for Alternating-Current Systems
Measurement Procedures for the Determination of Lead Concentrations in Blood and Urine; Approved Guideline
Measurement Procedures for the Determination of Lead in Whole Blood
Method of Test for Compressive (Crushing) Strength of Fired Whiteware Materials
Method of Test for Flexural Strength of Chemically Setting Silicate-Type Chemical-Resistant Mortars
Method of Test for Moisture Condition of Hardened Concrete by the Relative Humidity Method
Method of Test for Normal Total Emmittance of Surfaces of Materials 0.01 in or Less in Thickness at Approximately Room Temperature
Method of Test for Sieve Analysis of Concrete Aggregates and Lime
Method of Test for Thermal Conductivity of Insulating Materials at Low Temperatures by Means of the Wilkes Calorimeter
Method of Test for Yield of Magnesium Oxychloride Cement (Field Test)
Method of Test for Yield of Magnesium Oxychloride Cement (Laboratory Test)
Methods for Sampling and Evaluation of Sorptive Mineral Products Used as Floor Absorbents
Mise \xe0 l\x92essai des machines synchrones triphas\xe9es lors de la remise \xe0 neuf
Operator's Manual for Oxyfuel Gas Cutting
Operators Manual for Oxyfuel Gas Heating Torch Operation
Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems up to 38 kV\x97Corrigendum 1
Oxygen Cutting Surface Roughness Gauge (Plastic)
Pad-Mounted Dry Vault, Submersible, and Overhead Fault Interrupters for Alternating Current Systems Up to and Including 38 kV
Pad-Mounted, Pole-Mounted, and Submersible Switchgear Enclosures and Associated Control Enclosures\x97Coasta l and Non-Coastal Environmental Integrity
Preparation and Validation of Commutable Frozen Human Serum Pools as Secondary Reference Materials for Cholesterol Measurement Procedures; Approved Guideline
Quality in Concrete Construction
RATED CONTROL VOLTAGES AND THEIR RANGES FOR HIGH-VOLTAGE AIR SWITCHES
Recommended Practices for Heat Shaping and Straightening with Oxyfuel Gas Heating Torches
Recommended Practices for Oxyacetylene Welding of Steel
Recommended Practices for Safe Oxyfuel Gas Cutting Torch Operation
Recommended Practices for Safe Oxyfuel Gas Heating Torch Operation
Recommended Practices for Ultrasonic Inspection of Brazed Joints
relays an'd relay systems associated with electric power apparatus
Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
Requirements for High-Voltage Switches
Residual current protective device
Rules for Inspection of Concrete and Reinforced Concrete Work
SCHEDULES OF PREFERRED RATINGS FOR AC HIGH- VOLTAGE CIRCUIT BREAKERS RATED ON A TOTAL CURRENT BASIS
SCHEDULES OF PREFERRED RATINGS, MANUFACTURING SPECIFICATIONS, AND APPLICATION GUIDE FOR HIGH-VOLTAGE AIR SWITCHES, BUS SUPPORTS, AND SWITCH ACCESSORIES
Selection of Asbestos-Cement Transmission Pipe, Sizes 18 in. Through 42 in. (450 mm Through 1,050 mm), for Water Supply Service
Service Order for use with Master Agreement Between Architect and Consultant
Shock Testing for Electrical Indicating Instruments
Specification for Aluminum Brazing
Specification for Annular Ringed Mails for Gypsum Wallboard
Specification for Cast-In-Place Nonreinforced Concrete Agricultural Pipeline
Specification for Cellular Glass Thermal Insulation for Pipes
Specification for Cotton Mats for Curing Concrete
Specification for Fly Ash for Use as a Pozzolanic Material with Lime
Specification for Hydrated Lime for Varnish Manufacture
Specification for Insulating Firebrick for Linings of Industrial Furnaces Operated with a Neutral or Oxidizing Atmosphere
Specification for Mineral Fiber Blanket and Felt Insulation (Industrial Type) for Elevated Temperatures
Specification for Mineral Fiber Block or Board Insulation for Low Temperature
Specification for Mineral Fiber Block or Board Thermal Insulation for Elevated Temperatures
Specification for Pozzolans for Use with Lime
Specification for Quicklime and Hydrated Lime for Calcium Silicate Products
Specification for Quicklime and Hydrated Lime for Cooking of Rags in Paper Manufacture
Specification for Quicklime and Hydrated Lime for Use in the Textile Industry
Specification for Quicklime and Limestone for Sulfite Pulp Manufacture
Specification for Resistance Brazing
Specification for Standard Strength Ceramic Glazed Clay Pipe
SPECIFICATION FOR THE ULTRASONIC EXAMINATION OF BRAZED JOINTS
Specifications for High-Voltage (>1000 V) Distribution Class Current-Limiting Type Fuses and Fuse Disconnecting Switches
Specifications for Power Fuses and Fuse Disconnecting Switches
STANDARD CLASSIFICATION OF ALUMINA AND ALUMINA-SILICATE CASTABLE REFRACTORIES - INCLUDES STANDARD + REDLINE (PDF)
Standard Classification of Alumina and Alumina-Silicate Castable Refractories
Standard Classification of Chrome Brick, Chrome-Magnesite Brick, Magnesite-Chrome Brick, and Magnesite Brick
STANDARD CLASSIFICATION OF CHROME, CHROME-MAGNESIA, MAGNESIA-CHROME, AND MAGNESIA BRICK - INCLUDES STANDARD + REDLINE (PDF)
Standard Classification of Chrome, Chrome-Magnesia, Magnesia-Chrome, and Magnesia Brick
STANDARD CLASSIFICATION OF MULLITE REFRACTORIES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD CLASSIFICATION OF MULLITE REFRACTORIES
STANDARD CLASSIFICATION OF SILICA REFRACTORY BRICK - INCLUDES STANDARD + REDLINE (PDF)
STANDARD CLASSIFICATION OF SILICA REFRACTORY BRICK
STANDARD CLASSIFICATION OF STEEL POURING PIT REFRACTORIES (R 1988)
STANDARD CLASSIFICATION OF WATER USED IN MILLING OF PORCELAIN ENAMEL - INCLUDES STANDARD + REDLINE (PDF)
Standard Classification of Water Used in Milling of Porcelain Enamel
STANDARD CORONA TESTS SUPPLEMENT TO ANSI/IEEE C37.34-1971 TEST CODE FOR HIGH- VOLTAGE AIR SWITCHES
STANDARD DEFINITIONS OF TERMS RELATING TO ASBESTOS-CEMENT AND RELATED PRODUCTS
STANDARD DEFINITIONS OF TERMS RELATING TO STRUCTURAL CLAY PRODUCTS
Standard Design Tests for External Fuses for Shunt Capacitors
Standard Electrostatic Discharge Tests for Protective Relays
Standard for N Times 64 Kilobit Per Second Optical Fiber Interfaces Between Teleprotection and Multiplexer Equipment
Standard for Three-Phase, Manually Operated Subsurface Load-Interrupting Switches for Alternating-Current Systems
Standard for Withstand Capability of Relay Systems to Radiated Electromagnetic Interference from Transceivers
Standard Form of Agreement Between Architect and Consultant for a Design-Build Project
Standard Form of Agreement Between Architect and Consultant
Standard Form of Master Agreement Between Architect and Consultant for Services Provided under Multiple Service Orders
Standard Laboratory Methods of Test for Rating the Performance of Heat/Energy-Recovery Ventilators
STANDARD METHOD OF OBTAINING AND TESTING DRILLED CORES AND SAWED BEAMS OF CONCRETE (AASHTO NO.: T 24)
Standard Method of Test for Thermal Conductivity of Plastic Refractories
STANDARD METHODS FOR PHYSICAL TESTING OF GYPSUM BOARD PRODUCTS AND GYPSUM LATH
Standard Methods for PHYSICAL TESTING OF GYPSUM BOARD PRODUCTS, GYPSUM LATH, GYPSUM PARTITION TILE OR BLOCK, AND PRECAST REINFORCED GYPSUM SLABS
STANDARD METHODS OF SAMPLING AND TESTING ASBESTOS-CEMENT FLAT SHEETS, ROOFING AND SIDING SHINGLES, AND CLAPBOARDS
Standard Methods of TESTING JOINT TREATMENT MATERIALS FOR GYPSUM WALLBOARD CONSTRUCTION
Standard Practice for Estimating Consistency of Wet-Mixed Thermal Insulating Cement
STANDARD PRACTICE FOR ESTIMATING THE MAXIMUM USE TEMPERATURE OF THERMAL INSULATIONS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD PRACTICE FOR ESTIMATING THE MAXIMUM USE TEMPERATURE OF THERMAL INSULATIONS
STANDARD PRACTICE FOR FABRICATION OF THERMAL INSULATING FITTING COVERS FOR NPS PIPING, AND VESSEL LAGGING - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Fabrication of Thermal Insulating Fitting Covers for NPS Piping, and Vessel Lagging
STANDARD PRACTICE FOR MAKING AND CURING TEST SPECIMENS OF MASTIC THERMAL INSULATION COATINGS (R 1990)
Standard Practice for Making and Curing Test Specimens of Mastic Thermal Insulation Coatings - INCLUDES STANDARD + REDLINE (PDF)
Standard Practice for Making and Curing Test Specimens of Mastic Thermal Insulation Coatings
STANDARD PRACTICE FOR MICROSCOPICAL DETERMINATION OF AIR- VOID CONTENT AND PARAMETERS OF THE AIR- VOID SYSTEM IN HARDENED CONCRETE (E1-1990)
STANDARD PRACTICE FOR PREFABRICATION AND FIELD FABRICATION OF THERMAL INSULATING FITTING COVERS FOR NPS PIPING, VESSEL LAGGING, AND DISHED HEAD SEGMENTS (R 1988) (E1-1988)
Standard Practice for Sampling and Acceptance of Thermal Insulation Lots - INCLUDES STANDARD + REDLINE (PDF)
STANDARD PRACTICE FOR SAMPLING AND ACCEPTANCE OF THERMAL INSULATION LOTS
STANDARD PRACTICE FOR USE OF CHEMICAL-RESISTANT RESIN MORTARS
STANDARD PRACTICE FOR USE OF CHEMICAL-RESISTANT SULFUR MORTAR
STANDARD PRACTICE FOR USE OF CHEMICALLY SETTING CHEMICAL-RESISTANT SILICATE AND SILICA MORTARS
STANDARD PRACTICE FOR USE OF HYDRAULIC CEMENT MORTARS IN CHEMICAL- RESISTANT MASONRY (R 1990)
Standard Requirements for Conversion of Power Switchgear Equipment
Standard Requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for AC Systems
Standard Requirements for Overhead, Pad-Mounted, Dry-Vault, and Submersible Automatic Line Sectionalizers for AC Systems
Standard Requirements for Pad-Mounted Fused Switchgear
Standard Requirements for Subsurface, Vault, and Pad-Mounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems Up to 38 kV
STANDARD SEISMIC TESTING OF RELAYS (FORMERLY DESIGNATED AS 501-78)
Standard Service Conditions and Definitions for External Fuses for Shunt Capacitors
Standard Service Conditions and Definitions for High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
Standard Specification for Aggregates for Masonry Grout - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR AGGREGATES FOR MASONRY GROUT
Standard Specification for AMOSITE ASBESTOS THERMAL INSULATION FOR PIPES
STANDARD SPECIFICATION FOR ASBESTOS-CEMENT NONPRESSURE SEWER PIPE
Standard Specification for Chemical-Resistant Resin Mortars
STANDARD SPECIFICATION FOR CHEMICALLY SETTING SILICATE AND SILICA CHEMICAL-RESISTANT MORTARS
STANDARD SPECIFICATION FOR CIRCULAR PRECAST REINFORCED CONCRETE MANHOLE SECTIONS (METRIC)
STANDARD SPECIFICATION FOR CIRCULAR PRECAST REINFORCED CONCRETE MANHOLE SECTIONS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR CIRCULAR PRECAST REINFORCED CONCRETE MANHOLE SECTIONS
STANDARD SPECIFICATION FOR CLAY DRAIN TILE AND PERFORATED CLAY DRAIN TILE
STANDARD SPECIFICATION FOR COMPRESSION JOINTS FOR VITRIFIED CLAY PIPE AND FITTINGS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR COMPRESSION JOINTS FOR VITRIFIED CLAY PIPE AND FITTINGS
STANDARD SPECIFICATION FOR CONCRETE DRAIN TILE (METRIC) (AASHTO NO. M 178) (R 1988)
Standard Specification for Concrete Drain Tile (Metric) - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Concrete Drain Tile (Metric)
Standard Specification for Concrete Drain Tile - INCLUDES STANDARD+ REDLINE (PDF)
Standard Specification for Concrete Drain Tile [Metric]
STANDARD SPECIFICATION FOR CONCRETE DRAIN TILE
STANDARD SPECIFICATION FOR GROUT FOR MASONRY (E1-1983)
STANDARD SPECIFICATION FOR GROUT FOR MASONRY - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Grout for Masonry
STANDARD SPECIFICATION FOR GYPSUM BACKING BOARD AND COREBOARD (R 1988)
STANDARD SPECIFICATION FOR GYPSUM BACKING BOARD AND COREBOARD
Standard Specification for Gypsum Backing Board, Gypsum Coreboard, and Gypsum Shaftliner Board
STANDARD SPECIFICATION FOR GYPSUM LATH
STANDARD SPECIFICATION FOR INDUSTRIAL FLOOR BRICK - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Industrial Floor Brick
STANDARD SPECIFICATION FOR JOINT COMPOUND AND JOINT TAPE FOR FINISHING GYPSUM BOARD - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Joint Compound and Joint Tape for Finishing Gypsum Board
STANDARD SPECIFICATION FOR JOINTS FOR CIRCULAR CONCRETE SEWER AND CULVERT PIPE, USING RUBBER GASKETS (METRIC) (R 1990)
STANDARD SPECIFICATION FOR JOINTS FOR CIRCULAR CONCRETE SEWER AND CULVERT PIPE, USING RUBBER GASKETS (R 1990)
STANDARD SPECIFICATION FOR JOINTS FOR CONCRETE PIPE AND MANHOLES, USING RUBBER GASKETS (METRIC) - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR JOINTS FOR CONCRETE PIPE AND MANHOLES, USING RUBBER GASKETS (METRIC)
STANDARD SPECIFICATION FOR JOINTS FOR CONCRETE PIPE AND MANHOLES, USING RUBBER GASKETS - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
Standard Specification for Mineral Fiber Hydraulic-Setting Thermal Insulating and Finishing Cement- INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR MINERAL FIBER HYDRAULIC-SETTING THERMAL INSULATING AND FINISHING CEMENT
STANDARD SPECIFICATION FOR MOLDS FOR FORMING CONCRETE TEST CYLINDERS VERTICALLY (AASHTO M205)
STANDARD SPECIFICATION FOR MOLDS FOR FORMING CONCRETE TEST CYLINDERS VERTICALLY - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR MOLDS FOR FORMING CONCRETE TEST CYLINDERS VERTICALLY
STANDARD SPECIFICATION FOR PACKAGED, DRY, COMBINED MATERIALS FOR CONCRETE AND HIGH STRENGTH MORTAR - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Packaged, Dry, Combined Materials for Concrete and High Strength Mortar
STANDARD SPECIFICATION FOR PACKAGED, DRY, COMBINED MATERIALS FOR MORTAR AND CONCRETE
STANDARD SPECIFICATION FOR PERFORATED CONCRETE PIPE (AASHTO NO. M 175)
STANDARD SPECIFICATION FOR PERFORATED CONCRETE PIPE (METRIC) (AASHTO NO. M 175)
STANDARD SPECIFICATION FOR PERFORATED CONCRETE PIPE (METRIC)
STANDARD SPECIFICATION FOR PERFORATED CONCRETE PIPE - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Perforated Concrete Pipe
STANDARD SPECIFICATION FOR PRECAST REINFORCED CONCRETE MANHOLE SECTIONS (AASHTO NO. M 199-81) (E1-1987)
STANDARD SPECIFICATION FOR PRECAST REINFORCED CONCRETE MANHOLE SECTIONS (E1-1991)
STANDARD SPECIFICATION FOR PRECAST REINFORCED CONCRETE MANHOLE SECTIONS (METRIC) (AASHTO NO. M 199-77) (E1-1987)
Standard Specification for Precast Reinforced Concrete Manhole Sections (Metric)
Standard Specification for Precast Reinforced Concrete Manhole Sections [Metric]
Standard Specification for Precast Reinforced Concrete Manhole Sections
STANDARD SPECIFICATION FOR PROCESSING ADDITIONS FOR USE IN THE MANUFACTURE OF HYDRAULIC CEMENTS (E1-1986)
Standard Specification for Processing Additions for Use in the Manufacture of Hydraulic Cements - INCLUDES STANDARD + REDLINE (PDF)
Standard Specification for Processing Additions for Use in the Manufacture of Hydraulic Cements
STANDARD SPECIFICATION FOR ROOFING SLATE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR ROOFING SLATE
STANDARD SPECIFICATION FOR VITRIFIED CLAY LINER PLATES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD SPECIFICATION FOR VITRIFIED CLAY LINER PLATES
Standard Specifications for ASBESTOS-CEMENT NONPRESSURE SEWER PIPE
Standard Specifications for Distribution Enclosed Single-Pole Air Switches
Standard Specifications for Quicklime and Hydrated Lime for Hypechlorite Bleach Manufacture
STANDARD TEST CODE FOR HIGH-VOLTAGE AIR SWITCHES (SUPPLEMENT: ICE TESTS) (SUPPLEMENT TO ANSI/IEEE C37.34-1971
STANDARD TEST CODE FOR HIGH-VOLTAGE AIR SWITCHES (SUPPLEMENT: MECHANICAL OPERATIONS TEST) (SUPPLEMENT TO ANSI/IEEE C37.34-1971)
STANDARD TEST CODE FOR HIGH-VOLTAGE AIR SWITCHES (SUPPLEMENT: SWITCHING- IMPULSE TESTING OF EXTRA-HIGH-VOLTAGE SWITCHES) (SUPPLEMENT TO ANSI/IEEE C37.34-1971)
Standard Test Code for High-Voltage Air Switches
STANDARD TEST METHOD FOR ABRASION RESISTANCE OF CONCRETE BY SANDBLASTING - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR ABRASION RESISTANCE OF CONCRETE BY SANDBLASTING
STANDARD TEST METHOD FOR ABSORPTION OF CHEMICAL-RESISTANT MORTARS, GROUTS, MONOLITHIC SURFACINGS, AND POLYMER CONCRETES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR ABSORPTION OF CHEMICAL-RESISTANT MORTARS, GROUTS, MONOLITHIC SURFACINGS, AND POLYMER CONCRETES
Standard Test Method for Compressive Strength of Chemically Setting Silicate and Silica Chemical-Resistant Mortars
STANDARD TEST METHOD FOR COMPRESSIVE STRENGTH OF CYLINDRICAL CONCRETE SPECIMENS (AASHTO T22)
Standard Test Method for Compressive Strength of Cylindrical Concrete Specimens - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for COMPRESSIVE STRENGTH OF CYLINDRICAL CONCRETE SPECIMENS
STANDARD TEST METHOD FOR CORE SHEAR PROPERTIES OF SANDWICH CONSTRUCTIONS BY BEAM FLEXURE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR CORE SHEAR PROPERTIES OF SANDWICH CONSTRUCTIONS BY BEAM FLEXURE
STANDARD TEST METHOD FOR CORROSION EFFECT OF THERMAL INSULATING CEMENTS ON BASE METAL (R 1983) (E1-1983)
STANDARD TEST METHOD FOR CRAZING RESISTANCE OF FIRED GLAZED WHITEWARES BY AUTOCLAVE TREATMENT
STANDARD TEST METHOD FOR DISINTEGRATION OF CARBON REFRACTORIES BY ALKALI - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR DISINTEGRATION OF CARBON REFRACTORIES BY ALKALI
STANDARD TEST METHOD FOR EARLY STIFFENING OF HYDRAULIC CEMENT (PASTE METHOD) - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Early Stiffening of Hydraulic Cement (Paste Method)
STANDARD TEST METHOD FOR EARLY STIFFENING OF PORTLAND CEMENT (PASTE METHOD)
STANDARD TEST METHOD FOR EFFECTIVENESS OF POZZOLANS OR GROUND BLAST-FURNACE SLAG IN PREVENTING EXCESSIVE EXPANSION OF CONCRETE DUE TO THE ALKALI-SILICA REACTION - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Effectiveness of Pozzolans or Ground Blast-Furnace Slag in Preventing Excessive Expansion of Concrete Due to the Alkali-Silica Reaction
Standard Test Method for Fineness of Hydraulic Cement by the 45-\xb5m (No. 325) Sieve - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Fineness of Hydraulic Cement by the 45-\xb5m (No. 325) Sieve
STANDARD TEST METHOD FOR FINENESS OF HYDRAULIC CEMENT BY THE 45-MICROMETER (NO. 325) SIEVE
STANDARD TEST METHOD FOR FLEXURAL PROPERTIES OF FLAT SANDWICH CONSTRUCTIONS (R 1988)
STANDARD TEST METHOD FOR FLEXURE-CREEP OF SANDWICH CONSTRUCTIONS (R 1988)
STANDARD TEST METHOD FOR HOT-SURFACE PERFORMANCE OF HIGH- HIGH-TEMPERATURE THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for HOT-SURFACE PERFORMANCE OF HIGH-TEMPERATURE THERMAL INSULATION
STANDARD TEST METHOD FOR HYDRATION RESISTANCE OF BASIC BRICK
STANDARD TEST METHOD FOR HYDRATION RESISTANCE OF BASIC BRICKS AND SHAPES - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Hydration Resistance of Basic Bricks and Shapes
STANDARD TEST METHOD FOR IMPEDANCE AND ABSORPTION OF ACOUSTICAL MATERIALS BY IMPEDANCE TUBE METHOD - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR IMPEDANCE AND ABSORPTION OF ACOUSTICAL MATERIALS BY IMPEDANCE TUBE METHOD
STANDARD TEST METHOD FOR IMPEDANCE AND ABSORPTION OF ACOUSTICAL MATERIALS BY THE IMPEDANCE TUBE METHOD
STANDARD TEST METHOD FOR LINEAR DRYING SHRINKAGE OF CONCRETE MASONRY UNITS - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR LINEAR DRYING SHRINKAGE OF CONCRETE MASONRY UNITS
Standard Test Method for Microscopical Determination of Parameters of the Air-Void System in Hardened Concrete - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Microscopical Determination of Parameters of the Air-Void System in Hardened Concrete
STANDARD TEST METHOD FOR OBTAINING AND TESTING DRILLED CORES AND SAWED BEAMS OF CONCRETE (AASHTO NO. T 24)
STANDARD TEST METHOD FOR OBTAINING AND TESTING DRILLED CORES AND SAWED BEAMS OF CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Obtaining and Testing Drilled Cores and Sawed Beams of Concrete
STANDARD TEST METHOD FOR ORGANIC FIBER CONTENT OF ASBESTOS-CEMENT PRODUCTS
STANDARD TEST METHOD FOR ORGANIC IMPURITIES IN FINE AGGREGATES FOR CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Organic Impurities in Fine Aggregates for Concrete
STANDARD TEST METHOD FOR POTENTIAL EXPANSION OF PORTLAND CEMENT MORTARS EXPOSED TO SULFATE
Standard Test Method for Potential Expansion of Portland-Cement Mortars Exposed to Sulfate - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR POTENTIAL EXPANSION OF PORTLAND-CEMENT MORTARS EXPOSED TO SULFATE
Standard Test Method for Rate of Burning and/or Extent and Time of Burning of Flexible Plastics in a Vertical Position
STANDARD TEST METHOD FOR REHEAT CHANGE OF CARBON REFRACTORY BRICK AND SHAPES
STANDARD TEST METHOD FOR RESISTANCE TO THERMAL SPALLING OF SILICA BRICK
STANDARD TEST METHOD FOR SHEAR FATIGUE OF SANDWICH CORE MATERIALS (R 1988)
Standard Test Method for Shear Fatigue of Sandwich Core Materials - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Shear Fatigue of Sandwich Core Materials
Standard Test Method for Sieve Analysis of Raw Materials for Glass Manufacture - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR SIEVE ANALYSIS OF RAW MATERIALS FOR GLASS MANUFACTURE
Standard Test Method for Sound Absorption and Sound Absorption Coefficients by the Reverberation Room Method - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR SOUND ABSORPTION AND SOUND ABSORPTION COEFFICIENTS BY THE REVERBERATION ROOM METHOD
STANDARD TEST METHOD FOR STATIC MODULUS OF ELASTICITY AND POISSON'S RATIO OF CONCRETE IN COMPRESSION - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR STATIC MODULUS OF ELASTICITY AND POISSON'S RATIO OF CONCRETE IN COMPRESSION
Standard Test Method for Static Modulus of Elasticity and Poisson\x92s Ratio of Concrete in Compression
STANDARD TEST METHOD FOR THERMAL CONDUCTIVITY OF UNFIRED MONOLITHIC REFRACTORIES - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHOD FOR THERMAL CONDUCTIVITY OF UNFIRED MONOLITHIC REFRACTORIES
STANDARD TEST METHOD FOR THERMAL CONDUCTIVITY OF WHITEWARE CERAMICS
Standard Test Method for Thermal Shock Resistance of Porcelain-Enameled Utensils
STANDARD TEST METHOD FOR TIME OF SETTING OF CONCRETE MIXTURES BY PENETRATION RESISTANCE - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Time of Setting of Concrete Mixtures by Penetration Resistance
STANDARD TEST METHOD FOR TORSION RESISTANCE OF LABORATORY SPECIMENS OF PORCELAIN ENAMELED IRON AND STEEL
STANDARD TEST METHOD FOR TUMBLING FRIABILITY OF PREFORMED BLOCK-TYPE AND PREFORMED PIPE-COVERING-TYPE THERMAL INSULATION - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Method for Tumbling Friability of Preformed Block-Type and Preformed Pipe-Covering-Type Thermal Insulation
Standard Test Method for Water Absorption, Bulk Density, Apparent Porosity, and Apparent Specific Gravity of Fired Whiteware Products, Ceramic Tiles, and Glass Tiles
STANDARD TEST METHOD FOR WET ADHESION OF THERMAL INSULATING CEMENTS TO METAL
STANDARD TEST METHOD FOR WORKING, SETTING, AND SERVICE STRENGTH SETTING TIMES OF CHEMICALLY SETTING CHEMICAL-RESISTANT SILICATE AND SILICA MORTARS
Standard Test Methods for Abrasion Resistance of Porcelain Enamels
Standard Test Methods for Asbestos-Cement Flat Products
Standard Test Methods for Chemical Analysis of Gypsum and Gypsum Products (Metric) - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Chemical Analysis of Gypsum and Gypsum Products (Metric)
STANDARD TEST METHODS FOR DETERMINATION OF WATER ABSORPTION AND ASSOCIATED PROPERTIES BY VACUUM METHOD FOR PRESSED CERAMIC TILES AND GLASS TILES AND BOIL METHOD FOR EXTRUDED CERAMIC TILES AND NON-TILE...
Standard Test Methods for Fusion Flow of Porcelain Enamel Frits (Flow-Button Methods) - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Fusion Flow of Porcelain Enamel Frits (Flow-Button Methods)
STANDARD TEST METHODS FOR JOINT TREATMENT MATERIALS FOR GYPSUM BOARD CONSTRUCTION - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Joint Treatment Materials for Gypsum Board Construction
STANDARD TEST METHODS FOR MASTICS AND COATINGS USED WITH THERMAL INSULATION * INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Mastics and Coatings Used With Thermal Insulation
Standard Test Methods for Physical Testing of Gypsum Panel Products - INCLUDES STANDARD + REDLINE (PDF)
Standard Test Methods for Physical Testing of Gypsum Panel Products
STANDARD TEST METHODS FOR PHYSICAL TESTING OF GYPSUM, GYPSUM PLASTERS AND GYPSUM CONCRETE
STANDARD TEST METHODS FOR PHYSICAL TESTING OF GYPSUM, GYPSUM PLASTERS, AND GYPSUM CONCRETE - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHODS FOR PHYSICAL TESTING OF GYPSUM, GYPSUM PLASTERS, AND GYPSUM CONCRETE
Standard Test Methods for Quicklime and Hydrated Lime for Neutralization of Waste Acid - INCLUDES STANDARD + REDLINE (PDF)
STANDARD TEST METHODS FOR QUICKLIME AND HYDRATED LIME FOR NEUTRALIZATION OF WASTE ACID
STANDARDS FOR WELDING ON THIN-WALLED STEEL CYLINDERS
STANDARDS FOR WELDING ON THIN-WALLED, STEEL CYLINDERS
Supplement to Requirements for Automatic Circuit Reclosers for Alternating-Current Systems
SUPPLEMENT TO SAFETY REQUIREMENTS FOR X-RADIATION LIMITS FOR AC HIGH-VOLTAGE POWER VACUUM INTERRUPTERS USED IN POWER SWITCHGEAR
Surge Withstand Capability (SWC) Tests for Relays and Relay Systems Associated with Electric Power Apparatus
Switchgear - Alternating-Current High-Voltage Power Vacuum Interrupters - Safety Requirements for X-Radiation Limits
Switchgear - Indoor AC Medium-Voltage Switches for Use in Metal-Enclosed Switchgear - Conformance Test Procedures
Switchgear - Indoor Alternating- Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear Assemblies - Conformance Test Procedures
Switchgear - Metal- Enclosed Interrupter Switchgear Assemblies - Conformance Testing
Switchgear - Metal-Clad Switchgear Assemblies - Conformance Test Procedures
Technical Note: APA Rated Siding Panels Over Rigid Foam Insulation Sheathing
Tentative Specifications and Methods of Test for Asbestos-Cement Non-pressure Sewer Pipe
Tentative Specifications for Extra Strength Ceramic Glazed Clay Pipe
TENTATIVE SPECIFICATIONS FOR JOINT TREATMENT MATERIALS FOR GYPSUM WALLBOARD CONSTRUCTION
Tentative Specifications for JOINTS FOR CIRCULAR CONCRETE SEWER AND CULVERT PIPE, USING FLEXIBLE, WATERTIGHT, RUBBER-TYPE GASKETS
Test method for calculating the energy efficiency of single-voltage external ac-dc and ac-ac power supplies
Test method for determining the energy efficiency of battery-charging systems
Test method for determining the energy performance of battery-charging systems
Test Method for Size and Bulk Density of Insulating Fire Brick
Test method, marking requirements, and energy efficiency levels for three-phase induction motors
Test methods for measuring power consumption in low and idle power modes of commercial and industrial equipment
Test methods, marking requirements, and energy efficiency levels for three-phase induction motors
Test procedure for the measurement of energy consumption of set-top boxes (STBs)
TEST PROCEDURES FOR LOW-VOLTAGE AC POWER CIRCUIT BREAKERS USED IN ENCLOSURES
TEST STANDARD FOR EXPULSION FUSES IN ENCLOSURES SUPPLEMENT TO IEEE STANDARD DESIGN TESTS FOR HIGH-VOLTAGE FUSES, DISTRIBUTION ENCLOSED SINGLE-POLE AIR SWITCHES, FUSE DISCONNECTING SWITCHES, AND ACCESSORIES (SUPPLEMENT TO IEEE C37.41-1988)...
Testing of three-phase squirrel cage induction motors during refurbishment
Testing of three-phase synchronous machines during refurbishment
The Qualification of Switchgear Assemblies for Class 1E Applications in Nuclear Power Generating Stations
Thermal Cutting Classification of Thermal Cuts Geometric Product Specification and Quality Tolerances
TRIAL-USE STANDARD WITHSTAND CAPABILITY OF RELAY SYSTEMS TO RADIATED ELECTROMAGNETIC INTERFERENCE FROM TRANSCEIVERS
Uniform Designation System for Oxyfuel Nozzles

<< Prev Next >>