Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 309 310 311 312 313 314 315 316 317 318 319 320 321 330 340 350 360 370 380 400 450 500 550 600 650 1000 1500 1620
Product Name Notes
Adjusters Used with Magnetic Oxide Cores for Use in Inductors and Tuned Transformers: Sectional Specification
Adjusters with Magnetic Oxide (Ferrite) Cores for Use in Inductors and Tuned Transformers: Blank Detail Specification
AEROSPACE SERIES Specification for nuts, plain and slotted (unified hexagons and unified threads) for shear bolts for aircraft in corrosion-resisting steel
AEROSPACE SERIES Specification for screws, pan and 100\xb0 countersunk head, hexalobular drive recess (unified threads below 1/4 inch) in various materials
Air Pressure Rubber Brake Hose
Alternative Steering Controls
Aluminium Electrolytic Capacitors with Non- Solid Electrolyte. Long- Life Grade: Detail Specification: Full Plus Additional Assessment Level
Anchorages for Towing Ropes, Cables or Bars for Road Vehicles
Application of BS EN ISO 14971 to machine learning in artificial intelligence ? Guide
Assessment of Sticking of Automobile Clutch Facings
AU 159E
AUTOMOBILE SERIES - Tyres and wheels - Part 2: Wheels and rims - Section 7b: Code of practice for the selection and care of tyres and wheels for commercial vehicles...
AUTOMOBILE SERIES Automotive windscreen repair - Code of practice
Automobile Series Specification for towing connections for trailers of up to 5000 kg gross mass
Automobile Series Tyres and Wheels - Part 2: Wheels and Rims - Section 8: Code of Practice for the Selection and Care of Wheels for Passenger Cars (Including Caravans and...
Automotive V-Belts and Pulleys
Automotive V-Ribbed Belt Drives - Dimensions of Pulleys and Belts of PK Profile
Automotive Windscreen Repair - Code of Practice
Basic Specification: Protection of Electrostatic Sensitive Devices Part 1: General Requirements
Blank Detail Specification: Fixed Capacitors of Ceramic Dielectric, Class 2 (Assessment Level E)
Brake Linings Part 1: Method for Measurement of Compressibility of Brake Lining Material
Brake Linings Part 2: Method for Measurement of Internal Shear Strength of Lining Material
Brake Linings Part 3: Method for Measurement of Shear Strength of Disc Brake Pad and Drum Brake Shoe Assemblies
Brake Linings Part 4: Method for Determining Effects of Heat on Dimensions and Form of Disc Brake Pads
Brake Linings Part 5: Method for Determining Resistance to Water, Saline Solution, Oil and Brake Fluid of Brake Lining Material
Brake Linings Part 6: Method for Assessment of Seizure to Ferrous Mating Surface Due to Corrosion
British Standard For Coupling Dimensions for Aircraft Ground Air-Conditioning Connections
Calculation of Forces on Control Devices for Inertia Braking of Caravans and Light Trailers
Capability Detail Specification: Multilayer Printed Boards
Carry Cot Restraints
Cathode Ray Tubes: Generic Specification
CECC Assessed Process Average Procedure (60 Confidence Limit): Basic Specification
Clutch Housings for Reciprocating Internal Combustion Engines - Nominal Dimensions and Tolerances
Code of Practice for Automotive Windscreen Repair
Code of practice for Breakaway cables and secondary couplings
Code of Practice for Remanufacture of Spark and Compression Ignition Engines
Components for Commercial Vehicles and Buses - Cross-Tooth Propeller Shaft Flanges, Type T
Copper-Beryllium Alloy Rods, Sections and Parts (Solution Treated (W) and Precipitated)
Copper-Beryllium Alloy Strip, Foil and Parts (Solution Treated (W) and Precipitated)
Copper-Beryllium Alloy Strip, Foil and Parts (Solution Treated, Cold Rolled: Full Hard (W(H)) and Precipitated)
Copper-Beryllium Alloy Strip, Foil and Parts (Solution Treated, Cold Rolled: Half Hard (W(1/2H)) and Precipitated)
Copper-Beryllium Alloy Strip, Foil and Parts (Solution Treated, Cold Rolled: Quarter Hard (W(1/4H)) and Precipitated)
Copper-Beryllium Alloy Wire and Springs (Solution Treated (W) and Precipitated)
Copper-Nickel-Silico n Alloy Rods and Sections (Cold Worked and Heat Treated)
Copper-Nickel-Silico n Alloy Rods, Sections, Forging Stock and Forgings (Heat Treated)
Copper-Zinc-Aluminiu m- Nickel-Silicon Alloy Tube
Coupling Dimensions for Aircraft Pressure Re-Oiling Connection
CW Power Amplifier Travelling Wave Tubes up to 500 Watts: Blank Detail Specification
Definitions for a Three-Dimensional Reference System and Fiducial Marks
Determination of the Windscreen Fogging Characteristics of Organic Trim Materials in Motor Vehicles
Diagnostic Systems for Road Vehicles - Part 1: Glossary
Diagnostic Systems for Road Vehicles - Part 2: Graphical Symbols for Diagnostic Testers
Diagnostic Systems for Road Vehicles - Part 3: General Requirements for Testing Ignition Systems
Diagnostic Systems for Road Vehicles Part 4: General Requirements for Testing Electronic Systems
Diametral Pitch Starter Motor Pinions for Road Vehicles
Diesel Engines - High-Pressure Fuel Injection Pipe End- Connections with 60 Degree Female Cone
Dimensional characteristics of coupling ball for caravans and light trailers
Dimensional Codes for Passenger Cars
Dimensions for air pressure brake chamber
Dimensions for gaseous oxygen replenishment couplings for aircraft
Dimensions of '50' Fifth Wheel King Pin for Semi-Trailers
Dimensions of a Contact Type Coupling for Vacuum and Pressure Braking Systems on Trailers and Semi-Trailers
Dimensions of Chassis for 27 ft Public Service Vehicle (Double Deck)
Dimensions of Chassis for 30 ft Public Service Vehicle (Double Deck)
Dimensions of Contact Type Couplings for Air Pressure Braking Systems on Trailers and Semi- Trailers and Their Towing Vehicles, and the Arrangement of These Couplings on Articulated and Drawbar Combinations...
Dimensions of Couplings Between Power Take offs (PTOs) and Ancillary Driven Units on Commercial Road Vehicles
Dimensions of Cylindrical Shaft Ends and Hubs for Alterations for Commercial Vehicles and Buses
Dimensions of Four-Hole Flanges for Gear-Driven Air Compressors for Commercial Vehicles and Buses
Dimensions of Steering Ball Joints for Commercial Road Vehicles
Drawbars for Caravans and Light Trailers - Part 2: Specification for the Design of Aluminium Drawbars and Chassis
Drawbars for Caravans and Light Trailers Part 1: Method for Calculation of the Mechanical Strength of Steel Drawbars
Effect of Braking on Steady State Cornering Behaviour of Road Vehicles
Electrical Connections Between Towing and Trailers with 24V Electrical Equipment: Type 24S (Supplementary)
Fifth wheel couplings for commercial vehicles - Part 2: Method of testing strength of coupling pins
Fifth Wheel Couplings for Commercial Vehicles Part 1: Test Conditions and Strength Requirements
Fixed Capacitors of Ceramic Dielectric Class 2: Sectional Specification
Fixed Low Power Non- Wirewound Resistors, Insulated. Typical Construction: Metal Oxide Film Helically Cut: Detail Specification: Full Assessment Level
Fixed Metallized Polyethylene Terephthalate Film Dielectric d.c. Capacitors Rectangular Non-Metallic Case: Detail Specification: Full Assessment
Fixed Metallized Polyethylene Terephthalate Film Dielectric d.c. Capacitors: Blank Detail Specification
Fixed Precision Resistors (Assessment Level F) Blank Detail Specification
Fixed Precision Resistors: Blank Detail Specification
Fixed Precision Resistors: Sectional Specification
Flexible Printed Boards Without Through Connections
Fuel Injection Equipment - Vocabulary Part 4: High-Pressure Pipes and End- Connections
Fuel Injection Low Pressure Pipe Fittings
Gearbox Flanges Part 1: Dimensions of Cross-Tooth Gearbox Flanges, Type T, for Commercial Vehicles and Buses
Gearbox Flanges Part 2: Dimensions for Type A Gearbox Flanges for Commercial Vehicles and Buses
Gearbox Flanges Part 3: Dimensions for Type S Gearbox Flanges for Commercial Vehicles and Buses
Generic Specification: Image Converter and Image Intensifier Tubes
Generic Specification: Printed Boards
Generic Specification: Radio Frequency Coaxial Connectors (Parts I, II and III)
Glossary of terms for Masses and Dimensions of Caravans
Glossary of Terms for Road Vehicle Lighting and Light Signalling Devices
Graphical Symbols to Designate Brake Fluid Types in Road Vehicles
Grub Screws for Aeronautical Purposes
Harmonized System of Quality Assessment for Electronic Components - Sectional Specification: Electromechanical All-or-Nothing Relays
Harmonized system of quality assessment for electronic components Basic specification: Basic testing procedures and measuring methods for electromechanical components
Harmonized system of quality assessment for electronic components Basic specification: Microwave common modules for use up to 20 GHz - Interfaces, fixings, connection protocol and module coding
Harmonized System of Quality Assessment for Electronic Components Capability Detail Specification: Flex-Rigid Double-Sided Printed Boards with Through Connections
Harmonized System of Quality Assessment for Electronic Components Capability Detail Specification: Flex-Rigid Multilayer Printed Boards with Through Connections
Harmonized System of Quality Assessment for Electronic Components Capability Detail Specification: Flexible Multilayer Printed Boards with Through Connections
Harmonized System of Quality Assessment for Electronic Components Capability Detail Specification: Multi-Layer Printed Boards
Harmonized System of Quality Assessment for Electronic Components Capability Detail Specification: Single and Double-Sided Printed Boards with Plain Holes
Harmonized System of Quality Assessment for Electronic Components Capability Detail Specification: Single and Double-Sided Printed Boards with Plated Through Holes
Harmonized system of quality assessment for electronic components Generic specification: Camera tubes
Harmonized System of Quality Assessment for Electronic Components Generic Specification: Magnetrons
Harmonized system of quality assessment for electronic components Guidance Document: CECC Standard Method for the Specification of Surface Mounting Components (SMDs) of Assessed Quality
Harmonized System of Quality Assessment for Electronic Components Guidance Document: Use and Application of Plastic Encapsulated Devices
Harmonized system of quality assessment for electronic components Guide to total quality management (TQM) for CECC-approved organizations
Harmonized System of Quality Assessment for Electronic Components Interpretation of 'EN ISO 9000: 1994' Reliability Aspects for Electronic Components
Harmonized system of quality assessment for electronic components Requirements for process assessment schedules for process approval
Harmonized System of Quality Assessment for Electronic Components Technology Approval Schedule: Film and Hybrid Integrated Circuits
Harmonized system of quality assessment for electronic components. Code of practice for the use of the ppm approach in association with the CECC system
Harmonized system of quality assessment for electronic components. Guidance document:visual inspection of soldered surface mounted assemblies
Harmonized system of quality assessment for electronic components. Requirements for technology approval schedules (TAS)
Harmonized system of quality assessment for electronic components. Sectional specification: fixed tantalum capacitors with non-solid or solid electrolyte
Harmonized system of quality assessment for electronic components: basic specification: radiographic inspection of electronic components
Harmonized system of quality assessment for electronic components: Basic specification: Scanning electron microscope inspection of semiconductor dice
Harmonized System of Quality Assessment for Electronic Components: Capability Detail Specification: Flexible Printed Boards with Through-Connections
Harmonized System of Quality Assessment for Electronic Components: Capability Detail Specification: Flexible Printed Boards Without Through- Connections
Harmonized system of quality assessment for electronic components: Generic specification: Electromechanical all-or-nothing relays Part 1: General
Harmonized system of quality assessment for electronic components: Generic specification: Mercury wetted make contact units
Harmonized system of quality assessment for electronic components: Generic specification: Semiconductor optoelectronic and liquid crystal devices
Harmonized system of quality assessment for electronic components: sectional specification. Fixed capacitors with paper and paper/plastics dielectrics
Harmonized System of Quality Assessment for Electronic Components: Sectional Specification: Display Storage Tubes
Harmonized system of quality assessment for electronic components: Sectional specification: Fixed ceramic capacitors of dielectric class 1, for electrical shock hazard protection
Harmonized system of quality assessment for electronic components: Sectional specification: Fixed ceramic capacitors, Type 1
Harmonized system of quality assessment for electronic components: Sectional specification: Fixed ceramic dielectric capacitors of barrier layer type (dielectric class 3)
Harmonized system of quality assessment for electronic components: Sectional specification: Fixed mica dielectric d.c. capacitors
Harmonized system of quality assessment for electronic components: sectional specification: fixed polystyrene film dielectric d.c. capacitors
Harmonized System of Quality Assessment for Electronic Components; Process Assessment Schedule: Printed Board Assembly Facilities
Harmonized system of quality assessment of electronic components Sectional specification: Fixed ceramic capacitors of dielectric class 2, for electrical shock hazard protection
Headlamp Optical Aiming Devices
Hydraulic Brake Systems Using Petroleum Base Brake Fluids for Road Vehicles Part 1: Petroleum Base Reference Fluid
Hydraulic Brake Systems, Using Non-Petroleum Base Brake Fluids, for Road Vehicles Part 2: Petroleum Base Brake Fluid
Hydraulic Governor for Size N Fuel Injection Pump
Hydraulic Trolley Jacks
Impact Tests on Road Vehicles - Part 1A: Specification for Measurement Techniques and General Instrumentation
Impact Tests on Road Vehicles Part 1: Measurement Techniques and General Instrumentation
Impact tests on road vehicles Part 1b: Specification for measurement techniques and general instrumentation
Impact tests on road vehicles Part 2: Specification for measurement techniques using optical instrumentation [ISO title: Road vehicles Measurement techniques in impact tests Optical instrumentation]
Inductor and Transformer Cores for Telecommunications: Generic Specification
Interchangeability of Mechanical Coupling Between Towing Vehicles with Rear-Mounted Couplings and Drawbar Trailers
Interface Requirements for Aircraft Noseleg to Towbar Attachment Fittings Part 1: Transport Aircraft with a Maximum Ramp Mass over 50 000 kg (110 000 lb)
Jumper Lead Sets for Automotive Starting Part 1: Specification for Jumper Lead Sets for Light Domestic Duty
Location of Hand Controls, Indicators and Tell-Tales in Passenger Cars
Low Tension Cable Connections for Ignition Cells
Magnetic Oxide Cores for Inductor Applications: Sectional Specification
Magnetic Oxide Cores for Linear Transformers: Sectional Specification
Magnetic Oxide Cores for Power Applications: Sectional Specification
Maximum Road Speed Limiters for Motor Vehicles - Part 1: Specification for installed requirements
Maximum Road Speed Limiters for Motor Vehicles Part 2: System and Component Requirements
Measurement of Impact Velocity in Collision Tests on Road Vehicles
Method for Determination of Burning Behaviour of Interior Materials for Motor Vehicles
Method for Determination of Burning Behaviour of Interior Materials for Road Vehicles, and Tractors and Machinery for Agriculture and Forestry
Method for Determination of the Centre of Gravity of Road Vehicles with Two Axles
Method for Establishment of Eyellipses for Driver's Eye Location
Method of Evaluating Surface and Material Flaws of Disc Brake Pads After Testing
Method of Test for Lateral Stability of Passenger Car/Trailer Combinations
Method of Testing Strength of Drawbar Couplings and Eyes for Hinged Drawbars
Methods for Measurement of reflectance of rear view mirrors
Methods of Test and General Requirements for Road Vehicle Alternators with Regulators
Methods of test and general requirements for road vehicle starter motors
Methods of Test for Brake Linings Materials
Methods of Test for Electrical Disturbance by Conduction and Coupling Part 1: General
Methods of Test for Electrical Disturbance by Conduction and Coupling Part 2: Electrical Transient Conduction Along Supply Lines Only on Passenger Cars and Light Commercial Vehicles with 12 V Supply...
Methods of Test for Electrical Disturbance by Conduction and Coupling Part 3: Electrical Transient Conduction Along Supply Lines Only on Commercial Vehicles with 24 V Supply
Methods of Test for Lateral Transient Response Behaviour of Passenger Cars
Methods of Test for Motor Vehicle Paints Part 10: Resistance to Heat and Corrosion
Methods of Test for Motor Vehicle Paints Part 11: Resistance to Blistering
Methods of Test for Motor Vehicle Paints Part 12: Resistance to Accelerated Weathering
Methods of Test for Motor Vehicle Paints Part 13: Resistance to Deterioration by Contact with Other Materials
Methods of Test for Motor Vehicle Paints Part 14: Resistance to Outdoor Exposure
Methods of Test for Motor Vehicle Paints Part 15: Resistance to Chipping
Methods of Test for Motor Vehicle Paints Part 2: Resistance to Continuous Salt Spray
Methods of Test for Motor Vehicle Paints Part 3: Flexibility and Adhesion
Methods of Test for Motor Vehicle Paints Part 4: Resistance to Abrasion
Methods of Test for Motor Vehicle Paints Part 5: Gloss Measurement
Methods of Test for Motor Vehicle Paints Part 6: Hardness
Methods of Test for Motor Vehicle Paints Part 9: Resistance to Dry Heat
Mounting Dimensions of Alternators, Types 1, 2 and 3 for Commercial Vehicles and Buses
Mounting Electrical Connections on Rear Cross Members of Towing Vehicles
Mounting of Mechanical Coupling Devices on Rear Cross Members of Trucks
Nominal Dimensions and Tolerances of Flywheel Housings for Reciprocating Internal Combustion Engine
Passenger Car Tyres - Methods for Measuring Rolling Circumference - Loaded New Tyres
Passenger car tyres and rims - Part 1: Tyres (metric series)
Passenger Cars - Power-off Reactions of a Vehicle in a Turn - Open-Loop Test Method
Passenger cars and light vans - Commercial towing pole assemblies - Specification
Passive Seat Belt Systems
Performance Requirements for Accessory Jacks for Vehicles
Performance Requirements for Original Equipment Jacks for Passenger Cars and Light Vans
Photomultiplier Tubes: Generic Specification
Plastics Safety Glazing Materials for Use in Road Vehicles
Portable Wheel Ramps for Cars and Light Vans
Power Take-Offs (PTOs) Part 1: Dimensions for Clearance Envelope for Commercial Road Vehicles
Power Take-Offs (PTOs) Part 2: Dimensions of Side Openings for Commercial Road Vehicles
Power Take-Offs (PTOs) Part 3: Dimensions of Connections for Rear Mounted Power Take Offs for Commercial Road Vehicles
Pressure Test Connection for Compressed-Air Pneumatic Braking Equipment for Road Vehicles
Procedure for Inspection, testing and acceptance of wrought copper alloys
Radio Frequency Coaxial Connectors, Series BNC: Sectional Specification
Radio Frequency Coaxial Connectors, Series SMA: Sectional Specification
Rearward-Facing Restraining Devices for Infants for Use in Road Vehicles
Rearward-Facing Restraint Systems for Infants, for Use in Road Vehicles
Recommendations for Aiming of headlamps and auxiliary lamps on motor vehicles
Recommendations for Ratings for Light Duty Cables for Automobile Use
Recommendations for the storage, shipment and maintenance of lead acid batteries for motor vehicles
Reflex-Reflecting Number Plates
Relays and flashers - Part 2: Specification for arrangement and functional attribution of relay terminals for road vehicles
Relays and Flashers Part 1: Mounting and Positioning Dimensions of Male Tabs and Socket Apertures for Relays and Flashers for Road Vehicles
Retreaded Car and Commercial Tyres
Retreaded Car and Commercial Vehicle Tyres
Retroreflecting Number Plates
Road Vehicle Collisions
Road Vehicle Unscreened Low Tension Cables Part 1: Specification for Conductor Sizes and Dimensions for Thick Walled Insulated Cables
Road Vehicle Unscreened Low Tension Cables Part 2: Specification for Conductor Sizes and Dimensions for Thin Walled Insulated Cables
Road Vehicles - Ignition Systems Part 1: Vocabulary
Road Vehicles - Ignition Systems Part 2: Electrical Performance and Function Test Methods
Road Vehicles - M14 X 1,25 Compact Spark-Plugs with Conical Seating and Their Cylinder Head Housing
Road Vehicles - M18 X 1,5 Spark- Plugs with Conical Seating and Their Cylinder Head Housing
Road Vehicles - Sheath Type Glow Plugs with Conical Seating and Their Cylinder Head Housing Part 3: M 10 Glow Plugs
Road vehicles Sheath-type glow-plugs with conical seating and their cylinder head housing Part 1: M14 X 1,25 glow-plugs
Road vehicles Sheath-type glow-plugs with conical seating and their cylinder head housing Part 2: M12 x 1.25 glow-plugs
Roof Load Carriers Part 1: Roof Bars
Rule of Procedure 11 - Specifications - Part 1: General regulations for CECC Specifications
Rule of Procedure 11 Specifications - Part 2: Regulations for CECC Specifications for components of enhanced assessment of quality
Rule of Procedure 11 Specifications - Part 5: Preparation of specifications under the Single Originator Procedure
Rule of Procedure 11 Specifications - Part 6: Regulations for Process Assessement Schedules (PAS)
Rule of Procedure 11 Specifications - Part 7: Regulations for component specifications and assessment specifications
Rule of Procedure 11 Specifications - Part 8: Regulations for Technology Approval Schedules (TAS)
Rule of Procedure 11 Specifications Part 0: an Introduction to the Types of Specifications Applicable Within the CECC System
Rule of Procedure 11 Specifications Part 3: Regulations for CECC Specifications for Components for General and Professional (Civil and Military) Usage (Excluding Detail Specifications)
Rule of Procedure 11 Specifications Part 4: Regulations for CECC Detail Specifications
Rule of Procedure 12 - Voting procedures - Part 1: CECC Rules of Procedure and specifications (excluding ENs)
Rule of Procedure 12 - Voting procedures - Part 2: CECC European Standards
Rule of Procedure 14 Quality Assessment Procedures Part 1: Approval of Manufacturers and Other Organizations
Rule of Procedure 14 Quality Assessment Procedures Part 3: Capability Approval of an Electronic Component Manufacturing Activity
Rule of Procedure 14 Quality Assessment Procedures Part 5: Process Approval of Specialist Contractors Within the Electronic Components Industry
Rule of procedure 14. Quality assessment procedures. Part 0: An introduction to the types of approval available under the CECC system
Rule of procedure 14. Quality assessment procedures. Part 2: Qualification approval of electronic components
Rule of procedure 14. Quality assessment procedures. Part 4: Procedure for enhanced assessment of quality
Rule of Procedure 4. CECC Working Groups. General rules and additional rules
Rule of Procedure 8. Attestation of conformity
Rule of Procedure 9. Certified test records
Schedule of recommended ratings for light duty cables for automobile use
Seat Belt Booster Cushions
Sectional Specification: Fixed Polyethylene Terephthalate Film Dielectric Metal Foil Capacitors for Direct Current
Sectional Specification: Single and Double Sided Printed Boards with Plated Through Holes
Sectional Specification: Tantalum Surface Mounting Capacitors
Seven-Core Connecting Cable for Road Vehicles
Solid Rubbers
Specification for Advance Warning Triangle to Indicate Temporary Obstructions
Specification for Aircraft Engine Nacelle Fire Extinguisher Doors
Specification for Aircraft Gaseous Oxygen Replenishment Connection (Inch Dimensions)
Specification for Aircraft Pressure Replenishment Connection for Engine Oil (Inch Dimensions)
Specification for anodised aluminium for automobile use
Specification for Automotive synchronous belt drives
Specification for cellular rubber components
Specification for children's restraining devices
Specification for Circular electronic tachographs for road vehicles
Specification for Clearance dimensions and fifth wheel positions for tractors and semi-trailers
Specification for Colour Code for Road Vehicle Electrical Cables
Specification for composition cork gasket materials
Specification for Copper-Aluminium-Nic kel-Iron Alloy Rods, Sections, Forging Stock and Forgings
Specification for Copper-tin-phosphoro us alloy rods and sections
Specification for cork rubber gasket materials
Specification for Coupling Dimensions for Aircraft-To-Tractor Tow Bar Connections
Specification for Coupling Dimensions for High Pressure Air Charging Valves for Aircraft
Specification for Coupling Dimensions for Low Pressure Air Connections for Engine Starting
Specification for Dimensions of 3 1/2 - 4 1/2 in diameter fifth wheel king pin for use with extra heavy duty semi-trailers
Specification for Dimensions of 40 mm drawbar couplings between commercial road vehicles and trailers
Specification for Dimensions of 50 mm drawbar couplings between commercial road vehicles and trailers
Specification for dimensions of a distributor drive end
Specification for Dimensions of car radio installation space
Specification for dimensions of electrical cable connectors for starter battery taper terminal posts (cars and light commercial vehicles)
Specification for dimensions of electrical cable connectors for starter battery taper terminal posts (heavy commercial vehicles)
Specification for Dimensions of Electrical Cable Connectors for Starter Battery Taper Terminal Posts - (Cars and Light Commercial Vehicles Using Positive Earth System)
Specification for dimensions of taper shaft ends
Specification for Drawbar eyes and forecarriage pins for connection between trailers of 5-35 tons gross weight and towing vehicle
Specification for Elasticated Straps
Specification for Electrical Cable Connectors (17.5 A Maximum Continuous Rating)
Specification for electrical cable connectors: blade type
Specification for Electrical connections between 24 V trailer antilock braking systems and towing vehicles
Specification for Electrical connections between towing vehicles and trailers with 24 V electrical equipment: type 24 N (normal)
Specification for Electrical connections between towing vehicles and trailers with 6 V or 12 V electrical equipment: type 12 N (normal)
Specification for Electrical connections between towing vehicles and trailers with 6 V or 12 V electrical equipment: type 12 S (supplementary)
Specification for envelope dimensions for ignition coils
Specification for Fixed metallized polyethylene terephthalate film dielectric d.c. capacitors \x97 Rectangular insulated non-metallic case, rigid radial terminations \x97 Full assessment level
Specification for harmonized system for quality assessment for electronic components. Blank detail specification. Fixed capacitors of ceramic dielectric, class 2. (Assessment level P. Telecom level)
Specification for Harmonized system of quality assessment for electronic components - Blank detail specification - Aluminium electrolytic capacitors with solid electrolyte
Specification for Harmonized System of Quality Assessment for Electronic Components - Blank Detail Specification - Cathode Ray Tubes
Specification for Harmonized System of Quality Assessment for Electronic Components - Blank Detail Specification - CW Magnetrons for RF Heating or Cooking Applications
Specification for Harmonized system of quality assessment for electronic components - Blank detail specification - Electromechanical all-or-nothing relays - Test schedule 3
Specification for Harmonized system of quality assessment for electronic components - Blank detail specification - Fixed ceramic dielectric capacitors of the barrier layer type (dielectric class 3)
Specification for Harmonized System of Quality Assessment for Electronic Components - Blank Detail Specification - Image Converter and Image Intensifier Tubes
Specification for Harmonized system of quality assessment for electronic components - Blank detail specification - Mercury wetted make contact units for general application
Specification for Harmonized System of Quality Assessment for Electronic Components - Blank Detail Specification - Photomultiplier Tubes
Specification for Harmonized System of Quality Assessment For Electronic Components - Blank Detail Specification - Pulsed Magnetrons (Excluding Frequency Agile Magnetrons)
Specification for Harmonized system of quality assessment for electronic components - Blank detail specification - Tantalum surface mounting capacitors
Specification for Harmonized System of Quality Assessment for Electronic Components Blank Detail Specification Radio Frequency Coaxial Connectors, Series BNC
Specification for Harmonized System of Quality Assessment for Electronic Components Blank Detail Specification Radio Frequency Coaxial Connectors, Series SMA
Specification for Harmonized system of quality assessment for electronic components Blank detail specification
Specification for harmonized system of quality assessment for electronic components. Blank detail specification: fixed ceramic capacitors of dielectric class 2 for electrical shock hazard protection
Specification for harmonized system of quality assessment for electronic components. Blank detail specification: fixed ceramic dielectric capacitors, dielectric class 1, for electrical shock hazard protection
Specification for harmonized system of quality assessment for electronic components. Blank detail specification: fixed mica dielectric d.c. capacitors
Specification for harmonized system of quality assessment for electronic components. Blank detail specification: fixed polystyrene film dielectric d.c. capacitors
Specification for harmonized system of quality assessment for electronic components. Fixed capacitors for use in electronic equipment. Blank detail specification: fixed capacitors with paper or paper/plastic dielectrics
Specification for Harmonized System of Quality Assessment for Electronic Components: Capability Detail Specification: Single and Double Sided Printed Boards with Plain Holes
Specification for harmonized system of quality assessment for electronic components: capability detail specification: single and double sided printed boards with plated-through holes
Specification for Harmonized System of Quality Assessment for Electronic Components: Sectional Specification: Flexible Printed Boards with Through Connections
Specification For Harmonized System Of Quality Assessment For Electronic Components: Sectional Specification: Multilayer Printed Boards
specification for Harmonized System of Qualtiy Assessment for Components Blank Detail Specification - Camera Tubes
Specification for headlamps for pedal cycles
Specification for Interface Dimensions and Fixing Bolts for the Mounting of Overrun Devices on Delta Shaped Drawbars of Trailers up to 2000 Kg
Specification for Interface dimensions for demountable vehicle body systems
Specification for leathercloths
Specification for Light Domestic Duty Jumper Lead Sets for Automotive Starting
Specification for Material and Performance Requirements for Air Reservoirs for Road Vehicles
Specification for Mechanical coupling between tractors and semi-trailers: interchangeability
Specification for methods for the atmospheric exposure testing of rubber
Specification for methods of test for body sealers
Specification for methods of test for panel damping materials
Specification for methods of test for steering wheel coverings
Specification for Motor Vehicle Lighting and Signalling Equipment - Part 4a: Sealed Beam Headlamps
Specification for motor vehicle lighting and signalling equipment. Headlamps for mechanically assisted pedal cycles (mopeds)
Specification for motor vehicle lighting and signalling equipment. Headlamps with prefocused filament lamps
Specification for motor vehicle lighting and signalling equipment. Reflex reflectors for vehicles, including cycles
Specification for motor vehicle lighting and signalling equipment. Side, rear, parking, marker and stop lamps, and direction indicators
Specification for Performance of Automotive Laminated Windscreen Repair Systems
Specification for Performance of electrical connections between towing vehicles and trailers
Specification for plain and reinforced hoses of rubber
Specification for Portable wheel ramps for cars and light vans
Specification for pressure test connection for compressed-air pneumatic braking equipment for road vehicles
Specification for Rear marking plates for vehicles
Specification for Repairs to Tyres for Motor Vehicles Used on the Public Highway
Specification for Replacement motor cycle and moped exhaust systems
Specification for Retreaded Car and Commercial Vehicle Tyres
Specification for retroreflecting number plates
Specification for road vehicle laminated springs
Specification for Road Vehicle Safety Glass
Specification for Rubber hoses and hose assemblies for automotive air pressure braking systems
Specification for rubberized hair components
Specification for seat belt anchorage points
Specification for seat belt assemblies for motor vehicles
Specification for soft solders for automobile use
Specification for Standard automatic roller-type coupling for semi-trailers not exceeding 7 1/4 tons laden weight
Specification for Standard automatic roller-type coupling for semi-trailers of 7 tons to 14 3/4 tons laden weight
Specification for Symbols for Controls, Indicators and Tell-Tales for Road Vehicles
Specification for The performance of diesel engines for road vehicles
Specification for Towing hook for use between trailers of 5\x9614 tons gross weight and towing vehicle
Specification for Towing hook for use between trailers of 5\x9635 tons gross weight and towing vehicle
Specification for Towing jaw for use between trailers of 5\x9616 tons gross weight and towing vehicle
Specification for Towing jaw for use between trailers of 5\x9635 tons gross weight and towing vehicle
Specification for Tyres and Wheels Part 1. Tyres Section 0. General
Specification for Tyres and Wheels Part 1: Tyres Section 1: Car Tyres Subsection 1.1: Specification for Sizes, Loads and Inflation Pressures
Specification for Tyres and Wheels Part 1: Tyres Section 5D: Industrial Vehicle Tyres
Specification for Tyres and Wheels Part 1: Tyres Section 6b: Motor Cycle and Scooter Tyres
Specification for Tyres and Wheels Part 2: Wheels and Rims Section 1b: Rim Profiles and Dimensions (Including Openings for Valves)
Specification for V-flange couplings for aircraft piping and ducting - metric series
Specification for vacuum brake hose (heavy duty) of oil-resistant rubber
Specification for Vehicle Lifts
Specifications for Grub Screws for Aeronautical Purposes
Spray Reducing Devices for Heavy Goods Vehicles - Part 1: Specification for design of containment devices
Spray Reducing Devices for Heavy Goods Vehicles - Part 2A: Specification for performance of suppression material and devices, and air/water separating material and devices
Starter Motor Electrical Connections for Passenger Cars
Steady State Cornering Behaviour for Road Vehicles
Strength Requirements of Towing Brackets and Coupling Balls for Caravans and Light Trailers
Symbols for Controls, Indicators and Tell- Tales for Road Vehicles
Symbols for Controls, Indicators and Tell-Tales for Road Vehicles
Tantalum Capacitors with Solid Electrolyte Porous Anode Metal Case: Detail Specification: Basic Plus Additional
Technology Approval Schedule - Manufacture of Electrical Connectors
Terms for Road Vehicle Dynamics and Road Holding Ability
Test Methods for Aircraft Inner Tube and Tubeless Tyre Valves - Cores and Caps
Testing Fire Retardent Timber Treatment by Exposure to the Action of An Incendiary Bomb
Testing Incombustible Material Resistant to Incendiary Bombs
Testing Incombustible Material to Provide a Minimum Standard of Protection Against Incendiary Bombs
Tow Rope Assemblies for Towing Passenger Cars and Light Vans
Towing Vehicle, Trailer and Semi-Trailer Pneumatic Braking Systems - "Contact" Type Couplings
Tracked Changes (Redline) - AUTOMOBILE SERIES - Tyres and wheels - Part 2: Wheels and rims - Section 7b: Code of practice for the selection and care of tyres and...
Tracked Changes (Redline) - Specification for retroreflecting number plates
Truck and Bus Tyres and Rims (Metric Series) - Part 1: Tyres
Tyres and Wheels - Part 1.6.2c: Tyres - Motorcycle Tyres - Specification for Designations, Dimensions and Load Ratings for Metric Series 100, 90, 80, 70, 60, 55 and 50 Tyres...
Tyres and Wheels - Part 1: Tyres - Section 0: General - Subsection 1: Method of Test for Measuring Tyre Uniformity
Tyres and wheels - Part 1: Tyres - Section 1: Car tyres - Subsection 1.1b Specification for metric series tyres
Tyres and Wheels - Part 1: Tyres - Section 3: Off-the-Road Tyres - Subsection 3.3: Specification for Tyres for Mobile Cranes and Similar Specialized Machines
Tyres and Wheels - Part 1: Tyres - Section 4: Agricultural Tractor and Machine Tyres - Subsection 4.1b: Specification for Designation and Dimensions for Ply Rating Marked Series Tyres
Tyres and Wheels - Part 1: Tyres - Section 4: Agricultural Tractor and Machine Tyres - Subsection 4.2b: Specification for Load Ratings for Ply Rating Marked Series Tyres
Tyres and Wheels - Part 1: Tyres - Section 5: Industrial Vehicle Tyres - Subsection 5.1: Specification for Code-Designated Series Tyres
Tyres and Wheels - Part 1: Tyres - Section 5: Industrial Vehicle Tyres - Subsection 5.3: Specification for Pneumatic Tyres (Metric Series) on 5 Degrees Tapered or Flat Base Rims:...
Tyres and wheels - Part 1: Tyres - Section 5: Industrial vehicle tyres - Subsection 5.4a Specification for solid tyres (metric series) for pneumatic tyre rims: Designation, dimensions and marking...
Tyres and Wheels - Part 1: Tyres - Section 5: Industrial Vehicle Tyres - Subsection 5.5: Specification for Solid Tyres (Metric Series) for Pneumatic Tyre Rims: Load Ratings
Tyres and Wheels - Part 1: Tyres - Section 5: Industrial Vehicle Tyres - Subsection 5.6: Specification for Cylindrical and Conical Base Rubber Solid Tyres (Metric Series): Designation, Dimensions and...
Tyres and wheels - Part 1: Tyres - Section 6: Motorcycle tyres - Subsection 6.1b: Specification for general requirements and design guide for designations, dimensions and load ratings for metric...
Tyres and wheels - Part 1: Tyres - Section 6: Motorcycle tyres - Subsection 6.1c: Specification of general requirements and design guide for designations, dimensions and load ratings for metric...
Tyres and Wheels - Part 1: Tyres - Section 6: Motorcycle Tyres - Subsection 6.6b: Method of Test for Verifying Tyre Capabilities
Tyres and Wheels - Part 1: Tyres - Section 6: Motorcycle Tyres - Subsection 6.7: Method of Test for Measuring Rolling Resistance
Tyres and Wheels - Part 1: Tyres - Section 6: Motorcycles - Subsection 6.8: Method of Measuring Tyre Rolling Circumference for New Tyres under Loaded Conditions
Tyres and Wheels - Part 1: Tyres - Section 8: Code of Practice for the Storage of Tyres, Inner Tubes and Flaps
Tyres and Wheels - Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres - Subsection 4.4b: Specification for Ply Rating Marked Series Tyres for Log Skidders
Tyres and Wheels - Part 2: Wheels and Rims - Section 0b: General (Including Vocabulary, Designation and Marking)
Tyres and Wheels - Part 2: Wheels and Rims - Section 2a: Specification for Dimensions of Wheel Naves and Hub Centres for Commercial Vehicles
Tyres and Wheels - Part 2: Wheels and Rims - Section 3: Specification for Road-Wheel Nuts, Studs, and Bolts for Commercial Vehicles
Tyres and wheels - Part 2: Wheels and rims - Section 5c: Specification for road wheels manufactured wholly or partly of cast light alloy for passenger cars
Tyres and Wheels - Part 2: Wheels and Rims - Section 6: Specification for Road Wheels Manufactured Wholly or Partly of Light Alloy for Mopeds and Motor Cycles
Tyres and wheels - Part 2: Wheels and rims - Section 7a: Code of practice for the selection and care of tyres and wheels for commercial vehicles
Tyres and Wheels - Part 3.2a: Valves - Tyre Valve Threads
Tyres and Wheels - Part 3: Valves - Section 1b: Specifications for Valve Dimensions and Designation
Tyres and Wheels - Part 3: Valves - Section 7: Code of Practice for the Selection and Care of Tyre Inflation Valves for Passenger Cars (Including Caravans and Light Trailers)...
Tyres and Wheels - Part 3: Valves - Section 8: Code of Practice for the Selection and Care of Tyre Inflation Valves for Commercial Vehicles
Tyres and wheels - Part 4. Rim profiles and dimensions - Section 6. Motorcycle rims - Subsection 6.3 Specification for code designated series (diameter codes 4 to 12) rims
Tyres and Wheels - Part 4: Rim Profiles and Dimensions - Section 1: Car Rims - Subsection 1.1a: Specification for Metric Series Rims
Tyres and Wheels - Part 4: Rim Profiles and Dimensions - Section 2: Commercial Vehicle Rims - Subsection 2.1A: Specification for Metric Series Rims
Tyres and wheels - Part 4: Rim profiles and dimensions - Section 3: Off-the-road rims - Subsection 3.1a Specification for narrow and wide base off-the-road vehicle rims
Tyres and Wheels - Part 4: Rim Profiles and Dimensions - Section 5: Industrial Vehicle Rims - Subsection 5.1: Specification for Rim Profiles and Dimensions for Code-Designated Series Tyres
Tyres and Wheels - Part 4: Rim Profiles and Dimensions - Section 6: Motorcycle Rims - Subsection 6.2b: Specification for Metric Series 100, 90, 80, 70 60, 55 & 50...
Tyres and Wheels - Tyre Valves - Dimensions and Designation
Tyres and wheels Part 1. Tyres Section 0d. General
Tyres and wheels Part 1. Tyres Section 1. Car tyres Subsection 1.1a Specification for metric series tyres
Tyres and wheels Part 1. Tyres Section 5. Industrial vehicle tyres Subsection 5.4. Specification for solid tyres (metric series) for pneumatic tyre rims: Designation, dimensions and marking
Tyres and Wheels Part 1: Tyres - Section 1: Car Tyres - Subsection 1.4b Method of Test for Verifying Tyre Capabilities
Tyres and Wheels Part 1: Tyres Section 1: Car Tyres Subsection 1.3: Method of Measuring Rolling Resistance
Tyres and Wheels Part 1: Tyres Section 1: Car Tyres Subsection 1.4: Method of Test for Verifying Tyre Capabilities
Tyres and Wheels Part 1: Tyres Section 1: Car Tyres Subsection 1.4b: Method of Test for Verifying Tyre Capabilities
Tyres and Wheels Part 1: Tyres Section 1: Commercial Vehicle Tyres Subsection 2.1a Specification for Metric Series Tyres
Tyres and Wheels Part 1: Tyres Section 1H: Car Tyres
Tyres and Wheels Part 1: Tyres Section 2: Commercial Vehicle Tyres Subsection 2.1: Specification for Sizes, Loads, Inflation Pressures and Rims
Tyres and Wheels Part 1: Tyres Section 2: Commercial Vehicle Tyres Subsection 2.2: Method of Measuring Tyre Rolling Circumference - Loaded New Tyres
Tyres and Wheels Part 1: Tyres Section 2: Commercial Vehicle Tyres Subsection 2.3: Method of Measuring Rolling Resistance
Tyres and Wheels Part 1: Tyres Section 2: Commercial Vehicle Tyres Subsection 2.4: Method of Test for Verifying Tyre Capabilities
Tyres and Wheels Part 1: Tyres Section 2F: Specification for Sizes, Loads, Inflation Pressures and Rims for Commercial Vehicle Tyres
Tyres and Wheels Part 1: Tyres Section 3: Off-the-Road Tyres Subsection 3.1a: Specification for Narrow and Wide Base Tyre Designations and Dimensions
Tyres and Wheels Part 1: Tyres Section 3: Off-the-Road Tyres Subsection 3.2A: Specification for Narrow and Wide Base Tyre Loads and Inflation Pressures
Tyres and Wheels Part 1: Tyres Section 3: Off-The-Road Tyres Subsection 3.2b: Specification for Narrow and Wide Base Tyre Loads and Inflation Pressures
Tyres and Wheels Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres Subsec. 4.7: Spec. Marking, Dimensions, Load Ratings and Reference Speeds for Service Desc. Marked Tyres for Agricultural...
Tyres and Wheels Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres Subsection 4.1a: Specification for Designations and Dimensions for Ply Rating Marked Series Tyres
Tyres and Wheels Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres Subsection 4.2a: Specification for Load Ratings for Ply Rating Marked Series Tyres
Tyres and Wheels Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres Subsection 4.3a: Specification for Classification Codes and Nomenclature for Ply Rating Marked Series Tyres
Tyres and Wheels Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres Subsection 4.4a: Specification for Ply Rating Marked Series Tyres for Log Skidders
Tyres and Wheels Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres Subsection 4.5: Specification for Designations, Dimensions and Marking for Metric Series Tyres
Tyres and Wheels Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres Subsection 4.5a: Specification for Designations, Dimensions, Marking and Tyre/Rim Coordination for Metric Series Tyres
Tyres and Wheels Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres Subsection 4.6: Specification for Service Description and Load Ratings for Metric Series Tyres
Tyres and Wheels Part 1: Tyres Section 4: Agricultural Tractor and Machine Tyres Subsection 4.8: Method of Measuring Tyre Rolling Circumference for Agricultural Tractor Drive Wheels
Tyres and Wheels Part 1: Tyres Section 5: Industrial Vehicle Tyres Subsection 5.2: Specification for Pneumatic Tyres (Metric Series) on 5 Degrees Tapered or Flat Base Rims: Designation, Dimensions and...
Tyres and Wheels Part 1: Tyres Section 6: Motorcycle Tyres Subsection 6.1a: Specification for General Requirements and Design Guide for Designations, Dimensions and Load Ratings for Metric Series Tyres
Tyres and wheels Part 1: Tyres Section 6: Motorcycle tyres Subsection 6.2b Specification for designations, dimensions and load ratings for metric series 100, 90, 80, 70, 60, 55 and 50...
Tyres and Wheels Part 1: Tyres Section 6: Motorcycle Tyres Subsection 6.3a Specification for Designations, Dimensions and Load Ratings for Code Designated Series (Diameter Codes 4 to 12) Tyres
Tyres and Wheels Part 1: Tyres Section 7: Moped Tyres Subsection 7.1: Tyre Designations, Dimensions and Load Ratings
Tyres and Wheels Part 1: Tyres: Section 6: Motorcycle Tyres Subsection 6.6: Method of Test for Verifying Tyre Capabilities
Tyres and Wheels Part 2: Wheels and Rims Section 0: General (Including Terms and Definitions, and Construction and Workmanship)
Tyres and Wheels Part 2: Wheels and Rims Section 1: Rim Profiles and Dimensions (Including Openings for Valves)
Tyres and Wheels Part 2: Wheels and Rims Section 2: Dimensions of Wheel Naves and Hub Centres for Commercial Vehicles
Tyres and Wheels Part 2: Wheels and Rims Section 6: Specification for Road Wheels Manufactured Wholly or Partly of Light Alloy for Mopeds and Motor Cycles
Tyres and Wheels Part 2: Wheels and Rims Section 7: Code of Practice for the Selection and Care of Wheels for Commercial Vehicles
Tyres and Wheels Part 2: Wheels and Rims Section 8: Code of Practice for the Selection and Care of Wheels for Passenger Cars (Including Caravans and Light Trailers)
Tyres and Wheels Part 3: Valves Section 1: Valve Dimensions
Tyres and Wheels Part 3: Valves Section 8: Code of Practice for the Selection of Tyre Inflation Valves for Commercial Vehicles
Tyres and wheels Part 4. Rim profiles and dimensions Section 4. Agricultural tractor and machine rims Subsection 4.1 Specification for existing (inch) series rims
Tyres and wheels Part 4. Rim profiles and dimensions Section 6. Motorcycle rims Subsection 6.2 Specification for metric series 100, 90, 80, 70 and 60 rims
Tyres and wheels Part 4. Rim profiles and dimensions Section 7. Moped rims Subsection 7.1 Specification for moped rims
Tyres and Wheels Part 4: Rim Profiles and Dimensions Section 1: Car Rims Subsection 1.1: Specification for Metric Series Rims
Tyres and Wheels Part 4: Rim Profiles and Dimensions Section 2: Commercial Vehicle Rims Subsection 2.1: Specification for Metric Series Rims
Tyres and Wheels Part 4: Rim Profiles and Dimensions Section 3: Off-the-Road Rims Subsection 3.1: Specification for Narrow and Wide Base Off-the-Road Vehicle Rims
Tyres and Wheels Part 4: Rim Profiles and Dimensions Section 5: Industrial Vehicle Rims Subsection 5.2: Specification for Rim Profiles and Dimensions for Metric Series Pneumatic Tyres and Solid Tyres...
Tyres and Wheels Section 2g: Sizes, Loads, Inflation Pressures and Rims for Commercial Vehicle Tyres
Tyres and wheels Tyre valves Dimensions, designation, valve pressure ratings by use and torque for clamp-in valves
Tyres and wheels. Tyres. Commercial vehicle tyres
Tyres and Wheels: Part 1: Tyres: Section 6: Motorcycle Tyres: Subsection 6.3: Specif. for Designations, Dimensions and Load Ratings for Code Designated Series (Diameter Codes 4 to 12) Tyres
Vehicle Identification Numbers (VIN) - Part 1b: Specification for content and structure
Vehicle identification numbers (VIN) - Part 4: Specification for a visible vehicle identification number
Vehicle Identification Numbers (VIN) Part 2B: World Manufacturer Identifier (WMI) Codes
Vehicle Identification Numbers (VIN) Part 3B Location and Attachment
Vehicle Lifts - Part 1B: Specification for Fixed Lifts
Vehicle Lifts Part 1A: Fixed Lifts
Vehicle Lifts Part 2: Mobile Lifts
Vehicle Security - Part 1a: Specification for Locking Systems for Passenger Cars and Car Derived Vehicles
Vehicle security - Part 2: Specification for security systems against theft of in-car equipment for entertainment and communication purposes
Vehicle security - Part 3: Specification for security marking of glazing for passenger cars and car derived vehicles
Vehicle Security - Part 7: Specification for Locking Systems for Goods Vehicle Driver's Compartments
Vehicle security \x97 Part 5b: Specification for central power locking systems for passenger cars and car derived vehicles
Vehicle Security Part 0: Guide to the Application of Security Devices/Systems to Vehicles
Vehicle Security Part 1: Specification for Mechanical Locking System for Passenger Cars and Car Derived Vehicles
Vehicle Security Part 4: Specification for Security Glazing for Passenger Cars and Car Derived Vehicles
Vehicle Security Part 4a: Specification for Security Glazing for Passenger Cars and Car Derived Vehicles
Vehicle Security Part 5A: Central Power Locking Systems for Passenger Cars and Car Derived Vehicles
Vehicle Security Part 6: Dead Locking Systems for Passenger Cars and Car Derived Vehicles
Vehicle Security Part 6A: Specification for Dead Locking Systems for Passenger Cars and Car Derived Vehicles
Vehicle Security Part 8: Specification for Locking Systems for Goods Vehicle Load Compartments
Vehicle Support Stands for Cars and Light Vans
Vehicles on Ro/Ro Ships Part 1: Specification for Securing Commercial Vehicles, Excluding Semi-Trailers
vres and wheels Part 4. Rim profiles and dimensions Section 4. Agricultural tractor and machine rims Subsection 4.la Specification for ply-rating marked series rims
World Parts Manufacturer Identifier Code (WPMI) for Road Vehicles
wres and wheels Part 4. Rim profiles and dimensions Section 6. Motorcycle rims Subsection 6.2a Specification for metric series 100,90,80,70,60,55 and 50 rims

<< Prev Next >>